Analog Voltage Gyroscopes
from DigiKey
Gyroscope X (Pitch), Y (Roll) ±1500 140Hz Analog Voltage 16-LGA (5x5) [See More]
- Output Options: Analog Voltage Output
- Bandwidth: 140
- Angular / Rotary Axes: Biaxial
- Operating Temperature: -40 to 185
from DigiKey
Gyroscope X (Pitch), Y (Roll) ±100, 400 140Hz Analog Voltage 28-LGA (4x5) [See More]
- Output Options: Analog Voltage Output
- Bandwidth: 140
- Angular / Rotary Axes: Biaxial
- Operating Temperature: -40 to 185
from DigiKey
Gyroscope X (Pitch) ±1000 140Hz Analog Voltage 10-LGA (3x5) [See More]
- Output Options: Analog Voltage Output
- Bandwidth: 140
- Angular / Rotary Axes: Uniaxial
- Operating Temperature: -40 to 185
from DigiKey
Gyroscope Z (Yaw) ±300 0.01Hz ~ 2.5kHz Analog Voltage 32-CBGA (6.85x6.85) [See More]
- Output Options: Analog Voltage Output
- Bandwidth: 2500
- Angular / Rotary Axes: Uniaxial
- Operating Temperature: -40 to 221
from DigiKey
Gyroscope X (Pitch) or Y (Roll) ±2000 2kHz Analog Voltage 15-TRIIP [See More]
- Output Options: Analog Voltage Output
- Bandwidth: 2000
- Angular / Rotary Axes: Biaxial
- Operating Temperature: -40 to 347
from Diversified Technical Systems, Inc. (DTS)
The DTS ARS is another intelligent design from DTS. These incredibly small and lightweight angular rate. sensors are available in multiple range and bandwidth. options. The next-generation DTS ARS HG features a. ±50k deg/sec range and reinforced mounting points. designed to withstand extreme... [See More]
- Output Options: Analog Voltage Output
- Rated Angular / Rotary Rates: 50000
- Angular / Rotary Axes: Uniaxial
- Bandwidth: 2000
from Kionix, Inc.
The KGY12 series is designed to strike a balance between current consumption and noise performance with excellent bias stability over temperature. These sensors can accept supply voltages between 2.6V and 3.3V, and digital communication voltages between 1.8 and 3.3V. Sensor bandwidth is... [See More]
- Output Options: Analog Voltage Output
- Rated Angular / Rotary Rates: 256 to 2048
- Angular / Rotary Axes: Biaxial
- Bandwidth: 80
from Shenzhen Rion Technology Co., Ltd
TL610D is a gyroscope (angle rate sensor) based on the micro mechanical principle, a miniature inertial devices for mainly measuring the angular velocity of a moving object. Product internal with the silicon ultrafine precision ring sensing technology so that it has a high-performance, waterproof,... [See More]
- Output Options: Analog Voltage Output
- Rated Angular / Rotary Rates: 50 to 300
- Angular / Rotary Axes: Triaxial
- Bandwidth: 2000
from PCB Piezotronics, Inc.
RATE SENSOR [See More]
- Output Options: Analog Voltage Output
- Gyro Type: Rate Gyro
- Angular / Rotary Axes: Uniaxial
from Diversified Technical Systems, Inc. (DTS)
The DTS ARS is another intelligent design from DTS. These incredibly small and lightweight angular rate. sensors are available in multiple range and bandwidth. options. The next-generation DTS ARS HG features a. ±50k deg/sec range and reinforced mounting points. designed to withstand extreme... [See More]
- Output Options: Analog Voltage Output
- Rated Angular / Rotary Rates: 18000
- Angular / Rotary Axes: Uniaxial
- Bandwidth: 300
from Kionix, Inc.
The KGY13 series is designed to strike a balance between current consumption and noise performance with excellent bias stability over temperature. These sensors can accept supply voltages between 2.6V and 3.3V, and digital communication voltages between 1.8 and 3.3V. Sensor bandwidth is... [See More]
- Output Options: Analog Voltage Output
- Rated Angular / Rotary Rates: 256 to 2048
- Angular / Rotary Axes: Triaxial
- Bandwidth: 80
from Diversified Technical Systems, Inc. (DTS)
The DTS Angular Rate Sensor (gyro) was introduced in late 2006 and has quickly become the industry favorite. Developed with design comment from USCAR (GM, Chrysler, Ford), Toyota, Northrup Grumman, US Airforce and other DTS clients, the DTS ARS meets and exceeds testing requirements for numerous... [See More]
- Output Options: Analog Voltage Output
- Rated Angular / Rotary Rates: 300
- Angular / Rotary Axes: Uniaxial
- Bandwidth: 100