Three-phase Plastic Welding and Assembly Equipment

8 Results
Hand Held Plastic Welder -- GHIBLI - LEISTER
from Interstate Plastics, Inc.

Overview. Named after a hot African desert wind, the Leister GHIBLI has two-step airflow switching and an adjustable temperature control, making it the idea tool for both welding and shrinking. Features. Welding results independent of voltage fluctuations and ambient temperature. Two-step,... [See More]

  • Input Phase: Single Phase Power; Three Phase Power
  • Material Capability: Plastic
  • Equipment Type: Gun / Iron
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
Non-Orientating Spin Welder -- Model SVB031
from Dukane

Computer controlled motor, digital rpm settings, dynamic brake option [See More]

  • Input Phase: Three Phase Power
  • Process Capability: Friction Welder (Inertia / Rotary); Spin Welder
  • Equipment Type: Complete System
  • Material Capability: Thermoplastic Parts
Plastic Welding Hand Tools -- FORTE S3
from Leister USA

Powerful pallet-shrinking tool. Uniform shrinkage. May be used in the most confined spaces. Integrated tool stand [See More]

  • Input Phase: Three Phase Power
  • Material Capability: Plastic
  • Equipment Type: Gun / Iron
  • AC Input Voltage: 208-230/240V_60Hz
Hand Held Plastic Welder -- HOT JET S - LEISTER
from Interstate Plastics, Inc.

Overview. The most compact hand tool from Leister, the HOT JET S is lightweight (just 1.3 lbs) and especially suited for welding in difficult-to-reach or tight areas. With the HOT JET S, you get high-powered, fatigue-free welding. LEISTER Part# 100.861. Features. Simple, electronically controlled... [See More]

  • Input Phase: Single Phase Power; Three Phase Power
  • Material Capability: Plastic
  • Equipment Type: Gun / Iron
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
Plastic Welding Machines -- TAPEMAT
from Leister USA

High welding speed. Process-optimized nozzle. Maintenance-free, brushless blower. Practical tape mounting. Easy to exchange counter-pressure roller [See More]

  • Input Phase: Three Phase Power
  • Material Capability: Plastic
  • Equipment Type: Gun / Iron
Hand Held Plastic Welder -- TRIAC AT - LEISTER
from Interstate Plastics, Inc.

Overview. The Leister TRIAC AT is an intelligent and robust hot-air hand tool for plastic welding and shrinking. Built to satisfy the most demanding indoor and outdoor applications, each unit undergoes a stringent quality check prior to leaving Leister ’s Switzerland factory. Features. e-Drive... [See More]

  • Input Phase: Single Phase Power; Three Phase Power
  • Material Capability: Plastic
  • Equipment Type: Gun / Iron
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
Plastic Welding Machines -- TAPEMAT Spriegel
from Leister USA

Top welding speed. Process-optimized high-precision nozzle. Maintenance-free, brushless blower. Easy to exchange counter-pressure roller. Constant tarpaulin bow tension [See More]

  • Input Phase: Three Phase Power
  • Material Capability: Plastic
  • Equipment Type: Gun / Iron
Hand Held Plastic Welder Blower -- MINOR - LEISTER
from Interstate Plastics, Inc.

Overview. Even though the Leister MINOR is lightweight and compact, it is an extremely powerful blower. It is ideally suited to work with the DIODE PID and DIODE S and can provide mobile air supply for Leister plastic welding systems. Features. Portable, Lightweight and compact. Powerful. Mobile air... [See More]

  • Input Phase: Single Phase Power; Three Phase Power
  • Material Capability: Plastic
  • Equipment Type: Gun / Iron
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz