Handheld Phase Meters
from PCE Instruments / PCE Americas Inc.
Phase Rotation Meter PCE-PI1. Inexpensive and easy-to-usephase rotation meter. This phase rotationmeterPCE-PI1 has a robust housing with a large LCD display so you can easily and conveniently determine the phase and motor rotation direction. Furthermore, any problems in individual phases are shown... [See More]
- Form Factor: Handheld
- Operating Temp: 0.0 to 40
- Display Type: Digital
- Standards and Certifications: CAT III Safety Protection
from OMEGA Engineering, Inc.
The OMEGALUX ® PHSEQ connects to any 3-phase circuit from 115 to 700 V. The test leads follow an easy-to-use red, white and blue "ABC" color code. Proper phase sequence will illuminate the "ABC" lamp. A reversed sequence will illuminate the "BAC" lamp, and an open phase condition will illuminate... [See More]
- Form Factor: Handheld
- Display Type: Analog
from Silvertronic Limited
Robust housing, fitted with Silvertronic GS 38 fused leads as standard [See More]
- Form Factor: Handheld
- Standards and Certifications: CAT III Safety Protection
- Display Type: Analog
from Time Mark Corporation
The Model 108B and Model 125C (400 Hz) Phase Sequence Detectors permit the operator to quickly and easily determine proper phase sequence (either ABC or CBA). This can be vitally important information when installing, or making wiring changes to motors, wattmeters, transformers, electrical... [See More]
- Form Factor: Handheld
- Bandwidth: 400
- Display Type: Analog
from Hoyt Electrical Instrument Works, Inc.
The 888 PMR is a 3 Phases Presence and Rotation Indicator combined with a 3 Phases Motor Rotation Tester. It can be utilized on a 3 Phases Powered System(the supply side) or on a Three Phases Unpowered Motor (the load side) without having to worry about damage to the tester. When utilized on a 3... [See More]
- Form Factor: Handheld
from SMC International
The PME-20-PH is an instrument designed mainly as a phase angle meter, although other parameters, such as Frequency and Power Factor can be measured. The instrument has an analogic scale that enables it to be used as a synchroscope. The instrument has two inputs, which are galvanically isolated: a... [See More]
- Form Factor: Handheld
- Operating Temp: 0.0 to 50
- Display Type: Digital
from TEGAM, Inc.
Motor Rotation Indicator. TEGAM's Motor Rotation Indicator, Model MR-1A eliminates guessing and the unsafe practice of "bumping" a three-phase motor in order to determine rotational direction. Simply connect the MR-1's Black, Red and Blue test clips to the motor terminals and rotate the motor in the... [See More]
- Form Factor: Handheld
- Display Type: LED Lights
from Amprobe Test Tools
Ensure 3-phase motors are correctly and safely connected to equipment. [See More]
- Form Factor: Handheld
- Display Type: Digital
from REED-Direct
Motor rotation tester consumes approx. 14mA. Complete with 40cm cables, colour-coded alligator clips and 9V battery. SPECIFICATIONS: Frequency Range: 40 to 70 Hz. Power Supply for Motor Rotation Tester: Single 9V battery. Dimensions: 5.9 x 3.4 x 1.6" (150 x 85 x 40mm). Weight: 0.5 lb (230g) [See More]
- Form Factor: Handheld
from Time Mark Corporation
The Model 108A & 108D Line Voltage & Phase Sequence Detectors permit contractors and maintenance personnel to quickly and easily determine the proper phase sequence (either ABC or CBA), in order to install, or make wiring changes to motors, watt-meters, transformers, electrical... [See More]
- Form Factor: Handheld
- Bandwidth: 50 to 60
- Display Type: Analog
from Hoyt Electrical Instrument Works, Inc.
The three red terminals on the right side (R,S,T) are used to connected to energized AC power systems up to 600 volts . The other three yellow terminals on the left side (L1, L2, L3) are for connection to de-energized equipment. Do not connect to Live Voltage ! The Momentary Test push-button is used... [See More]
- Form Factor: Handheld
- Display Type: Analog
from TEGAM, Inc.
Phase Sequence Indicator. 115-700V, 400 Hz. TEGAM's Phase Sequence Indicators instantly and clearly identify ABC line terminals to reduce cost and down time during equipment installations and routine maintenance operations. There is no more guess work and no more damage to machinery. These... [See More]
- Form Factor: Handheld
- Display Type: LED Lights
from REED-Direct
Low power consumption (less than 7mA) per phase. Complete with 3 colour-coded alligator clips. SPECIFICATIONS: Input Voltage: 100 to 660 VAC (3-minute limit over 500 VAC). Dimensions: 4 x 2 x 1" (100 x 50 x 25mm). Weight: 0.33 lb (150g) [See More]
- Form Factor: Handheld
- Display Type: Analog
from Time Mark Corporation
The Model 108B and Model 125C (400 Hz) Phase Sequence Detectors permit the operator to quickly and easily determine proper phase sequence (either ABC or CBA). This can be vitally important information when installing, or making wiring changes to motors, wattmeters, transformers, electrical... [See More]
- Form Factor: Handheld
- Bandwidth: 50 to 60
- Display Type: Analog
from Hoyt Electrical Instrument Works, Inc.
Functional design. Small, lightweight and portable. Designed for maximum ease of operation. Safety design. No exposed metal parts. Safety features are incorporated Throughout, including the push button switch designed to minimize damage due to negligence. [See More]
- Form Factor: Handheld
- Operating Temp: -10 to 40
from TEGAM, Inc.
Phase Sequence Indicator. 115-700V, 50-60 Hz. TEGAM's Phase Sequence Indicators instantly and clearly identify ABC line terminals to reduce cost and down time during equipment installations and routine maintenance operations. There is no more guess work and no more damage to machinery. These... [See More]
- Form Factor: Handheld
- Display Type: LED Lights