Cleaning / Surface Prep Specialty Abrasive Grain and Finishing Media
from Church & Dwight, Inc. Specialty Products Division
Utilizes our smallest sodium bicarbonate crystal with our premium moisture control system, providing a powerful yet gentle scouring action that cleans deep into anilox cells removing dry ink without any damage to delicate cell walls. A process when used with the appropriate equipment is capable of... [See More]
- Applications: Blasting; Cleaning / Surface Prep
- Material: Carbonate
- Type / Shape: Abrasive Grain / Grit
- Bulk Density: 60
from Composition Materials Co., Inc.
Finishing: Glass Beads are used on metal, glass, rubber, and plastic to create a uniform, smooth or shiny finish. Cleaning: Glass Bead Blasting removes substances from surfaces without changing the surface dimension. Deburring: Glass Beads effectively remove burrs, including in precision operations. [See More]
- Applications: Blasting; Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring
- Material: Glass
- Type / Shape: Shaped Media; Balls / Beads (Spherical)
- Grading System: Screen Size
from Eco-Shell, Inc.
Ground walnuts shells are a type of abrasive blast media used for cleaning. Typical substrates are metals, fiberglass, woods, plastics and stone. The walnut shells are ground to various sizes from coarse to extra fine depending on the application. The walnut shells are used in the same manner as... [See More]
- Applications: Blasting; Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring
- Material: NutShell; Organic Material
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Grading System: ASTM
from AIRBRASIVE
Airbrasive ® powders have been developed specifically for use with Micro Abrasive Blasting Units . These powders have proven their excellent performance and reliability for many years. Powder features include: Double Screened. Sieve Tested. Vacuum Packed. Purity Tested. Re-sealable Lids. Wide... [See More]
- Applications: Blasting; Cleaning / Surface Prep; Finishing and Deburring
- Material: Glass
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Grade / Size: 180.0
from Church & Dwight, Inc. Specialty Products Division
Utilizes our smallest sodium bicarbonate crystal with our premium moisture control system. For use on the most delicate substrates like graphite-epoxy or fiberglass to minimize the potential for damage and to provide a smooth surface finish. 70 Micron Size [See More]
- Applications: Blasting; Cleaning / Surface Prep
- Material: Carbonate
- Type / Shape: Abrasive Grain / Grit
- Bulk Density: 60
from Composition Materials Co., Inc.
For tumbling and vibratory finishing, polishing, deburring, deflashing and drying operations; for blasting wood, aluminum, fiberglass, buildings, boats; for hand soap additive. [See More]
- Applications: Tumbling, Vibratory or Mass Finishing; Blasting; Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring
- Material: CornCob; Organic Material
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Grading System: Mesh
from Church & Dwight, Inc. Specialty Products Division
Similar to Maintenance Formula in that it is made with our medium sized crystals, but contains our premium moisture control system, MoistureGuard ™ 8. 170 Micron Size [See More]
- Applications: Blasting; Cleaning / Surface Prep
- Material: Carbonate
- Type / Shape: Abrasive Grain / Grit
- Bulk Density: 60
from Composition Materials Co., Inc.
Composition Materials pioneered Walnut Shell Grit Blasting media with the US Navy in the 1950's. Aircraft carriers and submarines were stripped of only their top coats, leaving the expensive undercoats undisturbed. Prior to the introduction of walnut shell blasting, coatings were removed down to... [See More]
- Applications: Tumbling, Vibratory or Mass Finishing; Blasting; Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring
- Material: NutShell; Organic Material
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Bulk Density: 40
from Church & Dwight, Inc. Specialty Products Division
Formulated using our largest "XL" crystals and our premium moisture control system, MoistureGuard ™ 8. Designed for maximum productivity and superior flow in the presence of moisture. 270 Micron Size [See More]
- Applications: Blasting; Cleaning / Surface Prep
- Material: Carbonate
- Type / Shape: Abrasive Grain / Grit
- Bulk Density: 60
from Church & Dwight, Inc. Specialty Products Division
Heavy duty cleaning and removal of grease, oils, burnt-on carbon, light rust, gasket materials, coatings and grime. ARMEX has answered the problem of ineffective and time-consuming cleaning processes with the introduction of Re-Man XL, the first abrasive blasting media specifically formulated for... [See More]
- Applications: Blasting; Cleaning / Surface Prep
- Material: Carbonate
- Type / Shape: Abrasive Grain / Grit
- Grade / Size: 70.0