No Insulation Heat Tracing
1 Result
Constant Wattage Heating Cable -- KE
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
The KE Cable heating element is tension wrapped and covered with two layers of nonflammable Polyimide Film applied in reverse directions, then heat fused for moisture protection. A stainless steel and tinned copper sheath is then added for additional protection and electrical ground return path. The... [See More]
- Insulation Options: No Insulation
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 500
- AC Voltage Required: 120 to 480