Delay On Timer Digital Timers
from Fargo Controls, Inc.
This versatile self-powered time relay has 8 modes of operation, 9 timing ranges and an easy to read 5 digit LCD display. All programming is done through a menu driven display. The time modes consist of On Delay (ON DLY), Off Delay (OFF DLY), One Shot (OS) and Single Shot (SS). Repeat Cycle (RC)... [See More]
- Functions: Delay Cycle Timer; Delay On Timer; Delay Off Timer; One Shot Timer; Recycle Timer; Symmetrical Delay
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Multi
from Altech Corp.
Altech ’s AMT-Series of Universal Digital Multi-Timers comprises 4 models featuring 8 or 18 timer functions to offer highest flexibility in controlling operations. The time range is adjustable from 0.1s to 999h. An LCD display shows current Run time information. Features. Multifunctional Timer... [See More]
- Functions: Delay On Timer; One Shot Timer; Interval Delay Timer; Cyclic Off/On, Cyclic On/Off, Signal On/Off, Signal Off/On, Signal Off Delay
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Multi
from CARLO GAVAZZI Automation Components
Small, low-cost mono function timer with adjustable time setting. Only 2-wire connection for easy and fail-safe use (see diagram). For mounting on DIN-rail or directly on surface by screws. The timer is used e.g. to delay small industrial relays or 3-phase contactors. Fail-safe two-wire connection. [See More]
- Functions: Delay On Timer
- Technology: Electromechanical; Electronic
- Instrument Type: Timer
- Number of Functions: Single
from OMEGA Engineering, Inc.
The PTC-1A timer is a low power, LCD control product designed to combine a harmonized appearance with simple-to-operate, flexible functions and high reliability. Ideal for frequent user-adjustable applications such as hot foil printing, window sealing and environmental ovens, which often require... [See More]
- Functions: Delay On Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Single
from Airotronics
TGC series Cube Relay Delay on Make timers are a unique combination of digital CMOS timing circuitry with a relay output in a compact 2" x 2" configuration. These units provide the same functional performance as plug-in relay timers at significant cost savings. [See More]
- Functions: Delay On Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Single
from Specialty Product Technologies
The DG100 is a solid state timer housed in a 1/8 DIN, molded NORYL ® case. The timer uses CMOS integrated circuits for the timing function. The DG100 series timer is available in 16 time ranges from 3.5 seconds to 30 hours. The DG200 series timer is a microprocessor based, four digit reset timer... [See More]
- Functions: Pulse Counter; Delay On Timer; One Shot Timer; Interval Delay Timer; Repeat Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Multi
from Marsh Bellofram Group of Companies
Direct Replacement For Electromechanical Timers. Two Timing Modes. Data Retention with EEPROM Memory or Battery. Five Time Ranges. Simple Keypad Time Setting. Sealed Faceplate. Keypad Lockout of Time Setting. Easy Programming. Instantaneous Contacts Directly Track the Control Input [See More]
- Functions: Delay On Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Single
from CARLO GAVAZZI Automation Components
Multifunction timer with 7 functions and selectable time range from 0.05 seconds to 300 hours. 48 x 48 mm for front panel mounting and on 11-pin socket. Time range 0.05 s to 300 h. Knob selection of time range. Knob adjustable time setting. Knob selection of operating mode (7 functions): Op - delay... [See More]
- Functions: Delay On Timer; Interval Delay Timer; Recycle Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Multi
from OMEGA Engineering, Inc.
If you are looking to outfit your control panel with timers that have an attractive LED display, consider the new PTC-20 series that deliver functionality at competitive prices. Designed for you to best fit the correct timer to your application, the PTC-20 series is divided into three separate... [See More]
- Functions: Delay On Timer; Delay Off Timer; Interval Delay Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Multi
from Airotronics
TGC-E timers with dipswitch adjustment offer precise timing accuracy in a compact 2.5" x 2.5" encapsulated configuration. Three time ranges are available: 0.1 to 102.3 seconds, 1 to 1023 seconds and 10 to 10230 seconds. The encapsulated relay is capable of switching up to 20 amps (70 amps inrush),... [See More]
- Functions: Delay On Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Single
from Specialty Product Technologies
A unique combination of versatility and simplicity make the Eagle Signal brand B866 the premiere low cost timing solution. Housed in a compact 1/16 DIN package, changing the set time is as simple as turning a dial. Selectable time ranges provide preset times ranging from 0.06 seconds to 10 hours. [See More]
- Functions: Delay On Timer; Delay Off Timer; Interval Delay Timer; Repeat Cycle
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Multi
from OMEGA Engineering, Inc.
The PTC-15 timer is a programmable digital timer with five relay outputs, each of which has five selectable operating modes and an external start/reset function. Each output can be programmed either in timed or instantaneous mode, making it a particularly flexible unit for in-panel machine control... [See More]
- Functions: Delay On Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Single
from Airotronics
TGCB series Cube Relay Delay on Make timers are a unique combination of digital CMOS timing circuitry with a relay output in a compact 2" x 2" configuration. These units provide the same functional performance as plug-in relay timers, at significant cost savings. The relay common is internally... [See More]
- Functions: Delay On Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Single
from Specialty Product Technologies
The B856 features a compact 1/16 DIN package, precise digital setting, versatile functionality, and a straightforward button-per-digit interface. It can be easily programmed to perform any standard timing operation: On-Delay, Off-Delay, Interval, or Repeat Cycle. A unique On-Delay/ Interval Mode... [See More]
- Functions: Delay Cycle Timer; Delay On Timer; Delay Off Timer; Interval Delay Timer; Repeat Cycle
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Multi
from Airotronics
The TGCD series offers two sequential Delay On Make timing relays in the same package. Both delay outputs can be factory-fixed or individually adjusted. [See More]
- Functions: Delay On Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Single
from Specialty Product Technologies
Designed as the "best" fit timer for most applications, the B506 family is divided into 3 separate base models. The standard unit offers a wide range of field selectable operating modes and time ranges as well as a host of other convenient features. The high performance model is a good choice when... [See More]
- Functions: Batch Counter; Delay Cycle Timer; Delay On Timer; Delay Off Timer; Interval Delay Timer; Repeat Cycle
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Multi
from Airotronics
TGCM / TGCML series Cube Relay timers offer a timing mode combination of Delay on Make followed by Delay on Break. This function is also known as the "On Delay / Off Delay" timer. Both time periods are offered with either fixed or adjustable times and both time periods can be offered with a separate... [See More]
- Functions: Delay On Timer; Delay Off Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Multi
from Airotronics
TGCMLB series Cube Relay timers are a unique combination of RC (resistor-capacitor) timing with a 12 amp relay output in a 2" x 2"configuration without heat sinking. For users of solid state timers of this type, the TGCMLB provides equal performance with the additional benefits of no leakage in the... [See More]
- Functions: Delay On Timer; Delay Off Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Multi
from Airotronics
The TGCXB-E is a unique combination of digital CMOS timing circuitry with a memory capability and a relay output. It is ideal for applications where there is a need to keep track of elapsed time. A single unit can handle delays of up to 511.5 hours. For longer time periods, multiple units can be set... [See More]
- Functions: Delay On Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Single
from Airotronics
The TNC Delay on Make meets the needs of customers who require IC digital timing circuits with round octal, round magnal or QC bases for plug-in installation. The units are available in SPDT and DPDT relay forms up to 10 amp with fixed or adjustable time periods. [See More]
- Functions: Delay On Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Single
from Airotronics
TWZC is a Delay On Make timer with an audio warning of time out. Input voltage range is from 96 to 240 VAC, or at 24 VAC/VAC. It has an open board configuration and is designed for panel mounting. [See More]
- Functions: Delay On Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Single
from Airotronics
The MC series offers accurate microprocessor-based circuitry with solid state output. On and off time periods have 10 bit binary dipswitch adjustments in seconds, minutes or hours. On and off time periods are customer-selected and offer many timing options. Any time range may be selected for either... [See More]
- Functions: Delay On Timer; Delay Off Timer; Recycle Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Multi
from Airotronics
THK timers are solid state output units with digital timing. The THK comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be wired in-line just like a single... [See More]
- Functions: Delay On Timer; Delay Off Timer; Recycle Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Multi
from Airotronics
THKA timers are solid state output units with digital timing and similar on/off cycle times. The THKA comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be... [See More]
- Functions: Delay On Timer; Delay Off Timer; Recycle Timer
- Technology: Electronic
- Instrument Type: Timer
- Number of Functions: Multi