Two Component System Insulating Varnishes and Impregnating Resins

13 Results
ELAN-Cast® -- P 300 S RTC
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Composition: Two Component  ; Unfilled
  • Chemical System: Alkyd
  • Form / Shape: Liquid
  • Cure / Technology: Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing; Thermoset
High Temperature Resistant, Toughened Epoxy -- EP125
from Master Bond, Inc.

Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]

  • Composition: Two Component  ; Unfilled
  • Form / Shape: Grease, Paste; Powder
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic
  • Chemical System: Epoxy
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Composition: Two Component  ; Unfilled; Solvent Based
  • Form / Shape: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Chemical System: Epoxy
Low Viscosity, Non-Yellowing Two Component Epoxy -- EP112LS
from Master Bond, Inc.

EP112LS is optically clear, features reliable non-yellowing properties and has a refractive index of 1.55. This electrically insulative system is resistant to chemicals including water, oils, fuels, acids and bases. Featuring a mixed viscosity of 50-200 cps, EP112LS is serviceable over the... [See More]

  • Composition: Two Component  ; Unfilled
  • Form / Shape: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Chemical System: Epoxy
Low Viscosity, Two Component Epoxy with Low Exotherm -- EP21LVSP6
from Master Bond, Inc.

EP21LVSP6 is a two component system that is also well suited for potting and encapsulation applications. It offers a very convenient one to one mix ratio, by weight or volume and is formulated to cure at room temperature. It has a desirable combination of a long open time of 3-5 hours, low mixed... [See More]

  • Composition: Two Component  ; Unfilled
  • Form / Shape: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Chemical System: Epoxy
Optically Clear, Condensation Curing Silicone -- MasterSil 152
from Master Bond, Inc.

Low viscosity MasterSil 152 is a two component, optically clear silicone system that cures when exposed to air at room temperature. It has outstanding electrical insulation properties, making it ideal for potting and encapsulation applications. Additionally it features a long working life and has a... [See More]

  • Composition: Two Component  ; Unfilled
  • Form / Shape: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces
  • Chemical System: Silicone
Optically Clear, Low Viscosity Epoxy with a Long Open Time -- EP62-1LPSP
from Master Bond, Inc.

Low viscosity, EP62-1LPSP is a two component, heat curing epoxy that features an exceptionally long working life of 12-24 hours at ambient temperatures. Its thin consistency, long open time and low exotherm allows this system to be used for moderate and larger sized electrical encapsulations. This... [See More]

  • Composition: Two Component  ; Unfilled
  • Form / Shape: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces
  • Chemical System: Epoxy
Solvent Resistant Adhesive Withstands Methylene Cholride, Alcohols and Fuels -- EP41S-5
from Master Bond, Inc.

EP41S-5 is chemically resistant and withstands acids, bases, alcohols, fuels and many solvents. This two part epoxy is widely used for bonding, sealing, coating, and encapsulating. It provides high physical strength properties and electrical insulation values. EP41S-5 offers convenient handling with... [See More]

  • Composition: Two Component  
  • Form / Shape: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Chemical System: Epoxy
Thermally Stable, NASA Low Outgassing Two Part Epoxy -- EP30-3LO
from Master Bond, Inc.

With a glass transition temperature exceeding 175 °C, EP30-3LO combines superior chemical resistance along with passing NASA low outgasing testing requirements. It has an easy to use 100 to 30 mix ratio by weight, and while it requires heat curing, it offers a long open time of 6-10 hours for a... [See More]

  • Composition: Two Component  ; Unfilled
  • Form / Shape: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Chemical System: Epoxy
Two Component Adhesive for Food Applications -- EP42HT-2FG
from Master Bond, Inc.

Master Bond EP42HT-2FG is a room temperature setting, two component epoxy adhesive, sealant and coating specially formulated for food applications. It has been independently tested and certified by one of the nation's leading laboratories to meet the most stringent requirements of FDA CFR 175.300. [See More]

  • Composition: Two Component  ; Unfilled
  • Form / Shape: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Chemical System: Epoxy
Two component, thermally conductive, electrically insulative, room temperature curing epoxy resin system -- EP39MAOHT
from Master Bond, Inc.

Master Bond EP39MAOHT is a two component, thermally conductive, electrically insulative epoxy for bonding, sealing, coating, potting and encapsulation. Its low exotherm makes it well suited for large castings and potting applications. It withstands rigorous thermal cycling, vibration and shock. [See More]

  • Composition: Two Component  ; Unfilled
  • Form / Shape: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Chemical System: Epoxy
Two Part Epoxy For Bonding, Sealing, Potting And Impregnation -- Supreme 112
from Master Bond, Inc.

Master Bond Supreme 112 is a two part epoxy for bonding, sealing, potting, and impregnation applications with a high glass transition temperature of 190-195°C and very low viscosity. [See More]

  • Composition: Two Component  ; Unfilled
  • Form / Shape: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Chemical System: Epoxy
Ultra Low Viscosity Biocompatible Epoxy for Medical Electronic Applications -- EP62-1LPSPMed
from Master Bond, Inc.

Formulated for medical electronic applications, Master Bond EP62-1LPSPMed is a biocompatible two part epoxy that has a an ultra low viscosity. This makes it makes it ideal for use in underfill, impregnation and porosity sealing applications, while it also performs well in bonding, coating or... [See More]

  • Composition: Two Component  ; Unfilled
  • Form / Shape: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces
  • Chemical System: Epoxy