Rack Mount Frequency-to-Voltage Converters

2 Results
SCM5B45 Frequency Input Module -- SCM5B45-xx
from Dataforth Corporation

Each SCM5B45 frequency input module provides a single channel of frequency input which is isolated and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the requirement of external... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Differential Channels: Yes
  • Channels: 1
  • Bandwidth: 100
Frequency to Voltage Converter -- Model 225
from Encore Electronics, Inc.

Fast response. High accuracy. Input isolation to 1000 V. Digital and analog outputs. Description. The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven module rack (shown below) or two module carry case. A power supply module provides the required... [See More]

  • Form Factor: Rack Mount
  • Maximum Output: 10
  • Bandwidth: 25.6
  • AC Voltage: .025V to 100V Peak