Serial Eddy Current Linear Encoders

7 Results
Compact Eddy Current Measuring System -- eddyNCDT DT3005-S2-A-C1
from Micro-Epsilon Group

The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]

  • Interface: Serial
  • Operating Temperature: -4 to 356
  • Measurement Range: 0.0787
  • Target Material: Magnetic Targets; Non-Magnetic Targets; Non-ferrous Targets
Compact Eddy Current Measuring System -- eddyNCDT DT3005-U1-A-C1
from Micro-Epsilon Group

The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]

  • Interface: Serial
  • Operating Temperature: -4 to 356
  • Measurement Range: 0.0394
  • Target Material: Magnetic Targets; Non-Magnetic Targets; Non-ferrous Targets
Compact Eddy Current Measuring System -- eddyNCDT DT3005-U3-A-C1
from Micro-Epsilon Group

The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]

  • Interface: Serial
  • Operating Temperature: -4 to 356
  • Measurement Range: 0.1181
  • Target Material: Magnetic Targets; Non-Magnetic Targets; Non-ferrous Targets
Compact Eddy Current Measuring System -- eddyNCDT DT3005-U6-A-C1
from Micro-Epsilon Group

The eddyNCDT 3005 is a powerful eddy current measuring system for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated for ferromagnetic and non-ferromagnetic materials. As sensor and controller are... [See More]

  • Interface: Serial
  • Operating Temperature: -4 to 356
  • Measurement Range: 0.2362
  • Target Material: Magnetic Targets; Non-Magnetic Targets; Non-ferrous Targets
High-Performance Eddy Current Measuring System Controller -- eddyNCDT DT3020
from Micro-Epsilon Group

The eddyNCDT 3020 is an inductive eddy current measuring system for precise displacement and position measurements. The powerful controller offers high resolution and detects fast movements reliably and with high precision. Its robust, compact design, and flexible connection and configuration... [See More]

  • Interface: Serial
  • Linearity: 0.2000
  • Measurement Range: 0.0394 to 3.15
  • Operating Temperature: -4 to 221
High-Performance Eddy Current System Controller -- eddyNCDT DT3060
from Micro-Epsilon Group

The eddyNCDT 3060 is a powerful, inductive sensor system based on eddy currents for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor... [See More]

  • Interface: Serial
  • Linearity: 0.2000
  • Measurement Range: 0.0394 to 3.15
  • Operating Temperature: 32 to 122
Miniature Eddy Current System Controller -- eddyNCDT DT3070
from Micro-Epsilon Group

The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and... [See More]

  • Interface: Serial
  • Linearity: 0.2000
  • Measurement Range: 0.0157 to 0.0315
  • Operating Temperature: 32 to 122