Temperature Compensation Pressure Switches
from Endress + Hauser – Sensors & Components
The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers even better performance, increased... [See More]
- Features: Temperature Compensated
- Pressure Measurement: Absolute; Gauge; Vacuum
- Sensor Technology: Capacitive Ceramic
- Working Pressure Range: 1.5 to 1500
from DigiKey
PRES SWITCH W/GAUGE NPN OPEN COL [See More]
- Features: Temperature Compensated
- Working Pressure Range: 14.5
- Pressure Measurement: Compound
- Accuracy: 1
from Endress + Hauser – Sensors & Components
The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers even better performance, increased... [See More]
- Features: Temperature Compensated
- Pressure Measurement: Absolute; Gauge; Vacuum
- Sensor Technology: Capacitive Ceramic
- Working Pressure Range: 1.5 to 600
from DigiKey
PRES SWITCH W/GAUGE NPN OPEN COL [See More]
- Features: Temperature Compensated
- Working Pressure Range: 14.5
- Pressure Measurement: Compound
- Accuracy: 1
from Endress + Hauser – Sensors & Components
Make use of the advantages of the ceramic sensor USC30 in your customized pressure transducer. You have numerous possibilities of combining the measuring cell with customized electronics, housing designs, process and electric connections – entirely according to your requirements. Field of use. [See More]
- Features: Temperature Compensated
- Pressure Measurement: Absolute; Gauge; Vacuum
- Sensor Technology: Capacitive Ceramic
- Working Pressure Range: 1.5 to 1500
from DigiKey
PRES SWITCH -100-300 KPA NPN [See More]
- Features: Temperature Compensated
- Working Pressure Range: -14.5 to 43.51
- Pressure Measurement: Compound
- Accuracy: 3
from DigiKey
PRES SWITCH -100-300 KPA NPN [See More]
- Features: Temperature Compensated
- Working Pressure Range: -14.5 to 43.51
- Pressure Measurement: Compound
- Accuracy: 3
from DigiKey
PRESSURE SWITCHES [See More]
- Features: Temperature Compensated
- Working Pressure Range: 14.5
- Pressure Measurement: Gauge
- Accuracy: 3
from DigiKey
PRESSURE SWITCHES [See More]
- Features: Temperature Compensated
- Working Pressure Range: 145
- Pressure Measurement: Gauge
- Accuracy: 3
from DigiKey
PRESSURE SWITCHES [See More]
- Features: Temperature Compensated
- Working Pressure Range: 14.5
- Pressure Measurement: Gauge
- Accuracy: 3
from DigiKey
PRESSURE SWITCHES [See More]
- Features: Temperature Compensated
- Working Pressure Range: 14.5
- Pressure Measurement: Gauge
- Accuracy: 3
from DigiKey
PRESSURE SWITCHES [See More]
- Features: Temperature Compensated
- Working Pressure Range: 14.23
- Pressure Measurement: Absolute
- Accuracy: 3
from DigiKey
PRESSURE SWITCHES [See More]
- Features: Temperature Compensated
- Working Pressure Range: 14.23
- Pressure Measurement: Gauge
- Accuracy: 3
from DigiKey
PRESSURE SWITCHES [See More]
- Features: Temperature Compensated
- Working Pressure Range: -1.45 to 14.5
- Pressure Measurement: Gauge
- Accuracy: 3
from American Sensor Technologies, Inc. - AST
The AST4400 is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4400 is the solution for pressure measurement in Intrinsically Safe areas. [See More]
- Features: Temperature Compensated
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Material: Liquid; Gas
from PMC Engineering LLC
The ATM/GR series is a precision pressure transmitter based on the STS well proven ATM 23 series but incorporating two independent switch outputs adjustable over the full range of the transmitter. This transmitter with its excellent long term stability is capable of providing safety features in a... [See More]
- Features: Temperature Compensated
- Material: Liquid; Gas
- Pressure Measurement: Absolute; Gauge; Compound; Sealed
- Working Pressure Range: 1 to 15000
from Barksdale Control Products
Barksdale's SW2000 Electronic Pressure Switch offers the accuracy of an electronic pressure switch in an economical package. The SW2000 is available in two different configurations: as a dual pressure switch or as a single switch with integrated 4-20 mA analog output. Setpoints and deadband are... [See More]
- Features: Temperature Compensated
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Material: Liquid; Gas
from OMEGA Engineering, Inc.
• 4-Digit Green Alphanumeric Display. • Three-Outputs. 2 Solid State Switches plus 1 Analog Output. • 12 Bit A/D Converter. • High Accuracy with Fully Adjustable Deadband. • Pressure Control with Internal Stainless Steel Diaphragm. • Fully Configurable Via Keypad [See More]
- Features: Temperature Compensated
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Mechanical Deflection; Semiconductor Piezoresistive
- Material: Liquid; Gas
from NOSHOK, Inc.
Features & Benefits. Measuring ranges from 5 psi through 15,000 psi including vacuum, compound, and absolute. Corrosion resistant 316 stainless steel welded construction. Single or dual switch set point functions of either PNP (positive) output or NPN (negative) output. Normally open (N.O.) or... [See More]
- Features: Temperature Compensated
- Pressure Measurement: Absolute; Gauge; Compound; Vacuum
- Sensor Technology: Piezoelectric; Thin Film
- Material: Liquid; Gas
from Brooks Instrument
Features. Indicating Pressure Switches Model IPS122 2". 2-inch stainless steel solid-state switch with local and remote alarm capability. Electronic switch with an adjustable pressure switch set point to operate lights or relays up to 12 watts. Logic outputs: Off-on and Type 1 (0 to 9-30 Vdc), Type... [See More]
- Features: Temperature Compensated
- Material: Gas
- Pressure Measurement: Gauge; Vacuum
- Display Type: Analog Meter
from American Sensor Technologies, Inc. - AST
The AST44LP is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and the best price-to-performance ratio in the industry, the AST44LP is the solution for low pressure measurement in Intrinsically Safe areas. Now With DIN43650A! [See More]
- Features: Temperature Compensated
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Material: Liquid; Gas
from Barksdale Control Products
The UDS1V2 electronic pressure switch is one of the first electronic switches priced within the range of mechanical switches. With no moving parts, it provides accuracy, long life and durability in a compact package with features and functions that mechanical switches cannot provide. The UDS1V2's... [See More]
- Features: Temperature Compensated
- Pressure Measurement: Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Material: Liquid; Gas
from OMEGA Engineering, Inc.
bull; 4 Switching Outputs with Optional Analog Pressure Output. • High Accuracy with Adjustable Deadband Individually Settable. • Easy to Read LCD with Scalable Bar Graph. • Capable of Switching Both AC and DC. • Fully Configurable Via Keypad. • Internal Stainless Steel... [See More]
- Features: Temperature Compensated
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from American Sensor Technologies, Inc. - AST
The AST4300 is a media isolated stainless steel Class I Division 2 Non-Incendive pressure transmitter for use in hazardous areas. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4300 is the solution for pressure measurement for a variety of... [See More]
- Features: Temperature Compensated
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Material: Liquid; Gas
from Barksdale Control Products
Barksdale's UDS7 Series Electronic Pressure Switches offer the convenience of three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) combined into one compact package. Setpoints can be easily adjusted using a built-in, user-friendly menu without the need... [See More]
- Features: Temperature Compensated
- Pressure Measurement: Absolute; Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Material: Liquid; Gas
from American Sensor Technologies, Inc. - AST
The AST43LP is a low pressure media isolated stainless steel pressure sensor for use in hazardous areas. In addition to its rugged construction and the best price-to-performance ratio in the industry, the AST43LP is the solution for low pressure measurement for a variety of applications. [See More]
- Features: Temperature Compensated
- Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
- Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
- Material: Liquid; Gas
from Barksdale Control Products
Explosion Proof Electronic Pressure Switch. Features. ATEX Certified Construction. Dual seal protection. Adjustable set point delay - up to 9.9 seconds. 2 set points and 1 analog output. High accuracy with fully adjustable deadband. Digital readout. Fully configurable via keypad. Suitable for rapid... [See More]
- Features: Temperature Compensated
- Pressure Measurement: Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Material: Liquid; Gas
from Barksdale Control Products
Barksdale's B1X and B2X Explosion Proof Bourdon Tube Pressure Switches offer instrument class accuracy, making them an ideal solution to your hazardous location pressure control needs when accuracy is critical. Built-in over-travel stops allow for higher proof pressures than most other pressure... [See More]
- Features: Temperature Compensated
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
- Material: Liquid; Gas
from Barksdale Control Products
Barksdale's UDS3 Electronic Pressure Switch offers the unique ability to switch four discrete circuits in a single, compact unit. In addition to its four SPDT relays, the UDS3 comes standard with either a 4-20 mA or a 0-10 VDC analog output and a digital pressure display with 1/2" tall, easy-to-read... [See More]
- Features: Temperature Compensated
- Pressure Measurement: Gauge
- Sensor Technology: Semiconductor Piezoresistive
- Material: Liquid; Gas