-
Supplier: Microchip Technology, Inc.
Description: MCP1633 is a Fixed Frequency Peak Current Mode PWM Controller and can be used as a standalone LED driver. Input Voltage: 3.0V – 5.5V Input Quiescent Current: 3.5mA typical Oscillator Frequency: 200kHz – 2.2MHz External Sync. Frequency Range: 0.1MHz – 2.5MHz
- IC Package Type: Other
- Input Voltage (VIN): 3 to 5.5 volts
-
Supplier: Renesas Electronics Corporation
Description: from below 50kHz to over 1.5MHz. Full (0% to 100%) PWM duty cycle support is provided. The error amplifier features a 15MHz gain bandwidth product and 6V/µs slew rate, which enables high converter bandwidth for fast transient performance. The ISL6535's overcurrent
- Features: Input Overcurrent Protection
- IC Package Type: SOIC / SOP, Other
- Input Voltage (VIN): 1.2 to 12 volts
- Output Voltage (Volt): 0.6000 to 5 volts
-
Supplier: Renesas Electronics Corporation
Description: from below 50kHz to over 1.5MHz. Full (0% to 100%) PWM duty cycle support is provided. The error amplifier features a 15MHz gain bandwidth product and 6V/µs slew rate, which enables high converter bandwidth for fast transient performance. The ISL6535's overcurrent
- Features: Input Overcurrent Protection
- IC Package Type: SOIC / SOP, Other
- Input Voltage (VIN): 1.2 to 12 volts
- Output Voltage (Volt): 0.6000 to 5 volts
-
-
Supplier: Renesas Electronics Corporation
Description: fast transient response. It includes a 200kHz free-running triangle-wave oscillator that is adjustable from below 50kHz to over 1MHz. The error amplifier features a 15MHz gain-bandwidth product and 6V/µs slew rate which enables high converter bandwidth for fast transient
- IC Package Type: Other
- Input Voltage (VIN): 2.5 to 12 volts
- Output Voltage (Volt): 0.8000 to 12 volts
-
Supplier: Renesas Electronics Corporation
Description: with fast transient response. It includes a 200kHz free-running triangle-wave oscillator that is adjustable from below 50kHz to over 1MHz. The error amplifier features a 15MHz gain-bandwidth product and 6V/µs slew rate which enables high converter bandwidth for fast transient
- IC Package Type: Other
- Input Voltage (VIN): 2.5 to 12 volts
- Output Voltage (Volt): 0.8000 to 12 volts
-
Supplier: Maxim Integrated
Description: dimming driver designed to drive an external n-channel MOSFET in series with the LED string provides wide-range dimming control up to 20kHz. In addition to PWM dimming, the MAX16834 provides analog dimming using a DC input at REFI. The programmable switching frequency (100kHz to
- IC Package Type: Other
- Operating Temperature: -40 to 125 C
- Switching Frequency: 1000 kHz
-
Supplier: Maxim Integrated
Description: dimming driver designed to drive an external n-channel MOSFET in series with the LED string provides wide-range dimming control up to 20kHz. In addition to PWM dimming, the MAX16834 provides analog dimming using a DC input at REFI. The programmable switching frequency (100kHz to
-
Supplier: Microchip Technology, Inc.
Description: Timer: 1 Deadman Timer: 1 Breakpoints: 3 complex, 5 simple Oscillator: 1 Slave Core features: Core Frequency 100 MIPS @ 200 MHz Program Memory: 72 Kbytes (PRAM) Dual Partition with LiveUpdate Data RAM: 16 Kbytes 16-Bit
- Clock Speed: 100 MHz
- Data Bus: 16-Bit
- Interfaces: I²C
- MIPS: 100
-
Supplier: Microchip Technology, Inc.
Description: Timer: 1 Deadman Timer: 1 Breakpoints: 3 complex, 5 simple Oscillator: 1 Slave Core features: Core Frequency 100 MIPS @ 200 MHz Program Memory: 72 Kbytes (PRAM) Dual Partition with LiveUpdate Data RAM: 16 Kbytes 16-Bit
- Clock Speed: 100 MHz
- Data Bus: 16-Bit
- Interfaces: I²C
- MIPS: 100
-
Supplier: Microchip Technology, Inc.
Description: Timer: 1 Deadman Timer: 1 Breakpoints: 3 complex, 5 simple Oscillator: 1 Slave Core features: Core Frequency 100 MIPS @ 200 MHz Program Memory: 72 Kbytes (PRAM) Dual Partition with LiveUpdate Data RAM: 16 Kbytes 16-Bit
- Clock Speed: 100 MHz
- Data Bus: 16-Bit
- Interfaces: I²C
- MIPS: 100
-
Supplier: Win Source Electronics
Description: : ARM® Cortex®-M3 Speed: 100MHz Package: Tray Package: 100-TFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I²C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR
- Clock Speed: 100 MHz
- Data Bus: 32 Bit
- IC Package Type: Other
- Internal RAM Size: 256 KB
-
Supplier: Win Source Electronics
Description: , Ethernet, I2C, LIN, SPI, UART, USB Peripherals: DMA, POR, PWM, WDT Oscillator Type: Internal Number of Pins: 100 Categories: OEM Parts(T-Z) Case / Package: LQFP Alternative Parts (Cross-Reference): XMC4500-F100K1024 ABXMC4500-F100K1024A B; XMC4500F100K1024
-
Supplier: Allied Electronics, Inc.
Description: This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upward compatible with the PIC16C5X, PIC12CXXX, PIC16CXX
- Clock Speed: 40 MHz
- Data Bus: 8 Bit
- IC Package Type: PDIP
- Internal RAM Size: 0.5120 KB
-
Supplier: RS Components, Ltd.
Description: -precision (±1%) on-chip oscillator enabling 32MHz CPU operation and other standard on-chip functions from the RL78/G13, the RL78/G14 microcontrollers have multiply, divide and multiply-accumulate instructions capable of faster processing than the RL78/G13, and functions from the R8C
- Clock Speed: 32 MHz
- IC Package Type: Other
- Internal RAM Size: 12 KB
- Number of A/D Converters: 20
-
Supplier: RS Components, Ltd.
Description: . â?¢1 KB EEPROM. â?¢16 MHz crystal oscillator. â?¢MIPS@400 MHz. â?¢IEEE 802.3 10/100 Mbits Ethernet. â?¢IEEE 802.11b/g/n. â?¢USB 2.0. â?¢3 reset buttons: 32u4, Wi-Fi and Linino. â?¢UART TTL
- Category: Development Suite / Kit
-
Supplier: Analog Devices, Inc.
Description: free running or synchronized switching frequency range of the part can be set between 100kHz and 2MHz. Additional features such as frequency foldback, soft-start, and power good are integrated. The LT8471 is available in 20-lead TSSOP and 28-Lead (4mm × 5mm) QFN packages
- IC Package Type: PPAK (QFN-16), Other
- Operating Temperature: -40 to 125 C
- Output Current (IOUT): 1.6 amps
- Regulator Category: Switching Regulator
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE9891QTA61 is a 3-phase bridge driver with charge pump and PWM generation The MOTIX™ TLE9891QTA61 is part of the MOTIX™ TLE989x product family. It is a fully integrated 3-Phase motor driver with the industry standard Arm® Cortex®-M3 core, enabling
- Clock Speed: 60 MHz
- Life Cycle Stage: Other
- Supply Voltage (Vcc): 5.5 to 28 volts
-
Supplier: Infineon Technologies AG
Description: and control 48 MHz Arm® Cortex® M0 CPU, 128 KB Flash, 16 KB SRAM, 32 KB ROM, 19 GPIOs, 3x 8-bit ADC, 4x 16-bit TCPWMs , 4x SCBs (I2C/SPI/UART/LIN) 2x Buck-Boost Controller Integrated 100-mW VCONN power supply and control 5 V to 24 V
- Features: RoHS Compliant
- GPIO Ports: 19 #
- IC Package Type: Other
- Pin Count: 19 #
-
Supplier: ValueTronics International, Inc.
Description: MHz sample rate, 100MHz waveform repetition rate, 14-bit resolution, and 16k points memory depth. Some models provide various modulation methods such as AM/FM/PM/FSK/PWM, Sweep, Burst, Trigger, 150MHz Frequency Counter. Synchronized dual channel models provide
- Device Type: Generator
- Generator Type: Signal
- Maximum Frequency Range: 60 MHz
- Minimum Frequency Range: 60 MHz
Find Suppliers by Category Top
Featured Products Top
-
The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1 MHz (read more)
Browse Oscillators Datasheets for Quantic Wenzel -
Omni Pro Electronics is delivering a viable option for a product that typically has lead times of up to 50 to 60 weeks. Due to the worldwide IC shortage, the Oscillator lead times are prohibitively long leading to (read more)
Browse Oscillators Datasheets for Omni Pro Electronics, Inc. -
and range in size from 3.25” x 4” x 1”, 4.21” x 4” x 1” and 5.16” x 4” x 1”. The base VHF oscillator frequency and multiple outputs are available as options. (i.e. If ordering a 10 GHz GMXO-FR, you may also request the 100 MHz, 500 MHz and (read more)
Browse Oscillators Datasheets for Quantic Wenzel -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
high temperature operating condition. In addition, the environment and quality requirement is much tighter than consumer product in automotive industrial. The Interquip’s crystal oscillator for BMS is tested and fulfills the AEC-Q100 test condition which is the safety standard set by the (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Responding to different application scenarios and grades of memory products, Interquip continues to launch 1.6mm x1.2mm, 2.0mm x1.6mm,2.5mm x2.0mm in 25MHz, 30MHz, 40MHz, 50MHz, 100MHz oscillator, ultra-small and high-performance Quartz crystal resonators and oscillators, which can meet the (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Jitter (12KHz~20MHz): 0.1 pSec @ 155MHz Operating Temperature: -20°C ~ +70°C -40°C ~ +85°C -40°C ~ +125°C Applications Network adapter cards, Test Instrumentation 40Gbit/100Gbit Ethernet, MAN, SONET, Fiber Channel Portable Multimedia Devices, Hard Disk Drives GPS/Navigation, Bluetooth, 802.11a/b/g WiFi (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package. This component supports Supply Voltage Range from 1.6V to 3.3V. This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Phase Jitter (12KHz~20MHz): 0.1 pSec @ 155MHz Operating Temperature: -20°C ~ +70°C -40°C ~ +85°C -40°C ~ +125°C Applications Network adapter cards, Test Instrumentation 40Gbit/100Gbit Ethernet, MAN, SONET, Fiber Channel Portable Multimedia Devices, Hard Disk Drives GPS/Navigation, Bluetooth, 802.11a/b/g WiFi (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
DC/DC Conversion
Input Range of 2.7V to 5.5V PWM, PFM and LDO Operation Integrated Switches 750 kHz Fixed Switching Frequency Oscillator Synchronization to 1 MHz PWM Mode Auto-Switching from PWM/PFM 100 % Duty Cycle Capable for Low Input Voltage 500 mA …
-
Design Considerations and Dynamic Technique for Digitally Controlled Variable Frequency DC-DC Converter
For example when changing the switching frequency from 100 kHz to 800 kHz in a digital controller that uses a 50 MHz PWM oscillator and a 9 bit DPWM register, the DPWM resolution changes from 9 bits to 6 bits.
-
LM5020EVAL Datasheet
The PWM controller is designed for high speed capability including an oscillator frequency range to 1 MHz and total propagation delays less than 100 ns.
-
http://dspace.mit.edu/bitstream/handle/1721.1/90135/890150751-MIT.pdf?sequence=2
Additionally, its PWM module allows for the continuous generation of four synced control signals with independent duty … Finally, the microcontroller's clock system allows for a maximum internal oscillator frequency of 118 MHz , which is more than adequate to generate sharp control signals at the maximum operating frequency of 100 kHz.
-
http://www.nxp.com/documents/data_sheet/PCA9685.pdf
16-channel, 12-bit PWM Fm+ I2C-bus LED controller 25 MHz typical internal oscillator requires no external components External 50 MHz (max.) clock input Internal power-on … … per JESD22-C101 Latch-up testing is done to JEDEC Standard JESD78 which exceeds 100 mA Packages offered …
-
http://www.nxp.com/documents/data_sheet/LH79524_525_N.pdf
… – Four 32-bit Burst-Based Data Streams • Clock and Power Management – 32.768 kHz Oscillator for Real Time Clock – 10 MHz to 20 MHz Oscillator and On-chip PLL … … Compliant – 10 and 100 Mbit/s Operation • Analog … … – IrDA SIR Support on all UARTs • Three 16-bit Timers with PWM capability • Real …
-
http://focus.ti.com/lit/ds/symlink/ucc28220-q1.pdf
INTERLEAVED DUAL PWM CONTROLLER WITH PROGRAMMABLE MAXIMUM DUTY CYCLE • High Output Current (50 A to 100 A)2• Qualified for Automotive Applications Converters• 2- MHz High-Frequency Oscillator With 1-MHz • Maximum Power Density DesignsOperation Per Channel • High-Efficiency 48-V Input with Low-Output• Matched Internal Slope …
-
A comparative design view for accurate control of servos using a field programmable gate array
In the actual implementation, the clk frequency supplied into the PWM circuitry on an FPGA could be either directly output from the oscillator or through Phase Locked Loops (PLLs). Altera FPGAs have different clk frequencies, for example, the APEX series has a 33 MHz clock while the Cyclone II series has a 100 MHz clk, which must be taken into account in the design.
-
Low temperature operation of a boost converter [for space power]
The 87C752's PWM output has a fixed resolution of %bits (256 discrete values from 0 to 100 %). For an oscillator frequency of 16 MHZ , the maximum PWM frequency is 31.373 MHZ.
-
http://www.nxp.com/documents/leaflet/75016676.pdf
… Analog Converter } Other Peripherals - Real-Time Clock operating at < 1 uA - Eight channel General Purpose DMA controller - Up to 70 General Purpose I/O - Motor control PWM and Quadrature Encoder Interface … … general purpose timers/counters - 4 MHz internal RC oscillator trimmed to 1 % … … series uses a low power, cost effective Cortex-M3 core that operates at up to 100 MHz.