-
Supplier: Lift Products, Inc.
Description: . Hard, chrome plated, polished shafting hydraulic cylinder piston rods. Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid
- Lift Mechanism: Scissor Lift
- Lift Type: Table Lift / Positioner
-
Supplier: Atos North America
Description: Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed by axial
- Maximum Discharge Pressure: 3046 to 5076 psi
- Maximum Discharge Flow: 17.16 to 90.45 GPM
- Power Source: AC Powered, DC Powered
-
Supplier: Clark Solutions
Description: Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or plastic. The pump is self priming to five feet.
- Discharge Size: 0.3125 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 14.5 psi
- Maximum Discharge Flow: 0.0440 GPM
-
-
Supplier: Clark Solutions
Description: Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with
- Discharge Size: 0.2500 inch
- Housing Material: Plastic
- Media Temperature: 104 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with
- Discharge Size: 0.2500 inch
- Housing Material: Plastic
- Media Temperature: 104 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. The piston size and the length of its displacement define the flow rate. The pressure limits itself automatically. The pump
- Discharge Size: 0.3125 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 11.6 psi
- Maximum Discharge Flow: 0.0400 GPM
-
Supplier: Xylem Applied Water Systems
Description: Triplex Hi-Pressure motor driven diaphragm pump Flow rates from 5.3 litres/min (1.4 US gallons/min) Pressure switch control capable of pressures up to 10.5bar (150psi) Model No.: 03711 & 03811 Series Constructed from a selection of materials
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 1.4 GPM
- Power Source: DC Powered
- Pump Type: Triplex Pumps
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Oil-less design Safety pressure relief valve installed Enclosed crankcase Long service free life Permanently lubricated & sealed bearings Cast iron cylinders Range Technical Overview Capacity up to 5.4 cfm / 153 l/min Pressure to 100 psi / 6.9 bar Possible Applications Air
- Maximum Discharge Pressure: 50 to 175 psi
- Maximum Discharge Flow: 10.67 to 40.39 GPM
- Power Source: AC Powered, DC Powered
-
Supplier: Xylem Applied Water Systems
Description: Triplex Compact Electric Diaphragm Pump Flow rates from 7.6 litres/min (2 US gallons/min) Pressure switch control capable of pressures up to 4.1bar (60psi) Model No.: 0350, 03B0 R350, R3B0 Series Compact automatic demand pump Sealed
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 2 GPM
- Power Source: DC Powered
- Pump Type: Triplex Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the
- Discharge Size: 0.1875 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 2.6 psi
- Maximum Discharge Flow: 0.0040 GPM
-
Supplier: Great Plains Industries, Inc.
Description: Thick to very thick fluids with flash points above 100 F
- Discharge Size: 1 inch
- Housing Material: Plastic
- Maximum Discharge Flow: 8 GPM
- Power Source: DC Powered
-
Supplier: Xylem Applied Water Systems
Description: Triplex Hi-Flow Electric Diaphragm Pump Flow rates from 7.6 litres/min (2 US gallons/min) Pressure switch control capable of pressures up to 4.1bar (60psi) Model No.: 03521 & R3521 Series Constructed from a selection of materials suitable for
- Maximum Discharge Pressure: 50 psi
- Maximum Discharge Flow: 3 GPM
- Power Source: DC Powered
- Pump Type: Triplex Pumps
-
Supplier: Atos North America
Description: PVPC are variable displacement axial piston pumps for high pressure operation, with low noise level, suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. The actual displacement is dependent on the length of stroke of the pumping
- Maximum Discharge Pressure: 3626 to 5076 psi
- Maximum Discharge Flow: 11.09 to 33.69 GPM
- Media Temperature: 14 to 176 F
- Power Source: AC Powered, DC Powered
-
Supplier: Atos North America
Description: The variable displacement axial piston pumps type PVPC, can be supplied with advanced electrohydraulic proportional controls: open loop pressure control load sensing flow control open and closed loop P/Q controls They allow the performance of high
- Maximum Discharge Pressure: 3626 to 5076 psi
- Maximum Discharge Flow: 11.09 to 33.69 GPM
- Media Temperature: -4 to 176 F
- Power Source: DC Powered
-
Supplier: KHK USA, Inc.
Description: 24 VDC automatic time controlled lubrication pump
- Maximum Discharge Pressure: 1015 psi
- Power Source: DC Powered
-
Supplier: KHK USA, Inc.
Description: 3 V battery automatic time controlled lubrication pump
- Maximum Discharge Pressure: 1015 psi
- Power Source: DC Powered
Find Suppliers by Category Top
Featured Products Top
-
PFI 60 & PFI 120 - multiple disc clutch in oil bath, hydraulically operated with 12 volt or 24 volt DC solenoid selector for remote control. Cylindrical input shaft; female splined shaft for hydraulic pump connection. SAE 3-2-1 housing or free standing mounting (read more)
Browse Hydraulic Clutches Datasheets for jbj Techniques Limited -
. Within our range, you will find electrical relay products such as drake relays, solid state relays, pen relays, idec relays, voltage sensitive relays, texas relays, 12 volt time relays, interposing relays, automotive relays, rib relays, 5v relays, 24vac relays, zwave relays, teledyne relays (read more)
Browse Circuit Protection Components Datasheets for Utmel Electronic Limited
More Information Top
-
The Basics of Injecting Fertilizer
For Field-Grown Tomatoes
Positive displacement pumps are pre- cise and operate on an external power source such as electricity (120 volt AC or 12 volt DC battery), an inter- nal combustion engine, or water power. .... Positive displacement pumps are piston pumps or diaphragm pumps.
-
New Products
Fluid con- tacts only the sapphire piston , ruby ball check valves, 316 stainless steel, and inert seals. .... GEAR PUMP . .... Tuthill's new Model 9241 magnetically coupled gear pump is powered by a 12 - volt DC motor for continuous duty to 5 amps.
-
Advanced Opposed-piston Two-stroke Diesel Demonstrator
Even though the pistons are extensively oil-cooled, the maximum oil temperature recorded to date has not .... Cooling: Water is pumped through the engine beginning at the exhaust side of the engine through the … automated system using a water pump driven by an electric motor through a DC -motor controlled 3 .... (Figure 9) Starting: A 24- volt stock DDC 6-71 starter motor driving the intake side flywheel .... Cold starting assistance: A Duramax 330-watt, 12 -V intake air heater placed in the air box…
-
1979-1980 Conference Index
…K T. Berta; The Loss-of-Fluid Test (LOFT) facility; IECEC 79 15 12 -15 17 Reedy … transport power-by-wire airplane; NAECON 79 Vol 1 254-261 Reiquam, Eldon T.; Power system design for an all electric airplane; IECEC 80 Vol 1 425-430 Reiquam, Eldon T.; Preflight laboratory testing of 270- volts dc electric power system; NAECON … and W. S Chiu; System performance of a stirling engine poweredheat activated heat pump ; IECEC 79 1693 … 2 1686-1695 Rifkin, W., R. Vincent, and G. Benson; Applications of free- piston Stirling engines;IECEC…
-
Federal Register > Monday, May 2, 2016 > [81 FR 26200] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Activity, D...
…travel warning alarms; wiper arms; wiper blades; radar sensors; satellite modules; GSM (global system for mobile communication)/GPS (global positioning system) antennas; iridium satellite antennas; multiband antennas; 12 volt monitors; computer monitors; dot … lines; brake pads; brake piston kits; brake piston seal .... guards; ventilated disks; walking beam mounting parts; water pump inlet pipes; water tank weldments; window plate guards … Board, Room 21013, U.S. Department of Commerce, 1401 Constitution Avenue NW., Washington, DC 20230-0002, and…
-
Gast Rocking Pistons Offer Outstanding Performance For Food & Beverage Dosing And Filling Applications
Gast Rocking Pistons Offer Outstanding Performance For Food & Beverage Dosing And Filling Applications. .... Rotary vane air compressor and vacuum pumps from the Gast Group â a member of the IDEX .... Options include dual-function compressor and vacuum pumps, dual-frequency, multi-voltage AC electric motors are available along with, 12 and 24 volts DC -rated models.
-
Gast Rocking Pistons Offer Outstanding Performance For Food & Beverage Dosing And Filling Applications
Gast Rocking Pistons Offer Outstanding Performance For Food & Beverage Dosing And Filling Applications. .... Rotary vane air compressor and vacuum pumps from the Gast Group â a member of the IDEX .... Options include dual-function compressor and vacuum pumps, dual-frequency, multi-voltage AC electric motors are available along with, 12 and 24 volts DC -rated models.
-
RESERVOIR SEDIMENTATION RATES LINKED TO LONG‐TERM CHANGES IN AGRICULTURAL LANI) USE
…cores were pushed from the core tube by air pressure produced by a hand operated air pump . .... from the sediment with a 12 - volt DC electric wench. .... Sediment cores were pushed from the core tube by a piston .