Products/Services for 200 Amp Tap Box
-
Boxes and Crates - (256 companies)Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage...
-
Bus Plugs - (24 companies)...boxes are enclosure devices that connect power cable feeds to a busway system. Tap boxes are commonly available in two models: "plug-in tap boxes " and "end tap boxes. " Plug-in tap boxes connect to the bus way with a bus plug. End tap boxes...
-
Valve Boxes and Curb Boxes - (34 companies)...products, as well as lids that are tapped 1", 1.25", 1.5", and 2". Pentagon plugs are designed for use with ball valve curb stops or inverted plug-type curb stops. Bases are categorized as enlarged or standard. Valve boxes and curb boxes also include curb...
-
Terminal and Junction Boxes - (549 companies)How to Select Terminal and Junction Boxes. Terminal and junction boxes are used to house electrical components and facilitate wiring. Selection Considerations. When selecting terminal or junction boxes, correct size and adequate protection...
-
Drilling and Tapping End Effectors - (16 companies)Drilling and tapping end effectors attach to the end of a robotic arm, and perform machining of holes and threads in a target material. The effectors are adapted to the end of an articulating robotic arm, often via an interfacing device called...
-
Circuit Breakers - (952 companies)Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
-
Tool Boxes and Tool Cabinets - (291 companies)How to Select Tool Boxes and Cabinets. Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements. Construction. Tool boxes and cabinets are generally...
-
Insertion and Tapping Valves - (24 companies)Insertion and tapping valves are used to isolate media within the existing line while an additional connection is made. Insertion and tapping valves connect to pipelines without interrupting pipeline service. Insertion valves may interrupt media...
-
Hot Tapping Machines - (13 companies)Hot tapping machines are used to safely drill into pressurized pipe to add main or service lines without interrupting the service. Hot tapping machines are used to drill into pressurized pipelines to add or replace main or service lines without...
-
Drilling and Tapping Machines - (510 companies)Drilling machines and tapping machines are used to drill or thread holes in a surface. Drilling machines and tapping machines vary from the tiny bench machine used in the finest jeweler 's operation to the huge, heavy-duty machines that bore large...
Product News
-
Nitto Seiko America
Self-Tapping Screw Fastener - GizaTite® GizaTite Self-Tapping Screw Fastener is very unique self-tapping screw for plastic fastening. It shows not only very high ability of anti loosening under hard vibration and large temperature change, but also contribute to raise productivity by preventing cracking of boss thanks to it's sharp thread angle which relieves internal stress. Also, as Giza Tite can be manufactured from aluminum, it will help weight saving of your products. (read more)Browse Screws Datasheets for Nitto Seiko America -
Backer Marathon, Inc.
Box Heaters Box Heaters built as square or rectangle heaters are efficient for heating dies on plastic extruders or the barrels of twin extruders. They can be manufactured in one or two piece construction. Please supply detailed drawings or sample part when ordering or for quoting. (read more)Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
CASTECH, Inc.
TAP In-Line Isolators: Enhanced Signal Integrity Experience superior signal fidelity with CASTECH's TAP in-line isolators. These isolators feature power monitoring ports for effortless detection and come in various output ratios, ensuring precise signal control tailored to your needs. Key Features: Exceptional Performance: High isolation, power handling, and return loss ensure reliable signal transmission. Versatile Connectivity: Choose between bare fiber or FC/APC connectors for flexible installation. Customizable Output Ratios: Tailor... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Dongguan Yili Electronics Co., Ltd.
Center Tapped Transformer 115V 120V 230V 240V We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic... (read more)Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Lowell Corporation
Model 8C 4-in-1 Ratcheting Box Wrench The new 8C ratcheting socket wrench from Lowell Corporation features four sockets that can handle the four most common nut sizes found in utility and construction work. The 1-1/4" x 1-1/16" hex socket is useful for tasks such as tightening heavy hex 3/4" and 5/8" M.J. bolts on clamps and tapping sleeves. The 1-1/8" x 15/16" hex socket can tighten nuts on standard hex 3/4" and 5/8" flange bolts and equipment. In one durable, user-friendly tool Lowell has made it easier for workers to have... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Vooner FloGard LLC
Vooner uhle/suction boxes CROCKETT TM UHLE BOXES, STRIPS & COVERS. Vooner uhle/suction boxes provide the strongest design on the market. The uhle/suction boxes have an integrated "open throat " design with internal structural support that allows for the weight of ceramic strips without fear of failure. Crockett TM Suction and Uhle Boxes. Wear Surfaces. Follow us on: Facebook. LinkedIn. VOONER - Member of the AERZEN GROUP. Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump... (read more)Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Econo Lift Limited
Tote Box Tilter Econo Lift portable Tote Box Tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker's back. It makes parts easily reachable, prevents back strain, and increases productivity. Tilts hydraulically to 94°. Makes parts easily reachable. - Prevents back strain. - Increases productivity. POWER SUPPLIES. D/C Battery - Joy Stick Controlled. Air/Hydraulic - Foot Pedal (80 p.s.i., 20 c.f.m. min.) with hand held pendants optional. A/C 115/60/1 - Hand... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Econo Lift Limited -
LIXINC Electronics Co., Limited
Switchcraft Stereo Direct Box Upgrade your audio setup with the Switchcraft SC702CT Stereo A/V Direct Box. This active accessory, part of the renowned 702 series, guarantees superior performance and reliability. Key Features: Premium Build: Crafted from durable anodized aluminum for long-lasting use. Versatile Compatibility: Ideal for various audio/visual equipment setups. Lead-Free: RoHS compliant for environmentally conscious engineering projects. Applications: Perfect for engineers and producers seeking high-quality... (read more)Browse Amplifier and Comparator Chips Datasheets for LIXINC Electronics Co., Limited -
DFT Inc.
DFT® TLW® Axial Flow Wafer Tapped Lug Check Valve DFT 's model TLW (R), a Tapped Lug Wafer check valve, was built to address safety requirements and precautions in refinery and chemical applications but is relevant for any industry where studs are required not to be exposed to fire, corrosion, or other harsh chemicals. DFT has engineered and manufactured this tight sealing, non-slam, axial flow wafer check valve with a 1-piece solid-body construction (to prevent leak paths) and no exposed studs, which could affect the integrity of the valve... (read more)Browse Check Valves Datasheets for DFT Inc. -
Switches Unlimited
Hammond Junction Boxes for Harsh Environments Switches Unlimited has announced Hammond Manufacturing 's release of two new series of junction box enclosures that are suitable for outdoor, industrial or corrosive applications. According to Hammond, the new C3SC Series Type 3/12/4 and C4XSC Series Type 4X Junction Boxes are a more economical alternative than traditional hinged, panel enclosures. For those currently struggling with leaking or rusting light-duty Type 1 junction boxes, this new release could provide the proper solution... (read more)
-
Self Help Forums - Electric Phases in a house?
… also containing the meter itself that has say a set of 200 amp lugs controlled by a 200 amp main service rated breaker inside that box then about 4 breaker slots tapped ahead of that one 200 amp main breaker that is …
-
Sanity check. - Self Help Forums
A third option would be to install a weather proof J- box under the existing 200 amp disconnect using a split bolt or key tap to tap off that 200 amp feeder going from the 200 amp main service disconnect and the …
-
CR4 - Thread: electric car
… engine and no transmiton just an overdrive gear to help AMP usage at speed -- Like the old over drive box small unit electric silionoid … … 60 in 4sec and 200 mile range in a … … Mec. engineer - weld drill tap all that need help …
-
advice............... - Self Help Forums
… house and also has the exsisting power to the garage tapped there.the wires that … … have a new 100 amp /20 breaker load center … … new pole mounted breaker box to the garage ,about … … back and get a 200 amp main box if …
-
item_indices_1997.csv (item-indices-1997.zip)
… 568ML,1,1,103.632,103.721,103.632 199701,212921,COLESLAW-PLAIN- 200 -250G,1,1 … … MAINT CHRGS- LA & HA,1,0,104.09,104.09,104.09 199701,410502,PLUMBER-REPLACE 2 PILLAR TAPS ,2,1,104.8 … … 410504,ELECTRICIAN-ADD 13 AMP SOCKET,2,1,103 … … 410626,CERAMIC TILE PLAIN BOX OF 6-44,2 …
-
item_indices_1998.csv (item-indices-1998.zip)
… 568ML,1,1,99.502,98.819,99.502 199801,212921,COLESLAW-PLAIN- 200 -250G,1,1 … … MAINT CHRGS- LA & HA,1,0,106.72,106.72,106.72 199801,410502,PLUMBER-REPLACE 2 PILLAR TAPS ,2,1,105.708 … … 410504,ELECTRICIAN-ADD 13 AMP SOCKET,2,1,104 … … 410626,CERAMIC TILE PLAIN BOX OF 6-44,2 …
-
Boat House Elec Service - Self Help Forums
If we don't have that option then we can change the 200 amp meter base to a double lug meter splitting directly out of that meter to the boathouse but only if your power company does not have rules against that option. If the power company rejects two service conductors unfused from the meter base double lugs then we can install a weather proof junction box below the meter base between the … … install what is called a key tap splice in that juction …
-
Sub Panel or separate panel? - Self Help Forums
However you may cut that wire going underground from that main breaker on that pole between the earth and the disconnect and install a weatherproof j- box sized minimum 12" x 12" … … what is called a key tap that has four "U" … This is called an unlimited tap rule that allows a one time tap of unlimited length as long as this tapped feeder is not smaller than 1/3 the ampacity of the 200 amp original wire and as long as this added tapped …
-
item_indices_1999.csv (item-indices-1999.zip)
… 568ML,1,1,99.81,99.233,99.81 199901,212921,COLESLAW-PLAIN- 200 -250G,1,1 … … MAINT CHRGS- LA & HA,1,0,104.006,104.006,104.006 199901,410502,PLUMBER-REPLACE 2 PILLAR TAPS ,2,1,108.753 … … 410504,ELECTRICIAN-ADD 13 AMP SOCKET,2,1,105 … … 410626,CERAMIC TILE PLAIN BOX OF 6-44,2 …
-
A few questions about outdoor subpanels and mobile home feeder - Self Help Forums
For one, a 200 A service on the house housed a 100 A breaker for the rest … A 100 A feeder went to the outside of the machine shed where a terminal box (a cabinet with 5 terminal bus bars … … was located, from there, a 100A feeder tap went to the inside … … buildings to a 100 amp panel.