-
Description: Acme's Panel-Tran Power Center is a pre-wired combination of a primary breaker disconnect, dry-type shielded transformer, secondary breaker disconnect and a secondary power panel all in one convenient package. You save time, space and money by not having to individually assemble, mount and
-
Description: Acme's Panel-Tran Power Center is a pre-wired combination of a primary breaker disconnect, dry-type shielded transformer, secondary breaker disconnect and a secondary power panel all in one convenient package. You save time, space and money by not having to individually assemble, mount and
-
Description: Acme's Panel-Tran Power Center is a pre-wired combination of a primary breaker disconnect, dry-type shielded transformer, secondary breaker disconnect and a secondary power panel all in one convenient package. You save time, space and money by not having to individually assemble, mount and
-
-
Description: Acme's Panel-Tran Power Center is a pre-wired combination of a primary breaker disconnect, dry-type shielded transformer, secondary breaker disconnect and a secondary power panel all in one convenient package. You save time, space and money by not having to individually assemble, mount and
-
Supplier: Eaton Corporation
Description: MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 23 INCH H SIZE 30 MAX. NUMBER OF CIRCUITS (30) 1 INCH MAX. NUMBER OF SPACES UL APPROVAL 120/240 VAC VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING 100 AMPERE CURRENT RATING FLUSH/SURFACE COVER TYPE NEMA 1, INDOOR ENCLOSURE TYPE 1-PHASE 3-WIRE
-
Supplier: Eaton Corporation
Description: MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 23 INCH H SIZE 40 MAX. NUMBER OF CIRCUITS (30) 1 INCH MAX. NUMBER OF SPACES UL APPROVAL 120/240 VAC VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING 200 AMPERE CURRENT RATING FLUSH/SURFACE COVER TYPE NEMA 1, INDOOR ENCLOSURE TYPE 1-PHASE 3-WIRE
-
Supplier: Eaton Corporation
Description: MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 23 INCH H SIZE 20 MAX. NUMBER OF CIRCUITS (20) 1 INCH MAX. NUMBER OF SPACES UL APPROVAL 120/240 VAC VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING 100 AMPERE CURRENT RATING FLUSH/SURFACE COVER TYPE NEMA 1, INDOOR ENCLOSURE TYPE 1-PHASE 3-WIRE
-
Supplier: Appleton Electric
Description: COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA C22.2 APPROVAL 277/480 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D /9E/9F/9G ENCLOSURE 225 AMPERE CURRENT RATING
-
Supplier: Appleton Electric
Description: 20 INCH W X 8 INCH D X 67.68 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 67/1203, CSA C22.2 APPROVAL 277/480 VAC VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 225 AMPERE CURRENT RATING
-
Supplier: Chromalox
Description: • 240/120 VAC Single Phase, 3-Wire • 480/277 VAC 3-Phase, 4-Wire 50 to 250 Amp Main Breaker Ambient and Line Sensing Control Enclosure Heater Options for Condensation Prevention or Freeze Protection on Outdoor Installations UL and cUL Third Party Approvals
-
Supplier: Chromalox
Description: 1 and 2 Circuit Models 40 Amps per Circuit SSR Control 100 - 277 VAC, 50/60 Hz cULus Non Hazardous Areas Soft Start Feature Operating Temperature: -40°F to 104°F (-40°C to 40°C) Modbus RTU/RS485, RS422, TCP
-
Supplier: Chromalox
Description: 1 and 2 Circuit Models 22 Amps per Circuit when using on branch lines SSR Control 100 - 277 VAC, 50/60 Hz UL Approved for Freeze Protection of Fire Sprinkler Mains and Branch Lines (VGNJ) Soft Start Feature Operating Temperature: -40°F to 104°F
-
Supplier: Chromalox
Description: 1 and 2 Circuit Models 40 Amps per Circuit, SSR Control SSR Control 100 - 277 VAC, 50/60 Hz Hazardous (Class I, Division 2) or Non Hazardous Areas Soft Start Feature Operating Temperature: -40°F to 104°F (-40°C to 40°C) Modbus
-
Supplier: Appleton Electric
Description: MAIN LUG TYPE 21 INCH W X 11 INCH D X 21 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 PHASE 4 WIRE CONFIGURATION UL 67, UL 877, UL 1203, CSA C22.2 APPROVAL 120/208 V VOLTAGE RATING SLOTTED FEET MOUNTING CLASS I DIV 1
-
Supplier: Eaton Corporation
Description: MAIN BREAKER/MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE 22 MAX. NUMBER OF CIRCUITS 120/240 V VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING 125 AMPERE CURRENT RATING NEMA 1 ENCLOSURE TYPE 1 PHASE 3 WIRE
-
Supplier: Appleton Electric
Description: MAIN BREAKER TYPE 21 INCH W X 13 INCH D X 42.94 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 PHASE 4 WIRE CONFIGURATION UL 67, UL 877, UL 1203, CSA C22.2 APPROVAL 120/208 V VOLTAGE RATING SLOTTED FEET MOUNTING CLASS I
-
Supplier: Eaton Cooper Power Systems
Description: Liquid-filled transformers from Cooper Power Systems have efficiently and reliably served more than 750MW of critical data center capacity for more than 4,000,000 hours without an hour of downtime. On the heels of this record, Cooper Power Systems continues to raise the bar in transformer
- Maximum Primary Voltage Rating: 2400 to 43800 volts
- Maximum Secondary Voltage Rating: 120 to 24940 volts
- Mounting / Form Factor: Pad-Mounted
- Output Voltage: AC
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 16-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •5 x 15A (120V) 1-Pole •5 x 20A (120V) 1-Pole
- Features: UL Listed
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24000 watts
- Number of Poles: 2
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 14-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •4 x 15A (120V) 1-Pole •6 x 20A (120V) 1-Pole
- Features: UL Listed
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24000 watts
- Number of Poles: 2
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 12-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •5 x 15A (120V) 1-Pole •3 x 20A (120V) 1-Pole
- Features: UL Listed
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24000 watts
- Number of Poles: 2
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 10-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •3 x 15A (120V) 1-Pole •3 x 20A (120V) 1-Pole
- Features: UL Listed
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24000 watts
- Number of Poles: 2
-
Supplier: Stellar Technology, Inc.
Description: carbon steel, all CNR960XX load cells are manufactured to be shock and vibration resistant. Each unit is shipped with an 11 point calibration record traceable to NIST as standard. (See data sheet for Series CNR960 for mV/V version) Standard Features
- Accuracy: 0.2000 ±% Full Scale
- Force / Load Rating: 25000 to 2.00E6 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Canister
-
Supplier: RUD Chain, Inc.
Description: Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=20 -223 mm can be suplied ( up to 103 mm thread reach with through thread and from 104 mm thread reach with an approximately 30 mm shank without thread) When ordering implicitly indicate the required
- Bail Radius: 1.38 inch
- Bail Thickness: 0.5000 inch
- Features: Pivot, Swivel
- Hoist Ring Type: Center-Pull Hoist Rings
-
Supplier: RUD Chain, Inc.
Description: Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=16 -180 mm can be suplied ( up to 47 mm thread reach with through thread and from 48 mm thread reach with an approximately 28 mm shank without thread) When ordering implicitly indicate the required length
- Bail Radius: 1.38 inch
- Bail Thickness: 0.3750 inch
- Features: Pivot, Swivel
- Hoist Ring Type: Center-Pull Hoist Rings
-
Supplier: RUD Chain, Inc.
Description: Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=8-102 mm can be suplied ( up to 47 mm thread reach with through thread and from 48 mm thread reach with an approximately 18 mm shank without thread) When ordering implicitly indicate the required length
- Bail Radius: 1.14 inch
- Bail Thickness: 0.3125 inch
- Features: Pivot, Swivel
- Hoist Ring Type: Center-Pull Hoist Rings
-
Supplier: RUD Chain, Inc.
Description: Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=24 -255 mm can be suplied ( up to 120 mm thread reach with through thread and from 121 mm thread reach with an approximately 25 mm shank without thread) When ordering implicitly indicate the required
- Bail Radius: 1.56 inch
- Bail Thickness: 0.6875 inch
- Features: Pivot, Swivel
- Hoist Ring Type: Center-Pull Hoist Rings
-
Supplier: LeBlond Ltd.
Description: K.O. LEE Bench and Surface Plate provides an accurate means for inspection of all types of work. Work pieces can be mounted between centers, in V-rests or on a precision ground surface plate. Runout is shown on the dial indicator, as work is rotated by hand. Side runout or camming
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SUDC208V42P40M Power Distribution Center supports 40kVA 3 phase UPS power distribution in critical datacenter equipment racks. Integrated 3 breaker 208v service bypass switch enables hot-swappable replacement of 40kVA 3 phase UPS systems without dropping the
- Nominal Voltage: 208 VAC
- Phase: Three Phase
- Unit Type: Hardwire Model
-
Supplier: Active Power, Inc.
Description: 200 – 500 kW IT load Hot aisle / cold aisle End-mount cooling for easy installation and highest reliability Multiple cooling options – adiabatic, DX, chilled water The Active Power All-in-One The All-in-One provides IT white space, cooling
- Technology: Rotary
- Voltage: 480
- Watt Rating: 100 to 500 kwatts
-
Supplier: Lee Spring Company
Description: precisely obtain the required spring load at any extended position. Another common type of extension spring is the drawbar spring. In a drawbar, the load is applied at the ends of long steel loops which pass through the spring's center and are hooked around the opposite end,
- Design Units: English Units
- Extended Length: 9.74 inch
- Free Length (Inside Hooks): 4.5 inch
- Maximum Load: 20.7 lbs
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series A4200 Weighcheck Load Cells is the best in class: Capacity ranges from 2.5 to 50Klbf High output - 4 mV/V Self-centering in all directions High safe side load - to 400% Standardized output - ±0.1%
- Capacity: 2500 to 50000 lbs
-
Supplier: Bando American, Inc.
Description: Duraflex ® VC and DC are the most precise V-belts available. Because of their superior dimensional stability, Duraflex ® VC and DC have half the center-to-center distance variation of conventional belts. This stability and exceptionally high coefficient of friction add up to minimal
- Belt Length: 8.1 to 21.3 inch
-
Supplier: Tripp Lite by Eaton
Description: Features 850VA/480W/230V Battery Backup for PCs, Home Theater or Digital SignageThis 230V UPS with AVR protection provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or
- Input Voltage Range: 230 volts
- Interfaces: Serial
- Mounting: Tower Type
- Operating Temperature: 32 to 104 F
-
Supplier: Kistler Group
Description: simple and vibration-resistant design of the force link is very rigid resulting in a high natural frequency, which is a requirement for highly dynamic force measurements. The 3-pole connector V3 neg. (design protected) is provided with a positioning aid. This guarantees accurate assignment
- Force / Load Rating: 33720 lbs
- Force Measured: Tension, Compression
- Operating Temperature: -40 to 248 F
- Sensor Output: Analog Voltage
-
Supplier: Kistler Group
Description: appropriate connector. The simple and vibration-resistant design of the force link is very rigid resulting in a high natural frequency, which is a requirement for highly dynamic force measurements. The 3-pole connector V3 neg. (design protected) is provided with a positioning aid. This
- Category of Device: Sensor / Transducer
- Force / Load Rating: 13488 lbs
- Force Measured: Tension, Compression
- Operating Temperature: -40 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
: Compact structure, small footprint, suitable for short center distance and relatively large transmission occasions. The transmission is smooth, the noise is small, can buffer the load impact, and has the effect of overload protection. Easy to install, easy to maintain, no (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
scanning performance of a V-508 XY stage is shown in a video here. (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
V-62x High-Precision Rotation Stage with Direct Drive Ideal for Indexing, Positioning, Scanning, Measuring Technology The direct-drive rotation stages of the V-62x series are designed for precision, high stiffness, a (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
. For the safe operation of systems in data centers, information and communication technology, the power distribution architecture is a key facet of power quality design. Components with safety agency approvals ensure compliance in the end system, while the need for components that enable (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
flexibility Short circuit current rating 50 kA The SB5080 (80 A) has a load rating of 40 hp @ 480 V and the SB5100 (100 A) has a load rating of 50 hp @ 480 V Inverse trip time defined by UL 943 as well as a DFT filtering algorithm mitigate unwanted tripping from inrush current (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Littelfuse, Inc. -
designed to meet the requirements for special-purpose GFCIs defined by UL 943C. This standard outlines GFCI classes specifically designed for use in industrial facilities. Class C GFCIs are intended to be used on three-phase systems where the line-to-line voltage is 480 V or less with a trip level of 20 (read more)
Browse Circuit Protection Components Datasheets for Littelfuse, Inc. -
Cross Roller Rings With the Cross-Roller Ring, cylindrical rollers are arranged crosswise, with each roller perpendicular to the adjacent roller, in a 90?V (read more)
Browse Slewing Rings and Turntable Bearings Datasheets for THK America, Inc. -
-phase systems with 480 V or less and Class D for 600 V systems. The Class A Ground-Fault Circuit Interrupter (GFCI) is for non-dwelling units using plug and cord equipment to meet NEC 210.8(B) for three-phase loads up to 60 A. The Equipment Ground-Fault Protective Device (EGFPD) model is available with (read more)
Browse Circuit Protection Components Datasheets for Littelfuse, Inc. -
equipment from transient overvoltage events lasting micro-seconds and help mitigate costly damage and downtime. Its small package, with more direct modes of protection, makes it ideal for places with limited space. The external panel mount is available for 120V to 480V nominal voltage sub (read more)
Browse Surge Protective Devices (SPDs) Datasheets for Littelfuse, Inc. -
, handheld scanners, on-board vehicle security video backup systems and data center short-term power backup systems. TPLH™ 3V ultracapacitor cells operate at a temperature range of -40°C to +65°C (with expanded operating temperature to +85°C with voltage derated to 2 (read more)
Browse Capacitors Datasheets for Omni Pro Electronics, Inc.
More Information Top
-
Design documentation: Krypton encapsulation preconceptual design
The u n i t substation steps down the voltage to the 277/480V split bus motor control center , MCCl. .... Small loads are supplied power at 120/208V, 3 phase through stepdown transformers.
-
Distributed Energy Resources, Power Quality and Reliability - Background
…to the customer can be as low as 120 V single phase or 120/240 V single phase (in the latter case the 240 V secondary of the service transformer has a center tap that also provides two 120- V single-phase circuits). .... Customers with larger loads typically use three-phase power, with 120/208 V or 277/480 V service1 .
-
Standard Handbook for Electrical Engineers, Sixteenth Edition > SYSTEMS OF INTERIOR DISTRIBUTION
3-Phase 4-wire 277/480 - V serving power and fluorescent or mercury lighting with single-phase 115/230-V circuits for other utilization provided from the power system by means of local dry-type transformers. .... For very large buildings and industrial plants, distribution is often provided at higher voltage, notably 13.2, 4.1, or 2.3 kV, stepped down to utilization voltage at strategically load - centered substations.
-
Wiring
…four-wire service may be delta-configured, with the neutral connected at the center tap of one .... Such services typically provide 240 V , three-phase, three-wire for power and 120/240 V, single-phase .... For relatively large buildings where the loads are predominantly fluorescent lighting and power (such as for air conditioning), the service is often 277/480 V, three-phase, four-wire, supplying 480 V for power and 277 V, phase-to-neutral, for the lighting…
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > ELECTRIC...
For lighting of both outdoor and large indoor areas, a more economical solution may be a three-phase, 60-Hz, 120/208- and 277/480 - V power supply. .... to up to 300 kW [400 hp]), which make up the bulk of loads in most wastewater .... Motor-control centers that are used to power 460 V motors rated from 186 kW (250 hp…
-
Protective relaying considerations for standby generation systems
…and assume load within the 10 seconds required by most codes for systems serving life safety loads . .... Historically, these installations were small (typically < 2 MW), at secondary voltage ( 277/480V ) and protected primarily by molded-case circuit breakers at the generator output. .... equipment into health care and business, the increasing number and size of data centers associated with internet…
-
Electromagnetic pulse (EMP) survey of the Idaho State Emergency Operating Center, Boise, Idaho
The FNARS radio room/communications shielded enclosure room is in the basement, adjacent to the general communications center . .... Electrical power tbr the building is furnished from the commercial grid through underground lines and a transformer that provides 277/480 - V three-phase grounded wye,. .... These devices are to be installed on the load side of any three adjacent breakers (phases) to…
-
Hot Cell Facility (HCF) Safety Analysis Report
A 277/480V , 9OkW, turbocharged Diesel engine-generator set in B6581, Room 222, is connected by an automatic transfer switch (ATS) in B6582 to the 480V feeder from Sub 2 and panel MAIN to MCC-A, both in B6582. .... D (in the MER), serving the other Hot Exhaust Fans and a 45kVA transformer to: Panel DD (in the MER), and its subpanel 7C (86580) serving non-lighting loads A 45kVA transformer (in … UPS serving Technical Control Center security panel SRT (B6581…
-
IEEE Guide for the Protection of Network Transformers
…Roop, D. W., and Vidonic, N. G., “Arcing Fault Protection on VEPCO’s 480Y/277 V Secondary Spot Networks … New Protection Concepts for 480 Volt Spot Networks,” EEI Working Group on 277/480 Volt Secondary Fault .... [B21] Smith, D. R., and Matty, P. W., “Spot Networks Can Improve Service Reliability to Suburban Load Centers ,” Westinghouse Engineer, May 1969.
-
Encoal mild coal gasification project: Commercial plant feasibility study
General voltage guidelines were speeed as follows: 120/240 V for utilities and the Unintenuptible Power Suqply I(JPSI, 277/480 V for plnnt and oFsite lighting. .... Data The Load Center Study indicated that the proposed power system would supply required power reliably and safely, Demand full-load amperages were balanced among the MCCS, which were designed with an 800-A horizontal bus rating and ample expansion space.