Products/Services for 2 Octyl Cyanoacrylate
-
Cyanoacrylate Adhesives - (164 companies)A-A-3097 - Adhesives, cyanoacrylate, rapid room temperature-curing, solventless. BS 7969 - Adhesives - ethyl and methyl cyanoacrylate types 1, 2 and 3. DELPHI DX000210 - Adhesive, instant, cyanoacrylate, surface insensitive. HN 2487 - Primer...Substrate / Material CompatibilityDissimilar SubstratesIndustry
-
Flange Mounted Bearings - (255 companies)Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations. How to Select Flange Mounted Bearings. Flange Unit: 4-Blot. Mounted Ball Bearing: 2...
-
Electroforming Services - (27 companies)Electroforming services manufacture 2-D and 3-D components which are otherwise not easy to fashion by electrodepositing a thin layer of metal on a mandrel. Electroforming services manufacture 2-D and 3-D components, which are otherwise not easy...
-
Grinding Mills and Pulverizers - (221 companies)Grinding Mills and Pulverizers are machines that grind materials into fine powders, tiny shards, shapes, or granules on a continuous basis. Often, they are used to process items that are 2 inches (5 cm) in size How to Select Grinding Mills...
-
Specialty Adhesives, Sealants, and Compounds - (303 companies)Specialty adhesives, sealants, and compounds use many different chemical systems. Some contain acetals, acrylics, or vinyl systems. Others contain bituminous substances, butyls, ceramic or inorganic cements, cyanoacrylates, ethylene copolymers, styrene...
-
Industrial Adhesives - (1307 companies)Composition. The types of industrial adhesives and sealants found in the GlobalSpec SpecSearch database include acrylics and cyanoacrylates; epoxy adhesives; phenolic, melamine and urea formaldehyde resins; and polyurethane adhesives. Rubber and silicone...
-
Inorganic Chemicals and Compounds - (900 companies)...one element trades places with another element in a compound. These reactions come in the general form of: A + BC --- > AC + B. Examples include: Magnesium replacing hydrogen in water to make magnesium hydroxide and hydrogen gas: Mg + 2 H2O --- > Mg...
-
Aerogels - (11 companies)Aerogels have a pore structure on the nanometer scale. Silica, aerogel's pore network (2 to 50 nm), accounts for 95% of the material's volume. The pore network makes aerogels the lightest solid due to its low density. Aerogels are nanostructured...
-
Monomers, Intermediates, and Base Polymers - (254 companies)Monomers, intermediates, and base polymers are starting raw materials or binders for the production of compounded resins, plastics and elastomers, paints or organic coatings, adhesives and sealants;
-
Heat Sinks - (411 companies)...heat sinks. References and Resources. ATS --Heat sink types: The pros and cons (2 parts). Sukhvinder S. Kang, "Advanced Cooling for Power Electronics," paper presented by invitation at International Conference on Integrated Power Electronics Systems...
Product News
-
Shenzhen DeepMaterial Technologies Co., Ltd
cyanoacrylate adhesives Advantages of cyanoacrylate adhesives: Single dosage form, low viscosity, fast curing, high strength;. Good transparency, low toxicity, easy to use and wide application. 1. Transparent single-component low-viscosity glue, which can be changed within the range of 200-1000Pa .s. 2. Curing for 5-180S in the greenhouse. 3. It is easy to use and widely used. 4. No curing agent, no solvent, low curing shrinkage, less environmental pollution. 5. The surface of the adherend does not need special... (read more)Browse Industrial Sealants Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
Ellsworth Adhesives
Cynergy® Cyanoacrylates from ResinLab Cynergy (R) cyanoacrylates from ResinLab are available in basic methyl and ethyl grades in a variety of viscosities, ranging from water-thin wicking grades to non-sag gels. Cynergy (R) also offers a full range of specialty cyanoacrylates including: Surface-insensitive varieties for low pH substrates. Clear & black rubber modified or toughened cyanoacrylates for high impact applications. Low odor cyanoacrylates to eliminate worker irritation or discomfort. Accessory products like accelerators... (read more)Browse Cyanoacrylate Adhesives Datasheets for Ellsworth Adhesives -
Master Bond, Inc.
Non-Toxic Cyanoacrylate for Bonding Applications Master Bond MB250NT is widely used for a variety of applications ranging from repair to high speed production for disposable/reusable medical devices and passes ISO 10993-5 testing requirements. It also resists EtO and gamma sterilization processes. (read more)Browse Cyanoacrylate Adhesives Datasheets for Master Bond, Inc. -
Master Bond, Inc.
Low viscosity, rubber toughened cyanoacrylate MB297FLNT has a low viscosity of 130-150 cps. This adhesive requires no mixing or heating, with minimal fixturing time for curing (typically 20-40 seconds). The most special feature of this system is its toughness. The rubber additive in the formulation mitigates the inherent stiffness of this cyanoacrylate system allowing for better thermal cycling and enhanced vibration resistance. MB297FLNT bonds well to a variety of substrates such as metals, composites, plastics and rubbers, especially... (read more)Browse Cyanoacrylate Adhesives Datasheets for Master Bond, Inc. -
Master Bond, Inc.
EP30LTE-2 EP30LTE-2 is a highly dimensionally stable epoxy system with low linear and volumetric shrinkage upon curing. The compressive strength of the cured material is 24,000-26,000 psi and its CTE is very low at 10-13 x 10-6/in/in/ C. It is a reliable electrical insulator featuring volume resistivity of more than 1015 ohm-cm. EP30LTE-2 meets NASA low outgassing specifications and features a combination of physical properties making it ideal for applications in aerospace, optical, electronic... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Zygo Corporation
Compass™ 2 ZYGO's Compass TM 2 metrology systems set the benchmark for automated, non-contact 3D surface metrology and process control for discrete micro lenses and molds critical to compact camera modules found in smart phones, tablets, and automotive vision systems. At their core is ZYGO 's Coherence Scanning Interferometry (CSI) technology which delivers industry-leading precision, versatility and speed for repeatable metrology and production process control. There are two models of Compass 2 systems... (read more)Browse 3D Scanners Datasheets for Zygo Corporation -
Amphenol Communications Solutions
Minitek® Board-In 2.00mm and 2.50mm Connector Minitek (R) Board-In connector system is a flexible solution designed for economical and permanent wire-to-board applications up to 3A. It is a one-piece direct solder-to-board solution that provides space and cost savings compared to a two-piece connector system. It is currently offered in 2-16 positions under 2.00mm and 2.50mm pitch sizes covering vertical and horizontal configurations. Minitek (R) Board-In is ideal for applications in Consumer, Datacom, Industrial & Instrumentation... (read more)Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
AMETEK Spectro Scientific
InfraCal 2 Analyzers Spectro Scientific is the new home for the InfraCal 2 analyzers. Oil in Water / Soil Analyzers. Overview. InfraCal 2 Model ATR-SP. InfraCal 2 Model TRANS-SP. Biodiesel Blend Analyzers. Overview. InfraCal 2 Model ATR-B. Multi-Biofuel Spectrometer. Ethanol Blend Analyzers. Overview. InfraCal 2 Model ATR-E. Multi-Biofuel Spectrometers. Soot in Diesel Analyzers. Overview. InfraCal 2 Soot Meter (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Shenzhen Shengyu Electronics Technology Limited
inear - Comparators -- LT6703CDC-2 IC COMPARATOR. Specifications. Manufacturer: Analog Devices, Inc. Manufacturer Part Number: LT6703CDC-2 Product Category: Analog Comparators Operating Temperature: 0 to 700 C (32 to 1292 F) Package Type: 3-WFDFN Exposed Pad (read more)Browse Analog Comparators Datasheets for Shenzhen Shengyu Electronics Technology Limited -
Columbus McKinnon Corporation
Magnetek LaserGuard™2 . position. * Multi-distance detection feature is flexible enough to. manage crane-to-crane and crane-to-wall operation. * 8 inches to 150 foot detection range*. * IP65 rating for indoor and outdoor applications. * 85-264 VAC and 120-370 VDC, or 9-36 VDC (optional). * System includes a laser support unit, 2 x 2 ft. reflector,. laser, mounting bracket, and sensor cable. * Can be adjusted for three individual contact closures. within the detection range. * Pushbutton programming makes it easy to use... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation
-
A Modified Percutaneous Transhepatic Variceal Embolization with 2-Octyl Cyanoacrylate Versus Endoscopic Ligation in Esophageal Variceal Bleeding Management: Ra...
Herein we report a modified PTVE with 2- octyl cyanoacrylate ( 2 -OCA) in which the whole lower esopha- geal and peri or para-esophageal varices, the submucosal varices, and the advertitial plexus of the cardia and fundus were sufficiently obliterated.
-
Cardiac Device Implant Wound Closure with 2‐Octyl Cyanoacrylate
2‐ Octyl Cyanoacrylate ( 2 ‐OCA) is a tissue adhesive developed for skin laceration closure that has not been previously evaluated for cardiac device implant wound closure.
-
In vitro degradation and cytotoxicity of alkyl 2‐cyanoacrylate polymers for application to tissue adhesives
… exploited exten- sively as a tissue adhesive for joining human tissues and in healing wounds.4 Of these CAs with different alkyl side groups, a new skin adhesive called Derma- bond, which is a 2- octyl cyanoacrylate ( 2 -OCA), has been developed …
-
Sutureless circumcision using 2-Octyl cyanoacrylate results in more rapid and less painful procedures with excellent cosmetic satisfaction.
Traditionally, interrupted sutures are used to close the wound, but 2- Octyl cyanoacrylate ( 2 -OCA) tissue glue can be used as an alternative method to close the circumcision wound.
-
Management of gastric varices
N-Butyl- 2 Cyanoacrylate Octyl -2 Cyanoacrylate .
-
Photo‐crosslinkable cyanoacrylate bioadhesive: Shrinkage kinetics, dynamic mechanical properties, and biocompatibility of adhesives containing TMPTMA and POSS ...
Adhesives containing 2‐ octyl cyanoacrylate ( 2 ‐OCA) and different percentages of POSS nanostructures and TMPTMA as crosslinking agents were prepared.
-
Use of 2-octyl cyanoacrylate for skin closure of sternal incisions in cardiac surgery: observations of microbial barrier effects.
The systematic use of 2- octyl cyanoacrylate ( 2 -OCA) became routine in our cardiac unit in 2000.
-
Reducing needle-stick injuries with the use of 2-octyl cyanoacrylates for laceration repair.
To describe the effectiveness of 2- octyl cyanoacrylates ( 2 -OCA) for repair of lacerations, reduction of needle-stick injuries to health care providers, patient satisfaction, and overall cost reduction.
-
A modified percutaneous transhepatic varices embolization with 2-octyl cyanoacrylate in the treatment of bleeding esophageal varices.
To evaluate the effect of a modified percutaneous transhepatic variceal embolization (PTVE) with 2- octyl cyanoacrylate ( 2 -OCA) on the prevention and treatment of esophageal variceal bleeding.
-
[Comparison of 2-octyl cyanoacrylate adhesive and suturing for wound closure in the canine small bowel model].
We undertook this study to evaluate 2- octyl cyanoacrylate ( 2 OCA) glue and suture for wound closure in the small bowel.