-
Supplier: CS UNITEC
Description: High torque and slow speed for special driving and tapping applications
- Cooling Method: None
- Flow: 4 to 13 GPM
- Operating Pressure: 1000 psi
- Pump Type: Single Stage
-
Supplier: International Hydraulics
Description: Extended Warranty - 2 Years +$50.00 * Required Fields Price as configured: $473.99 Qty: Add to Cart Product Description MTE Double Acting Hydraulic DC Power Unit Our double-acting MTE hydraulic unit is the industry standard.
- Power Source: Electric Motor
- Pump Type: Double Stage
- Reservoir Capacity: 2 gallons
-
Supplier: International Hydraulics
Description: Qty: Power Unit * MTE S/A DC Hydraulic Unit +$349.00 Qty: Remote None 3-Wire Power Unit Remote +$19.99 Wireless Power Unit Remote +$129.99 Qty: Tank Upgrade - (Optional) None 2.5 Gal
- Power Source: Electric Motor
- Pump Type: Single Stage
- Reservoir Capacity: 2 gallons
-
-
Supplier: HAWE North America Inc.
Description: These ready for connection hydraulic power packs are intended for intermittent operation (S 3) and used to supply pressurized fluid to consumers with low fluid demand, such as for jigs or machine tools or general machine building. The power pack consists of a housing (tank) with
- Flow: 0.0528 to 0.3168 GPM
- Operating Pressure: 2321 to 10153 psi
- Power Source: Electric Motor
- Pump Type: Single Stage
-
Supplier: Continental Hydraulics
Description: LITTLE CHAMP® HYDRAULIC POWER UNIT KITS 10 to 40 Gallons Capacity Little Champ power units can be built at your facility at your convenience. You save time and money. Continental will supply the complete set of components and hardware. Simply order
- Features: Fluid Temperature Gauge, Fluid Sight Level
- Flow: 11 GPM
- Operating Pressure: 3000 psi
- Power Source: Electric Motor
-
Supplier: HAWE North America Inc.
Description: These ready for connection hydraulic power packs are intended for intermittent operation (S 3) and used to supply pressurized fluid to consumers with low fluid demand, such as for jigs or machine tools or general machine building. The power pack consists of a housing (tank) with
- Flow: 0.0818 to 3.44 GPM
- Operating Pressure: 943 to 10153 psi
- Power Source: Electric Motor
- Pump Type: Single Stage
-
Supplier: SC Hydraulic Engineering Corporation
Description: The 40 series power units utilize the same basic components as the 30 series and mount them on a larger baseplate (largest is 28" x 12 1/2") which can accommodate an optional reservoir - 2, 3 or 5 gallons. Best suited for applications not requiring large amounts of fluid,
- Cooling Method: None
- Features: Overpressure Protection
- Flow: 0.0866 to 16.67 GPM
- Operating Pressure: 1000 to 65000 psi
-
Supplier: Milwaukee Cylinder
Description: A Vertical Gear Pump Power Unit from Milwaukee Cylinder provides an effective solution for your production requirements. With a pressure range up to 3000 psi, these units serve as powerful partners for our H Series tie rod cylinders. Available flow ranges are .5 gpm, 1 gpm,
- Cooling Method: Heat Exchanger, Fan-driven Oil Cooler
- Flow: 5 GPM
- Operating Pressure: Up to 3000 psi
- Power Source: Electric Motor
-
Supplier: SC Hydraulic Engineering Corporation
Description: This booster system incorporates the ABD-2 double acting 2:1 ratio air booster, 15 gallon ASME 290 psig receiver and all necessary components and plumbing onto a heavy duty skid. This unit, when connected to plant air supply, will double the pressure and store it in the
- Cooling Method: None
- Features: Overpressure Protection
- Operating Pressure: 600 psi
- Power Source: Pneumatic Compressor
-
Supplier: Milwaukee Cylinder
Description: A Vertical Gear Pump Power Unit from Milwaukee Cylinder provides an effective solution for your production requirements. With a pressure range up to 3000 psi, these units serve as powerful partners for our H Series tie rod cylinders. Available flow ranges are .5 gpm, 1 gpm,
- Cooling Method: Heat Exchanger, Fan-driven Oil Cooler
- Flow: 0.5450 to 10 GPM
- Operating Pressure: Up to 3000 psi
- Power Source: Electric Motor, Diesel Engine, Gasoline Engine
-
Supplier: SC Hydraulic Engineering Corporation
Description: This portable unit weighs only 25 pounds so it can easily be carried from one place to another. Dimensions are 18" wide by 19" high by 15" deep.The power unit includes air controls with gauge and shut-off, protected high pressure gauge, high pressure manifold and bleed valve,
- Cooling Method: None
- Features: Overpressure Protection
- Power Source: Pneumatic Compressor
- Pump Type: Single Stage
-
Supplier: SC Hydraulic Engineering Corporation
Description: This S10320 Series system packages an AB-2 or AB-4 compact air booster, air filter/regulator with lockout and gauge, shut off valve and pressure gauge, and 200 cubic inch receiver. All the components are plumbed as a turnkey system and mounted on a steel powder-coated frame. Just connect
- Cooling Method: None
- Features: Overpressure Protection
- Operating Pressure: 600 psi
- Power Source: Pneumatic Compressor
-
Supplier: Milwaukee Cylinder
Description: A Vertical Gear Pump Power Unit from Milwaukee Cylinder provides an effective solution for your production requirements. With a pressure range up to 3000 psi, these units serve as powerful partners for our H Series tie rod cylinders. Available flow ranges are .5 gpm, 1 gpm,
- Cooling Method: Heat Exchanger, Fan-driven Oil Cooler
- Flow: 0.5450 to 10 GPM
- Operating Pressure: Up to 3000 psi
- Power Source: Electric Motor, Diesel Engine, Gasoline Engine
-
Supplier: Milwaukee Cylinder
Description: A Vertical Gear Pump Power Unit from Milwaukee Cylinder provides an effective solution for your production requirements. With a pressure range up to 3000 psi, these units serve as powerful partners for our H Series tie rod cylinders. Available flow ranges are .5 gpm, 1 gpm,
- Cooling Method: Heat Exchanger, Fan-driven Oil Cooler
- Flow: 0.5450 to 10 GPM
- Operating Pressure: Up to 3000 psi
- Power Source: Electric Motor, Diesel Engine, Gasoline Engine
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4008 Two-Stage Hand Pump OTC's finest hand-operated power units! These fast-acting, two-stage pumps not only handle high force, high pressure requirements up to 10,000 PSI, but deliver extremely high volume at low pressure (7.35 cu. in. per stroke from 0 to 200 PSI)
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: High performance and rugged durability combine to maximize your productivity. Engine A combination of innovations working at the point of combustion, ACERT® Technology optimizes engine performance while meeting EU Stage II emission regulations. Diesel Engine The
- Operating Weight: 145430 lbs
- Travel Speed: 2.6 miles/hr
- Type: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: in the 345B Series II. Fuel Consumption With ACERT Technology, the C13 meets EU stage 2 emissions while delivering good fuel economy. Emissions Caterpillar ACERT Technology is a differentiated technology that reduces emissions at the point of combustion
- Operating Weight: 99150 lbs
- Travel Speed: 2.7 miles/hr
- Type: Other
-
Supplier: Caterpillar Oil & Gas
Description: applications that require Tier 4 Interim or EU Stage IIIB emissions certifications. Equipment powered by C9.3 ACERT engines includes workover rigs, pump skids, acidizing units, cementing units, coil tubing units, and hydraulic power units. Cat
- Application: Industrial
- Displacement: 9.3 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 4i/EU Stage IIIB, EPA Tier 4/EU Stage IV
-
Supplier: Caterpillar Oil & Gas
Description: include workover rigs, pump skids, acidizing units, cementing units, coil tubing units, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and
- Application: Industrial
- Displacement: 8.82 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: include pump skids, acidizing units, cementing units, coil tubing units, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. The C7
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: When the job takes you into a hazardous location, Cat® HazPak engines are ready. Our complete range of services and engine packages cover both industry standards and your operation with maximum safety. Cat C7 ACERT HazPaks are hazardous location power units that are the ideal solution
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Patten CAT
Description: Cat Cold Planer Highlights: Cat engines with ACERTTM Technology provide ample power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Up-cutting mandrels provide cutting efficiency and extended bit life. Front
- Horsepower: 575 HP
- Type: Other
-
Supplier: Nordex AG
Description: As an all-round turbine in the 2.5 MW product line, the N90/2500 can be deployed at strong-wind sites. With different tower heights, it covers wind class IEC 1. Nordex also offers it with the option of a frequency of 50 or 60 hertz. This makes the N90/2500 a very versatile 2.5 MW
- AC Prime Power Rating (Watts): 2.50E6 watts
- Output Options: AC Single Phase Power
- Technology: Wind Turbines
-
Supplier: Nordex AG
Description: The Nordex N100/2500 kW is a 2.5 MW wind turbine specially configured for moderate and low wind conditions. The N100/2500 is one of the largest turbines in the Nordex product line and its yield rates among the highest in its power class. With a rotor sweep of 7,854 square metres, this
- AC Prime Power Rating (Watts): 2.50E6 watts
- Output Options: AC Single Phase Power
- Technology: Wind Turbines
-
Supplier: Patten CAT
Description: Cat Cold Planer Highlights: Cat engines with ACERTTM Technology provide ample power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Up-cutting mandrels provide cutting efficiency and extended bit life. Front
- Horsepower: 575 HP
- Type: Other
-
Supplier: ATLANTA Drive Systems, Inc.
Description: , hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. The actuators consist of a reduction gearbox (the in-line units utilize a two-stage planetary gearbox and the offset
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw
- Features: Self-locking
-
Supplier: Universal Air & Gas Products Corp.
Description: Free Recips for Air and Gas Compressor/Boosters, 1 or 2 stage, vertical or horizontal Bare blocks or turnkey custom packages Dry and Oil Flooded Rotary Screw Units Base/tank mounted, open or cabinet enclosed Diesel-driven construction portable & utility Standard packages or
- Applications: Gas Boosting, Fuel Gas / Power Generation, Process Gas Feeding / Injection
- Compressor Technology: Reciprocating Piston, Rotary Screw, Other
- Discharge / Operating Pressure: 35000 psi
- Features: Integral Cooler, Integral Dryer, Integral Filter, Explosion Proof
-
Supplier: Lift Products, Inc.
Description: reduced and productivity increased. Heavy-duty skid lifters offer the stability of a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. The MJHLSE series features a
- Lift Drive / Actuation: Electric Motor
- Lift Mechanism: Scissor Lift
-
Supplier: Cessna Aircraft Company
Description: ) Maximum Limit Speed 0.935 Mach (0.935 Mach) Powerplant Two dual-channel FADEC-controlled Rolls-Royce AE3007C2 turbo fan engines power the Citation X+. The AE3007C2 features two spools with a 14
-
Supplier: Carr Lane Manufacturing Co.
Description: Electric Power Units are the best power source for most workholding applications, complete with all electrical and hydraulic controls. Quiet, long-life radial piston pump powered by a totally enclosed fan-cooled universal motor. Large reservoir provides enough
- Cooling Method: Fan-driven Oil Cooler
- Flow: 0.2857 to 0.4589 GPM
- Operating Pressure: 750 to 7500 psi
- Power Source: Electric Motor
-
Supplier: Carr Lane Manufacturing Co.
Description: Economical, self-contained power unit that requires only a shop-air connection to operate. Automatically restarts to maintain system pressure, and holds pressure even if air supply fails. Quiet, long-life reciprocating-piston pump. Large reservoir provides enough fluid capacity for
- Features: Fluid Sight Level
- Flow: 0.4069 to 22.44 GPM
- Operating Pressure: 2400 to 7500 psi
- Power Source: Pneumatic Compressor
-
Supplier: Carr Lane Manufacturing Co.
Description: Low-cost hydraulic power source that requires only a shop-air connection to operate. This compact, portable unit weighs only 14 lbs. Only 75-psi air pressure is required to provide 7500-psi hydraulic pressure. Suitable for smaller clamping fixtures and assembly operations
- Flow: 0.0 to 0.2165 GPM
- Operating Pressure: 4000 to 7500 psi
- Power Source: Pneumatic Compressor
- Pump Type: Single Stage, Double Stage
-
Supplier: Carr Lane Manufacturing Co.
Description: Electric Powers Units are the best power source for most workholding applications, complete with all electrical and hydraulic controls. Quiet, long-life radial piston pump powered by a totally enclosed fan-cooled universal motor. Large reservoir provides enough fluid
- Cooling Method: Fan-driven Oil Cooler
- Flow: 0.2857 to 0.4589 GPM
- Operating Pressure: 750 to 7500 psi
- Power Source: Electric Motor
-
Supplier: HAWE North America Inc.
Description: Because of the unique integrated fan configuration, the ready for connection hydraulic power packs are ideal for continuous operation. Another version for temperature sensitive applications features an auxiliary blower, thereby gaining improved cooling (approx. 25%). This type is
- Flow: 0.5491 to 7.6 GPM
- Operating Pressure: 1595 to 10153 psi
- Power Source: Electric Motor
- Pump Type: Single Stage, Double Stage, Three or More Pump Stages
-
Supplier: HAWE North America Inc.
Description: These compact power packs are intended, for intermittent or load/no load operation at stationary applications. Two pumps can be installed so that dual stage drives e.g. for presses or dual circuit systems can be easily accomplished. Tank size and drive power can be selected
- Flow: 0.4039 to 8.23 GPM
- Operating Pressure: 798 to 10153 psi
- Power Source: Electric Motor
- Pump Type: Single Stage, Double Stage
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Fuji Electric 2VFB Series Blowers are two-stage ring compressors with a maximum pressure of 245 in. H2O, a maximum vacuum of 185 in. H2O and a maximum capacity of 222 SCFM. Motors are direct drive from 1.2 HP to 11.5 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3 (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
oil cooling. All units can be supplied with either hydraulically or mechanically actuated clutch units. Mechanical power transmission from (read more)
Browse Power Take-offs (PTO) Datasheets for jbj Techniques Limited -
As an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil. Classification: Ex II 2 GD IIA T4(X) / II 3 GD (read more)
Browse Datasheets for J.D. Neuhaus -
accuracy • 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
generally less expensive than mechanical units, but are limited to two (2) level operations. Inquire about our reciprocating vertical conveyors online today. Enclosures are quoted separately. For small package lifts (read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
Power your machine’s hydraulic functions with the new EP2800Q Series 2 HPU. This HPU (Hydraulic Power Unit) is compatible with McElroy Acrobat™ 355/400, 450/500, and 560/630 fusion machines that utilize the QuikFit™ carriage. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
internal power modules. The AC-DC input stage boosts the input voltage to generate 115Vac at 60Hz/400Hz, or 230Vac at 50Hz. The output is regulated to ±6% from no load to full load; ±2% is available on request. Typical conversion efficiency is 78% at full load. Heavy filtering on (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Mechanical power conversion. Two new PTO selection guides to assist correct specification of power take-off units for a wide range of applications, hydraulically actuated power (read more)
Browse Power Take-offs (PTO) Datasheets for jbj Techniques Limited -
Fuji Electric single-stage ring compressors can provide a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 790 SCFM. Motors are direct drive from 1 HP to 30 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase dependent upon (read more)
Browse Air Compressors Datasheets for Fuji Electric Corp. of America
More Information Top
-
Federal Register > Tuesday, July 9, 1996 > [61 FR 36107] Petition for Waivers of Compliance
The power units also contain a hydraulic driven 2 - stage air compressor which provides air for the air brake system and train air for the balloon suspension system of the bogies.
-
AC Power Supplies - Grainger Industrial Supply
• Hydraulic Power Unit , Number of Stages 1, Reservoir Capacity 5 gal., HP 2 , Nominal Flow 1.9 gpm, Max.
-
MONARCH products - Grainger Industrial Supply
• Hydraulic Power Unit , Number of Stages 1, Reservoir Capacity 1 gal., Nominal Flow 2 gpm, Max.
-
MONARCH products - Grainger Industrial Supply
• Hydraulic Power Unit , Number of Stages 1, Reservoir Capacity 1 gal., Nominal Flow 2 gpm, Max.
-
Grainger.com
• Hydraulic Power Unit , Number of Stages 1, Reservoir Capacity 1-1/2 gal., HP 2 , Nominal Flow 2 gpm, Max.
-
$900-$1000 Hydraulics - Grainger Industrial Supply
• Hydraulic Power Unit , Number of Stages 1, Reservoir Capacity 3 gal., HP 2.8, Nominal Flow 2 gpm, Max.
-
$900-$1000 Hydraulics - Grainger Industrial Supply
• Hydraulic Power Unit , Number of Stages 1, Reservoir Capacity 3 gal., HP 2.8, Nominal Flow 2 gpm, Max.
-
Grainger.com
• Hydraulic Power Unit , Number of Stages 1, Reservoir Capacity 3 gal., HP 2.8, Nominal Flow 2 gpm, Max.
-
Performance of Hydraulic-type Rod-pumping Units in the Santa Fe Springs Field
The three types of hydraulic units studied in this investiga- tion can be classified by the type of pump used to circulate the power fluid: 1, a single-suction, sin- gle- stage centrifugal pump; 2 , a triple-screw, posi- tive-displacement pump …
-
Cause of Damage of Superheater DI59-steel Tubes of TPE-216M Boiler at the Kharanor State Regional Power Plant (GRÉS)
In January 2012, a hydraulic test of a TPE-216M boiler before the commissioning of Unit 3 of the Kharanor Thermal Power Plant detected mass damage of … … steel tubes of the second- stage platen superheater (PSH- 2 ) and Æ36/26 mm DI59 …