-
Supplier: Hubbell Lighting, Inc.
Description: 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE 26/32 W LAMP WATTAGE 22
- Application: Commercial, Residential
- Ballast Included: Yes
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: Hubbell Lighting, Inc.
Description: 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE 26/32 W LAMP WATTAGE 22
- Application: Commercial, Residential
- Ballast Included: Yes
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: Hubbell Lighting, Inc.
Description: 7 1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 5 1/4 INCH CEILING OPENING SIZE LITEBOX[R] BRAND BX5 MODEL
- Application: Other
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures, Recessed Lights
-
-
Supplier: Hubbell Lighting, Inc.
Description: FLAT OPAL SHOWER LENS TYPE LEXAN LENS MATERIAL PBX/RMN/TBX/TBXIC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE
- Application: Commercial, Residential
- Lamp Type: Fluorescent, Incandescent, Metal Halide
- Light Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: Hubbell Electrical Products
Description: NAII EX NAII, CLASS II DIV 1 AND 2 GROUP F G, NEMA 4X, IP66 ENCLOSURE 2 LAMP(S) T8, DOUBLE-ENDED, HIGH OUTPUT LAMP TYPE 44 W LAMP WATTAGE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 AT 50/60 HZ BALLAST/LINE VOLTAGE RECESSED DOUBLE CONTACT LAMP BASE
- Ballast Included: Yes
- Explosion-proof: Yes
- Lamp Type: Fluorescent
- Light Fixture Type: Recessed Lights
-
Supplier: Ecopower Inc.
Description: Product Specifications Specification grade recessed T-Bar LED 2'x4' troffer 3400 to 7800 lumen 2500 - 6500K colour temperature, also available as a 9000K grow light K12 lens Starting at $169.00 CAD MSRP
- Application: Commercial
- Ballast Included: Yes
- Bulb Included: Yes
- Lamp Type: LED
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 2, Groups A,B,C & D UL844 Hazardous Location UL924 Emergency Lighting UL1598A Marine Inside Drip Proof CUL High Pressure Hose Down LIGHT SOURCE Fluorescent The RFL
- Application: Industrial, Marine, Outdoor
- Bulb Included: Yes
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Juno Lighting Group
Description: BEVELED FRAME, FROSTED DOME LENS WITH REFLECTOR TYPE 6-1/4 INCH DIA SIZE WHITE FINISH ICPL526RE/ICPL526REN SERIES VERTICAL COMPACT FLUORESCENT REMODEL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 13/18/26 W FLUORESCENT
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: R. STAHL, Inc.
Description: As 2- or 4-lamp version As recessed light fittings in flat version with 80 mm height Powder-coated sheet-steel or stainless steel Central lock All-pole disconnection via NC switch in positive opening operation
- Application: Outdoor
- Explosion-proof: Yes
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: Litecontrol
Description: A recessed 2' or 4' fixture that distributes a very even and effective wash of light on the wall.
- Lamp Type: Fluorescent
- Light Fixture Type: Recessed Lights
-
Supplier: Thin-Lite Corp.
Description: Thin-Lite Specialty Fluorescent Lighting Weatherproof Model 553 recessed mount 2 amp reefer trailer fixture. 24 watt with polycarbonate lens. Engineered for reefer trailer and wet location applications.
- Application: Automotive, Marine, Outdoor, Other
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
- Light Fixture Voltage: 12 volts
-
Supplier: Light Center (The)
Description: Fluorescent 26W,G24,Q-3,4-Pin
- Light Fixture Type: Track Lights
- Light Fixture Wattage: 26 watts
-
Supplier: RAB Lighting
Description: 1/2 INCH NPS HUB SIZE UL (CANADA AND US), UL 1598 APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING, SURFACE/RECESSED 4 INCH BOX MOUNTING NPF BALLAST TYPE G23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP
- Application: Industrial, Other
- Ballast Included: Yes
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures, Fluorescent Lights, Recessed Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: A decorative cylinder for surface, wall or pendant mount that will compliment recessed downlights of the same aperture and performance. Operates up to two lamps, 42 watts maximum per lamp. Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial
- Application: Commercial
- Lamp Type: Fluorescent
- Light Fixture Type: Recessed Lights
-
Supplier: bulbs.com
Description: TCP brand Tru Dim DIMMABLE 14 Watt compact fluorescent reflector lamp. R20 size and shape replaces 50 Watt R20 lamp and fits into the recessed lighting fixtures used most often in both homes and businesses. Warm white color and high color rendering mean you'll never know the
- Color Temperature: 2700 K
- Lamp Bases: Medium
- Lamp Power: 14 watts
- Mean Lumens: 410 lm
-
Supplier: OSRAM SYLVANIA, Inc.
Description: ON PROGRAMMED RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 3650 LUMEN INITIAL INTENSITY APPLICABLE STANDARD ANSI C78.81-2001 APPLICATION COVE, RECESSED TROFFER, STRIP LIGHT FIXTURE, VALANCE
- Color Rendering Index: 82
- Color Temperature: 3000 K
- Lamp Bases: 2-Pin
- Lamp Power: 40 watts
-
Supplier: bulbs.com
Description: TCP brand Tru Dim DIMMABLE 14 Watt compact fluorescent reflector lamp. R20 size and shape replaces 50 Watt R20 lamp and fits into the recessed lighting fixtures used most often in both homes and businesses. Bright white color and high color rendering means a brighter, more
- Color Temperature: 5000 K
- Lamp Power: 14 watts
- Lamp Type: Fluorescent Lamps
- Mean Lumens: 410 lm
-
Supplier: OSRAM SYLVANIA, Inc.
Description: ON PROGRAMMED RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3500 75 COLOR RENDERING INDEX 830 LUMEN INITIAL INTENSITY APPLICABLE STANDARD ANSI C78.81-2001 APPLICATION COVE, RECESSED TROFFER, STRIP LIGHT FIXTURE, VALANCE
- Color Temperature: 3500 K
- Lamp Power: 13 watts
- Lamp Type: Fluorescent Lamps
- Maximum Overall Length: 18 inch
-
Supplier: Philips Emergency Lighting
Description: Technological advancements in fluorescent lamp and electronic ballast designs have led to the development of innovative, space-saving fluorescent fixtures. Philips Bodine LP Series low-profile fluorescent emergency ballasts accommodate such fixtures. They are ideal
-
Supplier: RS Components, Ltd.
Description: These Knightsbridge IP20 rated, recessed, high frequency, modular fluorescent fittings come complete with a high frequency electronic ballast. The modular light fitting requires 2 x 55W 4-pin PL lamps (Not supplied). The perforated front panel of this
- Application: Residential
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures
- Light Fixture Wattage: 55 watts
-
Supplier: Clean Air Products
Description: vinyl faces 115V 2x4 Fan Filter Units (FFUs) that generate 740 CFM each at sea level 120V 2x4 cleanroom recessed sealed troffer light fixtures with 4 fluorescent lamps each Pigtail wires on each Fan Filter Unit (FFU) and
- ESD Control: Static Dissipative
- Fabrication: Modular Softwall
- Panel / Wall Material: Steel, Aluminum, Vinyl
-
Supplier: CSA Group
Description: for tungsten-halogen, MR11 and MR16 shaped lamps. 1.4 This Standard does not apply to medium-to-medium base (E26) fittings that incorporate controls such as photocells, motion detectors, radio controls, or dimmers covered by other standards. 1.5 These devices are not intended for use with
-
Supplier: Acuity Brands, Inc.
Description: well as surface, wraparound, and recessed lighting with fluorescent, HID, and LED light sources. We engineer and manufacture high-quality lighting fixtures for your everyday spaces, whether for the home, multi-housing or light commercial applications.
- Application: Commercial, Industrial, Residential
- Lamp Type: Fluorescent, LED, Metal Halide, Other
- Light Fixture Type: Ceiling Fixtures, Fluorescent Lights, Recessed Lights, Track Lights
-
Supplier: Cree, Inc.
Description: Cree creates lights for all different applications. These lights are meant to brighten all different areas and come in many different levels of brightness and sizes
- Application: Commercial, Residential
- Bulb Included: Yes
- Dimmer: Yes
- Light Fixture Type: Chandeliers, Flood Lights, Fluorescent Lights, Recessed Lights
-
Supplier: Hale Engineering Company, Inc.
Description: Lighting Cleanroom Teardrop Lighting Fixture - Painted Aluminum - 24" Long -T-5 Lamp - 120 Volt - 1 Electronic Ballast - Rated Class 10,000 - 100,000 - Bulb is not included
- Application: Other
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
-
Supplier: Terra Universal, Inc.
Description: Make it easy to configure the optimal lighting for your application Select 2 x 4 (610 mm x 1219 mm) ceiling module for placement in the ceiling grid, or Teardrop Lights for installation below the grid Flow-Through units are ideal with dense FFU ceiling coverage
- Application: Other
- Bulb Included: Yes
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Nortek, Inc.
Description: TURTLE FITTER TYPE 11 INCH W X 3-3/8 INCH H SIZE OIL RUBBED BRONZE (TRIM) COLOR UL APPROVAL 4 LAMP(S) FLUORESCENT BULB LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ
- Application: Commercial
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: bulbs.com
Description: Simkar Adjust-A-Bay 3-in-1* Fixture Ignites Six F32T8 Lamps with Electronic Ballast for 120-277 Voltages. Fingertip Adjustment for Narrow, Medium, and Wide Area Light Output. Lamps Sold Separately The product image for this item has been provided by the manufacturer and may not
- Ballast Included: Yes
- Light Fixture Type: Fluorescent Lights
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 32 watts
-
Supplier: NSI Industries LLC
Description: WHITE COLOR 33 INCH 5 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F21T5 LAMP TYPE 110 TO 125 V LAMP/BALLAST VOLTAGE INCLUDES ROCKER SWITCH, T-5 4100K LAMP APPROVAL UL MOUNTING TYPE SCREW APPLICATION RESIDENTIAL, COMMERCIAL UCF MODEL
- Ballast Included: Yes
- Light Fixture Type: Fluorescent Lights
- Light Fixture Voltage: 110 to 125 volts
-
Supplier: Minka Group
Description: Other; 2-32W T8 (Bulb Not Included); White; White Acrylic; 50 3/4"L x 4 1/2"H x 6 1/2"W
- Application: Residential
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
-
Supplier: Smart Lighting Solutions, LLC
Description: This gasketed enclosure is designed for damp or wet locations indoors and outdoors. An excellent choice for food processing environments and any environment requiring an enclosed fixture! UL Listed with IP 65, 66 and 67 ratings. The clear impact resistant acrylic or polycarbonate lens can
- Ballast Included: Yes
- Light Fixture Type: Fluorescent Lights
-
Supplier: Allied Moulded Products, Inc.
Description: Compact fluorescent luminaire with wire leads and mounting screws Diameter (In.): 5.06 Assembly Height (In.): 3.04 Standard Quantity: 12 Standard Weight (Lbs.): 9 UPC: 8533987005 Material: Base - Thermoset Urea Formaldehyde Cover - Polycarbonate Bulb - GU24 2-pin base mount Test Spec:
- Application: Residential
- Bulb Included: Yes
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
-
Supplier: STEGO
Description: an available magnet mount. Technical Data Power consumption 11 W (~ 75 W incandescent bulb) Luminosity 900 Lm Lamp type compact fluorescent, 2G7 base, electronic ballast Service life
- Application: Industrial, Residential
- Bulb Included: Yes
- Lamp Type: Fluorescent
- Light Fixture Type: Enclosure Lights, Fluorescent Lights, Wall Fixtures
-
Supplier: Metaphase Technologies, Inc.
Description: 4" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. Metaphase Exolights™ currently
- Application: Industrial, Automotive
- Bulb Included: Yes
- Dimmer: Yes
- Lamp Type: Fluorescent, LED
-
Supplier: Princess Auto Limited
Description: Fluorescent Work Light
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
- Light Fixture Voltage: 125 volts
- Light Fixture Wattage: 1440 watts
Find Suppliers by Category Top
Featured Products Top
-
here, such automation is only taking a process from what one might term “Level 0” automation to “Level 1.” In the linked article, four levels of automation are discussed, all the way up to a “Level 4/lights out” assembly line featuring Visumatic’s (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products
More Information Top
-
Building Energy Audit Report for Pearl Harbor, HI
Lighting in the store is provided predominantly by 2x4 2-tube T8 fixures. .... Additional display or specialty lighting is present in many areas such as 2-lamp CFL recessed fixtures , R20 INC track lighting, and biaxial fluorescent wall washing fixtures.
-
Hopi Sustainable Energy Plan
An example of these savings can be demonstrated by comparing the operating requirements of a standard fluorescent light fixture , pre-retrofit and post retrofit. .... A 2x4 recessed fluorescent fixture with magnetic ballast, 4 T-12 lamps, and an acrylic lens requires about 172 watts to operate.
-
PORTA-FAB Material Handling - Grainger Industrial Supply
• Modular Light Fixture, 2x4, T8,110V Modular Light Fixture , 2x4 ,T8,110V. .... • Modular Light Fixture, Size 2' x 4', Material Steel, T8 Ballast, White, Recessed Troffer Fixture Type, Light Type Fluorescent , 110V Voltage .
-
PORTA-FAB In-Plant Office Accessories - Structures - Grainger Industrial Supply
• Modular Light Fixture, 2x4, T8,110V Modular Light Fixture , 2x4 ,T8,110V. .... • Modular Light Fixture, Size 2' x 4', Material Steel, T8 Ballast, White, Recessed Troffer Fixture Type, Light Type Fluorescent , 110V Voltage .
-
In-Plant and Modular Office Accessories - Grainger Industrial Supply
• Modular Light Fixture, 2x4, T8,110V Modular Light Fixture , 2x4 ,T8,110V. .... • Modular Light Fixture, Size 2' x 4', Material Steel, T8 Ballast, White, Recessed Troffer Fixture Type, Light Type Fluorescent , 110V Voltage .
-
A Feasibility Study of Sustainable Distributed Generation Technologies to Improve the electrical System on the Duck Valley Reservation
All fluorescent lighting systems operate at 277V. .... 42 2x2 2 lamp recessed fixtures with acrylic lens with U-bend T12 CW lamps (~15 more 2x2 fixtures are permanently disconnected because there was too much light in the hallways). .... 1 2x4 4 lamp recessed fixture with T12 lamps over the receptionist work area .