-
Supplier: Accuris
Description: ALUMINUM ALLOY FOIL 1.2MN-0.12CU(3003-H1 8)
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are
- AA Grade: 6061
- Coil Stock: Yes
- Features: Corrosion Resistant, Cold Finished / Rolled, Heat Resistant
- Overall Thickness: 0.0160 to 0.2490 inch
-
Supplier: Novaflex Group
Description: Applications: Ideal for stationary bends Elbow replacement for low pressure Air movement Fume control Heating, cooling Dehumidifying Construction: Product code: 3UL3003 Material: Aluminum Construction: Triple
- Application: HVAC, Other
- Construction Options: Corrugated
- Inside Diameter: 2 to 24 inch
- Material: Metal
-
-
Supplier: Accuris
Description: ALUMINUM ALLOY, SHEET AND PLATE 1.25MN - 0.12CU (3003-0) ANNEALED
-
Supplier: Accuris
Description: ALUMINUM ALLOY, DRAWN SEAMLESS TUBING 1.2MN - 0.12CU (3003-0) ANNEALED
-
Supplier: Accuris
Description: ALUMINUM ALLOY SHEET AND PLATE 1.25MN - 0.12CU (3003-H14) STRAIN HARDENED
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet and plate.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of seamless, drawn tubing.
-
Supplier: WLC Company, Inc.
Description: Portable - Gasoline - Direct Drive - AluminumThe CA Series aluminum pressure washer is the ultimate answer for those applications requiring a lightweight, yet durable unit that is also extremely easy to handle.
- Driver / Power Source: Combustion Engine
- Features: Cold Water
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 180 GPH
-
Supplier: SAE International
Description: This specification covers an aluminum aloy in the form of foil,
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of foil.
-
Supplier: General Cable
Description: FPLP, MULTI CONDUCTOR TYPE 1000 FT 0.158 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Drain Wire / Copper Wire, Foil / Copper Tape
-
Supplier: General Cable
Description: FPLP, MULTI CONDUCTOR TYPE 1000 FT 0.18 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Drain Wire / Copper Wire, Foil / Copper Tape
-
Supplier: General Cable
Description: FPLP, MULTI CONDUCTOR TYPE 1000 FT 0.183 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Drain Wire / Copper Wire, Foil / Copper Tape
-
Supplier: General Cable
Description: FPLP, MULTI CONDUCTOR TYPE 1000 FT 0.21 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Drain Wire / Copper Wire, Foil / Copper Tape
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are
- AA Grade: 6061
- Coil Stock: Yes
- Features: Coated / Painted, Corrosion Resistant, Cold Finished / Rolled, Heat Resistant
- Overall Thickness: 0.0160 to 0.2490 inch
-
Supplier: O-Z/Gedney
Description: TAPERED TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 4-1/2 INCH DIA X 3-3/4 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM
- Diameter: 4.5 inch
- Material: Other
-
Supplier: O-Z/Gedney
Description: 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 3 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE HORIZONTAL/INVERTED CONDUIT POSITION K MODEL
- Diameter: 4.5 inch
- Material: Other
-
Supplier: O-Z/Gedney
Description: MULTIPLE SEGMENT PLUG, LOCK TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 4-1/2 INCH DIA X 3-3/4 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0
- Diameter: 4.5 inch
- Material: Other
-
Supplier: Allied Electronics, Inc.
Description: aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.
- Depth: 2 inch
- Length / Height: 13 inch
- Material: Aluminum
- Width/Diameter: 7 inch
-
Supplier: Allied Electronics, Inc.
Description: aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.
- Depth: 2 inch
- Length / Height: 8 inch
- Material: Aluminum
- Width/Diameter: 6 inch
-
Supplier: Allied Electronics, Inc.
Description: aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.
- Depth: 3 inch
- Length / Height: 15 inch
- Material: Aluminum
- Width/Diameter: 7 inch
-
Supplier: Allied Electronics, Inc.
Description: aluminum. All sides folded in at the bottom for additional support assuring strength and durability. Chassis punched with bottom plate mounting holes. Natural finish aluminum alloy 3003 H-14. 0.040" aluminum except where indicated.
- Depth: 2 inch
- Length / Height: 7 inch
- Material: Aluminum
- Width/Diameter: 7 inch
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Aluminum Cooled Tube for Thermal Solution Item No.: TY-M02 Material: 3003 Size: D10.0*T1.0*R11.0 Solder: Al88 Si12 Appearance: Bending place no creases, inner and outer surfaces clean, bright, no impurities Parameters: Flat <13% ,Pressure
- Application: Automotive, Other
- Metal Materials: Aluminum, Other
- Outside Diameter / Size: 0.3937 inch
- Pressure Rating: 435 psi
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1341389-LLG2W391MELC 30 Category: Capacitors - Aluminum Electrolytic Capacitors Series: LLG Package: Bulk Size / Dimension: 1.378" Dia (35.00mm) Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Standard Package: 200
- Capacitance Range: 390 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Daemar Inc.
Description: Series AFO Plugs are designed for positive, metal to metal threaded protection of fluid lines and fittings. Available with optional neoprene gaskets. Sealing gaskets are also available in Butyl or Buna N rubber. Material: 3003-0 Aluminum Alloy Colour: Natural (Silver)
- Material: Aluminum
- Threaded: Yes
-
Supplier: Daemar Inc.
Description: rubber are also available. Contact factory for prices. Material: 3003-0 ALuminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/3, NAS-817, NAS-835
- Material: Aluminum
- Threaded: Yes
-
Supplier: Caplugs
Description: ASP Series threaded aluminum plugs protect 37° flared fittings and straight-threaded ports. Nose section seals on flared fittings with no gasket. Optional Gaskets: Butyl and Buna N Rubber Specs: MIL-C-5501/1, NAS-836 Material: 3003-0 Aluminum Alloy Standard Color: Silver
- Fits NPT Size: Other
- Material: Aluminum
- Threaded: Yes
-
Supplier: Caplugs
Description: ASC Series threaded aluminum caps for threaded flared fittings are designed with a nose-section that forms a low-pressure seal. Optional sealing disc (ASC-DN) for positive seal. Sealing Discs: Neoprene, Butyl, Buna N Rubber Specs: MIL-C-5501/3, NAS-817, NAS-835 Material: 3003-0
- Fits NPT Size: Other
- Material: Aluminum
- Threaded: Yes
-
Supplier: Universal Wire Works Inc.
Description: Alloy 4010 is designed for welding aluminum casting alloy 356.0, A356.0, 357.0, A357.0 and wrought alloy 3003. Alloy 4010 is used in the Gas Metal Arc and Gas Tungsten Arc welding processes. Alloy 4010 is also known as A356 Aluminum.
- AA Grade: 4010
- Applications: Other
- Shape / Form: Wire / Shaped Wire
- Standards / Specifications: Specialty / Other
-
Supplier: ASTM International
Description: 1.1 This method covers pulse-echo ultrasonic inspection of aluminum-alloy plate of thickness equal to or greater than 0.500 in. (12.7 mm) for use in the fabrication of pressure vessels. The ultrasonic test is employed to detect gross internal discontinuities oriented in a direction
-
Supplier: Transcat, Inc.
Description: Weights 1 g and above are Troemner Alloy 8, weights 5 mg through 500 mg are 304 Stainless Steel, weights below 5 mg are 3003-H14 Aluminum Weights 1 g and above are 8.03 g/cm 3 at 20°C, weights 5 mg through 500 mg are 7.95 g/cm 3 at 20°C, weights below 5 mg
- Class: ASTM Class 0 / Ultra Class
- Denomination: 2.21E-6 to 0.1103 lbs
- Traceable Certificate / Traceability Report: Yes
- Units or Measurement System: Metric (SI, g or kg)
-
Supplier: Washington Alloy Co.
Description: TIG applications, but also as a general purpose brazing alloy providing a free-flowing filler metal and good corrosion resistance. Washington Alloy 4047 is recommended for welding or brazing aluminum alloy: 1060, 1350, 3003, 3004, 3005, 5005, 5050, 6053, 6061, 6951, 7005, and cast
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Liquid Cold Plate Item No.: TY-L10 Material: TPM2/6061 Size: 280×101.6x10mm Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >3Mpa Application: Liquid cooling, water cooling, thermal cooling system, thermal solutions
- Applications: Other
- Shape / Form: Semi-finished Shape / Mill Stock, Fabricated (Casting / Forging)
- Types: Aluminum Alloy (6061, 3003), Specialty / Other Alloy
-
Description: Flat, Shaped and Round Wire APPLICATIONS 7000 Series Fin stock, Applications requiring high strength DESCRIPTION 7000 Series Alloys in this series have the highest strength of all the series. Zinc is the primary alloying addition. These alloys have excellent fatigue properties. In the T6 condition
- Applications: Other
- Features: Cold Finished / Rolled
- Processing & Finish: Annealed, Hardened / Heat Treated
- Shape / Form: Wire / Shaped Wire, Other, Semi-finished Shape / Mill Stock
Find Suppliers by Category Top
Featured Products Top
-
Description: Introducing the TY-M02 Aluminum Cooled Tube, a state-of-the-art solution designed to optimize thermal management applications, cooling systems, and advanced energy management. Constructed with precision using high-quality 3003 aluminum material and soldered with Al88 Si12, our (read more)
Browse Tube Fittings Datasheets for TONGYU Technology Co., Ltd.
More Information Top
-
3003 0 Aluminum Exporters, 3003 0 Aluminum Selling Leads
Search 3003 0 aluminum .
-
http://dspace.mit.edu/bitstream/handle/1721.1/28244/50633978-MIT.pdf?sequence=2
0 3003 Aluminum .
-
ZSCMA2010P255
5052 Aluminum 5056 Aluminum 2024 Aluminum 3003 Aluminum 0 °, 90° fiberglass Phenolic ± 45° fiberglass Phenolic ± 45° fiberglass Polyimide Nomex Phenolic ± 45° graphite Phenolic .
-
Journal of the Aerospace Sciences > A Critical Strain Approach to Creep Buckling of Plates and Shells
The material selected for this investigation was com- mercially pure 3003 - 0 aluminum which is not subject to the structural changes associated with the heat-treat- able alloys at elevated temperatures.
-
Forming limit diagrams calculated using Hill’s nonquadratic yield criterion
3003 - 0 aluminum .
-
AIAA Journal > Effect of modes on plastic buckling of compressed cylindrical shells.
Fig. 1 Comparison of theoretical buckling stresses ^ 3003 - 0 aluminum alloy.
-
Journal of the Aerospace Sciences > Note on a Mechanical Behavior After Creep
To obtain some information on the short-time characteristics of materials after prior creep, the following tests were conducted on 3003 - 0 aluminum (commercially pure).
-
Strain localization in the diffuse neck in sheet metal
3003 - 0 aluminum alloy .
-
Calculation of the forming limit diagram
1.13 3003 - 0 aluminum .