-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR OPT 940NM IR RADIAL 3PIN
- Operating Temperature: 0.0 to 70 C
-
Description: SENSOR OPT 940NM IR RADIAL 3PIN
- Operating Temperature: -25 to 70 C
-
Supplier: CO2Meter.com
Description: The CozIR®-Blink (formerly known as the GC-0035) is an ultra low power CO2 sensor that enables customers to reduce power consumption of CO2 measurements to zero. This allows full control of energy trade-offs for ultra-low power environments and
- Measurement Type: Trace
- Operating Temperature: 32 to 122 F
-
-
Description: SENSOR OPT 635NM AMB RADIAL 3PIN
- Operating Temperature: 0.0 to 70 C
-
Supplier: DigiKey
Description: SENSOR OPT 940NM IR RADIAL 3PIN
- Spectral Response: 940 nm
- Supply Voltage: 5.5 volts
-
Supplier: DigiKey
Description: SENSOR OPT 940NM IR RADIAL 3PIN
- Output Type: Voltage Output
- Spectral Response: 940 nm
- Supply Voltage: 5.5 volts
-
Supplier: CO2Meter.com
Description: The SPRINTIR-R-5 (formerly known as the GC-0031) is an extremely fast and accurate sensor, benefiting from a response rate which is 2.5X faster than the SprintIR-6S®. The sensor's compact size can be easily utilized and integrated into detection and gas
-
Supplier: CO2Meter.com
Description: The SPRINTIR-R-5 (formerly known as the GC-0031) is an extremely fast and accurate sensor, benefiting from a response rate which is 2.5X faster than the SprintIR-6S®. The sensor's compact size can be easily utilized and integrated into detection and gas
-
Supplier: CO2Meter.com
Description: The SPRINTIR-R-5 (formerly known as the GC-0031) is an extremely fast and accurate sensor, benefiting from a response rate which is 2.5X faster than the SprintIR-6S®. The sensor's compact size can be easily utilized and integrated into detection and gas
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 997561-APDS-9006-020 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Current Wavelength: 500nm
- Operating Temperature: -40 to 85 C
- Package Type / Mounting: Surface Mount (SMD), Other
- Sensor Type: Light Sensor
-
Supplier: Win Source Electronics
Description: Part Status: Obsolete Categories: Sensors Case / Package: 4-Pin ChipLED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.6050
- Operating Temperature: -40 to 85 C
- Package Type / Mounting: Other
- Sensor Type: Light Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 717678-APDS-9003-020 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: Voltage Family Name: APDS-9003 Wavelength: 620nm Proximity Detection: No Categories: Sensors, Transducers
- Operating Temperature: -40 to 85 C
- Package Type / Mounting: Surface Mount (SMD)
- Sensor Type: Light Sensor
-
Supplier: Win Source Electronics
Description: Temperature Range - Operating: -30°C to 85°C Case / Package: 6-Pin ChipLED Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2,500
- Operating Temperature: -30 to 85 C
- Package Type / Mounting: Surface Mount (SMD), Other
- Sensor Type: Light Sensor
-
Supplier: Tri-Tronics Company, Inc.
Description: provides long-range sensing in either Beam Make or Beam Break modes. Infrared light maximizes the sensor’s ability to penetrate contamination found in harsh environments. Sensing Range: 60µs: 4.6m 125µs: 7.6m 450µs: 9.1m
- Interface: Serial
- Operating Distance: 181 inch
- Operating Temperature: 32 to 158 F
- Output: Current
-
Supplier: DigiKey
Description: SENSOR OPT 635NM AMB RADIAL 3PIN
- Output Type: Voltage Output
- Spectral Response: 635 nm
- Supply Voltage: 5.5 volts
-
Supplier: Pepperl+Fuchs SE
Description: Photoelectric slot sensor, zinc pressure diecast housing, 50 mm slot width, infrared light, light/dark on, sensitivity adjuster, DC version, PNP output, 3 pin M8 plug
-
Supplier: Pepperl+Fuchs SE
Description: Photoelectric slot sensor, zinc pressure diecast housing, 121 mm slot width, infrared light, light/dark on, sensitivity adjuster, DC version, PNP output, 3 pin M8 plug
-
Supplier: Pepperl+Fuchs SE
Description: Photoelectric slot sensor, aluminum housing, 20 mm slot width, infrared light, light/dark on, sensitivity adjuster, DC version, PNP output, 3 pin M8 plug
-
Supplier: Pepperl+Fuchs SE
Description: Photoelectric slot sensor, zinc pressure diecast housing, 80 mm slot width, infrared light, light/dark on, sensitivity adjuster, DC version, PNP output, 3 pin M8 plug
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Connection: • 4-Pin M8 connector Family
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Output: Current
- Technology: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Infrared Connection: • 4-Pin M8 connector
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Output: Current
- Technology: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red • NPN Connection: • 4-Pin M8 connector
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Output: Current
- Technology: Photoelectric Sensors
-
Supplier: Transcat, Inc.
Description: Product Highlights 8-in-1 Meter with Patented Built-in IR Thermometer Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and other building materials with no
- Form Factor: Meter / Indicator
- Technology: Psychrometer
- Variables Measured: Moisture Content
-
Supplier: TMP Pro Distribution
Description: - Distortion: <0.05% @ 1kHz - Propagation Delay: 0 ms - Audio connector: 3-pin XLR - Input resistance: 20k Ohm - IR Sensor detection range: 3, 6, 9 feet - IR Time to turn off: 5, 10, 15 sec - Dimensions: 2.5" x 1.6" x 1.2" (6.4 cm x 4 cm x 3 cm)
- Application: Audio
-
Supplier: Renesas Electronics Corporation
Description: The ISL29027 is an integrated infrared light-to-digital converter with a built-in IR LED driver and Isup2/supC Interface (SMBus Compatible). The flexible interrupt scheme is designed for minimal microcontroller utilization.brbr For proximity sensor (Prox) data conversions, the built-in
- Input (Supply) Voltage: 2.25 to 3.63 volts
- Sensor Type: Proximity Sensor
-
Supplier: Renesas Electronics Corporation
Description: sensor (Prox) data conversions, the built-in driver turns on an internal infrared LED and the proximity sensor ADC converts the reflected IR intensity to digital. This ADC rejects ambient IR noise (such as sunlight) and has a 547µs conversion time. The ISL29044A provides
-
Supplier: Renesas Electronics Corporation
Description: designed for minimal microcontroller utilization. For ambient light sensor (ALS) data conversions, an ADC converts photodiode current (with a light sensitivity range of 2000 lux) in 100ms per sample. The ADC rejects 50Hz/60Hz flicker noise caused by artificial light sources. The IALS
- Input (Supply) Voltage: 2.25 to 3.63 volts
- Sensor Type: Proximity Sensor, Light Sensor
-
Supplier: Infineon Technologies AG
Description: TDA21472 | Integrated Smart Power Stages BSS138W | Small Signal/Small Power MOSFET DPS310 | Pressure sensors for IoT TLS205B0LDV | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear 1 2 3 4
- IC Package Type: Other
- Operating Temperature: -40 to 125 C
- Output Current (IOUT): 35 amps
- Regulated Output Voltage (Volt): 0.5000 to 18.4 volts
-
Supplier: InspectorTools
Description: 8-in-1 Meter with Patented Built-in IR Thermometer Features: Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and other building materials with no surface
-
Supplier: TMP Pro Distribution
Description: - Distortion: <0.05% @ 1kHz - Propagation Delay: 0 ms - Audio connector: 3-pin XLR - Input resistance: 20k Ohm - IR Sensor detection range: 3, 6, 9 feet - IR Time to turn off: 5, 10, 15 sec - Dimensions: 2.5" x 1.6" x 1.2" (6.4 cm x 4 cm x 3 cm)
- Application: Audio
-
Supplier: DigiKey
Description: SENSOR PHOTODIODE 1300NM RADIAL
- Dark Current: 10 nA
- Operating Temperature: -20 to 85 C
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Package / Mounting: Leaded, Through Hole Technology (THT)
-
Supplier: Infineon Technologies AG
Description: reference voltage Enhanced line/load regulation with feedforward Frequency programmable by PMBus up to 1.5 MHz Enable input with voltage monitoring capability Remote sense amplifier with true differential voltage sensing 3 pins (PVID) to program output
- IC Package Type: Other
- Output Current (IOUT): 30 amps
- Regulated Output Voltage (Volt): 0.5000 to 14 volts
-
Supplier: OSI Optoelectronics
Description: The Super Linear Position Sensors feature state of the art duo-lateral technology to provide a continuous analog output proportional to the displacement of the centroid of a light spot from the center, on the active area. As continuous position sensors, these detectors are
- Active Area Diameter or Length: 3 mm
- Active Area Height: 1 mm
- Dark Current: 5 nA
- Operating Temperature: -10 to 60 C
-
Supplier: OSI Optoelectronics
Description: The Super Linear Position Sensors feature state of the art duo-lateral technology to provide a continuous analog output proportional to the displacement of the centroid of a light spot from the center, on the active area. As continuous position sensors, these detectors are
- Active Area Diameter or Length: 3 mm
- Active Area Height: 1 mm
- Dark Current: 5 nA
- Operating Temperature: -10 to 60 C
-
Supplier: Marktech Optoelectronics
Description: offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can
- Dark Current: 0.5000 nA
- PN, PIN, or Avalanche: PN Photodiode
- Rise Time: 2 ns
- Spectral Response: IR
-
Supplier: TMP Pro Distribution
Description: for 1% THD: 125 dB -Dynamic range: 115 dB typ (unweighted) -Distortion: <0.05% @1kHz -Propagation Delay: 0ms -Audio connector: 3-pin XLR -Input resistance: 20k Ohm -IR Sensor detection range: 3, 6, 9 feet -IR Time to turn off: 5, 10, 15 sec
- Directivity: Cardioid
-
Supplier: TMP Pro Distribution
Description: for 1% THD: 125 dB -Dynamic range: 115 dB typ (unweighted) -Distortion: <0.05% @1kHz -Propagation Delay: 0ms -Audio connector: 3-pin XLR -Input resistance: 20k Ohm -IR Sensor detection range: 3, 6, 9 feet -IR Time to turn off: 5, 10, 15 sec
- Directivity: Cardioid
-
Supplier: RS Components, Ltd.
Description: This family of surface mount (SMD) PIN photodiodes, from OSRAM Opto Semiconductors, have a radiant sensitive area of 1 x 1 mm². They are in Smart DIL packages and are available with or without daylight filter. Suitable applications include, industrial electronics, automotive (rain
- Photodiode Material: Silicon
- Photodiode Package / Mounting: Other
- Spectral Response: IR
- Spectral Response Range: 750 to 1100 nm
-
Supplier: RS Components, Ltd.
Description: This family of surface mount (SMD) PIN photodiodes, from OSRAM Opto Semiconductors, have a radiant sensitive area of 1 x 1 mm². They are in Smart DIL packages and are available with or without daylight filter. Suitable applications include, industrial electronics, automotive (rain
- Photodiode Material: Silicon
- Photodiode Package / Mounting: Other
- Spectral Response: Visible, IR
- Spectral Response Range: 400 to 1100 nm
Find Suppliers by Category Top
Featured Products Top
-
) Coatings for the Infrared (IR) Spectrum Abrisa Technologies offers custom coating solutions for optical systems and sensors used in the Near Infrared (NIR), Short Wave IR (SWIR), Mid Wave IR (MWIR), and (read more)
Browse Optical Coating Services Datasheets for Abrisa Technologies -
New Yorker Electronics has announced Vishay’s release of two new fixed-gain infrared (IR) sensor modules designed to lower costs and increase stability for outdoor sensor applications. Offering typical irradiance of 1.3mW/m² in compact Minimold packages, the (read more)
Browse Current Sensors Datasheets for New Yorker Electronics Co., Inc. -
Coatings for the Infrared (IR) Spectrum Abrisa Technologies offers custom coating solutions for optical systems and sensors used in the Near Infrared (NIR), Short (read more)
Browse Long Pass Filters and Short Pass Filters Datasheets for Abrisa Technologies -
) Coatings for the Infrared (IR) Spectrum Abrisa Technologies offers custom coating solutions for optical systems and sensors used in the Near Infrared (NIR), Short Wave IR (SWIR), Mid Wave IR (MWIR), and (read more)
Browse Optical Filters Datasheets for Abrisa Technologies -
New Yorker Electronics has broadened its optoelectronics portfolio with the release of six new high-power infrared (IR) emitters in a 3.4mm x 3.4mm 3-SMD, no lead surface-mount package. These new Vishay IR (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
-operated and mobile sensor applications. The patented nanostructured radiation element technology makes these emitters high efficiency (up to 30% compared to 3 to 5% of MEMS). They offer up to 500% more output power than comparable technologies and (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
New Yorker Electronics has announced the release of the Sumida DEP1623 Ferrite Core PIN Power Inductor. The Sumida DEP1623 features a high-current power supply and low DC resistance. This Inductor is wound by flat wire and assembled with the Mn-Zn ferrite core. It is typically used in digital (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
sensor leverages all of the technical advantages of its predecessors (low power, advanced algorithm, tunable sensing range) while reducing overall footprint by more than 90%! The Gen 3 features a chip-scale LGA 18 pin package with a footprint of only 5.5mm x 4.0mm. Operating mode power consumption is (read more)
Browse DC Motor Starters Datasheets for Churod Americas, Inc. -
non-contact Laser sensors. Connect to other Sensors The Orbit® 3 Network will also connect to 3rd party sensors via interface modules. These include: • Analogue Interface Module (AIM): Connect to (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
the flex pin contacts that so many are use to, still remaining, is the quality and reliability designers have come to expect from Omnetics. Omnetics' Quick Lock USB 3.0 encompasses SuperSpeed "Type A" connectors sealed inside of a rugged, battlefield tested and proven IP68 housing to ensure (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
Learning Robotics Using Python
The range equation of the GP2D12 IR sensor is given as follows: Range = (6787 / (Volt - 3 )) – 4 Here, Volt is the analog voltage value from ADC of the Vout pin .
-
Obstacle Sensing and Anti-falling Sensor Robot Using Embedded Processor
Fig. 3 Circuit Diagram of Obstacle Sensor Unit [12] Whenever the IR beam is radiated by IR LED is reflected by a nearby object (obstacles), LM567 receives 20khz reflected signal at its pin 3 on detection by photo diode.
-
Neutron-based land mine detection system development
Magnetometer/Gradiometer ElectromagneticInduction Ground-Penetrating Radar (GPR) Visible Imaging Infrared ( IR ) Radiometry and Spectrometry MillimeterWave (MMW)Radiometry LIDAR (2- and 3 -dimensional) Nuclear Technology Cone Penetrometers Acoustic Sensors Biological Sensors Of those listed … Detection (set to detect firing pin ) - ElectromagneticDetection - Nuclear Technologies: neutron…
-
Digital Synesthesia : using mobile technology and sensory substitution to interact with our world
…To Digital Converter Ta Ambient Temperature measured from the chip - (the package temperature) To Object Temperature, 'seen' from IR sensor TGC Temperature Gradient Coefficient … 1 Glossary of terms 3 Absolute Maximum ratings Supply … 6V Reverse Voltage (each pin ) -0.3 V Operating…
-
PDF - HTC Vive (OPJT100)
…Rates Base Station - Interconnect PCB - Taiwan $9.70 Base Station - IR Emitter PCB - Taiwan $9 … $9.70 Base Station - Sensor PCB - Taiwan $9.70 … $5.35 - Photodiode, Silicon Pin - MFG: OSRAM OPTO SEMICONDUCTORS … Qty: 26) $4.97 - 3 -in-1 Headset Cable…
-
Rapid Prototyping of Digital Systems
A small .1 inch wire wrap protoboard with 40- pin female header connectors soldered to the protoboard as shown in Figure 13.19 is handy for making servo and sensor connections to the UP 3 board. .... 13.19, a third servo is used to make a sensor turret for IR and Sonar distance…
-
Advanced Microsystems for Automotive Applications 2003
After the in-line calibration, the IR module will act as an ideal sensor (see appendix). .... The basic function only requires 3 pins : VSS, VDD and the IR out- put.
-
Arduino BLINK Blueprints
int IRTransmitter = 8; int IRReceiver = A0; //IR Receiver is connected to pin 5 int buzzer = 9; // Buzzer is connected with pin 9. int output = 0; // Variable to store the value from the IR sensor int ambientLight = 500; void setup() { pinMode .... Chapter 3 void loop() { output = analogRead(IRReceiver); // If anything comes in between the IR Transmitter and…
-
Design and utility assessment of attitude control systems for EVA task performance
Purpose Input/Output lines (GPIO), SPHERES reset signals, infrared ( IR ) and ultra- sound (US) bypasses for both sensors on SPHERES and those sensors on the payload, RS-232 and RS-422 Universal Asynchronous Receive/Transmit (UART) signals, and power (Figure 3 -8). .... There are also five pins that are not currently used to allow for the interfacing with future…
-
Lase Ultrasonic Web Stiffness tester
Cable 3 (Green) provides power to the stages, thermocouple transmitter, IR sensor interface and the “Laser ON” warning light. .... The pin outs are shown in Tables 2 through .