-
Supplier: Accuris
Description: ALUMINUM ALLOY DIE FORGINGS 4.0CU - 2.0NI - 0.68MG (2018-T61) SOLUTION AND PRECIPITATION HEAT TREATED (STABILIZED TYPE)
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of die forgings and forging stock.
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of die forgings and forging stock.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of die forgings and forging stock.
-
Supplier: Inductotherm Group
Description: % ROA. Materials: AISI 9254, CH25, CH45, AISI 4140 Tensile strengths of greater than 2000 MPa, whilst still having a ductility of more than 40% ROA Utilizes an efficient non-oil, water quenching system.
- Applications: Annealing / Heat Treating
-
Supplier: Roda Specialty Steel
Description: Grade: B7 T4140 CD QUENCHED & TEMPERED
- Overall Width / OD: 0.8850 to 0.8890 inch
- Processing & Finish: Hardened / Heat Treated
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
-
Supplier: Jergens, Inc.
Description: Jergens Center Locating Pin for Cast Iron Tooling Columns locates a tooling column to center of machine pallet in DIN style mounting applications. Features, Benefits, & Product Specifications: Material: 4140 Steel Finish: Black Oxide Heat Treat: Thru-Hardened, 38-42 RC
-
Supplier: Jergens, Inc.
Description: Steel Finish: Black Oxide Heat Treat: RC 36-40 Thread: Class 2A-UNC Note(s): Swing Bolts are not to be used for lifting.
- Inch: 3/4"
- Material: Steel, Stainless Steel, Other
-
Supplier: Jergens, Inc.
Description: Finish: Black Oxide Heat Treat: 38-42 RC Screws may be inserted without removing pads Note: All Part No.'s confrom to TCMA.
- Body Material: Other
- Type: Toggle Clamp
-
Supplier: Jergens, Inc.
Description: instead of a hex configuration on the head. Material: 4140 or Carbide insert tip Finish: Black Oxide Heat Treat: Plain Pad Rc 36-40 Thread: 2B-UNC Available in FixturePro Design Software and PartSpec CD
-
Supplier: ASTM International
Description: shall be heat treated either by full annealing, normalizing, normalizing and tempering, or quenching and tempering. The steel shall conform to the requirements of chemical composition as specified.
-
Supplier: Reid Supply
Description: table slot widths simply by interchanging keys. 1185222 is compatible with .50 in table slot widths. Made from 4140 Steel and heat treated to 30-34 HRC. Concentricity to within .0005 in T.I.R. Replaces Item No.(s): Jergens SFK-825Manufacturer Part Number: 39520
-
Supplier: Branham, W.C. Inc.
Description: heat treated 45ยบ helical gear and shaft combinations Heavy duty sealed ball bearings Right and left hand rotation Hardcoated housing Speeds to 1800 RPMO-Ring sealed gear case Machined aluminum construction Keys included
- Gear Ratio: 1 (X : 1)
- Reducer Style: Shaft Mount
- Shaft Alignment: Right Angle
-
Supplier: Murphy Industrial Products Inc.
Description: Hoist rings are manufactured using AISI 4140 Aircraft Quality Chrome-Moly which meet or exceed ASTM A322. All of the 4140 material is metallurgically analyzed and certified. These hoist rings are heat treated to MIL-H-6875 and magnetic particle inspected to accordance
- Bail Thickness: 0.3750 to 5 inch
- Features: Pivot, Swivel
- Hoist Ring Type: Center-Pull Hoist Rings
- Inch: 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", Other
-
Supplier: Mile-X Equipment, Inc.
Description: onto two studs while straddling an additional two, for solid, positive locating Spring loaded 4140 heat-treated drive-pin, case hardened and designed to maintain direct contact with the center of the axle flange Fully adjustable pulling arms and stud adapters that are quick and
Find Suppliers by Category Top
More Information Top
-
ZHRSD2002P054
Table 1 Material properties DH, m, and B of the Avrami approach determined for different heat treatment conditions of the shot-peened steel AISI 4140 Heat treatment Measuring property DH, eV m B, min1 .
-
Comparison of the plane strain crack arrest fracture toughness of 4340, 4140, and 1340 steel
As stated above, 4140 heat treated in one-inch thickness was tested previously.
-
Any experience with....
GTAW weld of 4140 heat treated to 4140 heat treated with ER120S?
-
Mechanics of Asphalt: Microstructure and Micromechanics > Characterization and Modeling Anisotropic Properties of Asphalt Concrete
The frame was machined from a solid billet of AISI 4140 heat treated , re-sulfurized forged steel.
-
HIP-clad products for the plastics industry
Manybarrelsegmentswereoriginally made from the low- to medium-alloy steels, such as AISI 1020, 1117, and 4140 heat treated for strength and wear resis- tance, but not corrosion resistance; this was adequate for years.
-
Material Aspects of Friction and Wear in Manufacturing Processes
the best with both a bare steel ( 4140 heat treated to HRC 50-55) and a boronized anvil.
-
Any experience with....
GTAW weld of 4140 heat treated to 4140 heat treated with ER120S?
-
Grinding Wheels - Abrasive Wheels - Grainger Industrial Supply
The material is 300M (similar to 4140 ) heat treated to 55 Rc hardness.
-
Induction motors, reciprocating compressors and variable frequency drives
For example, a 4140 heat treated shaft with a tensile strength of 120,000 psi will have a 25 percent fatigue strength improvement, when the finish is upgraded from machined to ground.
-
Handbook of Residual Stress and Deformation of Steel
For manufacturing crankshafts, a heat treata- ble 4140 AISI steel was used.