-
Supplier: Allied Electronics, Inc.
Description: Performance you need at a price you can afford. With up to 200 MHz bandwidth and 2 GS/s sample rate, the TDS2000C Oscilloscope Series provides you with affordable performance in a compact design. Packed with standard features - including USB connectivity, 16 automatic
- Bandwidth: 50 MHz
- Host Interface: USB
- Number of Input Channels: 2 (# channels)
-
Supplier: DigiKey
Description: 500MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color (Touch) Display 4 Channel 400V Record, Save, Trend
- Features: Integral Display
- Host Interface: USB, Ethernet
- Number of Input Channels: 4 (# channels)
-
Supplier: DigiKey
Description: 500MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color (Touch) Display 4 Analog Channel 400V Record, Playback, Save, Trend
- Features: Integral Display
- Host Interface: USB, Ethernet
-
-
Supplier: DigiKey
Description: 500MHz Handheld Oscilloscopes USB Interface LCD - Color Display 4 Channel CAT III 1000V, CAT IV 600V Record, Save, Trend, DMM
- Features: Hand-held Unit, Integral Display
- Host Interface: USB
- Number of Input Channels: 4 (# channels)
-
Supplier: DigiKey
Description: 500MHz Handheld Oscilloscopes USB Interface LCD - Color Display 2 Channel CAT III 1000V, CAT IV 600V Record, Save, Trend, DMM
- Features: Hand-held Unit, Integral Display
- Host Interface: USB
- Number of Input Channels: 2 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: 2530B is an ideal oscilloscope for applications in education, troubleshooting and debug, service and repair. Features and Benefits 25 MHz bandwidth 500 MSa/s sample rate Bright 5.7” color display Long waveform memory up to 32,000 pts/Ch (when
- Bandwidth: 25 MHz
- Features: Integral Display
- Host Interface: Serial Port, USB
- Number of Input Channels: 2 (# channels)
-
Supplier: Transcat, Inc.
Description: , 500 MHz Channels 2 or 4 analog channels (DSO) +16 digital channels (MSO) Sample rate Up to 4 GSa/s Memory Up to 4 M Display 8.5-inch WVGA (800 x 480) Update rate 1,000,000 wfms/s Upgradable Bandwidth, MSO, measurement applications and WaveGen Warranty Standard 3-year Connectivity
- Bandwidth: 500 MHz
-
Supplier: Transcat, Inc.
Description: , 500 MHz Channels 2 or 4 analog channels (DSO) +16 digital channels (MSO) Sample rate Up to 4 GSa/s Memory Up to 4 M Display 8.5-inch WVGA (800 x 480) Update rate 1,000,000 wfms/s Upgradable Bandwidth, MSO, measurement applications and WaveGen Warranty Standard 3-year Connectivity
- Bandwidth: 500 MHz
-
Supplier: Allied Electronics, Inc.
Description: /div. Waveform math with FFT Analysis functions include subtract, multiply, integrate, and differentiate, as well as Fast Fourier Transforms (FFT). Peak detect 250-ps on 500-MHz models, 500-ps on 300-MHz models and 1-ns on 100-MHz models helps you find narrow
- Bandwidth: 500 MHz
- Features: Integral Display
- Number of Input Channels: 4 (# channels)
-
Supplier: Transcat, Inc.
Description: Product Highlights LXI class C compliant Optimized for automated and manufacturing test Rack-mountable 1U (43.66 mm) high form factor Lowest cost ATE focused scope on the market Standard full-scale connectivity: LAN, USB, GPIB and XGA video
- Bandwidth: 500 MHz
-
Description: · Including 7 measurement functions in one: oscilloscope, waveform generator, multimeter, FFT spectrum analyzer, frequency counter, protocol analysis, amplitude-frequency curve analysis · 350 MHz / 500 MHz oscilloscope bandwidth, 5 GSa/s sample rate · Standard
- A/D Resolution: 14 (# bits)
- Host Interface: USB, Other
- Number of Input Channels: 4 (# channels)
-
Supplier: Siglent Technologies NA, Inc.
Description: SHS1000X Handheld Oscilloscopes feature full isolation between the two oscilloscope channels, one multimeter channel, a power adapter, and the USB host/device port. SIGLENT's portable oscilloscopes are available in 100 and 200 MHz versions, feature a single ADC
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Transcat, Inc.
Description: , 500 MHz Channels 2 or 4 analog channels (DSO) +16 digital channels (MSO) Sample rate Up to 4 GSa/s Memory Up to 4 M Display 8.5-inch WVGA (800 x 480) Update rate 1,000,000 wfms/s Upgradable Bandwidth, MSO, measurement applications and WaveGen Warranty Standard 3-year Connectivity
- Bandwidth: 100 MHz
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDS5000X series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have a maximum sample rate of 5 GSa/s, maximum record length of 250 Mpts/ch, and display up to 4 analog channels + 16 digital channels mixed signal analysis
- Bandwidth: 500 MHz
- Host Interface: USB, Ethernet, Other
- Number of Input Channels: 2 (# channels)
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's new SDS2000X-E Series Super Phosphor Oscilloscopes are available in two bandwidths; 200 MHz and 350 MHz. They each have a maximum sampling rate of 2 GSa/s and a standard record length of 28 Mpts. The most commonly used functions can be accessed with its user-friendly
- Bandwidth: 350 MHz
- Host Interface: USB, Ethernet, Other
- Number of Input Channels: 2 (# channels)
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's new SDS1000X/SDS1000X+ Series Super Phosphor Oscilloscopes are available in two bandwidths, 100 MHz and 200 MHz, have a sampling rate of 1 GSa/s and a standard record length of 14 Mpts. The most commonly used functions can be accessed with its user-friendly one-button
- Bandwidth: 100 MHz
- Host Interface: USB, Ethernet, Other
- Number of Input Channels: 2 (# channels)
- Number of Trigger Inputs: 16 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: /div. Waveform math with FFT Analysis functions include subtract, multiply, integrate, and differentiate, as well as Fast Fourier Transforms (FFT). Peak detect 250-ps on 500-MHz models, 500-ps on 300-MHz models and 1-ns on 100-MHz models helps you find narrow
- Bandwidth: 100 MHz
- Features: Integral Display
- Number of Input Channels: 2 (# channels)
-
Description: - Bandwidth : 30MHz - 125MHz - Sample rate : 500MS/s -1GS/s - Ultra-thin body - 8 inches high resolution LCD - Pass / Fail function - SCPI, and LabVIEW supported - Digital filtering and current measurement (excl. SDS5032E and SDS5052E)
- A/D Resolution: 8 (# bits)
- Host Interface: USB, Ethernet, Other
- Number of Input Channels: 2 (# channels)
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Truly uncompromised in performance and impressively user-friendly – that’s the R&S®RTE1000 Digital Oscilloscopes oscilloscope. With bandwidths from 200 MHz to 2 GHz and top performance parameters, the R&S®RTE1000 Digital Oscilloscopes oscilloscopes set
- A/D Resolution: 16 (# bits)
- Bandwidth: 2000 MHz
- Features: Integral Display
- Host Interface: USB, Ethernet
-
Supplier: ValueTronics International, Inc.
Description: The 54642A is a 500 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.
- Bandwidth: 500 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Yokogawa Corporation of America
Description: The DLM4000 is a unique to the industry eight-channel mixed-signal oscilloscope suitable to test and debugging applications in the embedded systems, power electronics, mechatronics, and automotive sectors. Available in both 350 MHz and 500 MHz models, the 2.5 GSa/sec
- A/D Resolution: 12 (# bits)
- Bandwidth: 500 MHz
- Features: Integral Display
- Host Interface: USB, Ethernet, SCSI
-
Supplier: Teledyne LeCroy
Description: measurements. Key Features 200 MHz, 350 MHz, 500 MHz and 750 MHz bandwidths Up to 4 GS/s sample rate Long Memory – up to 10 Mpts/Ch 10.1” touch screen display MAUI - Advanced User Interface Advanced Anomaly Detection Capture, Debug, Analyze, Document
- A/D Resolution: 11 (# bits)
- Bandwidth: 750 MHz
- Features: Alarm / Switch Output, Integral Display, Removable Storage
- Host Interface: USB, Ethernet, GPIB / IEEE-488 / HPIB
-
Supplier: Cole-Parmer
Description: FFT-analysis • 5,000 count DMM (2-channel models only)
These portable oscilloscopes combine rugged portability with the performance...
< div> of a bench scope, taking you from troubleshooting microelectronics all the- Features: Integral Display
- Number of Input Channels: 2 (# channels)
Supplier: RS Components, Ltd.Description: -impedance probe with BNC, TA150 ( 898-6826 )350 MHz high-impedance probe, TA133 ( 898-6820 ) 500 MHz high-impedance probe. Pico ergonomically designed passive oscilloscope probes are suitable for use with the PicoScope range of USB oscilloscopes and all
Supplier: RS Components, Ltd.Description: , Serial 2. High resolution display intensity gradation Series = InfiniiVision 3000 X Bandwidth = 500MHz Number of Analogue Channels = 4 Number of Digital Channels = 16 Calibrated = UKAS Record Length = 2M points/ch Sample Rate Random = 4 G samples/s USB Interface = Yes Vertical
- A/D Resolution: 8 (# bits)
- Bandwidth: 500 MHz
- Host Interface: USB
Supplier: RS Components, Ltd.Description: -ion battery technology offering 8 hour battery life. Operating temperature 0°C to 40°C (including batteries) or 0°C to 50°C (without batteries) Probe Type = Voltage Attenuation = 10x Bandwidth = 500MHz Connector Type = BNC Model Number p = VPS510-V Number of Probes = 1 Safety Category
- Attenuation Factor: 10X
- Bandwidth: 500 MHz
- Probe Configuration: Other
- Probe Type: Voltage, Oscilloscope, Other
Supplier: ValueTronics International, Inc.Description: FFT analysis, vector diagram display, recorder function and Digital Oscilloscope (DSO) mode included. User-selectable average time – from 15 ms up to 3600 s – for dynamic measurements. 4 MB on-board memory for storage of measured values. RS232 and USB
Supplier: ValueTronics International, Inc.Description: for programming and measurement. Ground Fault Interruption and Floating Output features can also be used for operator protection. The HiPot tester is equipped with an output to monitor the arc signal with an oscilloscope. The Guardian 500VA Plus is equipped with a new Function called
Supplier: ValueTronics International, Inc.Description: capture those measurements in an oscilloscope-like data buffer. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB
- DC Output Power: 300 watts
Supplier: FlukeDescription: tests and measurements to find the root cause of failures. The Fluke ScopeMeter test tool is the one tool you can rely on to tackle just about any troubleshooting task. ScopeMeter® Portable Oscilloscopes take you into territory that standard bench oscilloscopes cant readily withstand,
- Bandwidth: 500 MHz
- Features: Alarm / Switch Output, Battery Powered, Hand-held Unit, Integral Display
- Host Interface: USB
- Number of Input Channels: 4 (# channels)
Supplier: Tektronix, Inc.Description: 8 out of 10 engineers around the world trust Tektronix to help them debug and test tomorrow's designs faster. With the broadest portfolio of digital oscilloscopes available, the richest set of product features, the most extensive analysis capability and our award-winning service and support,
- Bandwidth: 20000 MHz
- Host Interface: USB, Ethernet
- Number of Input Channels: 8 (# channels)
- Number of Trigger Inputs: 64 (# channels)
Supplier: Red Pitaya, d.o.o.Description: SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization.
- A/D Resolution: 16 (# bits)
- Bandwidth: 500 MHz
- Data Storage (RAM): 4000 MB
- Features: Battery Powered, Hand-held Unit, Hard Disk, Nonvolatile Memory, Removable Storage, RoHS Compliant
Supplier: PCE Instruments / PCE Americas Inc.Description: PCE-SDS1022DL Two-/2- Channel Oscilloscope 25 MHz analog bandwidth / 1.0 GS/s sampling rate / 10 ns maximum sensitivity PCE-SDS1022DL is a lightweight, portable two-channel bench oscilloscope ideal for analog design work, repair and servicing, such as checking waveform presence
- Bandwidth: 25 MHz
- Features: Integral Display
- Host Interface: Serial Port, USB
- Number of Input Channels: 2 (# channels)
Supplier: Cleverscope, Ltd.Description: The Cleverscope CS320A is mixed signal PC oscilloscope which brings benefits to the user that are unavailable from traditional stand-alone oscilloscopes. Its innovative approach delivers an unbeatable combination of affordability, ease of use and documentation of test results with
- A/D Resolution: 14 (# bits)
- Data Storage (RAM): 32 MB
- Host Interface: USB
- Number of Input Channels: 11 (# channels)
Supplier: RIGOL Technologies, Inc.Description: The MSO8000 Series Oscilloscopes combine best in class sampling and memory depth with our modern, flexible User Interface enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 600 MHz,1 GHz, and 2 GHz models each with 4 analog channels the MSO8000 Series
- Bandwidth: 2000 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Oscilloscopes (303 Companies)USB Connectors (250 Companies)USB Cables (239 Companies)Styli and Probes (79 Companies)Featured Products Top
-
Introducing a new 50MHz/500MHz digital storage oscilloscope designed for small and medium-sized enterprises. This all-in-one solution offers 7 essential functions: oscilloscope, waveform generator, multimeter, FFT spectrum analyzer, frequency counter, protocol analysis, and amplitude (read more)
Browse Oscilloscopes Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
Fujian Lilliput Optoelectronics Technology Co., Ltd.
500MHz Digital Oscilloscope: Precision&Versatility
XDS4000 Series Oscilloscope: Precision Measurement, Versatile Applications Wide Bandwidth: Up to 500MHz bandwidth ensures comprehensive signal capture. Real-Time Sampling: (read more)
Browse Oscilloscopes Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
Fujian Lilliput Optoelectronics Technology Co., Ltd.
XDS4000 Series 350MHz-500MHz Touch Oscilloscope
OWON recently released XDS4000 series multi-function digital oscilloscope with a maximum bandwidth of 500MHz, including four basic models of 350MHz, 500MHz, dual-channel/four-channel, with 5GSa/s real-time sampling rate, 400Mpts memory depth, up to 600,000 wfms/s waveform capture rate, 10.4-inch (read more)
Browse Oscilloscopes Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
The Siglent SDS5000X Oscilloscope is available with bandwidths of 350, 500 and 1 GHz and offers a maximum sample rate of 5 GS/s. It also features 250 Mpts of acquisition memory and a waveform-update rate of up to 110,000 wfm/s. To help maintain high test speeds, many of its waveform analysis (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
Fujian Lilliput Optoelectronics Technology Co., Ltd.
OWON XDS4000 Series: Precision Touch Oscilloscope
Discover the latest innovation from OWON with the XDS4000 series, a multi-function digital oscilloscope designed to elevate your testing and measurement capabilities. With a maximum bandwidth of 500MHz and four basic models ranging from 350MHz to 500MHz, this oscilloscope boasts a 5GSa/s real (read more)
Browse Oscilloscopes Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
The new SDS6000A Oscilloscopes includes 500 MHZ, 1 GHz and 2 GHz models with sample rates of 5 GSa/s. These new models feature up to 16 digital channels plus 4 analog channels for mixed-signal analysis with a maximum record length of 500 Mpts/ch. Engineers can accurately correlate and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
Team Solutions, Inc.
HandyScope HS5: 500 MS/s 250 MHz BW, 2 Channel, USB Digital Storage Oscilloscope , 30MHz AWG, Spectrum Analyzer, Voltmeter, Transient Recorder .
-
Spectrum Analyzers / Digital
HandyScope HS5: 500 MS/s 250 MHz BW, 2 Channel, USB Digital Storage Oscilloscope , 30MHz AWG, Spectrum Analyzer, Voltmeter, Transient Recorder .
-
Digital Storage Oscilloscope
HandyScope HS5: 500 MS/s 250 MHz BW, 2 Channel, USB Digital Storage Oscilloscope , 30MHz AWG, Spectrum Analyzer, Voltmeter, Transient Recorder .
-
Recorders / Digital
HandyScope HS5: 500 MS/s 250 MHz BW, 2 Channel, USB Digital Storage Oscilloscope , 30MHz AWG, Spectrum Analyzer, Voltmeter, Transient Recorder .
-
Digital Storage Oscilloscopes / 2
HandyScope HS5: 500 MS/s 250 MHz BW, 2 Channel, USB Digital Storage Oscilloscope , 30MHz AWG, Spectrum Analyzer, Voltmeter, Transient Recorder .
-
http://www.ndt.net/article/hsndt2007/files/Pramila.pdf
The set-up utilizes a Yokogawa DL1740 (four channel, one GSa/sec, 500 MHz ) Digital Storage Oscilloscope (DSO), having built in Zip drive, Ethernet, USB , GPIB and Serial Ports .
-
Monitoring white whales (Delphinapterus leucas ) with echolocation loggers
… Bru¨el and Kjaer model 8103), a Reson amplifier model VP-2000 with bandpass filters set to 500 Hz and 500 kHz and a TiePie Engineering (Netherlands) 12bit USB oscilloscope model SH3 with a sampling rate of 1 MHz connected to a laptop …
-
Instruments / 14
This powerful high speed USB oscilloscope combines fast sampling up to 500 MS/s with high resolutions of 12, 14 and 16 bit, a large memory of 64 MSamples and an extremely accurate built-in 40 MHz 14 bit arbitrary waveform generator with …
-
Teledyne LeCroy WaveJet 300A Oscilloscopes | Mouser
Other key features of the WaveJet™ 300A Oscilloscopes are 100, 200, 350, and 500MHz bandwidths; sample rates up to 2GS/s; long waveform memory at 500 … … parameters; 7.5" color display; multi-language user interface and help; USB host and device connections …
-
RANGING GEOSTATIONARY TELECOMMUNICATION SATELLITES WITH SATELLITE TV SIGNALS
… microprocessor; 3) a single-frequency Resolution-T GPS receive; 4) a digital USB- oscilloscope , either DSO5200A orDSO2090, with a 200 MHz or 40 MHz passband … … 5) a PC with USB and RS-232 ports … … Gb RAM, and a 500 Gb HD capacity).