-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom
- Cross-section: 0.0620 to 0.2500 inch
- Hardness Rating (Shore A Scale): 70 durometer
- Inside Diameter (ID): 0.0290 to 20.95 inch
- Outside Diameter (OD): 0.0930 to 21.5 inch
-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom
- Cross-section: 0.0620 to 0.2500 inch
- Hardness Rating (Shore A Scale): 70 durometer
- Inside Diameter (ID): 0.0290 to 20.95 inch
- Outside Diameter (OD): 0.0930 to 21.5 inch
-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom
- Cross-section: 0.0620 to 0.2500 inch
- Hardness Rating (Shore A Scale): 70 durometer
- Inside Diameter (ID): 0.0290 to 20.95 inch
- Outside Diameter (OD): 0.0930 to 21.5 inch
-
-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom
- Cross-section: 0.0620 to 0.2500 inch
- Hardness Rating (Shore A Scale): 70 durometer
- Inside Diameter (ID): 0.0290 to 20.95 inch
- Outside Diameter (OD): 0.0930 to 21.5 inch
-
Supplier: SAE International
Description: This specification covers a silicone rubber in the form of sheet, strip, tubing, extrusions, and molded shapes.
-
Supplier: U.S. Plastic Corporation
Description: This 3/8" ID x 1/2" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 4.32 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is
- Material: Rubber (Synthetic)
- Maximum Inside Diameter / Size: 0.3750 inch
- Outside Diameter / Size: 0.5000 inch
-
Supplier: U.S. Plastic Corporation
Description: This 1/2" ID x 5/8" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 5.84 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is
- Material: Rubber (Synthetic)
- Maximum Inside Diameter / Size: 0.5000 inch
- Outside Diameter / Size: 0.6250 inch
-
Supplier: U.S. Plastic Corporation
Description: This 5/8" ID x 13/16" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 11.34 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break
- Material: Rubber (Synthetic)
- Maximum Inside Diameter / Size: 0.6250 inch
- Outside Diameter / Size: 0.8125 inch
-
Supplier: U.S. Plastic Corporation
Description: This 1/2" ID x 3/4" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 13.12 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break
- Material: Rubber (Synthetic)
- Maximum Inside Diameter / Size: 0.5000 inch
- Outside Diameter / Size: 0.7500 inch
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- Hardness Rating (Shore A Scale): 70 durometer
- O-ring Features: AMS/MIL Spec
- O-ring Sizes: "AS568" standard sizes (001-475)
- Synthetic Rubber Materials (Thermosets): Silicone Rubber (SiR)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- Hardness Rating (Shore A Scale): 70 durometer
- O-ring Features: AMS/MIL Spec
- O-ring Sizes: "AS568" standard sizes (001-475)
- Synthetic Rubber Materials (Thermosets): Silicone Rubber (SiR)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- Hardness Rating (Shore A Scale): 70 durometer
- O-ring Features: AMS/MIL Spec
- O-ring Sizes: "AS568" standard sizes (001-475)
- Synthetic Rubber Materials (Thermosets): Silicone Rubber (SiR)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- Hardness Rating (Shore A Scale): 70 durometer
- O-ring Features: AMS/MIL Spec
- O-ring Sizes: "AS568" standard sizes (001-475)
- Synthetic Rubber Materials (Thermosets): Silicone Rubber (SiR)
-
Supplier: Accuris
Description: SILICONE RUBBER COMPOUND ROOM TEMPERATURE VULCANIZING, 55,000 CENTIPOISE VISCOSITY DUROMETER 55 - 70 (STABILIZED TYPE)
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal 9040 solid silicone is a general purpose silicone rubber manufactured in 36 in. × continuous length form. It is available in degrees of hardness ranging from relatively soft 30 durometer to relatively hard 70 durometer on the Shore A scale.
- Features: Color Options
- Material: Foam, Silicone Rubber
- Operating Temperature: -99.4 F
- Thickness: 0.0311 to 0.1252 inch
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal 300 series silicone solid is a general purpose silicone rubber manufactured in 36 in. × 36 in. sheets. It is available in degrees of hardness ranging from relatively soft 30 durometer to relatively hard 70 durometer on the Shore A scale.
- Features: Color Options
- Material: Foam, Silicone Rubber
- Operating Temperature: -99.4 F
- Thickness: 0.0311 to 0.2500 inch
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal 600 series silicone solid is a general purpose silicone rubber manufactured in 36 in. × 36 in. sheets. It is available in degrees of hardness ranging from relatively soft 30 durometer to relatively hard 70 durometer on the Shore A scale.
- Features: Color Options
- Material: Foam, Silicone Rubber
- Operating Temperature: -99.4 F
- Thickness: 0.0311 to 0.2500 inch
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal 9060 solid silicone is a general purpose silicone rubber manufactured in 36 in. × continuous length form. It is available in degrees of hardness ranging from relatively soft 30 durometer to relatively hard 70 durometer on the Shore A scale.
- Features: Color Options
- Material: Foam, Silicone Rubber
- Operating Temperature: -99.4 F
- Thickness: 0.0311 to 0.1252 inch
-
Supplier: Wacker Chemical Corp.
Description: Silicone Rubber Compound C1770 C BLU is a 70 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required. Special features Good compression set Good Fluid Resistance Good molding qualities Good shelf
- Chemical / Polymer System Type: Silicone
- Compound Type: Molding Resin
- Elongation: 148 %
- Filler Material: Unfilled
-
Supplier: Tooling Technology
Description: Ideal for pressure box and mold base seals. The thermoforming environment requires high-temperature durable seals. Our 70-durometer silicone rubber cord is extruded in H, A and O cross sections to meet your thermoforming tool-building requirements. Especially suited for
- Gasket Type: Gasket Strip
- Material: Silicone Rubber
-
Supplier: Tooling Technology
Description: Ideal for pressure box and mold base seals. The thermoforming environment requires high-temperature durable seals. Our 70-durometer silicone rubber cord is extruded in H, A and O cross sections to meet your thermoforming tool-building requirements. Especially suited for
- Gasket Type: Gasket Strip
- Material: Silicone Rubber
-
Supplier: Caplugs
Description: The TS series offers all the versatility of our traditional tapers with the added resilience of silicone. Ideal for use in masking applications that require temperature and corrosion resistance. Available in two durometers: 70 Red and 45 Natural. TS series 70 Red has a
- Material: Rubber - Silicone
- Tapered: Yes
-
Supplier: Wacker Chemical Corp.
Description: Silicone Rubber Compound C1575 is a 70 durometer, oil resistant material. Special features Good compression set Good Fluid Resistance Good Heat Stability Good molding qualities Good shelf stability
- Material: Silicone Rubber
-
Supplier: Tooling Technology
Description: Ideal for pressure box and mold base seals. The thermoforming environment requires high-temperature durable seals. Our 70-durometer silicone rubber cord is extruded in H, A and O cross sections to meet your thermoforming tool-building requirements. Especially suited for
- Gasket Type: Gasket Strip
- Material: Silicone Rubber
-
Supplier: Tooling Technology
Description: The thermoforming environment requires high-temperature durable seals. Our 70-durometer silicone rubber cord is extruded in H, A and O cross sections to meet your thermoforming tool-building requirements. Especially suited for pressure boxes, our "H" seal forms tighter
- Gasket Type: Gasket Strip
- Material: Silicone Rubber
-
Description: most basic perimeter, to the most complex medical grade seal , we can help you minimize the problems associated with seal gaskets. Pure silicone in 50, 60, 70 and 80 durometer are the most frequently used materials. Numerous grid styles and flat seal surfaces are available.
-
Supplier: Wacker Chemical Corp.
Description: Silicone Rubber Compound C1670 BLK is 70 durometer, oil resistant materials. C1770 has different versions to meet customer color needs. These materials can be used in a variety of applications including ones where properties similar to those specified in EMS D15 5010 Type
- Material: Silicone Rubber
-
Supplier: Precision Associates Incorporated
Description: sealing surface. Ground balls are available in a variety of Polymers in durometers from 70 to 90. PAI's standard materials are listed below. Compound 5716 is usually available “off the shelf”. Most compounds that are 70 Durometer and higher in these five polymers can be
- Chemical / Polymer System Type: Fluoroelastomer, Silicone, Specialty / Other
- Filler Material: Unfilled
- Form / Shape: Specialty / Other
- Overall Width / O.D.: 0.0440 to 6.5 inch
-
Supplier: Gelest, Inc.
Description: Elastomer hPDMS is a clear molding and encapsulation PDMS with a higher modulus than conventional silicones. This 'hard' PDMS addresses the issues of compliant PDMS in soft lithography applications. Cured PDMS Properties Tensile Strength: 0.50-0.75 MPa Elongation: 30-40% Durometer,
- Elongation: 30 to 40 %
- Tensile Strength (Break): 72.52 to 109 psi
-
Supplier: Western Rubber & Supply, Inc.
Description: AS-568 o-ring size must be specified when ordering
- Hardness Rating (Shore A Scale): 70 durometer
- O-ring Sizes: "AS568" standard sizes (001-475)
- Synthetic Rubber Materials (Thermosets): Silicone Rubber (SiR)
-
Supplier: Seal Science, Inc.
Description: SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with
- Cross-section: 0.0700 to 0.1030 inch
- Hardness Rating (Shore A Scale): 45 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer
- Inside Diameter (ID): 0.1450 to 3.99 inch
- O-ring Sizes: Other
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE manufactures elastomer O-rings from a wide selection of elastomer materials to fit RJT hygienic union connectors. RJT O-rings are available in EPDM, NBR, HNBR, Silicone, FKM and FFKM grades that have been certified to FDA and 3-A standards. Metal detectable elastomers are also available
- Cross-section: 0.2598 inch
- Hardness Rating (Shore A Scale): 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer, >90 durometer
- Inside Diameter (ID): 1.05 to 3.7 inch
- O-ring Features: FDA Approved or 3A Sanitary Classification
Find Suppliers by Category Top
Featured Products Top
-
Strip-N-Stick 440S – Is a1/32” thick shore A 30 durometer silicone solid with high temperature silicone adhesive. Norseal Strip-N-Stick 440A – Combines 30 durometer solid rubber with a high-adhesion acrylic adhesive for an excellent 1/32” thick gasket material. It (read more)
Browse Elastomer and Rubber Shapes Datasheets for Saint-Gobain Tape Solutions -
BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
NewAge Industries manufactures silicone tubing that's platinum cured for the highest degree of purity. Called Silcon® Med-X, it's one of the company's medical grades of silicone tubing and reinforced hose. Silcon Med-X is particularly suited for applications in the medical, biomedical (read more)
Browse Medical Tubing Datasheets for NewAge Industries -
For hot water, steam acids, alcohols, alkalis, keytones, phosphate esters, brake fluids, drive belts and exposure to oxygen, ozone and weathering. Food grade is standard SILICONE - S70 (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
Possesses a hardness range of 30 to 80 durometer Shore A, with a standard hardness of 70 durometer Shore A Can be compounded to meet FDA, USDA, MIL-STD-413C, MIL-STD-105E, and MIL-I-45208A specifications Click here for the full Guide (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Atlantic Rubber o-rings, gaskets, grommets, and tubing are available in full range of sizes and materials. Our huge in-house inventory includes Pure Gum, Latex, and Silicone tubing (commercial and medical grade). We also carry Viton® fluoroelastomers and Neoprene polychloroprene (read more)
Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
Silicone-coated fiberglass can be beneficial for several reasons, but in this post, we will focus on why silicone is used to coat fabrics. Mid-Mountain manufactures a range of silicone-coated fabrics under the ARMATEX® label, which uses a variety of substrates coated with silicone rubber compounds (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
. Silicone 70 Durometer Broad temperature range. Odorless (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
the type of rubber used, the color, the durometer, the cross-section, and the cord thickness. Common materials used to make vulcanized O-rings include: Viton® Buna-N (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
rubber Neoprene rubber & coated fabrics Open & closed cell foam & sponge Plastics Polyethylene, polystyrene, polypropylene, polyurethane, polyimide PVC sponge Silicone rubber Stainless steel (read more)
Browse Gaskets and Gasketing Datasheets for Boyd
Conduct Research Top
-
Importance of Hardness Testing
Shore D is used for harder materials. To better understand these scales, a rubber band measures at a hardness of around 30 Shore A, whereas a hard hat measures at a hardness of about 80 Shore D. There is some overlap in these two scales, as tire treads have a hardness of approximately 70 Shore