-
Supplier: Island Components Group
Description: We supply hundreds of motor and motor generator products for military and commercial aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined
- Generated Voltage: 1 Volts / 1000 rpm
- Maximum Speed: 4800 rpm
- Type of Output: AC
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Products Features Compact, high performance and high reliability Minimal ripples in output voltage Superior in linearity
- Generated Voltage: 3 Volts / 1000 rpm
- Maximum Speed: 7000 rpm
- Mounting Method: Tapped Holes / Face
- Operating Temperature: 14 to 140 F
-
Supplier: Accuris
Description: DC TACHOMETER GENERATORS TEST PROCEDURE
-
-
Supplier: maxon
Description: High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant.
- Generated Voltage: 0.5200 Volts / 1000 rpm
- Operating Temperature: -4 to 149 F
- Type of Output: DC
-
Supplier: Baumer Ltd.
Description: Low response time, Very high resistance to shock, Redundant output
- Generated Voltage: 0.0100 to 0.0400 Volts / 1000 rpm
- Maximum Speed: 9000 rpm
- Mounting Method: Flange
- Operating Temperature: -22 to 266 F
-
Supplier: Baumer Ltd.
Description: Low response time, Recognition of sense of rotation, EURO flange B10 or foot mounting, Very high resistance to shock, Redundant output
- Generated Voltage: 0.0200 to 0.1000 Volts / 1000 rpm
- Maximum Speed: 10000 rpm
- Mounting Method: Flange
- Operating Temperature: -22 to 266 F
-
Supplier: Baumer Ltd.
Description: Low response time, Recognition of sense of rotation, No auxiliary energy source required, Protection IP 68
- Generated Voltage: 0.0100 to 0.0200 Volts / 1000 rpm
- Maximum Speed: 5000 rpm
- Mounting Method: Flange
- Operating Temperature: -22 to 266 F
-
Supplier: Baumer Ltd.
Description: Low response time, Redundant output
- Generated Voltage: 0.0400 to 0.1750 Volts / 1000 rpm
- Maximum Speed: 6000 rpm
- Mounting Method: Flange
- Operating Temperature: -22 to 266 F
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The tachogenerator MTG-85-17 has been designed specifically for applications where extra precise performance is required. Low ripple voltage, low temperature coefficient, high voltage characteristic linearity and precise mechanical dimensions are reasons for which this special tachogenerator was
- Features: MIL-SPEC, Weather Proof
- Type of Output: DC
-
Supplier: Island Components Group
Description: We supply hundreds of motor and motor generator products for military and commercial aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined
- Continuous Torque: 0.0906 In-lbs
- Design Units: English
- Diameter / Width: 1.44 inch
- Housing Length: 2.81 inch
-
Supplier: Pelonis Technologies, Inc.
Description: 53 x 53 x 31mm (2.09 x 2.09 x 1.22 in). Airflow: 5 CFM to 16 CFM. Frame/Impeller: PC/ABS + 20 %GF, UL94-V0, Base: Aluminum Die Cast. Dual Ball Bearings. Available in 12V, and 24V. CE, UL, and cUL listed. RoHS Compliant. Inrush Current Protection, Tachometer (Frequency Generator),
- Air Flow Rate: 16.35 SCFM
- Drive Options: Direct Drive
- Environment: Clean Air / Gas
- Media Temperature: 14 to 158 F
-
Supplier: Pelonis Technologies, Inc.
Description: 190 x 177 x 72 mm (7.60 x 6.97 x 2.83 in). Airflow: 85 CFM - 128 CFM. Frame/Impeller: PC/Aluminum, Dual Ball Bearings. Available in 12 V, 24 V, and 48 V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Inrush Current Protection, Tachometer (Frequency
- Air Flow Rate: 106 SCFM
- Drive Options: Direct Drive
- Environment: Clean Air / Gas
- Material: Aluminum
-
Supplier: Pelonis Technologies, Inc.
Description: Controls: Inrush Current Protection, Tachometer (Frequency Generator), Rotation Detection, Rotation Detection Complement, Life Detection, Life Detection Complement, Voltage Signal Control, Current Signal Control, more PWM Control, Over-voltage Protection, Automatic Temperature Control,
- Air Flow Rate: 23.1 SCFM
- Drive Options: Direct Drive
- Environment: Clean Air / Gas
- Media Temperature: 14 to 158 F
-
Supplier: Electro-Sensors, Inc.
Description: magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split
- Body Shape: Rectangular
- Operating Temperature: -40 to 140 F
- Output: Frequency
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: set up • Powered by 5-24 VDC These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output
- Body Shape: Rectangular
- Operating Temperature: -40 to 140 F
- Output: Frequency
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: set up • Powered by 5-24 VDC These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output
- Body Shape: Cylindrical
- Operating Temperature: -40 to 140 F
- Output: Frequency
- Power Requirements: DC Powered
-
Supplier: Carlen Controls, Inc.
Description: . APPLICATION A wide frequency range is achieved with jumpers to optimize the operating range. Speed feedback linearity is improved over D.C. tachometer generators along with signal noise which is reduced and of a higher frequency.
- Signal Inputs: Frequency Input?
-
Supplier: Far East Resources, Inc.
Description: Far East Resources Inc. has aligned itself with a supplier that has been established since 1985 with solid experience in manufacturing of various kinds of high quality & competitive magnetic products. Major products are SMPS transformers, SMD power inductors, filter choke coils, PFC chokes, Common
- Capabilities: AC Motors, DC Motors, Servo Motors, Stepper Motors, Armatures / Rotors, Stators, Brush Motor, Brushless Motor, Tachometer, Coils / Bobbins, Lamination Stacking, Clutch / Brake Coil, Solenoid Coil, Synchros, Generators, Magnetos, Toroids, Transformers, Inductors, Chokes
- Industry: Aerospace / Avionics, Automotive, Automation, Computer Industry, Industrial, Instrumentation, Machine Tools, Medical, Motor / Drive, Robotics
- Insulation: Nomex® , Kapton® , Epoxies, Blends - Multiple, Encapsulation, High Voltage / Reliability
- Location: North America, United States Only, Northeast US Only
-
Supplier: Dataforth Corporation
Description: configured to perform seven different advanced special functions: pulse/frequency counter, pulse/frequency counter with de-bounce, waveform measurement, time between events, frequency generator, pulse width modulation (PWM) generator, and one-shot pulse generator. The 8B
- Form Factor: Printed Circuit Board (PCB), Panel / Chassis Mount, DIN Rail
- Inputs / Channels: 12 #
- Operating Temperature: -40 to 185 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage, Relay, Ethernet
-
Supplier: Electro-Sensors, Inc.
Description: information. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to
- Body Shape: Cylindrical
- Operating Temperature: -40 to 140 F
- Output: Frequency
- Power Requirements: DC Powered
-
Supplier: Island Components Group
Description: Other types We supply hundreds of motor and motor generator products for military and commercial aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads
- Continuous Torque: 0.0375 In-lbs
- Design Units: English
- Diameter / Width: 1.06 inch
- Housing Length: 2.12 inch
-
Supplier: Island Components Group
Description: We supply hundreds of motor and motor generator products for military and commercial aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined
- Continuous Current: 0.1800 amps
- Continuous Torque: 0.0312 In-lbs
- Design Units: English
- Diameter / Width: 0.7500 inch
-
Supplier: Dynapar Corp.
Description: reliability.Coupled with a frequency-to-voltage converter, such as the Dynapar brand FV3, the R45 Rotopulser® provides a precise, brushless feedback, at a lower cost than expensive DC tachometer-generator s.An optional, X2 speed output provides twice the number of pulses per
- Diameter or Width: 9.5 inch
- Electrical Output and Interface: Analog Voltage
- Encoder Signal Output: Quadrature
- Encoder Technology: Mechanical
-
Supplier: ValueTronics International, Inc.
Description: Choose a recording setup and AstroPower automatically configures your inputs for single phase, split phase, Delta or Wye recording applications. Channels 7 & 8 can be used as auxiliary inputs to record any signal type, including tachometer signals, thermocouples, and other AC or DC
Find Suppliers by Category Top
Featured Products Top
-
Tachometer Generators Product Features: ?Compact, high performance and high reliability ?Minimal ripples in output voltage ?Superior in linearity Learn More (read more)
Browse Tachometer Generators and Tachogenerators Datasheets for Citizen Chiba Precision Co., Ltd.
More Information Top
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > SPEED, VELOCITY AND ACCELERATION INSTRUMENTATION
Operating principle of commutatortype dc tachometer generator .
-
Kinematics of the Cone Bit
The square end of the small shaft is fixed into the square hole in the thrust button and the other end is joined to the shaft of a sensitive DC tachometer generator .
-
Servomechanism
The feedback transducer can be an analog component, such as a resistance potentiometer or a dc tachometer generator , or it can be an optical encoder.
-
Applied Hydraulic Transients
The speed of the turbogenerator was measured by a dc tachometer gener- ator .
-
Life System Modeling and Intelligent Computing
Mo- tor speed was controlled by a speed controller (MENTOR II) based on speed feedback obtained through a DC tachometer generator .
-
ELECTRORHEOLOGICAL FLUIDS AND MAGNETORHEOLOGICAL SUSPENSIONS - PROCEEDINGS OF THE 10TH INTERNATIONAL CONFERENCE ON ERMR 2006
~on The rotation speed was measured by the DC tachometer generator (SANYS DEM , 104-SOH-1) and was fed back to LABVIEW Real Time System ~contro~ler) via ~ o ~ v ~ ~ ~ r . electxic field determined from the controller was …
-
Standard Handbook of Electronic Engineering, Fifth Edition > Transducers and Sensors
Such angular-speed transducers as the dc tachometer generator , the ac induction tachometer, and the ac permanent magnet tachometers (ac magneto) are electric generators.
-
PROCESSING AND FABRICATION OF ADVANCED MATERIALS VIII
The spindle of the machine was mounted on hydrostatic oil bearings and the table feed was controlled by a dc tachometer generator connected to a reduction motor, allowing for continuous feed adjustment.
-
IMPROVED CUTTING EDGES FOR ICE REMOVAL
It uses a DC tachometer generator that provides a linear relationship of speed to voltage which allows the speed to be determined with an accuracy of 0.1 mph (0.045 m/s).