-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-100-IR LED Light Bar offers high light output and a compact profile combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to one meter and produces 18,000 lumens of infrared light while drawing only 300 watts of
-
Supplier: ProTek Devices
Description: (tp = 8/20µs) • Bidirectional Configuration & Monolithic Structure • Protects 3 to 5 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Cellular Phones • MCM Boards • Wireless Communication Circuits • IR LEDs • SMART & PCMCIA Cards
- CT: 50 pF
- Clamping Voltage (VC): 29.7 volts
- Configuration: Array
- IPPM: 9 amps
-
Supplier: ProTek Devices
Description: (tp = 8/20µs) • Bidirectional Configuration & Monolithic Structure • Protects 3 to 5 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Cellular Phones • MCM Boards • Wireless Communication Circuits • IR LEDs • SMART & PCMCIA Cards
- CT: 150 pF
- Clamping Voltage (VC): 12.5 volts
- Configuration: Array
- IPPM: 20 amps
-
-
Supplier: ProTek Devices
Description: (tp = 8/20µs) • Bidirectional Configuration & Monolithic Structure • Protects 3 to 5 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Cellular Phones • MCM Boards • Wireless Communication Circuits • IR LEDs • SMART & PCMCIA Cards
- CT: 40 pF
- Clamping Voltage (VC): 35.7 volts
- Configuration: Array
- IPPM: 7 amps
-
Supplier: ProTek Devices
Description: per Line (tp = 8/20µs) • Bidirectional Configuration & Monolithic Structure • Protects 1 Line • RoHS Compliant • REACH Compliant APPLICATIONS • Cellular Phones • MCM Boards • Wireless Communication Circuits • IR LEDs • SMART & PCMCIA Cards
- CT: 75 pF
- Clamping Voltage (VC): 19.2 volts
- Configuration: Array
- IPPM: 13 amps
-
Supplier: Det-Tronics
Description: The PointWatch Eclipse® Model PIRECL IR Hydrocarbon Gas Detector is our most rugged stainless steel, point infrared gas detector. It is approved to be factory calibrated to detect methane, propane, ethylene, and butane. The Eclipse goes above gas detection to life
- Application: Personal Exposure Monitoring, Confined Space Monitoring, Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms, Controller, Data Logger, Hazardous Environments, Intrinsically Safe, Sensor Array
- General Gas Types: Combustible Gas
-
Supplier: Larson Electronics LLC
Description: emitters a superior lighting solution for a wide array of applications including but not limited to: military, industrial manufacturing, machine visioning, security and law enforcement, boating, and commercial structure illumination. The LED10W-21-IR infrared LED lights
-
Supplier: Larson Electronics LLC
Description: compact, high powered LED emitter light produces 2 distinct light output types. The top two LEDs are based on a 3 watt IR packages, which are available in either 850nm or 940nm. The range of the IR lighting, with appropriate night vision equipment will exceed 1000 feet.
-
Supplier: Larson Electronics LLC
Description: to either the spot or flood LED arrays. Click here to view an article on the Generations of Night Vision and Infrared. The Magnalight approach to LED design incorporates proprietary optics designed to concentrate and focus the light produced by the LEDs. This enables the
-
Supplier: ATV Technologie GmbH
Description: SRO-716 314 x 314mm ?Chamber Lid Open/Closing: Manual ?Heating Method: SRO-714 IR (8pcs. Lamp Array) SRO-716 IR (12pcs. Lamp Array) ?Heating Zones: SRO-714 2 SRO-716 3 ?Power connection
- Configuration: Bench / Cabinet
- Temperature Range: 450 F
-
Supplier: Visual Sound, Inc.
Description: Nady Systems, Inc. - Pro Audio Dual IR wireless microphone system *Dual receiver allows 2 channel simultaneous operation of 2 transmitters (Ch A, Ch B) *IR signal reception LED indicators *Channel A/B mix audio output RCA phono jack *Separate Channel A and Channel B
- Features: Wireless Microphone
-
Supplier: ATV Technologie GmbH
Description: ​IR Heating: Array of 8 IR lamps in Quartz glass tubes (2 Heating zones) ?Power connection: 3Ph-N-PE 230/400V, 50/60Hz ?Power: 6,5 kW Features SRO-700 Flux-less, with Flux and solder
- Configuration: Bench / Cabinet
- Temperature Range: 450 to 700 F
-
Supplier: Laserglow Technologies
Description: -board and remote on/off control as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the World’s top universities and other prominent research facilities. Key Features: Air cooled – no need for water cooling or
- Beam Divergence: 1.5 to 2 millirad
- CDRH Classification: Class IIIb, Class IV
- Height: 46.2 to 60 mm
- Laser Output: Continuous Wave
-
Supplier: Electro Optical Components, Inc.
Description: EOC’s family of pulsable infrared arrays provides broadband IR illumination for asset identification at medium to long range. Available in a variety of package and power configurations, the system may be operated in either pulsed or constant modes, and with patterns preset or computer
- Array: Yes
- Color: Infrared
-
Supplier: DigiKey
Description: Infrared (IR) Emitter 940nm 12V 1A 630mW/sr @ 1A 70° Star Array
-
Supplier: DigiKey
Description: Infrared (IR) Emitter 850nm 12V 1A 630mW/sr @ 1A 70° Star Array
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1242420-SFH 4751 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: Ostar Type: Infrared (IR) Package: Tray Orientation: Top View Standard Package: 60 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 1A
- Forward Voltage: 12 volts
- Optical Power Output: 630 milliwatts
- Peak Wavelength: 940 nm
- Viewing Angle: 70 degrees
-
Supplier: DigiKey
Description: Infrared (IR) Emitter 850nm 12.4V 1A 100° Star Array
-
Supplier: DigiKey
Description: Infrared (IR) Emitter 940nm 11.6V 1A 100° Star Array
-
Supplier: TRENDnet Inc.
Description: 3 Megapixel max. resolution Night vision up to 50 meters (164 ft.) EXIR provides up to a 30% increase in illuminant efficiency over traditional IR LED array technology Outdoor IP66 weather rating Digital WDR optimizes high contrast lighting environments
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Imaging Technology / Camera Type: Digital, Smart Camera
- Monochrome / Color: Color
-
Supplier: Electro Optical Components, Inc.
Description: LED Microsensor NT LLC is focused on developing and manufacturing optoelectronic devices for the mid-infrared spectral range. The company offers a wide range of Light Emitting Diodes (LEDs), LED arrays and spectral matched Photodiodes (PD) that cover the spectral range
- Active Area Diameter or Length: 0.3000 to 1 mm
- Dark Current: 10000 to 2.50E7 nA
- Noise Equivalent Power (NEP): 9.00E-13 to 6.00E-11 W/Hz½
- Photodiode Package / Mounting: Leaded, Through Hole Technology (THT)
-
Supplier: Edmund Optics Inc.
Description: Generate Non-Gaussian Line Patterns Ideal for Light Homogenization Excellent Performance from 193nm 2.5µm Cylindrical Microlens Arrays are used to homogenize a variety of light sources, including lasers or high power LEDs. Unlike Square Microlens
- Materials: UV Grade Fused Silica
-
Supplier: Banner Engineering Corp.
Description: Overview Four high-intensity, visible wavelengths, plus IR High-power, solid-state LED array; continuous or strobed operation is selectable via sensor software (P4 models) or via hookup Optically isolated strobe signal Maintenance-free, rugged construction Built-in constant
- Active Area Diameter or Length: 2.8 to 3.35 inch
- Active Area Width: 2.8 to 8.66 inch
- Diffused: Yes
- Illuminator Type: Area / Backlight
-
Supplier: RS Components, Ltd.
Description: This family of MiniFlood IR LED arrays, from Intelligent LED Solutions (ILS), feature 12 IR OSLON Black LEDs from OSRAM Opto Semiconductors. These compact LEDs offer over 1 W of optical power with an integrated lens for high power density. MiniFlood
- Array: Yes
- Optical Power Output: 11880 milliwatts
-
Supplier: TelephoneStuff.com
Description: Wireless hand held microphone and transmitter. Features: - Multiple emitter array of high-efficiency infrared emission LEDs for optimum IR transmission - Power indicator LED - Powerful uni-directional dynamic capsule for optimum audio, minimum handling noise, and maximum
- Application: Security / Paging
- Directivity: Directional, Cardioid
-
Supplier: Renesas Electronics Corporation
Description: photodiode array when the internal IR LED driver is turned on and off for the programmed time periods under user-selected modulation frequency to drive the external IR LED. As this proximity sensor employs a noise cancellation scheme to highly reject unwanted
- Input (Supply) Voltage: 2.25 to 3.63 volts
- Sensor Type: Proximity Sensor, Light Sensor
-
Supplier: RS Components, Ltd.
Description: sensor array and navigate a 3 x 3mm array of blue LEDs. The reverse of the board features an Si1141 single irLED range-detection demonstration, capable of sensing distances up to 30cm for a hand or up to 100cm for a torso. The blue LED array on the long
- Category: Development Suite / Kit
-
Supplier: Barantech, Inc.
Description: system. Barantec’s EVERSWITCH technology eliminates the need for costly ASICs or trial and error interface issues. We can offer any output protocol, such as USB, ASCII, PS2, Matrix, Common Bus, Wiegand, or built-in microchips to communicate directly with your equipment. We readily build in LCD
-
Supplier: RS Components, Ltd.
Description: technology in a variety of retail and architectural applications, this slim and modular LED fixture is easy to incorporate into a wide array of designs. This robust and low-voltage LED system is rated to perform 50,000 hours, reducing material and labour expenses. Combined with
-
Supplier: RS Components, Ltd.
Description: technology in a variety of retail and architectural applications, this slim and modular LED fixture is easy to incorporate into a wide array of designs. This robust and low-voltage LED system is rated to perform 50,000 hours, reducing material and labour expenses. Combined with
-
Supplier: Transcat, Inc.
Description: Product Highlights Focal Plane Array detector with 320 x 240 pixels infrared resolution (76,800 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with 2% accuracy 0.05°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual
Find Suppliers by Category Top
Featured Products Top
-
Electronics supplies Vishay Optoelectronics Optocouplers, Optical Sensors, 7-Segment Displays, Infrared Receivers, Solid-State Relays, LCD Displays, Visible LEDs, Infrared Emitters, Plasma Displays, Photo Detectors, IrDA Transceivers and Infrared Touch Panels. About New Yorker Electronics (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
/lens solution that measures the angular distribution and radiant intensity of 850 or 940 nm near-infrared (NIR or near-IR) emitters. The NIR Intensity Lens system utilizes Fourier optics to capture a full distribution of NIR light in a single measurement up to ±70 degrees, giving you extremely (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems
More Information Top
-
Universal Access in Human-Computer Interaction. Applications and Services
This kit includes the Wii remote controller and an infrared diode array ( IR LED array ) as sensors and reflecting finger pads as interaction hubs inspired by existing examples.
-
Design and fabrication of 2xD light emitting device arrays for IR scene projection
We present in this paper the design and fabrication of mid- IR LED array for application in IR scene projection experiment.
-
Infrared imaging of subcutaneous veins
Study Design/Materials and Methods An IR device comprising a head‐mounted IR LED array (880 nm), a small conventional CCD camera (Toshiba Ik‐mui, Tokyo, Japan), virtual‐reality optics, polarizers, filters, and diffusers was used in vivo to obtain images of different subcutaneous structures.
-
Optimization of irradiation patterns using light emitting diodes
Figure 9 shows the measured irradiance pattern for the IR LED array with a previous selection on the LEDs efficiency.
-
Development of a mid-infrared interband cascade LED array
In Section 5 we summarize the current status of our mid- IR LED array development.
-
InGaAsSb LED arrays (&lgr; = 3.7 &mgr;m) with photonic crystals
Such are compact mid- IR LED arrays with high fill-factor for which immersion lens optics is of no practical use if high contrast and apparent temperature are of prime interest.
-
GaSb-Based Type I Quantum-Well Light-Emitting Diode Addressable Array Operated at Wavelengths Up to 3.66 μm
Mid-IR images of mid- IR LED array (a) without bias and (b) under bias at room temperature.
-
Subject Index
Rahmatian, F., + , PTL May 98 675-677 AlGaAs IR LED array fab., high output opt. power.
-
Distributed Large-Scale Dimensional Metrology
IR LED array .
-
Midinfrared (&lgr; = 3.6 &mgr;m) LEDs and arrays based on InGaAsSb with photonic crystals
However, there has been only limited number of reports describing mid- IR LED arrays [2 , 3 ] .