Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PI (Physik Instrumente) L.P.
Description: Motorized Positioning Range: 102 x 102 millimeters Maximum Load: 3 kg Maximum Velocity: 90 mm/second Maximum Positioning Resolution: 0.05 micrometers Position Reproducibility: 0.25 micrometers unidirectional +/- 0.5 micrometers bidirectional Linear Position Feedback
- Axis Configuration: X-Y Axes
- Drive Specifications: Ball Screw
- Rated Speed: 3.94E-5 to 3.54 in/sec
- Stroke or X-Axis Travel: 4.02 inch
-
Supplier: TPA Motion
Description: Precision XY Table is designed and manufactured for accuracy. Drive types include motorized ball screw, linear motor, and piezo motor drives. Each system is laser mapped to ensure we meet your precision requirements. Laser mapped precision reports our provided upon request with each
- Axis Configuration: X-Y Axes
- Drive Specifications: Ball Screw, Direct Drive
- Motor Specifications: Linear Motor, Other
-
Supplier: igus® inc.
Description: Special Features High precision, extreme stiffening and precise alignment through CNC production Available as standard and pre-load version 100% self-lubricant and completely corrosion-free Adjustments by trapezoidal thread TR 10x2 Mounting of upper unit with right or left alignment possible
- Axis Configuration: X-Y Axes
- Drive Specifications: Lead Screw/ACME Screw
- Stroke or X-Axis Travel: 7.87 inch
- Y-Axis Travel: 11.81 inch
-
-
Supplier: igus® inc.
Description: For manual adjustments Flat and compact High torsional stability (stiffening) All construction materials: VA and V4A stainless steel 100 % self-lubricating Resistant to chemicals and corrosion Available accessories
- Axis Configuration: X-Y Axes
- Stroke or X-Axis Travel: 7.87 inch
- Y-Axis Travel: 300 inch
-
Supplier: Del-Tron Precision, Inc.
Description: require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking
- Axis Configuration: X-Y Axes
- Bearing Type: Ball Slide
- Carriage Load: 59.98 lbs
- Drive Specifications: Handwheel/Crank, Micrometer
-
Supplier: Del-Tron Precision, Inc.
Description: require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking
- Axis Configuration: X-Y Axes
- Bearing Type: Ball Slide
- Carriage Load: 41.9 lbs
- Drive Specifications: Handwheel/Crank, Micrometer
-
Supplier: Del-Tron Precision, Inc.
Description: require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking
- Axis Configuration: X-Y Axes
- Bearing Type: Ball Slide
- Carriage Load: 59.98 lbs
- Drive Specifications: Handwheel/Crank, Micrometer
-
Supplier: Del-Tron Precision, Inc.
Description: require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking
- Axis Configuration: X-Y Axes
- Bearing Type: Ball Slide
- Carriage Load: 29.99 lbs
- Drive Specifications: Handwheel/Crank, Micrometer
-
Supplier: igus® inc.
Description: Special Properties: Low cost cross slide solution for manual adjustments Self-lubricating and corrosion resistant Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080) Maximum stroke length in XY tables 150 mm (installation sizes
- Axis Configuration: X-Y Axes
- Drive Specifications: Lead Screw/ACME Screw
- Stroke or X-Axis Travel: 11.81 inch
- Y-Axis Travel: 11.81 inch
-
Supplier: igus® inc.
Description: Special Properties: Low cost cross slide solution for manual adjustments Self-lubricating and corrosion resistant Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080) Maximum stroke length in XY tables 150 mm (installation sizes
- Axis Configuration: X-Y Axes
- Drive Specifications: Lead Screw/ACME Screw
- Stroke or X-Axis Travel: 11.81 inch
- Y-Axis Travel: 11.81 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical linear
- Axis Configuration: X-Y Axes
- Carriage Load: 44.1 lbs
- Drive Specifications: Direct Drive
- Motor Features: Linear Position Feedback, Home / Limit / Position Switches
-
Supplier: IKO International, Inc.
Description: Our compact precision positioning tables feature low sectional height, high reliability and high accuracy, incorporating an IKO crossed roller way as the rolling guide mechanism. A highly rigid, vibration damping slide table and bed made of cast iron are combined with a
- Axis Configuration: X-Y Axes
- Bearing Type: Crossed Roller Slide, Other
- Carriage Load: 2.87 to 684 lbs
- Drive Specifications: Ball Screw
-
Supplier: H2W Technologies
Description: the moving table are available upon request at no additional charge, 1-micron resolution linear encoder, the stepper motor forcer and platen, bearings and a switch for home position, and optional end-of-travel-limits are all integrated into a compact package, and cables are terminated
- Axis Configuration: X-Y Axes
- Drive Specifications: Direct Drive
- Motor Features: Motor Encoder Feedback, Home / Limit / Position Switches
- Motor Specifications: Linear Motor, Stepper
-
Supplier: PI (Physik Instrumente) L.P.
Description: PIglide reference-class XY positioning system The PIglide HS planar scanner has magnetic linear motors, vacuum preload, and an absolute encoder: Contact- and friction-free motion for the highest accuracy and reliability. The positioning system was designed to maximize the
- Design Units: Metric
- Load Capacity: 55.08 lbs
- Shape: Flat, Rectangular / Square
-
Supplier: Schneeberger Inc.
Description: Type NH single-axis positioning table is equipped with SCHNEEBERGER Type R2-RF longitudinal guideways. Manual stroke adjustment is by means of a micrometer, with the top part held in position by a spring against the micrometer. The reading accuracy on the micrometer is 0.01 mm.
- Axis Configuration: X-Y Axes, X-Y-Z Axes
- Bearing Type: Ball Slide, Linear Guide Bearing
- Carriage Load: 95.54 to 319 lbs
- Drive Specifications: Micrometer
-
Supplier: Schneeberger Inc.
Description: The modularly designed type NFM positioning table has various table component lengths for strokes of 25 to 150 mm. The positioning is performed manually using the threaded spindle - a preloaded zero-backlash plastic nut and a scale ring with a reading resolution of 0.01
- Axis Configuration: X-Y Axes, X-Y-Z Axes
- Bearing Type: Ball Slide, Linear Guide Bearing
- Carriage Load: 665 to 1806 lbs
- Drive Specifications: Lead Screw/ACME Screw
-
Supplier: Aerotech, Inc.
Description: Design Features Travel ranges from 100 µm to 600 µm available Long device lifetime High-precision, frictionless flexure guidance system Superior positioning resolution and linearity to 0.007% with direct-metrology capacitive sensor options
- Axis Configuration: X-Y Axes
- Carriage Load: 2.21 lbs
- Drive Specifications: Other
- Features: Closed Loop Control
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: industries. [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place
- Applications: Assembly, Automotive Testing, Dispensing (e.g., Gluing, Sealing, Filling), Inspection, Material Handling (e.g., Loading/Unloading, Palletizing), Machine Tending, Metal Removal (e.g., Cutting, Deburring, Drilling), Laser Processing, Packaging, Medical / Pharmaceutical, Painting / Coating,
- Drive System: Electric
- Load Capacity: 15 to 25 kg
- Number of Axes: 1 to 3 #
-
Supplier: Artifex Engineering
Description: the table a precise distance. Turning the hand-wheel one full turn moves the table 2mm. Center the steering wheel and lock in position. * Loading: 20kgs * Travel Range: 100mm * Readable Resolution: 1mm * Lockable by knob
- Axis Configuration: X-Y Axes
- Bearing Type: Crossed Roller Slide
- Carriage Load: 44.1 lbs
- Drive Specifications: Handwheel/Crank
-
Supplier: LaserStar Technologies Corporation
Description: Motion Device X / Y Table 9” X 6” Motion Device X / Y Table 15” X 9” Programmable Motorized XY Stage Stage Travel 322: X=6”, Y=4” Stage Travel 323: X=12”, Y=7” Maximum Weight: 322 = 5 lbs., 323 = 5 lbs
- Axis Configuration: X-Y Axes
- Stroke or X-Axis Travel: 6 to 12 inch
- Y-Axis Travel: 4 to 7 inch
-
Supplier: Isotech, Inc.
Description: Isotech offers a wide range of micrometer driven ball and crossed roller linear positioning stages with travels ranging from .25? to 4.0?. All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way up
- Carriage Load: 0.0 to 55.12 lbs
- Carriage Width: 2.63 inch
- Stroke or X-Axis Travel: 0.0 to 0.9843 inch
-
Supplier: Isotech, Inc.
Description: Isotech offers a wide range of micrometer driven ball and crossed roller linear positioning stages with travels ranging from .25? to 4.0?. All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way up
- Carriage Load: 0.0 to 55 lbs
- Carriage Width: 0.6900 inch
- Stroke or X-Axis Travel: 0.0 to 2 inch
-
Supplier: Isotech, Inc.
Description: Isotech offers a wide range of micrometer driven ball and crossed roller linear positioning stages with travels ranging from .25? to 4.0?. All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way up
- Carriage Load: 0.0 to 55 lbs
- Carriage Width: 0.6900 inch
- Stroke or X-Axis Travel: 0.0 to 2 inch
-
Supplier: Isotech, Inc.
Description: Isotech offers a wide range of micrometer driven ball and crossed roller linear positioning stages with travels ranging from .25? to 4.0?. All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way up
- Carriage Load: 111 to 165 lbs
- Carriage Width: 0.6900 inch
- Stroke or X-Axis Travel: 0.0 to 2 inch
-
Supplier: LaserStar Technologies Corporation
Description: X/Y Theta Table 9" x 6" Programmable Motorized Three (3) Axis Motion System X=6", Y=4" Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Manual Adjustment KNobs on XY and Rotary Two Axis
- Axis Configuration: X-Y Axes
- Features: Rotary Axis
- Motor Specifications: Stepper
- Stroke or X-Axis Travel: 6 inch
-
Supplier: LaserStar Technologies Corporation
Description: X / Y Table 15” X 9” Laser Engraving Systems Programmable Motorized XY Stage Stage Travel 322: X=6”, Y=4” Stage Travel 323: X=12”, Y=7” Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with
- Axis Configuration: X-Y Axes, X-Y-Z Axes
- Stroke or X-Axis Travel: 6 to 12 inch
- Y-Axis Travel: 4 to 7 inch
-
Supplier: LaserStar Technologies Corporation
Description: X / Y Table 15” X 9” Laser Engraving Systems Programmable Motorized XY Stage Stage Travel 322: X=6”, Y=4” Stage Travel 323: X=12”, Y=7” Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with
- Axis Configuration: X-Y Axes, X-Y-Z Axes
- Stroke or X-Axis Travel: 6 to 12 inch
- Y-Axis Travel: 4 to 7 inch
-
Supplier: H2W Technologies
Description: The LSS-012-12-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.3in [311mm] (for each axis). Using a small intermediate plate, the top axis is able
- Axis Configuration: X-Y Axes
- Bearing Type: Ball/Roller Bearing
- Drive Specifications: Direct Drive
- Motor Specifications: Stepper
-
Supplier: H2W Technologies
Description: The LSS-007-07-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [178mm] (for each axis). Using a small intermediate plate, the top axis is able to
- Axis Configuration: X-Y Axes
- Bearing Type: Ball/Roller Bearing
- Drive Specifications: Direct Drive
- Motor Specifications: Stepper
-
Supplier: H2W Technologies
Description: The SRS-002-007/003-003- 01-XY is a low profile XY single rail positioning stage that uses brushless linear motors to generate a continuous/peak force of 5.1 lbs [22.6 N]/20.4 lbs [90.4 N] (bottom axis), 2.7 lbs [11.9 N]/10.7 lbs [47.7 N] (top axis), with a total stroke length
- Axis Configuration: X-Y Axes
- Bearing Type: Other
- Carriage Load: 2.7 to 20.4 lbs
- Drive Specifications: Direct Drive
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: film, coupon, IC printing, CCD on-line detection, precise positioning detection of solder automation equipment, laser (laser cutting/laser marking/Laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection,
- Axis Configuration: X-Y Axes, X-Y Open Frame, X-Z Axes, X-Y-Z Axes
- Bearing Type: Ball Slide, Linear Guide Bearing
- Carriage Load: 110 to 220 lbs
- Drive Specifications: Ball Screw
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: industries. [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place
- Axis Configuration: X-Y Axes, X-Y Open Frame, X-Z Axes, X-Y-Z Axes
- Bearing Type: Linear Guide Bearing
- Carriage Load: 33.08 to 55.12 lbs
- Drive Specifications: Ball Screw
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application
- Axis Configuration: X-Y Axes, X-Y Open Frame, X-Z Axes, X-Y-Z Axes
- Bearing Type: Linear Guide Bearing
- Carriage Load: 110 to 220 lbs
- Drive Specifications: Ball Screw
-
Supplier: IKO International, Inc.
Description: Our long stroke precision positioning tables are lightweight, long-stroke positioning mechanisms that feature two rows of highly rigid linear ways together with a slide table and bed made of high-strength aluminum alloys and precision ball screws. Parallel design of the
- Base Height: 2.56 to 3.54 inch
- Base Length: 7.87 to 50.39 inch
- Base Width: 3.54 to 8.66 inch
- Carriage Load: 10.36 to 498 lbs
-
Supplier: Kollmorgen Corporation
Description: These modular positioning tables provide the design flexibility and options to suit a wide variety of demanding, high-precision positioning applications. An innovative magnetic cover strip protects the entire length of the screw and linear bearing system, providing for operator
- Axis Configuration: X-Y Axes, X-Z Axes, X-Y-Z Axes
- Bearing Type: Linear Guide Bearing
- Carriage Load: 1389 lbs
- Drive Specifications: Ball Screw
-
Supplier: PI (Physik Instrumente) L.P.
Description: they are virtually maintenance free and their accuracy won't degrade over time due to wear. Travel to 1,000mm Table Size 50mm to 300mm Load to 770kg Tilt <0.25 arc-sec/in Straightness/Flatnes s <0.25µm Research Paper: "Uniaxial Vibration with an Electrodynamic Shaker and External Air Bearing"
- Axis Configuration: X-Y Axes
- Bearing Type: Air Bearing
- Carriage Load: 29.22 to 1708 lbs
- Stroke or X-Axis Travel: 1.97 to 39.37 inch
Find Suppliers by Category Top
Featured Products Top
-
assembly based on an A-322 planar air bearing XY stage with an air bearing rotary table. The engineering teams at (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
Isotech offers a wide range of micrometer driven Ball Slide Positioning Stages with travels ranging from .25" to 4.0". All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way up to 60 (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
from .25" to 2.0". All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. Straight line positioning accuracy is 0.0001" per inch of travel. All model (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Table with Large Aperture for Test, Metrology, and Precision Manufacturing Superior positioning and geometric performance, absolute high (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
automatically finds the centerline of each bore and hones all bores in sequence. This machine consists of a SV-2010 honing column integrated with an i5 CNC controlled X?Y servo table coupled with a high-resolution camera to precisely move into position and hone large heavy parts such as (read more)
Browse Honing, Lapping, and Super-finishing Machines Datasheets for Sunnen Products Company -
with an air bearing rotary table. The engineering teams at PI have extensive expertise and experience with air bearing technology, motion stages and systems. The ultra-precision performance of engineered air bearing positioning systems along with their non-wearing nature make them (read more)
Browse Motion Controllers Datasheets for PI (Physik Instrumente) L.P. -
. Ball Screw Drive, Optional Digital Linear Encoder for Direct Position Measurement Due to the efficient, low-friction ball screw and robust, high performance, brushless stepper motor direct drive, the precision linear translation table achieves relatively high velocity of (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Stock Drive Products & Sterling Instrument - SDP/SI
New Flexible Couplings Provide Better Performance
, zero backlash, high torque capacity and ability to accommodate shaft misalignment they are ideal for use with servo motors as an integral machine part in a variety of equipment where high-precision XY stages and index tables are used, such as welding machines, 3-D printers and high-precision CNC equipment. (read more)
Browse Uncategorized Products Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
MadAFM™ integrates our intelligent control, high stability motorized micropositioners. These micropositioners allow long range motion of the sample (XY), focus control, and motion of the AFM head (Z). The focus, AFM head, and probe positioners are vertically aligned and coaxial which allows (read more)
Browse Microscopes Datasheets for Mad City Labs, Inc.
Conduct Research Top
-
XY Tables: How Do They Differ from Cartesian and Gantry Systems?
was designed for. In many industrial applications, Cartesian and gantry-style robots are prevalent, but in precision applications, XY tables are often the better choice, due to their compact, rigid structure and very high travel and positioning accuracy.
-
Case Studies [Positioning Switch] : Detected Deviation of the X-Y Axes of a Machining Table
Metrol's IP67 waterproof "Precision Positioning Switch" can demonstrate 0.5 repeatability even under harsh environment in machine tools where coolant and cutting chips splatter.
-
What Makes A Linear Stage Different From Other Types Of Linear Motion Systems?
and operating principles. Case in point: The term "actuator" typically refers to a linear motion system with an aluminum housing that encloses the guide and drive mechanisms; systems referred to as "tables," or "XY tables," are commonly designed with a flat baseplate to which the guide and drive components
-
Linear Actuators for High-Speed Low-Load Applications
of electronic components, movement of XY tables, and other applications. Quiet operation and lower operating and maintenance costs make electric DMM linear actuators a viable option for these high-speed, low-load applications.
More Information Top
-
Automation of soft lithography
5.2.2 XY positioning table .
-
Use of redundant sensory information for fault isolation in manufacturing cells
The assem- hler consists of an XY positioning table , two clamps, ten LVDT sensors (which measure changes in position), and an electric-powered screwdriver.
-
A Synchronous Drive Control Scheme Based on Neural Networks for a Novel XY-table
In order to achieve higher acceleration, a novel XY positioning table synchronously driven by one-side dual linear motors is proposed.
-
A High Accuracy Surface Contour Measuring Machine
(1) an XY positioning table , (2) an air bearing Z axis, and (3) a laser interferometer to measure the Z axis position.
-
The Fabrication Of Fine Lens Arrays By Laser Beam Writing
A low cost xy positioning table with better than 20 nm dynamic positioning accuracy was constructed to satisfy this requirement, and has been used to generate high quality fine lenticular arrays with lenslets of widths down to 20 pm and relief depths…
-
A mobile pet wearable computer and mixed reality system for human–poultry interaction through the internet
…pet interaction system that transfers the human contact through the Internet to the pet and at the same time transfers the pet motion in real time with a physical doll movement on our low-cost XY positioning table or as a real…
-
Diffractive Diffusers For Display Applications
xy positioning table with better than 20 nm positioning accuracy has been developed for this application (Fig. 5).
-
Robust high speed and high precision linear motor direct-drive XY-table motion system
A LPMSM direct-drive XY positioning table is LPMSM system that is commonly incorporated into semiconductor automatic wire bonding machines.
-
A Supervisory Wafer-Level 3D Microassembly System for Hybrid MEMS Fabrication
The XY positioning table moves according to the trajectory generated in step 0 such that the part to be assembled moves to directly below the vacuum pickup tool.
-
Open-structure reconfigurable experimental workstation for fast and reliable microassembly
I xY Positioning Table .