-
Supplier: TFC Ltd.
Description: SSPRB rivet bolts provide a blind fastening into tubes etc, giving a strong male thread. Material: Steel Finish: Zinc plated
- Bolt Type: Other
- Material: Steel
-
Supplier: ASME
Description: , stretch and direct tension methods. The course prepares the student for optimizing the bolted joint design with bolt torque and stretch calculations along with selecting the assembly method most applicable for bolts, screws and stud bolts with a threaded nut or
- Type: Course
-
Supplier: ASME Standards and Certification
Description: , stretch and direct tension methods. The course prepares the student for optimizing the bolted joint design with bolt torque and stretch calculations along with selecting the assembly method most applicable for bolts, screws and stud bolts with a threaded nut or
- Type: Course
-
-
Supplier: CSA Group
Description: ISO 13469:2014 specifies the requirements for the testing procedures for interference-fit/for m-fit blind rivet joints and lock bolt joints made of metallicand non-metallic materials. The tests required for a particular joint depend upon the performance requirements of the
-
Supplier: ASME Learning & Development
Description: , stretch and direct tension methods. The course prepares the student for optimizing the bolted joint design with bolt torque and stretch calculations along with selecting the assembly method most applicable for bolts, screws and stud bolts with a threaded nut or
- Type: Course
-
Supplier: ASTM International
Description: This specification provides the minimum requirements for design fabrication, pressure rating, and testing for line-blind valves. The materials for spectacle plates, bolting and body shall be determined. Each valve body shall be subjected to a hydrostatic test.
-
Supplier: PennEngineering®
Description: Features: Multiple sizes, strengths, and mounting options anchor Nytyes® securely. Five types: 1) Flat - Adhesive-Back and Screw Mounts 2) Saddle - Screw Mount Only 3) Push Mount - Arrowhead and Blind Mounts 4) Snap Over Bolt 5) Stainless
-
Supplier: E-Z LOK
Description: E-Z LOK™ Threaded Insert for Metal - Automotive - Carbon Steel - M10-1.50 (1" blind) x 9/16-12 E-Z LOK™ (Solid Wall) Automotive threaded inserts are designed for use in spark plug repair. Internal thread sizes from M10 to M18 are available in a variety of lengths. In addition
- Base Materials: Metal, Other
- Insert Length: 0.9843 inch
- Installation Method: Other
- Metallic: Other
-
Supplier: Eberhard Mfg. Company
Description: Also available is a key-locking hook bolt offset .38" & blind mount version
- Features: Key Lock, Mounting Holes / Slots, Recessed
- Latch Type: Slam Latch
- Materials: Steel
- Multi Point System: Yes
-
Supplier: Kistler Group
Description: The 8290A25M5 high temperature, triaxial accelerometer is housed in a cube-shaped package with a notched corner to aid in orientation during installation in blind areas. Laser-etched markings on all sides clearly identify the three axes. A ceramic shear sensing
- Acceleration: -1000 to 1000 g
- Device Type: Sensor / Transducer
- Frequency Range: 2 to 4000 Hz
- Maximum Shock: 5000 g
-
Supplier: Belden Inc.
Description: Fan units especially made to fit all Belden A-series free standing cabinets. Can be installed into the top cover where a blind panel is available. The unit can be installed from outside of the enclosure, fixing it by 4 bolts.
-
Supplier: Belden Inc.
Description: Fan units especially made to fit all Belden A-series free standing cabinets. Can be installed into the top cover where a blind panel is available. The unit can be installed from outside of the enclosure, fixing it by 4 bolts.
-
Description: .Topics covered include the geometry of mixing and unmixing; methods for blind source separation; and applications of ICA, including voice mixtures, EEG, fMRI, and fetal heart monitoring. The appendixes provide a vector matrix tutorial, plus basic demonstration computer code that
-
Supplier: CCR Containers
Description: • Material: SS-316 Ti/1.4571 Manhole flange: double groove • Internal diameter: 465 mm • Number of closures: 20 bolts • Safety system: relief valve 2 " 1/2 set a 4,4 bar
- Type: Pressure Vessel
-
Supplier: RS Components, Ltd.
Description: wheel is made from polyamide with a polyurethane tread and plain bearing. Wheel Diameter = 55mm Thread Size = 10mm Mounting Type = Single Bolt Application = Book Cart, Bookshelf, Household Furniture, Shop Fitting System Load Capacity = 40 kg, 80 (Static) kg Tyre Material = PUR Overall
- Height: 2.24 inch
- Load Capacity: 88.2 to 176 lbs
- Wheel: Plastic Wheel
- Wheel Diameter: 2.17 inch
-
Supplier: RS Components, Ltd.
Description: is made from polyamide with a polyurethane tread and precision ball bearing. Wheel Diameter = 66mm Thread Size = 10mm Mounting Type = Single Bolt Application = Baby Chair, Shop Fitting System Load Capacity = 180 (Static) kg, 90 kg Tyre Material = PUR Overall Height = 67.6mm Features =
- Height: 2.66 inch
- Load Capacity: 198 to 397 lbs
- Wheel: Plastic Wheel
- Wheel Diameter: 2.6 inch
-
Supplier: Kee Safety Inc.
Description: holes, inserting and tightening the LNA Solutions BoxBolts® to the specified torque values. There is no more need for site welding, tapping, or strapping. NOTES: Blind Connection rigging and lifting points can be individually designed for each application and carry a wide range
- Actuation: Manual
- Body Material: Steel
-
Supplier: Columbia Steel Casting Co., Inc.
Description: through from inside the mill. There are no blind slotted pockets to line up, and no smashed fingers. Simply set the housing on the ledge, place the provided bolts into the holes, and tighten the nut and washer from the other side. Our bolts have a high-carbide layer on
- Industry & Application: Crushers & Grinding Mills
-
Supplier: PennEngineering®
Description: Features: Multiple sizes, strengths, and mounting options anchor Nytyes® securely. Five types: 1) Flat - Adhesive-Back and Screw Mounts 2) Saddle - Screw Mount Only 3) Push Mount - Arrowhead and Blind Mounts 4) Snap Over Bolt 5) Stainless
- Number of Wires: 1 #
- Type: Push Mount Clip
-
Supplier: PennEngineering®
Description: Features: Multiple sizes, strengths, and mounting options anchor Nytyes® securely. Five types: 1) Flat - Adhesive-Back and Screw Mounts 2) Saddle - Screw Mount Only 3) Push Mount - Arrowhead and Blind Mounts 4) Snap Over Bolt 5) Stainless
- Number of Wires: 1 #
- Type: Adhesive Mount Clip
-
Supplier: PennEngineering®
Description: Features: Multiple sizes, strengths, and mounting options anchor Nytyes® securely. Five types: 1) Flat - Adhesive-Back and Screw Mounts 2) Saddle - Screw Mount Only 3) Push Mount - Arrowhead and Blind Mounts 4) Snap Over Bolt 5) Stainless
- Type: Adhesive Mount Clip
-
Supplier: RS Components, Ltd.
Description: Furniture castors from Tente have been designed to attach to most furniture fittings and have excellent roll performance. Made from polyamide, they have a blind hole to enable them to be attached to most furniture fittings. Available as swivel and swivel with wheel brake. The centre of
- Features: Brake
- Height: 2.66 inch
- Load Capacity: 198 to 397 lbs
- Wheel: Plastic Wheel
-
Supplier: RS Components, Ltd.
Description: Twin wheel furniture castors from Tente have been designed to attach to most furniture fittings and improve roll performance. The wheel body is made from polyamide and they have a blind hole to enable them to be attached to most furniture fittings. Available as swivel and swivel with
- Height: 1.99 inch
- Load Capacity: 220 to 441 lbs
- Wheel: Plastic Wheel
- Wheel Diameter: 1.99 inch
-
Description: Also known as XM-7, 304CU, 304HQ Coil, Wire, ASTM A493 APPLICATIONS Applications that require severe cold working. Cold heading applications such as bolts, self- tapping screws and blind rivets. DESCRIPTION Alloy 302HQ is a specialized wire alloy where the
- Applications: Construction & Building / Architectural, Other
- Coil Stock: Yes
- Elongation: 25 %
- Features: Cold Finished / Rolled / Drawn, Wrought
-
Supplier: SAE International
Description: attach two or more objects: fasteners, screws, bolts, rivets (blind, solid, tubular), inserts, washers, nuts, latching handles, clamps, pins, nails, retainers, etc. If locking or treatment elements such as glue, adhesives, anti-galling, lubricant, or other materials are part of the
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: High Pressure Piping, Valves and Fittings Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure ratings of 500, 1600, 2500, 3200, 3600 and 4000 bar in similar construction with lens-type gaskets
-
Supplier: ASTM International
Description: machined components. The materials used in components include rigid thermoplastics, thermoplastic elastomers, elastomerics, and metals. Seal dimensions shall be in accordance with the standard design dimensions and tolerances and shall be designed in such a manner as to provide adequate
-
Description: . Low Profile Housing of only 1.9 inches 5. Working Temperature range -40 to 125 °C 6. Rugged Aluminum Housing 7. Through Hole or Blind Hollow Housing Available 8. Non-slotted Bolt Hole Pattern upon request 9. Available with or without internal pull resistors 10. Single
- Encoder Technology: Magnetic
-
Description: . Low Profile Housing of only 1.9 inches 5. Working Temperature range -40 to 125 °C 6. Rugged Aluminum Housing 7. Through Hole or Blind Hollow Housing Available 8. Non-slotted Bolt Hole Pattern upon request 9. Available with or without internal pull resistors 10. Single
- Encoder Technology: Magnetic
-
Supplier: E-Z LOK
Description: external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Ideal for soft metals, like aluminum, cast iron, and magnesium Applications: Soft metals: aluminum
- Base Materials: Metal, Other
- Insert Length: 0.4724 inch
- Installation Method: Other
- Metallic: Other
-
Supplier: E-Z LOK
Description: external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Ideal for soft metals, like aluminum, cast iron, and magnesium Applications: Soft metals: aluminum
- Base Materials: Metal, Other
- Insert Length: 0.7087 inch
- Installation Method: Other
- Metallic: Other
-
Supplier: E-Z LOK
Description: threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Ideal for soft metals, like aluminum, cast iron, and magnesium Applications: Soft metals: aluminum, cast
- Base Materials: Metal, Other
- Insert Length: 0.9843 inch
- Installation Method: Other
- Metallic: Other
-
Supplier: DeZURIK, Inc.
Description: saddle welds, which are required when installing antiquated diaphragm seals, are eliminated. The thru-bolted Series 40W can be mounted in any flow direction, submerged in a tank or mounted with a blind flange as a dead end to monitor tank levels. The Red Valve
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: DeZURIK, Inc.
Description: saddle welds, which are required when installing antiquated diaphragm seals, are eliminated. The thru-bolted Series 40 can be mounted in any flow direction, submerged in a tank or mounted with a blind flange as a dead end to monitor tank levels. The Series 40 is
- Device Category: Sensor
- Pressure Reading: Absolute
Find Suppliers by Category Top
Featured Products Top
-
are ideal for blind-hole applications. The receptacles can be mounted with screws, rivets or bolts. They are made from 300 series stainless steel. The quick release ball lock pins are inserted from the flanged end. (read more)
Browse Quick Release Pin Receptacles and Receiver Caps Datasheets for Fairlane Products, Inc. -
. Because the pin does not protrude out the bottom of the receptacles, they are ideal for blind-hole applications. The receptacles can be mounted with screws, rivets or bolts. End Caps are designed to fit (read more)
Browse Quick Release Pin Receptacles and Receiver Caps Datasheets for Fairlane Products, Inc. -
Include: • Mold-in • Laminate Within Composite Layer • Surface Bonding • Rivets • Loose nuts, bolts, screws • Self-Clinching Fasteners • Blind Threaded Rivets • Hollow Wall Anchors • Spot Welding (read more)
Browse Studs Datasheets for PennEngineering® -
Visumatic QC video simulating production with A-32 torque arm and cast parts loose on table. (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products
More Information Top
-
Sell SCREW
Bars & U bolts, J bolts, eye bolts, threaded rods, double head stud bolts etc.,. .... Blind rivet: open type and close type blind rivet etc. .... 6, 5.8, 6.8, 8.8, 10.9&12.9), B7, L7, A194, A325 , A490, A2, A4 .