-
Supplier: Precision Surfacing Solutions
Description: For wet or dry belt grinder for coarse grinding using 4" x 36" abrasive belts.. Features an specimen mount attachment for safety to hold the mounts perpendicular and includes a wet sink for rinsing samples.
- Mounting: Bench
- Type: Grinder - Abrasive Belt, Metallographic Prep
-
Supplier: Dapra Corporation
Description: The unique belt guiding system allows the use of the smallest belt widths without having the belt spring from the roll. The clamping system ensures continuous belt tension and also keeps the belt guide secure. Belt grinders are available with either
-
Supplier: Dapra Corporation
Description: The unique belt guiding system allows the use of the smallest belt widths without having the belt spring from the roll. The clamping system ensures continuous belt tension and also keeps the belt guide secure. Belt grinders are available with either
-
-
Supplier: CS UNITEC
Description: Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight
- Automation: None / Manual
- Current: 14.5 amps
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Cleaning / Surface Preparation
-
Supplier: LECO Corporation
Description: Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder with the dust collector or recirculating
- Automation: None / Manual
- Current: 6 to 12.8 amps
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Wet Grinding / Finishing
-
Supplier: LECO Corporation
Description: Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder with the dust collector or recirculating
- Automation: None / Manual
- Current: 6 to 12.8 amps
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Wet Grinding / Finishing
-
Supplier: ATA Group
Description: Manufactured in our own fully ISO accredited belt plant Our standard belt range is available in Aluminium Oxide, Zirconia Alumina and Ceramic materials Applications Aluminium Oxide Cloth Utilising a heavy-duty X weighted cotton cloth with a
- Abrasive Grain / Material Type: Aluminum Oxide, Ceramic, Zirconia (e.g., Norzon®)
- Applications: Portable Grinder / Handheld
- Grit Size: 36 to 320
-
Supplier: LS Industries
Description: Features: Removable front and end belt guards allow operator to finish a variety of parts. 944 fm belt speed for fast stock removal. 32" length capacity allows you to do any automotive cylinder head. Hardened and precision ground platen for long life and flat surfaces. Removable dust
- Industry / Product Applications: Automotive
- Mounting: Floor / Stationary (Machine Tool)
- Type: Grinder - Abrasive Belt
-
Supplier: R. S. Hughes Company, Inc.
Description: * Bandsaw Blade Grinder powers a large abrasive belt (1-1/2"" wide x 104"" long) through an efficient process for removing weld slag quickly and easily. 3-in-1 work station allows operator to remain in one position for entire process. * Automatic depth-stop prevents overgrinding
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz, Single-Phase
-
Supplier: R. S. Hughes Company, Inc.
Description: * Bandsaw Blade Grinder powers a large abrasive belt (1-1/2"" wide x 104"" long) through an efficient process for removing weld slag quickly and easily. 3-in-1 work station allows operator to remain in one position for entire process. * Automatic depth-stop prevents overgrinding
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
-
Supplier: LS Industries
Description: Features: Removable front and end belt guards allow operator to finish a variety of parts. 944 sfm belt speed for fast stock removal. 32" length capacity Hardened and precision ground platen 3HP drive motor in 3ph 440 volt Removable tray in cabinet helps trap debris
- Mounting: Floor / Stationary (Machine Tool)
- Type: Grinder - Abrasive Belt
-
Supplier: R. S. Hughes Company, Inc.
Description: * Versatility Grinder powers 72"" abrasive belts in widths from 1/4"" to 2"", to provide a wide variety of finishing solutions.Ideal for use on castings and forgings, turbine blades, medical implants, investment castings and more. * Ideal for use on castings and forgings,
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz, Single-Phase
- Power: 1.5 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Versatility Grinder powers 72"" abrasive belts in widths from 1/4"" to 2"", to provide a wide variety of finishing solutions.Ideal for use on castings and forgings, turbine blades, medical implants, investment castings and more. * Ideal for use on castings and forgings,
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Power: 3 HP
-
Supplier: CS UNITEC
Description: 4" and 4-1/2", Electric 2200 to 6800 RPM 5/8" Spindle, 7/8" Arbor Extremely powerful 11 Amp angle grinder and sander with variable-speed electronic motor. Vacuum port: 1-1/4". Ideal for use with our CS 1225 or CS 1500 Dust Extraction Vacuum. Standard Equipment: 5
- Automation: None / Manual
- Current: 1 amps
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Building and Construction, Cleaning / Surface Preparation, Marine
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor Combination Abrasive Belt Sander/Grinder (3 PH) This Baldor Belt Sander/Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Baldor offers several
- Type: Sander
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor Combination Abrasive Belt Sander/Grinder (1 PH) This Baldor Belt Sander/Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Baldor offers
- Type: Sander
-
Supplier: Reid Supply
Description: Abrasive Belts sands virtually any industrial surface. . Made of Aluminium Oxide; XE backing weight; Dimensions: .50 in W x 2.00 ft L. Manufacturer Part Number: 26720
- Abrasive Grain / Material Type: Aluminum Oxide
- Applications: Portable Grinder / Handheld
- Backing Type: Cloth, Other
- Grit Size: 80
-
Supplier: Walter Surface Technologies
Description: These coated abrasive belts use our exclusive Cyclone™ Technology with a premium ceramic abrasive grain blend to provide an extremely aggressive removal rate and long working life. This means you can remove weld beads and finish surfaces faster, reducing cycle time and taking
- Abrasive Grain / Material Type: Ceramic
- Applications: Material Removal / Roughing (Coarse), Blending & Intermediate Cutting (Medium Grits), Finishing / Deburring (Fine Grits)
- Backing Type: Cloth
- Grit Size: 40 to 120
-
Supplier: Norton Abrasives
Description: Setting the new standard in grinding productivity, efficiency, and quality, Norton RazorStar belts are designed for the toughest robotic and off-hand applications. Reach for the star for less machine time, reduced energy consumption, and ultimately, more parts per belt. Breaking Down
- Abrasive Grain / Material Type: Ceramic
- Applications: Material Removal / Roughing (Coarse)
- Backing Type: Other
- Grit Size: 36
-
Supplier: Walter Surface Technologies
Description: Our proprietary Blendex belts outlast the competition and provide a consistent, uniform surface finish throughout the life of the belt. These non-woven belts excel at removing scratches and light corrosion or oxidation from stainless steel or aluminum tubes, rails or pipes.
- Applications: Dry Grinding, Portable / Handheld Grinder
- Coarseness: Roughing (Coarse), Blending & Light Cutting (Medium), Finishing / Deburring (Fine)
- Length: 30 inch
- Non-woven Abrasives: Belt
-
Supplier: Walter Surface Technologies
Description: Assortment of non-woven abrasive file belts made with special reinforced nylon and abrasive grain to achieve a consistent and uniform finish. Conform to irregular surfaces with minimal smearing and discoloration of the workpiece. FEATURES Cleans and prepares, no
- Applications: Dry Grinding, Portable / Handheld Grinder
- Coarseness: Roughing (Coarse), Blending & Light Cutting (Medium), Finishing / Deburring (Fine), Polishing (Very Fine / Ultrafine)
- Length: 18 to 24 inch
- Non-woven Abrasives: Belt
-
Supplier: Flexovit USA, Inc.
Description: Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. General Purpose - Coarse Aggressive action ideal for rugged
- Abrasive Grain / Material Type: Aluminum Oxide
- Applications: Portable / Handheld Grinder
- Coarseness: Roughing (Coarse)
- Length: 24 inch
-
Supplier: Flexovit USA, Inc.
Description: Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. General Purpose - Very Fine Produces a fine finish, ideal for
- Abrasive Grain / Material Type: Aluminum Oxide
- Applications: Portable / Handheld Grinder
- Coarseness: Polishing (Very Fine / Ultrafine)
- Length: 20.5 inch
-
Supplier: Flexovit USA, Inc.
Description: Delivers consistent and controlled abrasion at low surface temperatures and very resistant to clogging. Offers highly efficient removal with excellent finish. Can reduce the number of operations needed to obtain the desired finish. General Purpose - Medium General purpose good for routine
- Abrasive Grain / Material Type: Aluminum Oxide
- Applications: Portable / Handheld Grinder
- Coarseness: Blending & Light Cutting (Medium)
- Length: 24 inch
-
Supplier: CS UNITEC
Description: Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight
- Automation: None / Manual
- Driver Technology: Air / Pneumatic
- Industry / Product Applications: Cleaning / Surface Preparation
- Materials Abraded: Metals / Metalworking
-
Supplier: Norton Abrasives
Description: Bear-Tex®Surface Finishing SCF Belt
- Abrasive Grain / Material Type: Aluminum Oxide
- Applications: Dry Grinding, Cleaning / Surface Prep, Bench / Backstand, Portable / Handheld Grinder
- Length: 18 inch
- Non-woven Abrasives: Belt
-
Supplier: Norton Abrasives
Description: Bear-Tex®Surface Finishing STE Belt
- Abrasive Grain / Material Type: Aluminum Oxide
- Applications: Dry Grinding, Cleaning / Surface Prep, Bench / Backstand, Portable / Handheld Grinder
- Length: 15.5 inch
- Non-woven Abrasives: Belt
-
Supplier: Norton Abrasives
Description: Metalite® R283 Belt
- Abrasive Grain / Material Type: Aluminum Oxide
- Applications: Blending & Intermediate Cutting (Medium Grits), Cleaning / Surface Prep, Contour / Edge Sanding
- Backing Type: Cloth, Other
- Features: Closed Coat
-
Supplier: Flexovit USA, Inc.
Description: X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call
- Abrasive Grain / Material Type: Aluminum Oxide
- Applications: Finishing / Deburring (Fine Grits)
- Backing Type: Cloth
- Grading / Grit System: ANSI - CAMI / Coated
-
Supplier: EXAKT Technologies, Inc.
Description: ± 1.5 microns, the system uses abrasive papers and films to prepare the required surface. This grinder is perfect for processing difficult materials and hard/soft combinations. Optional Equipment The AW110 Control allows the user to set the machine to grind to
- Automation: Automatic / Indexing
- Industry / Product Applications: Biotech / Medical Devices, Semiconductors / Electronics
- Materials Abraded: Metals / Metalworking, Ceramics / Glass, Plastics / Composites, Specialty / Other
- Mounting: Bench
-
Supplier: J&S Machine, Inc.
Description: us today for a solution to your needs. Planetary Surface Finishing Machines • Finish straight or bent work pieces • Up to ø8.00" models available • Dry and Wet versions available • Two Independent Motors (except LPC 90) • Simultaneous Head & Belt Rotation for optimal coverage of round tubes •
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Wet Grinding / Finishing
- Materials Abraded: Metals / Metalworking
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: CS UNITEC
Description: New abrasive fabric with pyramid-shaped grit structure. Allows high material removal while producing a very fine finish. FIX TZ Pyramid discs reduce the amount of work required compared to grinding belt sleeves and fleece sleeves and are ideal for pre-polishing for later mirror
- Abrasive Grain / Material Type: Other
- Applications: Dry Grinding, Cleaning / Surface Prep, Portable / Handheld Grinder
- Mounting: Hook & Loop
- Non-woven Abrasives: Disc
-
Supplier: Maryland Brush Company, Inc.
Description: Filament Power Driven Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring
- Abrasive Grain Type: Aluminum Oxide, Silicon Carbide
- Applications: Dry Brushing, Finishing / Deburring (Fine Grits / Filaments), Cleaning / Surface Preparation, Contour / Edge, Material Removal / Roughing (Coarse Grits / Filaments), Metalworking, Portable Grinder / Sander
- Face Width: 0.5000 inch
- Outer Diameter (OD): 6 inch
-
Description: Pro Series Polishers are designed for applications involving larger areas and heavier-duty materials, powered by a 0.80 hp (0.60 kW) motor. They incorporate many of the same unique features as their counterpart grinder and sander models.
- Applications / Materials Abraded: Metals / Metalworking, Automotive, Coating / Paint, Cleaning / Surface Preparation, Plastics / Composites
- Automation: None / Manual
- Driver Technology: Air / Pneumatic
- Mounting: Handheld / None
-
Supplier: Kalamazoo Industries, Inc.
Description: 2SK2 Combination Sander Double Head Sanding Belts Two 2? x 48? abrasive belts on a 1/2 HP grinder! Rough & finish at the same time! 5? contact wheels on bottom for easy access. OSHA guard. Easy one knob belt tracking. Made in USA !! Model: # 2SK2 Weight: 60 lbs.
- Type: Sander
Find Suppliers by Category Top
More Information Top
-
Applied Machining Technology
Abrasive belt grind- ing machine-working principle a) stationary abrasive belt grinder (grinding wheel spindle head) 1 guide roll, 2 grinding belt, 3 contact wheel b) Universal stator grinding machine with 2 guide rolls and 1 contact wheel .
-
NEWS
The REMA HBM 3500 is one of a range of abrasive belt grinders .
-
Research on belt grinding for marine propeller blade based on the second-order osculation
On the assumption that the elastic contact wheel of abrasive belt grinder is a rigid body, the calculation of the contact wheel posture, the maximum width of the grinding belt, and grinding path are described in detail.
-
Influence of Electropolishing and Magnetoelectropolishing on Corrosion and Biocompatibility of Titanium Implants
Samples were grinded with standard metallo- graphic preparation procedures using BuehlerÒ abrasive belt grinder .
-
A method for grinding removal control of a robot belt grinding system
The force sensor with an accuracy of 10N is fixed between the robot end effector and the flange used to hold the workpiece; (ii) An abrasive belt grinder and its controller; (iii) An in-situ measurement system consisting of a laser scanner …
-
News
Powerful electric abrasive belt grinder ...
-
CR4 - Blog Entry: Gloves and Grinders – UNSAFE OSHA
By "grinders," we mean abrasive belt grinders , bench grinders, pedestal grinders, surface grinders, and also abrasive cutoff machines.
-
DBC Industrial Supply Co., Inc. - Machine Tools
Home > Machine Tools > Abrasive Belt Grinders > .
-
Fuels Preparation Department monthly report, May 1957
Abrasive Belt Grinder Polisher .
-
On the relation of hardness and microstructure of tempered and spheroidized carbon steels
abrasive belt grinder and 600 grit wet emery paper.