Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johnson Controls, Inc.
Description: Our Current Sensors and Current Transducers are perfect for monitoring current loads on pumps, driving fans, blowers, heating coils and more. At Johnson Controls, we design each Current Sensor and Current Transducer to operate non-intrusively and
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Output Type: Analog, Analog Current / 4 - 20 mA, Switch
-
Supplier: Define Instruments
Description: What it does: Clips around a cable to measure AC current. Outputs a 0-10V DC signal. The ACCS-010 is a self powered AC current sensor with no external supply required. It converts a high current AC signal into an industry standard 0–10V DC isolated
- Accuracy: 1 %FS
- Approvals: UL
- Current Type: AC Current, DC Current
- Measuring Range: 100 to 200 amps
-
Supplier: Define Instruments
Description: What it does: Clips around a cable to measure HIGH AC current. Outputs a 4-20mA signal. The ACCS-420 is a loop powered AC current sensor that converts and isolates a high current AC signal into an industry standard 4–20mA DC signal. It can be used to
- Accuracy: 1 %FS
- Approvals: UL
- Current Type: AC Current, DC Current
- Input Voltage: 15 to 36 volts
-
-
Supplier: LEM USA, Inc.
Description: -metering networks that measure energy consumption. Automotive LEM Automotive specializes in developing and manufacturing current transducers for battery management and motor drive applications in cars, busses and trucks. LEM products can contribute to significant energy
- Accuracy: 0.1000 to 1 %FS
- Current Type: AC Current, DC Current
- Frequency Range: 80 to 2000 Hz
- Input Voltage: 5 to 12 volts
-
Supplier: KEMET Electronics Corporation
Description: The CT Series Low Alternating Current Sensors can be used to detect very low current levels and for overcurrent protection in electronic appliances. Applications Typical applications include overcurrent detection in microcontroller-base d equipment, refrigerators, air
- Approvals: RoHS
- Current Type: AC Current
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EPRM Series from Eaton’s electrical business is a family of DIN-rail compatible, split-core current sensors. Product features include a large aperture, switch-selectable inputs and outputs and isolation between primary and secondary circuits. A patented
- Accuracy: 1 %FS
- Approvals: UL, Other
- Current Type: DC Current
- Input Voltage: 4 to 20 volts
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EPRM Series from Eaton’s electrical business is a family of DIN-rail compatible, split-core current sensors. Product features include a large aperture, switch-selectable inputs and outputs and isolation between primary and secondary circuits. A patented
- Accuracy: 1 %FS
- Approvals: UL, Other
- Current Type: DC Current
- Input Voltage: 4 to 20 volts
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4972-AE35S5 magnetic coreless current sensor in a leadless VSON-6 package The Infineon TLE4972 –AE35S5 is a high precision current sensor based on Hall technology. Due to its differential measurement principle it is robust against stray fields and suited for
- Accuracy: 2 %FS
- Approvals: RoHS
- Current Type: AC Current, DC Current
- Input Voltage: 3.1 volts
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4972-AE35D5 magnetic coreless current sensor in a leaded TDSO-16 package The Infineon TLE4972 provides an analogue sensor signal proportional to the measured current as well as two fast overcurrent detection pins. Due to its differential measurement principle
- Accuracy: 2 %FS
- Approvals: RoHS
- Current Type: AC Current, DC Current
- Input Voltage: 3.1 volts
-
Supplier: Time Mark Corporation
Description: The Model 2780 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC voltage output. A linear transformer input is coupled to a solid-state output amplifier. The Model 2780 is powered by a 115 VAC source, and is socket-mounted for
- Accuracy: 2 %FS
- Approvals: UL
- Current Type: AC Current
- Features: Isolated Tip
-
Supplier: Time Mark Corporation
Description: The Model 278 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC output. A linear transformer input is coupled to a solid-state output amplifier. The Model 278 is powered by a 115 VAC source, and is socket-mounted for ease of
- Accuracy: 2 %FS
- Approvals: UL
- Current Type: AC Current
- Features: Isolated Tip
-
Supplier: Enercorp Instruments Ltd.
Description: AC Split Core Current Sensors Series SC200 convert a monitored AC current to a proportional 4-20mA output. AC Split Core Current Sensors Series SC200 are used to monitor motors, pumps, conveyors, machine tools and any electrical load
-
Supplier: Allegro MicroSystems Inc.
Description: The ACS72981 family of current sensor ICs provides economical and precise solutions for AC or DC current sensing. A 250 kHz bandwidth makes it ideal for motor control, load detection and management, power supply and DC-to-DC converter control, and inverter control.
- Approvals: RoHS
- Current Type: AC Current, DC Current
- Frequency Range: 250000 Hz
- Input Voltage: 5 volts
-
Supplier: Allegro MicroSystems Inc.
Description: The ACS72981 family of current sensor ICs provides economical and precise solutions for AC or DC current sensing. A 250 kHz bandwidth makes it ideal for motor control, load detection and management, power supply and DC-to-DC converter control, and inverter control.
- Current Type: AC Current, DC Current
- Frequency Range: 250000 Hz
- Input Voltage: 5 volts
- Measuring Range: 0.0 to 400 amps
-
Supplier: Enercorp Instruments Ltd.
Description: AC Split Core Current Transducers Series SC100 converts a monitored AC current to a proportional DC voltage of 0 to 5 Volts. AC Split Core Current Transducers Series SC100 are used to monitor motors, pumps, conveyors, machine tools and any electrical
-
Supplier: Allegro MicroSystems Inc.
Description: The Allegro ACS722 current sensor IC is an economical and precise solution for AC or DC current sensing in industrial, commercial, and communications systems. The small package is ideal for space constrained applications while also saving costs due to reduced board area.
- Current Type: AC Current, DC Current
- Frequency Range: 80000 Hz
- Input Voltage: 3.3 volts
- Measuring Range: 0.0 to 50 amps
-
Supplier: Allegro MicroSystems Inc.
Description: The Allegro ACS723 current sensor IC is an economical and precise solution for AC or DC current sensing in industrial, commercial, and communications systems. The small package is ideal for space constrained applications while also saving costs due to reduced board area.
- Current Type: AC Current, DC Current
- Frequency Range: 80000 Hz
- Input Voltage: 5 volts
- Measuring Range: 0.0 to 50 amps
-
Supplier: Time Mark Corporation
Description: The Model 421 detects an overload or under-load condition on all types of running motors; conveyor motors, elevator motors, mixer motors, submersible pumps, suction pumps, etc. The monitor detects the actual power used (voltage x current x power factor) and is more
- Accuracy: 1 %FS
- Approvals: CSA Mark, UL
- Current Type: AC Current
- Frequency Range: 60 Hz
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is proud to announce the addition of a compact ON/OFF current sensor, which is ideal for monitoring of critical loads such as fans, water pumps, lighting, and motors. The EISH Series can detect current as low as 200 mA AC and up to 60 Amps AC,
- Approvals: CSA Mark, RoHS, Other
- Current Type: AC Current
- Frequency Range: 45 to 65 Hz
- Input Voltage: 0.0 to 250 volts
-
Supplier: Advantech
Description: This split-core current transducer, Model JC36S500-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA
- Accuracy: 2 %FS
- Current Type: AC Current
- Measuring Range: 500 amps
- Mounting / Configuration: Clamp or Bolt On
-
Supplier: Advantech
Description: This split-core current transducer, Model JC24S250-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA
- Accuracy: 2 %FS
- Approvals: Other
- Current Type: AC Current
- Measuring Range: 50 amps
-
Supplier: Eaton Corporation - Sensors
Description: Series switches carry an unconditional five-year warranty. Any change in current can be sensed with the ECS Series. A change in current may indicate motor failure, belt loss/slippage or mechanical failure. Any of these events can cause the current to drop significantly,
- Approvals: UL, Other
- Current Type: AC Current
- Features: Isolated Tip
- Input Voltage: Up to 240 volts
-
Supplier: Advantech
Description: Clamp-on split-core current transducer, Model JC10F50-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA
- Accuracy: 2 %FS
- Approvals: Other
- Current Type: AC Current
- Measuring Range: 50 amps
-
Supplier: Eaton Corporation - Sensors
Description: . For typical applications of the CurrentWatch ECSJ Series, see listing below. Product Features Choice of N.O. or N.C. Solid-State Outputs 1A @ 240V AC 0.15A @ 30V DC 15A @ 120V AC 3A @ 120V AC 0.15A @ 30V DC, Dual
- Approvals: UL, Other
- Current Type: AC Current
- Features: Isolated Tip
- Isolation Voltage: 1.27 to 5 kilovolts
-
Supplier: MultiDimension Technology Co., Ltd.
Description: can accurately measure DC, AC and pulse current. The transducer has many benefits, such as high precision, wide bandwidth, low power consumption, excellent isolation performance and so on. Besides, the design of open-close structure makes it easier to install and unload. Features and
- Accuracy: 1 %FS
- Input Voltage: 10 to 15 volts
- Operating Temperature: -40 to 185 F
- Output Type: Analog
-
Supplier: MultiDimension Technology Co., Ltd.
Description: can accurately measure DC, AC and pulse current. The transducer has many benefits, such as high precision, wide bandwidth, low power consumption, excellent isolation performance and so on. Besides, the design of open-close structure makes it easier to install and unload. Features and
- Accuracy: 1 %FS
- Input Voltage: 10 to 15 volts
- Operating Temperature: -40 to 185 F
- Output Type: Analog
-
Supplier: MultiDimension Technology Co., Ltd.
Description: can accurately measure DC, AC and pulse current. The transducer has many benefits, such as high precision, wide bandwidth, low power consumption, excellent isolation performance and so on. Besides, the design of open-close structure makes it easier to install and unload. Features and
- Accuracy: 1 %FS
- Input Voltage: 10 to 15 volts
- Operating Temperature: -40 to 185 F
- Output Type: Analog
-
Supplier: MultiDimension Technology Co., Ltd.
Description: can accurately measure DC, AC and pulse current. The transducer has many benefits, such as high precision, wide bandwidth, low power consumption, excellent isolation performance and so on. Besides, the design of open-close structure makes it easier to install and unload. Features and
- Accuracy: 1 %FS
- Input Voltage: 10 to 15 volts
- Operating Temperature: -40 to 185 F
- Output Type: Analog
-
Supplier: Setra Systems
Description: effective solution to monitoring light to medium current loads. An increase or decrease in operating current may result in motor belt loss, slippage or mechanical failure, which could jeopardize the user’s process. Designed to detect these changes in operating current,
- Approvals: UL, Other
- Current Type: AC Current
- Frequency Range: 50 to 60 Hz
- Input Voltage: 30 volts
-
Supplier: Kollmorgen Corporation
Description: Option Thermal Sensor Options for maximum motor protection and servo drive compatibility Low Friction Shaft Seal Options for both wet and dry running applications
- AC Motor Construction: Synchronous
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, Other
- Continuous Current: 1.48 to 32.4 amps
- Continuous Torque: 5.65 to 638 In-lbs
-
Supplier: Assun Motor Pte. Ltd.
Description: produces an AC electric current to drive each phase of the motor via a closed loop controller. Because a computer controls the motor instead of mechanical brushes, it’s more precise. The controller also provides pulses of current to the motor windings that
- Configuration: PC Board
- Continuous Output Current: 3 amps
- Features: Brake Output
- Motor Feedback: Hall Effect
-
Supplier: Assun Motor Pte. Ltd.
Description: produces an AC electric current to drive each phase of the motor via a closed loop controller. Because a computer controls the motor instead of mechanical brushes, it’s more precise. The controller also provides pulses of current to the motor windings that
- Configuration: PC Board
- Continuous Output Current: 5 amps
- Features: Brake Output
- Motor Feedback: Hall Effect
-
Supplier: Enercorp Instruments Ltd.
Description: Solid Core Current Transformers with 0-5V output. Current Transformers Solid Core Sentry 100 Series convert a monitored AC current to a proportional DC voltage of 0 to 5 Volts. Current Transformers Solid Core Sentry 100 Series are used to monitor motors,
-
Supplier: Enercorp Instruments Ltd.
Description: Solid Core Current Transducers Sentry 200 Series with 4-20 mA output. Current Transducers Solid Core Sentry 200 Series converts a monitored AC current to a proportional 4-20 mA output. Current Transducers Solid Core Sentry 200 Series are used to monitor pumps,
-
Supplier: Littelfuse, Inc.
Description: The LSRX is an AC current sensor designed to energize the output contact whenever 4.5 Amps or greater is present. The LSRX is used commonly as an AC current proof relay to indicate if a motor is operating. It can also be used to interlock fans, compressors
- Mounting / Configuration: SMD, Other
- Operating Temperature: -4 to 158 F
- Output Type: Switch
- Technology: Inductive
-
Supplier: ValueTronics International, Inc.
Description: : 500 mA Coil Diameter: 4.5 mm Termination: BNC AC only These probes have a flexible, clip-around current sensor based upon Rogowski technology Non-intrusive and easy to install in confined spaces Allow users to easily connect to large connection
- Bandwidth: 30 MHz
- Probe Type: Current
-
Supplier: ValueTronics International, Inc.
Description: removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 100 A AC/DC Current probe/BNC Frequency range: DC to 100 kHz Maximum
- Bandwidth: 0.1000 MHz
- Probe Type: Current
-
Supplier: RS Components, Ltd.
Description: Teledyne LeCroy CP Series current probes are often used in applications such as the design and test of switching power supplies, motor drives, electric vehicles, and uninterruptible power supplies.,Teledyne LeCroy current probes do not require the breaking of a circuit. or the
- Accuracy: -1 to 1 %FS
- Current Type: AC Current, DC Current
- Frequency Range: 5.00E6 Hz
- Mounting / Configuration: Clamp or Bolt On
-
Supplier: Assun Motor Pte. Ltd.
Description: produces an AC electric current to drive each phase of the motor via a closed loop controller. Because a computer controls the motor instead of mechanical brushes, it’s more precise. The controller also provides pulses of current to the motor windings that
- Configuration: PC Board
- Continuous Output Current: 5 amps
- Motor Feedback: Hall Effect
- Operating Temperature: 0.0 to 45 C
-
Supplier: RS Components, Ltd.
Description: Tektronix current probes include: TCP0020 ( 796-2696 ), TCP2020 ( 796-6705 ), TCP202A ( 796-2687 ). Their applications cover power supplies, semiconductor devices, power inverters/converters , electronic ballasts, industrial/consumer electronics, mobile communications, motor drives and
- Accuracy: -3 to 3 %FS
- Current Type: AC Current, DC Current
- Frequency Range: 5.00E7 Hz
- Mounting / Configuration: Clamp or Bolt On
-
Supplier: RS Components, Ltd.
Description: Tektronix current probes include: TCP0020 ( 796-2696 ), TCP2020 ( 796-6705 ), TCP202A ( 796-2687 ). Their applications cover power supplies, semiconductor devices, power inverters/converters , electronic ballasts, industrial/consumer electronics, mobile communications, motor drives and
- Accuracy: -3 to 3 %FS
- Current Type: AC Current, DC Current
- Frequency Range: 5.00E7 Hz
- Mounting / Configuration: Clamp or Bolt On
-
Supplier: RS Components, Ltd.
Description: Teledyne LeCroy current probes make accurate and reliable AC, DC and impulse current measurements without requiring the breaking of a circuit or the insertion of a shunt. This capability is based on a combination of Hall effect and transformer technology. Many current
- Accuracy: -2 to 2 %FS
- Current Type: AC Current, DC Current
- Frequency Range: 5.00E7 Hz
- Mounting / Configuration: Clamp or Bolt On
-
Supplier: Infineon Technologies AG
Description: supplied independently by separate supply and ground pins. Summary of Features Separate supply pins for AMR and GMR sensor Diverse redundant design with one GMR sensor (top die) and one AMR sensor (bottom die) in one package Low current consumption and very
- Input (Supply) Voltage: -0.5000 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Package Type / Mounting: Surface Mount (SMD), Other
- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: ~ 35kHz Operating Supply Voltage: 5V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 40mV/A Part Status: Obsolete(EOL) For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity
- Accuracy: 1 %FS
- Frequency Range: 35000 Hz
- Input Voltage: 5 volts
- Loop Type: Open Loop
-
Supplier: Win Source Electronics
Description: ): 13mA Number of Channels: 1 Sensitivity: 66mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 30A Linearity: ±1.5% Accuracy: ±1.5% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C
- Accuracy: 1.5 %FS
- Frequency Range: 80000 Hz
- Loop Type: Open Loop
- Measuring Range: 30 amps
-
Supplier: Infineon Technologies AG
Description: external calibration and compensation efforts. The TMR technology is also well known for its low current consumption. With the XENSIVTM TLE5501 products, Infineon launched the first angle sensor products based on TMR technology. TMR magnetic sensor TLE5501 is available in two
- Input (Supply) Voltage: -0.5000 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Package Type / Mounting: Surface Mount (SMD), Other
- RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: BD63241FV is the 1chip driver composed a motor drive of power DMOS FET. It realize quietness, low vibration drive at the time of a more stable start movement and motor movement by rotor position sensing only with external 1 Hall sensor and make output current sine wave
- Continuous Output Current: 1 amps
- Supply Voltage (AC): 20 volts
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The current G-Series servo as well as the previous models are recognized world wide as the product of choice in a high function drive motor for industrial sewing equipment. The new G-Series is compatible with all makers of lockstitch and chainstitch machines. From the set-up menu
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Features: Integral Brake
- Other Output Power: 0.7371 HP
- Shaft Speed: 70 to 8999 rpm
-
Supplier: Win Source Electronics
Description: ): 13mA Number of Channels: 1 Sensitivity: 66mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 30A Linearity: ±1.5% Accuracy: ±1.5% Family Name: ACS712 Categories: Sensors, Transducers Status: Active Temperature Range
- Accuracy: 1.5 %FS
- Frequency Range: 80000 Hz
- Loop Type: Open Loop
- Measuring Range: 30 amps
-
Supplier: Time Mark Corporation
Description: The 412 Automatic Reverse Controller is a current sensor designed to detect jamming of sewage grinders and to initiate the reversing of the grinder. The controller allows the selection of up to five forward/reverse cycles, and provides for an alarm output, if the number of cycles is
- Current Type: AC Current
- Frequency Range: 60000 Hz
- Input Voltage: 120 volts
- Measuring Range: 5 to 10 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: Universal driver module ACS driver module for the operation of different motor and encoder types, can be configured for a variety of applications. 2 axes, 5 A continuous current per axis possible. 2 motor brakes via PWM brake driver, reduced heat generation of the motor
- Application Categories: PWM Drive
- Drive Type: AC Servo / Brushless Motor
- Maximum Output Voltage: 24 to 60 volts
- Number of Axes / Motors: 2
-
Supplier: ValueTronics International, Inc.
Description: The BL1350 is a 1.35 kVA ac source from Behlman. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 1350VA in a
Find Suppliers by Category Top
Featured Products Top
-
TMR7303-B High Accuracy Compact Current Sensor The TMR7303-D/P1 series high accuracy current sensor is now available online. Applying patented TMR technology, the TMR7303 achieves ±1% accuracy, high signal to noise (read more)
Browse Current Sensors Datasheets for MultiDimension Technology Co., Ltd. -
Knick’s P41000 series DC current transducers are compact solutions for measurement of up to 20 kA in applications which require up to 3600 volts of continuous isolation (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
. Electrical Signature Analysis (ESA) is an energized test method where voltage and current waveforms are captured while the motor system is running, to assess the health of the motor system. Energized testing provides valuable information for AC induction and DC motors, generators, wound rotor (read more)
Browse Datasheets for ALL-TEST Pro, LLC -
Saietta Group Ltd is a UK based research and development company which designs motors for light-weight electric vehicle (EV) propulsion. The company’s latest innovation is the ‘S-AC’ which is an ultra (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
AutomationDirect: In business since 1994, AutomationDirect is a distributor offering thousands of industrial automation products for electrical control systems, including PLCs, operator interfaces, AC drives, motors, stepper systems, sensors, motor controls (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
. Attention to detail has been paid to the following: Accuracy: Gain error < 0.1% of measured value Safety: Complete and continuous 3-channel electrical isolation up to 4800 V AC/DC (working voltage) and test voltage to 18 kV Speed: Cutoff frequency 9 kHz and response (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Perfluorinated Pt100 Temperature Sensor (Dedicated to Motor and Transformer Coils) 1. Pt platinum resistors are completely sealed and cured in fluoroplastics, with high insulation and long-term high and low temperature stability and accuracy. 2. The ultra small (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
input If you need to provide electrical input to a fan, motor, heater or other AC or DC powered device, Conax has two great solutions covering virtually any power feedthrough requirement. Our power series compression seal fittings are simple and reliable mechanical pressure and vacuum seal (read more)
Browse Temperature Sensors Datasheets for Conax Technologies -
Allegro has been driving innovation in the current sensor industry since 2002, with a history of first-to-market products that give their customers a competitive edge. Allegro’s advanced ICs help customers achieve higher efficiency and power density in their designs. Allegro’s fully (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
INSTRUCTION MANUAL SMART SENSOR CURRENT ESS 076 The ESS 076 Smart Sensor Current measures the AC current of energised cables without contact. Recorded measurement data is output in (read more)
Browse Current Sensors Datasheets for STEGO
Conduct Research Top
-
AN1162 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM)
motor works, you might imagine the operation from the perspective of the stator. From this perspective, a OVERVIEW sinusoidal input current is applied to the stator. This time variant signal causes a rotating magnetic flux to be AC Induction Motor generated. The speed of
-
Sensored BLDC Motor Control Using dsPIC30F2010
The dsPIC30F2010 is a 28-pin 16-bit MCU specifically designed for embedded motor control applications. AC Induction Motors (ACIM), Brushless DC (BLDC) and DC are some typical motor types for which the dsPIC30F2010 has been specifically designed. In this application note we discuss how
-
Sinusoidal Control of PMSM Motors with dsPIC30F DSC
This application note describes a method of driving a sensored Permanent Magnet Synchronous Motor (PMSM) with sinusoidal currents controlled by a dsPIC30F Digital Signal Controller (DSC). The motor control firmware uses the dsPIC30F peripherals while the mathematical computations are performed
More Information Top
-
Proceedings of the FISITA 2012 World Automotive Congress
The system also incorporates rotor position sensors, battery pack voltage sensor and motor AC current sensors .
-
The design and approach of data collection system for spinning-machine's spindles
Current sensor c AC motor a .
-
Magnetometers using two amorphous core muitivibrator bridge
The two-core type magnetometers are usefulfor applications to non-contact type dc and ac current sensors , motor leakage flux sensors, and dynamic dis- placement sensors for medical electronics, because that only effective field signals are accurately detected by cancelling uniform magnetic …
-
Phase Current Reconstruction Using a Single Current Sensor of Three-Phase AC Motors Fed by SVM-Controlled Direct Matrix Converters
METIDJI et al.: PHASE CURRENT RECONSTRUCTION USING SINGLE CURRENT SENSOR OF AC MOTORS .
-
Single-Sensor-Based Three-Phase Permanent-Magnet Synchronous Motor Drive System With Luenberger Observers for Motor Line Current Reconstruction
[8] B. Metidji, N. Taib, L. Baghli, T. Rekioua, and S. Bacha, “Low-cost direct torque control algorithm for induction motor without AC phase current sensors ,” IEEE Trans.
-
Control objectives and systems analysis: innovation drivers for electric power-assisted steering
As a result, conventional 3-phase AC motor control architecturesemploy current sensors in 2 of the 3 phases (the 3rd phase current being calculable from the fact that the 3 sum to zero).
-
High performance DTC of induction motor drives over a wide speed range
2012) Low-cost direct torque control algorithm for induction motor without AC phase current sensors .
-
http://www.enggjournals.com/ijet/docs/IJET14-06-02-178.pdf
Experimental Investigations on PV Powered SVM-DTC Induction Motor without AC Phase Current Sensors .
-
IJET Volume 6 Issue 2
Experimental Investigations on PV Powered SVM-DTC Induction Motor without AC Phase Current Sensors .
-
A Feedback-Type Phase Voltage Compensation Strategy Based on Phase Current Reconstruction for ACIM Drives
[10] B. Metidji, N. Taib, L. Baghli, T. Rekioua, and S. Bacha, “Low-cost direct torque control algorithm for induction motor without AC phase current sensors ,” IEEE Trans.