-
Supplier: DigiKey
Description: RC EMI Filter 1st Order Low Pass 1 Channel R = 220Ohms, C = 0.47µF Radial
- Operating Temperature: -40 to 85 C
- Package / Mounting: Other
-
Supplier: DigiKey
Description: RC (Pi) EMI Filter 2nd Order Low Pass 4 Channel R = 100Ohms, C = 13pF 2A 8-UFDFN Exposed Pad
- Operating Temperature: -40 to 125 C
-
Supplier: Schaffner EMC Inc.
Description: IEC/EN 60939 approval Rated currents from 10 to 250 A 5 kV pulse test capability Class Y2 capacitor Capacitance : 10 to 1000 nF Frequency : 50/60 Hz Leakage current : 1.89 to 188 mA Operating frequency : 0 to 60 Hz Rated Current : 10 to 250 A Voltage : = 300 V
- Approvals: UL Recognized Component Mark (US and Canada)
- Filter Type: Single Phase
- Operating Temperature: -40 to 100 C
- Rated Current: 10 to 250 amps
-
-
Supplier: Allied Electronics, Inc.
Description: connection between user installed components which require filtering will benefit. Some examples include desktop servers, routers, switches, multiplexors, aggregators, concentrators, process control equipment as well as DC powered peripheral equipment. The DA Series mates with a standard
- Operating Temperature: -10 to 55 C
- Package / Mounting: Flange Mounted
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Win Source Electronics
Description: Product Status: Obsolete Mounting Type: Chassis Mount HTSUS: 0000.00.0000 Applications: General Purpose ECCN: OBSOLETE Configuration: Single Stage Termination Style: Terminal Block Approval Agency: CSA, SEMKO, UL Filter Type: Single Phase Current: 20 A Voltage - Rated AC: 250V
- Approvals: Other
- Filter Type: Single Phase
- Operating Temperature: -25 to 85 C
- Package / Mounting: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350599-EMC-03 Category: Filters - Power Line Filter Modules Termination Style: PC Pins Package: Tube Applications: General Purpose Standard Package: 22 Configuration: Single Stage Filter Type: Single Phase Current: 300 mA Voltage
- Filter Type: Single Phase
- Operating Temperature: -40 to 85 C
- Package / Mounting: Other
- Rated Current: 0.3000 amps
-
Supplier: Abbott Technologies, Inc.
Description: Single and multi phase AC and DC models mA to 1000A current Differential and Common-mode attenuation I st through 5th Order (20-100 dB/Decade) Special Impedances and Response Curves Controlled leakage current High Isolation Voltage
- Approvals: MIL-SPEC
- Filter Type: Single Phase, Three Phase, DC
- Package / Mounting: Stand Alone, Flange Mounted
- Rated Current: 1000 amps
-
Supplier: APITech
Description: API Technologies can combine filters with other components around the filtering into one package to have the smallest space solution as well as the lowest price solution to filter and condition the power to your communications infrastructure equipment, as well as eliminate
-
Supplier: DigiKey
Description: DC EMC/EMI Line Filter 20A AC PC Pins
- Approvals: UL Recognized Component Mark (US and Canada), CSA Mark (US, C and US, NRTL/C), Other
- Filter Type: DC
- Operating Temperature: -40 to 100 C
- Package / Mounting: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Corcom Filters Category: Filters Power- Line Filter Modules Series: WG Package: Bulk Product Status: Active Filter Type: Single Phase Configuration: Single Phase Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Applications:
- Filter Type: Single Phase
- Rated Voltage: 250 volts
-
Supplier: Genisco Filter
Description: Genisco communication filters are low-pass Electromagnetic Interference and Radio Frequency Interference filters (EMI & RFI) designed to block high-frequency noise that interferes with the operation of sensitive electrical equipment. These high performance dual circuit
- Approvals: MIL-SPEC
- Filter Type: Single Phase, DC
- Minimum Insertion Loss: 60 to 100 dB
- Package / Mounting: Stand Alone
-
Supplier: APITech
Description: AC and DC single line power filters offer EMI filtering in a compact package with high-temperature construction and current ratings up to 10 amps. These filters are non-polar, surface mountable, and are available in Pi circuit configuration.
- Operating Temperature: -55 to 125 C
- Rated Current: Over 0.0 amps
-
Supplier: DigiKey
Description: DC EMC/EMI Line Filter 100A AC Single Stage Threaded Post (1/4-20)
- Approvals: CSA Mark (US, C and US, NRTL/C), TÜV Rheinland (US, C, US & C), Other
- Filter Type: DC
- Operating Temperature: -10 to 55 C
- Package / Mounting: Other
-
Supplier: Allied Electronics, Inc.
Description: Series CE/CG with 1- or 2-pole shocksafe fuseholder and series parallel voltage selection. Terminals are 4.8 × 8 mm quick connect. Selectors and Fusedrawers must be ordered separately.
- Applications: Residential / General-Purpose
- Configuration: IEC
- Current Rating: 10 amps
- Device Type: Power Entry Module
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10nF ±20% SMD-4P,0.8x1.6mm Filters - Feed Through Capacitors ROHS
- Operating Temperature: -55 C
- Rated Current: 1 amps
- Rated Voltage: 50 volts
- RoHS Compliant: Yes
-
Supplier: Allen-Bradley / Rockwell Automation
Description: AC Line EMI Filter
-
Supplier: Ohmite Manufacturing Co.
Description: The AG series range of general purpose filters are designed to suppress undesirable electrical disturbances in power lines. They limit the amplitude of interfering voltages on AC power lines and prevent them from propagating into or out of the filtered equipment. This series is
- Approvals: UL Recognized Component Mark (US and Canada), CSA Mark (US, C and US, NRTL/C), CE Conformity Marks
- Filter Type: Single Phase
- Operating Temperature: -25 to 85 C
- Package / Mounting: Module
-
Supplier: TE Connectivity
Description: Body Features Filter Shield Type : Filter Shield Configuration Features Fuse Options : Single Electrical Characteristics Filter Current Rating (AMP
- ELV Directive: Yes
- Filter Type: Other
- Operating Temperature: -10 to 40 C
- Rated Current: 4 amps
-
Supplier: Utmel Electronic Limited
Description: Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Switch ST 1 Port
- Mounting Style: Other
- Operating Temperature: -10 to 40 C
- RoHS Compliant: Yes
- Standards and Certifications: CSA Mark, Other
-
Supplier: Allied Electronics, Inc.
Description: Series KMF with RFI filter, fuseholder with EMC shield, 2-pole and On/Off switch. Order fuseholders separately. Other filter ratings available.
- Connector Type: IEC
- Current Rating: 6 amps
- Dielectric Withstanding Voltage: 1.7 to 2.7 kilovolts
- Features: Fuse Protection, Integral Switch, Integrated Filter
-
Supplier: Knowles Precision Devices
Description: requirements should be referred to the factory as they can have a serious effect on the reliability of the device. Filters with a dual dc/ac voltage rating are identified in the individual datasheets. Other filters may also be suitable for use under ac voltage conditions,
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: Power Entry Module EMI/RFI Filtered M 3 POS 240VAC 5A Switch/Fuse/Voltage Selector ST 1 Port
- Device Type: Power Entry Module
- Mounting Style: Other
- Operating Temperature: -10 to 40 C
- Power: AC Power Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Entry Modules EMI/RFI Filters and Accessories
- Current Rating: 10 amps
- Mounting Style: Panel Mounted, Other
- RoHS Compliant: Yes
- Voltage Rating: 125 volts
-
Supplier: MTE Corporation
Description: Series A Sine-Wave Filters provide a 5% THVD sine-wave output voltage for motor and cable protection when driven from PWM inverters with 2-8 K Hertz switching frequencies. These filters eliminate the problem of motor / cable insulation failures plus reduce electro-magnetic interference
- FIlter Type: Passive
- Form Factor: NEMA 2 Enclosure, Panel Mounted, Other
- Frequency: 60 Hz
- Nominal Input Voltage: 480 V, 600 V, Other
-
Supplier: RS Components, Ltd.
Description: applications and have received approval from major safety agencies throughout the world including UL, CSA and VDE. Multi-purpose medical filter. Improved Line to Ground performance. A good solution to emission or immunity problems. Meets leakage current requirements of UL2601 for health care
-
Supplier: APITech
Description: The barrier strip filtered terminal block is designed to provide EMI/RFI filtering of AC and DC power lines and control lines. These filtered terminal blocks are available in various sizes with a terminal for soldering or spade lugs.
-
Supplier: RS Components, Ltd.
Description: Panel Mount Filter 6A @ 40°C 250V AC - Mains & IEC Connectors & Accessories - IEC Filters
- Filter Type: Other
-
Supplier: Delta Electronics (Americas)
Description: The VFD-EL series is multiple function new generation micro type AC drive. It has built in EMI filter, RFI switch, easy DC bus sharing for side-by-side installation, high precision current detection, overload protection, and a built In keypad.
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Application Categories: Variable Speed Drive, Inverter Drive, PWM Drive
- Configuration: Stand Alone, Panel Mount, DIN Rail
-
Supplier: TCI, LLC (Trans-Coil International)
Description: pass untouched. The EMI Filter assists with cost effective compliance to EMC directives, in a compact, efficient, light-weight design. The high common mode and differential mode reduction in the critical 150 kHz to 30 MHz frequency ensures that potential interference from AC drives is
- Approvals: UL Recognized Component Mark (US and Canada), Other
- Filter Type: Three Phase
- Operating Temperature: -25 to 100 C
- Package / Mounting: Module
-
Supplier: Central Technologies
Description: Common mode choke coils for AC power supply/compact, separable bobbin
- Approvals: Other
- Filter Type: Single Phase, Other
- Operating Temperature: -20 to 105 C
- Package / Mounting: Module
-
Supplier: RS Components, Ltd.
Description: Miniature space-saving mains RFI filter. Protects digital logic circuits. High attenuation is achieved by using high inductance current-compensated chokes and class X2 and Y capacitors Maximum Current Rating = 1A Maximum Voltage Rating = 250 V ac Mounting Type = Through Hole
- Package / Mounting: Printed Circuit Board
- Rated Current: 1 amps
- Rated Voltage: 250 volts
-
Supplier: CITEL SURGE PROTECTION
Description: Type 2 AC Power Surge Protector Imax: 80-200kA per phase Protects All Modes On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts EMI/RFI Noise Filtering Sinewave Tracking UL 1449 3rd Edition Listed Optional Surge Counter
- 3-Phase Configuration: Delta, Wye
- Features: Audible Alarm, Visual Indicators / LEDs
- Mounting: Wall / Panel / Backboard Mount
- Operating Temperature: -40 to 185 F
-
Supplier: Win Source Electronics
Description: Manufacturer: SCHURTER Inc. Category: Connectors, Interconnects -AC Power Connectors- Power Entry Modules (PEM) Series: DD12 Package: Bulk Product Status: Active Connector Style: IEC 320-C14 Connector Type: Receptacle, Male Blades - Module Current Rating - Appliance Inlet: 10A Filter
-
Supplier: Tripp Lite by Eaton
Description: facilities and anywhere else multiple mobile devices are used. Devices fit into slots 1.25 inches wide. Their AC adapters plug into the 10 widely spaced NEMA 5-15R outlets as needed for proficient charging. The devices are protected by 2,880 joules of surge suppression and EMI/RFI
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Configured Product for A1000 Drive The A1000 Configured package provides an A1000 in a NEMA 1 (uL Type 1) or NEMA 12 (uL Type 12) or NEMA 3R (UL Type 3R) enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The A1000
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Three Phase
- Application Categories: Motor Speed Controller, Inverter Drive, Other
- Continuous Output Current: 240 amps
Find Suppliers by Category Top
Featured Products Top
-
The MXT Series Metallized Polypropylene Film Capacitor, designed to suppress conducted electromagnetic/radio frequency interference (EMI/RFI) at a circuit’s power input. These capacitors are perfect for use in harsh environments having met the demanding 85/85 THB (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
SCHURTER completes its portfolio of single-phase EMC filters with its FMBB EP series, launching a new generation of ultra-compact filters with high-performing attenuation. The new double-stage filter family is more powerful than typical filters, meeting the space constraints and performance (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
protection (OVP), and constant current control to provide further flexibility. Additional standard features include "soft start" and "no load" operation, short circuit and overload protection, thermal protection, internal EMI filtering, RFI shielding, and remote sensing (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
(EMI/RFI) at a circuit’s power input the MXT Series is perfect for use in harsh environments having met the demanding 85/85 THB (Temperature, Humidity, Bias) test requirements. Class X2 (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Samples are readily available from New Yorker Electronics upon request. New Yorker Electronics supplies Exxelia Film, Mica, Tantalum, Aluminum Electrolytics and Ceramic Capacitors as well as its EMI/RFI Filters, Magnetics, Position Sensors, Slip Rings and Rotary Joints (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
New Yorker Electronics has announced the release of Cornell Dubilier Electronics’ new MYH series of Y2, EMI/RFI suppression capacitors designed for harsh environments. The MYH series is AEC (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
New Yorker Electronics has announced its distribution of the new Cornell Dubilier Electronics (CDE) MXH series of X2, EMI/RFI suppression capacitors designed for harsh environments. The MXH series is AEC (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
SIDAC
3 AC RFI suppression filter .
-
Improvement of signal-to-interference ratio and signal-to-noise ratio in nerve cuff electrode systems
Noise equivalent model for cuff electrode, RFI filter , ac coupling filters, and preamplifier. . cuff electrode, RFI filter, ac coupling filters and preamplifier.
-
0.35 µm CMOS Standard Cell | ON Semiconductor
Analog functions include ADCs and DACs, op-amps and comparators, EMI/ RFI filters , AC -DC and DC-DC controllers and regulators, drivers, thermal management, voltage and current management, and digital potentiometers.
-
0.18 µm CMOS Standard Cell | ON Semiconductor
Analog functions include ADCs and DACs, op-amps and comparators, EMI/ RFI filters , AC -DC and DC-DC controllers and regulators, drivers, thermal management, voltage and current management, and digital potentiometers.
-
Thick Film Resistor Chip Arrays
Model RC6's main application include EMI/ RFI filtering , AC termination, and termination filtering for "enhanced parrallel port" IEEE 1284.
-
New products
Spectrum’s new terminal block delivers the higher rating without incurring the expense of a true “higher current” block and provides high insertion loss for EMI/ RFI filtering of AC and DC power lines and control lines.
-
Schurter - 4430.2299 - Circuit Protection - Circuit Breaker - Allied Electronics
New Combined Circuit Breaker with AC Inlet and RFI Filter Series PEM45 .
-
Harmonic current cancellation techniques
The ac bridge terminals are connected via a series inductor L and rfi filter to the ac supply lines.
-
Explanation of CE Approval, Suggestions for Installation and Wiring of Controls to Meet CE Requirements
The KB Electronics model KBRF-300 or KBRF-350 RFI /EMI AC line filter must be used in series with the AC line input before the control inside the shielded/metal box.
-
SCHURTER Power Entry Modules
SCHURTER KMF SERIES: AC INLETS WITH RFI LINE FILTER , SWITCH EMC SHIELD, AND FUSEHOLDER .