-
Supplier: Accuris
Description: ACRYLIC FIBER TECHNOLOGY AND APPLICATIONS
-
Description: Polyken 065 TRANSFER TAPE - MULTI-PURPOSE SPLICING High strength transfer tape with silicone liner for automatic, manual or flying splices. Conforms well to irregular surfaces. Applications Corrugated manufacturing. Paper converting. Printing. Frame mounting. Laminating. Features & Benefits
- Adhesive: Acrylic
- Backing: Paper
- Peel Strength / Adhesion: 1.5 lbs/in
- Temperature Resistance: -17.78 to 202 C
-
Description: Polyken 066 TRANSFER TAPE - MULTI-PURPOSE SPLICING Easy identification, high strength transfer tape with silicone liner for automatic, manual or flying splices. Conforms well to irregular surfaces. Applications Corrugated manufacturing. Paper converting. Printing. Frame mounting. Features & Benefits
- Adhesive: Acrylic
- Backing: Paper
- Peel Strength / Adhesion: 1.5 lbs/in
- Temperature Resistance: -17.78 to 202 C
-
-
Supplier: Accuris
Description: RESIN, ACRYLIC, DENTAL, FIBERED
-
Supplier: Accuris
Description: FIBER, ACRYLIC, FIBRILLATED
-
Supplier: Accuris
Description: CLOTH, KNITTED, ACRYLIC FIBER
-
Supplier: Titebond
Description: Titebond® 231 Acrylic Polymer Wood Flooring Adhesive is a VOC-compliant product ideal for the installation of parquet and engineered plank. It offers a strong initial tack, excellent strength development, and provides the installer with the option of using the "wet lay" method or
- Viscosity: 100000 cP
-
Supplier: Budnick Converting, Inc.
Description: SSA1593 is a reinforced acrylic adhesive transfer tape featuring a higher coat weight for quicker stick/tack. The acrylic adhesive is coated on synthetic fiber netting, featuring a moisture stable glassine or poly-coated liner.
- Peel Strength / Adhesion: 4.75 lbs/in
- Thickness: 0.0030 inches
- Type: Transfer
-
Supplier: U.S. Plastic Corporation
Description: This rod is ideal for overhead lighting like giant fiber optics. It is the best quality rod manufactured for clarity, machining, or cementing. It will not warp, crack, craze, or corrode when exposed outdoors. High tensile strength, good electrical properties. It meets FDA standards and is UV
- Chemical / Polymer System Type: Acrylic
- Form / Shape: Rod / Round Stock
-
Supplier: U.S. Plastic Corporation
Description: This rod is ideal for overhead lighting like giant fiber optics. It is the best quality rod manufactured for clarity, machining, or cementing. It will not warp, crack, craze, or corrode when exposed outdoors. High tensile strength, good electrical properties. It meets FDA standards and is UV
- Chemical / Polymer System Type: Acrylic
- Form / Shape: Rod / Round Stock
-
Supplier: U.S. Plastic Corporation
Description: This rod is ideal for overhead lighting like giant fiber optics. It is the best quality rod manufactured for clarity, machining, or cementing. It will not warp, crack, craze, or corrode when exposed outdoors. High tensile strength, good electrical properties. It meets FDA standards and is UV
- Chemical / Polymer System Type: Acrylic
- Form / Shape: Rod / Round Stock
-
Supplier: U.S. Plastic Corporation
Description: This rod is ideal for overhead lighting like giant fiber optics. It is the best quality rod manufactured for clarity, machining, or cementing. It will not warp, crack, craze, or corrode when exposed outdoors. High tensile strength, good electrical properties. It meets FDA standards and is UV
- Chemical / Polymer System Type: Acrylic
- Form / Shape: Rod / Round Stock
-
Supplier: Edmund Optics Inc.
Description: Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved
- Bending Radius: 75 mm
- Fiber Core Size: 2950 µm
- Fiber Type: Bare Fiber
- Numerical Aperture: 0.5000
-
Supplier: Edmund Optics Inc.
Description: Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved
- Bending Radius: 12.5 mm
- Fiber Core Size: 486 µm
- Fiber Type: Bare Fiber
- Numerical Aperture: 0.5100
-
Supplier: Edmund Optics Inc.
Description: Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved
- Bending Radius: 25 mm
- Fiber Core Size: 980 µm
- Fiber Type: Bare Fiber
- Numerical Aperture: 0.5100
-
Supplier: Edmund Optics Inc.
Description: Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved
- Bending Radius: 6.25 mm
- Fiber Core Size: 240 µm
- Fiber Type: Bare Fiber
- Numerical Aperture: 0.5100
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 6025 is a styrene acrylic latex designed to provide water resistance and durability to mulch coatings. Markets Utilized In Coatings Nonwoven/Textile Featured Applications Textile Coatings General Nonwovens
- Applications: Coatings / Paint, Fibers / Textiles
- Function: Binding Agent
-
Supplier: Johns Manville Corp.
Description: Johns Manville Exact-O-Kote® HVAC equipment liner is a black flexible fiber glass insulation with a durable black acrylic coating that contains and EPA-registered immobilized antimicrobial agent that provides added product protection against damage microbial growth. Exact-O-Kote can be
- Applications: HVAC
- Overall Thickness: 0.5000 to 2 inch
- Type: Blanket / Batt
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 6087 typical applications are for use in coatings where moisture barrier properties are important. Markets Utilized In Nonwoven/Textile Featured Applications Textile Coatings Industrial Nonwovens
- Applications: Fibers / Textiles
- Function: Binding Agent
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 6506 typical applications are for use in nonwoven saturation by a variety of applications methods such as dip/nip or spray. Markets Utilized In Nonwoven/Textile Featured Applications General Nonwovens Industrial Nonwovens
- Applications: Fibers / Textiles
- Function: Binding Agent
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 6017 is recommended for bonding nonwovens such as highloft webs, medical applications, and interlinings. Markets Utilized In Nonwoven/Textile Featured Applications Textile Coatings General Nonwovens Industrial Nonwovens
- Applications: Fibers / Textiles
- Function: Binding Agent
-
Supplier: ifm electronic gmbh
Description: For applications in which several fibers are required for position detection Compact housing for use where space is restricted For the precise detection of small parts Display with graphic capability for easy set-up For operation with inexpensive acrylic fibers
- Operating Temperature: -20 to 60 C
-
Supplier: ifm electronic gmbh
Description: For applications in which several fibers are required for position detection Compact housing for use where space is restricted For the precise detection of small parts Display with graphic capability for easy set-up For operation with inexpensive acrylic fibers
- Operating Temperature: -20 to 60 C
-
Supplier: ifm electronic gmbh
Description: For applications in which several fibers are required for position detection Compact housing for use where space is restricted For the precise detection of small parts Display with graphic capability for easy set-up For operation with inexpensive acrylic fibers
- Operating Temperature: -20 to 60 C
-
Supplier: ifm electronic gmbh
Description: For applications in which several fibers are required for position detection Compact housing for use where space is restricted For the precise detection of small parts Display with graphic capability for easy set-up For operation with inexpensive acrylic fibers
- Operating Temperature: -20 to 60 C
-
Supplier: Ellsworth Adhesives
Description: Sika SikaFast-3131 Acrylic Adhesive is a two component, fast curing, methacrylate adhesive that is used as a replacement or complement for mechanical fastening techniques such as riveting, clinching, or welding. It works well for bonding roofs, floors, sidewall panels, fiber reinforced
- Cure Type / Technology: Two Component System
- Elongation: 50 %
- Tensile Strength (Break): 1300 psi
- Viscosity: 150000 to 350000 cP
-
Supplier: Ellsworth Adhesives
Description: Sika SikaFast-3121 Acrylic Adhesive is a two component, fast-curing methacrylate adhesive that is used as a replacement or complement for mechanical fastening techniques such as riveting, clinching, or welding. It works well for bonding roofs, floors, sidewall panels, fiber reinforced
- Cure Type / Technology: Two Component System
- Elongation: 80 %
- Tensile Strength (Break): 1300 psi
- Viscosity: 150000 to 725000 cP
-
Supplier: Ellsworth Adhesives
Description: Sika SikaFast-3121 Acrylic Adhesive is a two component, fast-curing methacrylate adhesive that is used as a replacement or complement for mechanical fastening techniques such as riveting, clinching, or welding. It works well for bonding roofs, floors, sidewall panels, fiber reinforced
- Cure Type / Technology: Two Component System
- Elongation: 80 %
- Tensile Strength (Break): 1300 psi
- Viscosity: 150000 to 725000 cP
-
Supplier: Lighting Plastics of Minnesota, Inc.
Description: Product Description The patented Refractive Grid uses a refracting hemispherical prism and technology similar to the light piping of fiber optics to intercept and return high angle light back into the fixture for another chance to get out as useful light. Output in the 0
-
Supplier: Adhesive Applications
Description: AT20 is a high-performance glass-filled acrylic transfer tape well suited to a wide variety of end uses. A versatile acrylic adhesive, AT20 is an effective solution for general industrial bonding, precision component assembly, and graphic arts applications. High-performance transfer
- Adhesive: Acrylic
- Features: UV / Weather Resistant
- Peel Strength / Adhesion: 3 lbs/in
- Temperature Resistance: -40 to 121 C
-
Supplier: Adhesive Applications
Description: AT30 is a high-performance glass-filled acrylic transfer tape well suited to a wide variety of end uses. A versatile acrylic adhesive, AT30 is an effective solution for general industrial bonding, precision component assembly, and graphic arts applications. High-performance transfer
- Adhesive: Acrylic
- Features: UV / Weather Resistant
- Peel Strength / Adhesion: 7 lbs/in
- Temperature Resistance: -40 to 121 C
-
Supplier: Adhesive Applications
Description: AT40 is a high-performance glass-filled acrylic transfer tape for use in a wide variety of transfer adhesive applications. The product is well suited for foam fabrication, gasket fabrication, and general industrial bonding. This adhesive meets the functional requirements of
- Adhesive: Acrylic
- Features: UV / Weather Resistant
- Peel Strength / Adhesion: 7.75 lbs/in
- Temperature Resistance: -40 to 121 C
-
Supplier: Adhesive Applications
Description: AT60 is a high-performance glass-filled acrylic transfer tape for use in demanding transfer adhesive applications. The product is well suited for foam fabrication, gasket fabrication, and general industrial applications where a high adhesive thickness is required. High
- Adhesive: Acrylic
- Features: UV / Weather Resistant
- Peel Strength / Adhesion: 8.5 lbs/in
- Temperature Resistance: -40 to 121 C
-
Supplier: Toray Industries (America), Inc.
Description: Toray, the world's largest manufacturer of carbon fibers makes continuous endeavors for research, development and marketing. TORAYCA® has been used in various ways ranging from sports and leisure applications to general industrial uses and aerospace field, thanks to its excellent
- Chemical / Polymer System Type: Acrylic
- Industry: Aerospace, General Industrial, Other
-
Supplier: CertainTeed Corporation
Description: CertainTeed is dedicated to Building Responsibly™ with fiber glass insulation products that are engineered, produced and shipped with the commitment to minimizing environmental impact and improving energy savings. Quality of Living. Easy to Maintain. Sustainable
- Material Type: Glass / Fiberglass
- Overall Thickness: 3.5 to 10.25 inch
- Overall Width / OD: 15 to 46.25 inch
- Type: Blanket / Batt
-
Supplier: Johns Manville Corp.
Description: Johns Manville’s nonwoven glass mats are tailored to meet your needs. We start by selecting the JM fiber glass that best suits your end-use application. With our large family of glass chemistries, we are able to blend in polymer fibers or glass microfibers when fiber glass alone
- Applications: Industrial OEM, Other, Architectural / Construction, Battery / Fuel Cell
- Type: Nonwoven Product
-
Supplier: Daburn Electronics & Cable
Description: acrylic resin binder (natural or pigmented) that is slightly more flexible than Type HO. Binders are applied to further retard fraying and to hold sleeving round for cutting. It serves as secondary insulation unaffected indefinitely through a temperature range from -60°C to 316°C and
- Diameter: 0.0200 to 1.04 inch
- Length: 1200 to 6000 inch
- Material: Fiberglass
- Operating Temperature: -60 to 316 C
-
Supplier: Johns Manville Corp.
Description: Johns Manville Micromat® RX is a flexible fiber glass equipment insulation with a durable mat facing and acrylic coating that contains and EPA-registered immobilized antimicrobial agent that provides added product protection against damage microbial growth. Micromat RX provides
- Applications: HVAC
- Overall Thickness: 0.5000 to 1 inch
- Type: Blanket / Batt
-
Supplier: Mactac
Description: Tuning Film Carbon Fiber BF is a 5 year embossed color vinyl with a bubble -free adhesive designed for vehicle wrapping.
- Chemical / Polymer System Type: Polyvinyl Chloride (PVC), Specialty / Other, Acrylic
- Overall Length: 984 inch
- Overall Thickness: 0.0051 inch
- Overall Width: 60 inch
Find Suppliers by Category Top
Featured Products Top
-
Introduction: Glass fiber thermal tape is made of glass fiber cloth as the base material and coated with high thermal conductivity acrylic adhesive. It has high thermal conductivity, good temperature resistance, good adhesion, and good insulation performance (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
ADVANTAGES OF HEAT RESISTANT PLASTICS Many heat resistant polymers are made using the reaction injection molding (RIM) and resin transfer molding (RTM). Both RTM and RIM plastics can be reinforced with fibers such as aramid, carbon, glass or graphite. These fibers allow (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
-in-the-USA Highest-Resolution Engraving at the Fastest Speeds Most Knowledgeable Technical Support Whether you are looking for a CO2 or Fiber Laser system we have the machine for you. We (read more)
Browse Carbon Dioxide (CO2) Lasers Datasheets for Epilog Laser Corp. -
Master Bond UV15X-6NM-2 is a one component UV curing urethane acrylate system formulated for a variety of bonding, sealing, coating and encapsulation applications. This moderate viscosity product features flexibility, toughness and abrasion resistance. It is widely used for fiber-optic, optical (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Definition: Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore (read more)
Browse Cable and Electrical Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
application. Fiber Cutting Laser Systems The extremely narrow kerf widths associated with Laser Cutting enable these systems to (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
lighting devices. They also have many other applications including aerospace illumination, fiber optics, laser optics, and thermal sensors. Composition of Polymer Optics Materials used in polymer optics include: Liquid silicone (resin (read more)
Browse Optical Lenses Datasheets for Shanghai Optics -
, Protomatic has you covered with our OMTech B10 laser engraver. Versatility combined with affordability. Standard 2-axis tabletop Blue 450nM,10W optical power Diode-based The power to cut through materials such as 5mm (.20″) black acrylic plastic (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
materials to protect the solar cells from moisture and environmental damage. Similarly, plastics such as fiberglass and carbon fiber-reinforced composites are commonly used in the construction of wind turbine blades, due to their lightweight and high-strength properties. The use of plastic products in (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Laird Plastics, Inc. -
for repairs or servicing MORE ABOUT BORE SPACERS Bore spacers are used in Directional Drilling or Horizontal Directional Drilling (HDD). Directional drilling is often used to run utilities (power, telecom, fiber optics etc) under obstacles like roads, lakes, and (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Laird Plastics, Inc.
More Information Top
-
Acrylic and Modacrylic Fibers
Worldwide demand for acrylic fibers in 2009 reached 1.94 million metric tons, down from 2.4 million metric tons in 2006.
-
Acrylonitrile
Please refer to the " Acrylic Fibers " section for more information.
-
Acrylonitrile
22 Acrylic Fibers ..................................................................................................................................
-
Handbook of Textile Processing Chemicals
Uses: Surfactant; softener which imparts good elastic and bulky handling for acrylic fiber and its blends Properties: Flake; hot water-dilutable; 100% act.; cationic Ablusoft A300T [Taiwan Surf.] .
-
Federal Register > Thursday, January 9, 2014 > [79 FR 1676] National Emission Standards for Hazardous Air Pollutants: Generic Maximum Achievable Control Techno...
The fiber-forming substance in acrylic fibers is composed of at least 85 percent acrylonitrile units by weight, whereas modacrylic fibers are less than 85 but at least 35 percent acrylonitrile units by weight.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 63] National Emission Standards for Haza...
For the acrylic fibers and modacrylic fibers production (as defined in paragraph (b)(2) of this section) source category, the affected source shall comprise all emission points, in combination, listed in paragraphs (b)(1)(i)(A) through (E) of this section, that …
-
Polymers on the Crime Scene
Methyl acrylate and methyl methacry- late are also used comonomers of acrylonitrile in the manufacturing of acrylic fibres (see Sect. 6.2).
-
Advances in Textile Engineering and Materials
Study on Characteristics of Outlast Acrylic Fiber .
-
Synthesis and optimization of copper sulfide‐coated electrically conducting poly(acrylonitrile) fibers
Abstract In this research work, coating of acrylic fibers (fibers spun from poly acrylonitrile) with copper sulfide was investigated.