-
Supplier: DORMA Group
Description: The 7400 Series door closer is featuring backcheck and adjustable spring sizes thus being the ideal solution in a wide variety of applications, including barrier-free. This Grade 1 hydraulic surface door closer is both flexible and easy to install. The 7400
-
Supplier: DORMA Group
Description: aesthetics. Push side installation When necessary, push side installation provides the benefits of track arm assemblies with the closer mounted to the door and the track mounted to the stop, creating a more tamper-resistant application. Adjustable Spring sizes for barrier
-
Supplier: Security Camera Warehouse
Description: Will not slam your gate Complies with most pool gate legislation restrictions (check your local ordinance) Adjusting screw regulates closing speed Installs on side, top, middle or bottom of right or left hand gate Mounts on opening side of door Turtle Back
-
-
Supplier: DORMA Group
Description: The 8900 door closer series designed to provide a highly flexible door control system suitable for institutional or high-traffic commercial applications. Its hydraulic control system features a full range spring power adjustment and backcheck, along with a narrow
-
Supplier: Security Camera Warehouse
Description: speed is pre-set to provide a controlled close of 8 seconds or more* depending on the weight of the gate and quality of the hinges. With this closer there is no risk of maladjustment or tampering with the speed adjustment after the closer is fitted. No special skills are
-
Supplier: Security Camera Warehouse
Description: speed is pre-set to provide a controlled close of 8 seconds or more* depending on the weight of the gate and quality of the hinges. With this closer there is no risk of maladjustment or tampering with the speed adjustment after the closer is fitted. No special skills are
-
Supplier: Security Camera Warehouse
Description: adjustable, ensuring gates close in a controlled manner. These closers are particularly suited to pool gates, garden gates, picket gates, barrier gates & lightweight (non-fire rated) doors. No special skills are required to install this gate closer. Performance
-
Supplier: RS Components, Ltd.
Description: Hydraulic door closer for automatic door closure. Suitable for doors up to 60 kg. Door Weight Maximum = 60kg Adjustable Strength = Yes Colour = Silver
-
Supplier: RS Components, Ltd.
Description: Single action surface mounted door closers. Suitable for doors up to a maximum width of 950mm - a choice of three installation formats. Universal for 3 applications, includes power shoe as standard. Tested to 2 million cycles. Meets Building Regulations (1985) App.F, Doc. B.
-
Supplier: HardwareSource, Inc.
Description: opening side of door. Kant Slam closer has a maximum opening angle of 90 degrees. The manufacturer recommends the use of a stop at 90 degrees to prevent damage to the Kant Slam closer. Hydraulic action gives ample closing force at the latching point. Overall
-
Supplier: HardwareSource, Inc.
Description: from swinging beyond desired opening degree. Separate independent hydraulic valves for closing, latch and backcheck adjustments. Vertical and horizontal door adjustment. Includes top pivot. Pivot sets are handed (see hinge handing information section for
-
Supplier: Carver, Inc.
Description: Carver Auto Series presses feature enhanced "NE" controls with full touch screen interface, a proximity switch for adjustable slowdown position and a self-contained ¼ HP hydraulic unit. In addition, two hand "anti-tie-down" close buttons and an interlocked safety enclosure with
- Capacity / Operating Force: 15 to 48 tons
- Frame Type & Orientation: Bench Mounted
- Press Technology - Drive / Actuation: Hydraulic
-
Supplier: Clean Air Products
Description: Urethane Sealant (3) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (1) LED Recessed Light Fixture with Wall Switch (27) Adjustable Anodized
- Door Width: 48 inch
- Height: 116 inch
- Length: 72 inch
- Material of Construction: Steel
-
Supplier: Clean Air Products
Description: Urethane Sealant (3) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (1) Surface-mounted LED Light Fixture with Wall Switch (27) Adjustable
- Door Width: 36 inch
- Height: 95 inch
- Length: 72 inch
- Material of Construction: Steel
-
Supplier: Clean Air Products
Description: Urethane Sealant (3) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (1) LED Recessed Light Fixture with Wall Switch (27) Adjustable Anodized
- Door Width: 36 inch
- Height: 116 inch
- Length: 54 inch
- Material of Construction: Steel
-
Supplier: Clean Air Products
Description: Urethane Sealant (3) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (1) Surface-mounted LED Light Fixture with Wall Switch (27) Adjustable
- Door Width: 36 inch
- Height: 95 inch
- Length: 54 inch
- Material of Construction: Steel
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The Cat 308D CR Mini Hydraulic Excavator delivers superior performance and comfort while reducing your operating costs. The large spacious cab provides a comfortable work area. Intuitive seat-mounted controls are easy to use for greater job accuracy and efficiency. The compact radius design
- Horsepower: 57.6 HP
- Operating Weight: 17306 lbs
- Travel Speed: 3.1 miles/hr
- Type: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The 308D CR SB Mini Hydraulic Excavator delivers superior performance and comfort while reducing your operating costs. The large spacious cab provides a comfortable work area. Intuitive seat-mounted controls are easy to use for greater job accuracy and efficiency. The compact radius design
- Horsepower: 57.6 HP
- Operating Weight: 18519 lbs
- Travel Speed: 3.1 miles/hr
- Type: Other
-
Supplier: Carver, Inc.
Description: Carver Auto Series presses feature enhanced "NE" controls with full touch screen interface, a proximity switch for adjustable slowdown position and a self-contained ¼ HP hydraulic unit. In addition, two hand "anti-tie-down" close buttons and an interlocked safety enclosure with
- Actuation: Hydraulic
- Clamping Force: 15 to 48 tons
- Daylight / Opening: 0.0 to 19 inch
- Machine Orientation: Vertical
-
Supplier: Lift Products, Inc.
Description: Interlocked channel and I beam mast Full filtration hydraulic system Dual lift chains Key lock Dual adjustable floor locks Certified to be OSHA compliant Premium steel frame construction Maneuverability in tight areas
- Lift Type: Stacker / Walkie
-
Supplier: Caterpillar Machines
Description: fill are easily reached via the large steel rear door. The main hydraulic valve and lines are also easily reached through a removable floor plate and side panels. The machine has durable steel body panels all around, offering good resistance to impact damage and helping to maintain the
- Horsepower: 17.7 HP
- Operating Weight: 3241 to 3435 lbs
- Travel Speed: 1.55 miles/hr
- Type: Crawler Excavator
-
Supplier: Caterpillar Machines
Description: designed to reduce engine wear, give cooler running temperatures, with longer life and lower owner and operating costs. Excellent Service Access Daily checks and regular service points including fuel and hydraulic oil fill are easily reached via the large steel rear door. The main
- Horsepower: 17.7 HP
- Operating Weight: 3792 to 4068 lbs
- Travel Speed: 1.74 to 3.48 miles/hr
- Type: Crawler Excavator
Find Suppliers by Category Top
Featured Products Top
-
• total efficiency up to 96% • SAE Flange connection These hydraulic motors have a high starting torque, ideal for instance, for safe operation of the (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
physics report provided by the customer to custom design a set of doors. Adjustments were made on our approval drawings and the doors were designed to the customer’s exact specifications to ensure installation on-site would be smooth. Accelerator Door Specifications (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
: Safety and closing devices Backrest adjustments Luggage hatch systems Cargo doors Foldaway stairs Helicopter doors and windows Equipment for couches, chairs, and tables (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Simple tool adjustments-little or no setup time Close tooling access- get in close for more applications Air powered-hydraulic booster included Proven design- for consistent clinches (read more)
Browse Datasheets for Norlok Technology, Inc. -
The Actual Difference in Actuators A valve actuator is defined as a mechanism that opens and closes a valve. By definition it seems simple but in reality there is nothing simple about them. There are two basic valve operating designs, linear and rotary. Therefore, basic (read more)
Browse Industrial Valves Datasheets for Flomatic Valves -
downs are typical. The AZM300 also offers adjustable latching which provides a holding force of 5 or 11 lbs. The AZM300 actuator includes a dampener pad so that the switch can be used as a door stop for small to medium sized guard doors. Lockout/Tagout can be achieved by (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
closing the dampers protects against dangerous drop or spike in temperature. Automated dampers can also be used to adjust ventilation in other required area of the installation like in the transformer unit. Actuators for the emergency lubricating system In case of failure of (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
. FEATURES & BENEFITS Expand and retract with movement of fluids (pneumatic or hydraulic) No seal stress during opening and closing phases Large material selection: Silicone, SBR, EPDM, FKM, HNBR, which offer highly (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
The low-speed prompt tone of automobiles produced by Kepo Electronics is mainly aimed at the needs of the use of new energy vehicles. It communicates the speed signal, gear signal, suppression switch signal, key unlocking, car lock search signal and door closing signal of the new energy (read more)
Browse Audible Alarms Datasheets for Ningbo Kepo Electronics Co., Ltd. -
The low-speed prompt tone of automobiles produced by Kepo Electronics is mainly aimed at the needs of the use of new energy vehicles. It communicates the speed signal, gear signal, suppression switch signal, key unlocking, car lock search signal and door closing signal of the new energy (read more)
Browse Audible Alarms Datasheets for Ningbo Kepo Electronics Co., Ltd.
More Information Top
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Compliance Directives > 1996 > [FDBK DOL osha.direc] CPL 0...
Recognized controls and practices include, but are not limited to: minimizing entry to the room; adjusting the hydraulic closer to slow the door movement and reduce displacement effects; adjusting doors to swing into the room where fire codes permit; avoiding placement of …