Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures ARMATEX® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric
- Applications: Fire Proofing / Thermal Protection, Other
- Material Type: Glass / Fiberglass
- Structural Features: Thermal Insulation / Fireproofing
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M coated 341D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of P100. This particular 3M sanding belt is 1 in wide by 42 in long.
- Abrasive Grain / Material Type: Aluminum Oxide
- Backing Type: Cloth
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ALUMINUM-COATED STEEL CHAIN-LINK FENCE FABRIC
-
-
Supplier: Accuris
Description: SPECIFICATION FOR ALUMINUM-COATED STEEL WOVEN WIRE FENCE FABRIC
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures ARMATEX® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric
- Welding Accessories: Booth / Curtain, Weld Enclosure / Glovebox, Specialty / Other
-
Supplier: Accuris
Description: SPECIFICATION FOR ALUMINUM-ZINC ALLOY-COATED STEEL CHAIN LINK FENCE FABRIC
-
Supplier: ASTM International
Description: This specification covers the basic physical requirements for steel chain-link fence fabric that are aluminum-coated before weaving. Fabrics conforming to this specification shall meet specified requirements for weave form and typical diamond count, size of mesh, size of wire,
-
Supplier: ASTM International
Description: 1.1 This specification covers aluminum-coated steel chain-link fence fabric, aluminum-coated before weaving. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ZINC-5 % ALUMINUM-MISCHMETAL ALLOY-COATED STEEL CHAIN-LINK FENCE FABRIC
-
Supplier: ASTM International
Description: Specification for Aluminum-Zinc-Alloy- Coated Steel Chain Link Fence Fabric (Withdrawn 1986)
-
Supplier: ASTM International
Description: This specification covers the physical requirements for zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated steel chain-link fence fabric before weaving. The physical properties to which the fabric should conform are weave form, size of mesh, size of wire, height of
-
Supplier: Darco Southern, Inc.
Description: Braided Tetraglas Tubing A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
- Coated / Sized: Yes
- Features: Thermal Insulation / Fireproofing
- Material Type: Glass / Fiberglass, Specialty / Other
-
Supplier: Maxi Adhesive Products, Inc.
Description: Heat reflective aluminum back glass cloth, single coated with a high temperature pressure sensitive silicone adhesive. Non Flammable
- Carrier / Backing Material: Cloth - Woven Fabric
- Peel Strength / Adhesion: 2.19 lbs/in
- Thickness: 0.0068 inches
- Width: 1 inches
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures ARMATEX® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric
- Welding Accessories: Booth / Curtain, Weld Enclosure / Glovebox, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: ProtectRite 0538 is a 7.5 mil high performance heat reflective aluminum backed glass cloth, coated with a high temperature silicone adhesive.
- Adhesive: Specialty / Other
- Backing: Cloth - Woven Fabric
- Peel Strength / Adhesion: 3.12 lbs/in
- Thickness: 0.0075 inches
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® AP-134 One-Coat Adhesion Enhancer-Surface Modifier is a one component, moisture curing primer that is used to improve bonding of e-coated metals, glass fabric, ceramic tiles, steel, concrete, aluminum, and other polar substrates. It is easy to use and offers
- Chemistry: Other
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® AP-134 Adhesion Enhancer/Surface Modifier is a one component, moisture curing primer that is used to improve bonding of e-coated metals, glass fabric, ceramic tiles, steel, concrete, aluminum, and other polar substrates. It is easy to use and offers versatility, one
- Chemistry: Other
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® AP-134 Adhesion Enhancer/Surface Modifier is a one component, moisture curing primer that is used to improve bonding of e-coated metals, glass fabric, ceramic tiles, steel, concrete, aluminum, and other polar substrates. It is easy to use and offers versatility, one
- Chemistry: Other
-
Supplier: CS UNITEC
Description: TIGER SHARK-PLANTEX® elastic discs are unbeatable for the difficult grinding of aluminum. High material removal, reduced grinding temperature and no glazing with aluminum particles make the TIGER SHARK® the first choice for these applications. This flap disc, with its ceramic
- Abrasive Grain / Material Type: Other
- Applications: Dry Grinding
- Backing Type: Cloth
- Grit Size: 80
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR H6595 is a high temperature, heavy duty, pressure sensitive adhesive tape used for thermal spray masking. It is particularly recommended for HVOF applications. CHR H6595 is manufactured by combining multiple layers of silicone rubber, aluminum foil and woven glass fabric and is
- Applications: Fire Proofing / Thermal Protection, Industrial OEM, Other
- Material Type: Specialty / Other
- Overall Length: 18.04 yd
- Overall Thickness: 0.0220 inch
-
Supplier: Can-Do National Tape
Description: heat dissipation mechanism. 3M 9876 tape is designated to solve the limitation of existing products. Black ink coated polymeric film to provide excellent electrical insulation and handling Excellent thermal conductivity on plane direction Excellent
- Structural Features: Electrical Insulation / Dielectric, Sound Proofing / Insulation
-
Description: Nashua Tapes Products 850UV UV Resistant Stucco Masking Tape UV Inhibiting PE Coated Cloth Tape Applications Outdoor paint & stucco masking. Protective masking of construction materials such as wood, vinyl, aluminum, and a0dized metals. Features & Benefits UV resistant for up to 14
- Adhesive: Rubber
- Backing: Cloth - Woven Fabric
- Features: UV / Weather Resistant
- Peel Strength / Adhesion: 3.88 lbs/in
-
Supplier: DeWAL
Description: These products are pressure sensitive tapes produced from laminates “double-ply” of silicone rubber, glass cloth, aluminum foil and coated with a high temperature silicone adhesive. APPLICATION INFORMATION This tape is used as a masking tape in plasma flame
- Adhesive: Silicone
- Carrier / Backing Material: Glass / Fiberglass, Cloth - Woven Fabric, Metal Foil / Sheet, Specialty / Other
- Features: Other
- Peel Strength / Adhesion: 2.5 lbs/in
-
Supplier: DeWAL
Description: These products are pressure sensitive tapes produced from laminates “double-ply” of silicone rubber, glass cloth, aluminum foil, and coated with a high temperature silicone adhesive. APPLICATION INFORMATION These products are used as masking tapes in plasma flame
- Adhesive: Silicone
- Carrier / Backing Material: Glass / Fiberglass, Cloth - Woven Fabric, Specialty / Other
- Features: Other
- Peel Strength / Adhesion: 2.19 lbs/in
-
Supplier: DeWAL
Description: These products are pressure sensitive tapes produced from laminates “double-ply” of silicone rubber, glass cloth, aluminum foil and coated with a high temperature silicone adhesive. APPLICATION INFORMATION This tape is used as a masking tape in plasma flame
- Adhesive: Silicone
- Carrier / Backing Material: Glass / Fiberglass, Cloth - Woven Fabric, Rubber, Silicone, Specialty / Other
- Features: Other
- Peel Strength / Adhesion: 2.5 lbs/in
-
Supplier: ACCRAbond, Inc.
Description: AD-1147 to be capable of bonding an exceptional variety of inorganic and organic materials together. Bonds to aluminum alloys, magnesium, iron, steel, glass, glass-fiber laminates, wood, and leather have high strength and excellent resistance to hydrolysis and environmental extremes. CONAP®
- Cure Type / Technology: Single Component System
- Substrate / Material Compatibility: Ceramic / Glass, Metal, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Argent International, Inc.
Description: & adhesives, including: pressure sensitive adhesive, transfer tape, single-coated tape, double-coated tape, removable / repositionable adhesives, release liners, paper, film, fabrics, non-woven, copper foil, aluminum foil, open cell foam, closed cell foam, urethane foams,
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting, Other
- Location: North America, United States Only, Southern US Only, Midwest US Only, Other
- Materials: Electrical Insulating Material, EMI/RFI Shielded Foil / Laminate, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Metals / Alloys, Plastics, PVC, Rubber, Composites
- Services Offered: CAD / CAM Support, Design Assistance, Prototype, Short Run Production, High Volume Production, Inspection / Quality Control
-
Supplier: Hammond Manufacturing Company Inc.
Description: from one piece, extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded aluminum body includes a recessed area for labels or membrane keypad. Diecast aluminum end panels are rugged - yet easy to machine. Front & rear gasket is a full perimeter conductive
- Depth: 2.68 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
- Ingress Protection(IP) Rating Against Moisture: Type 4
- Length / Height: 8.66 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: from one piece, extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded aluminum body includes a recessed area for labels or membrane keypad. Diecast aluminum end panels are rugged - yet easy to machine. Front & rear gasket is a full perimeter conductive
- Depth: 2.68 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
- Ingress Protection(IP) Rating Against Moisture: Type 4
- Length / Height: 6.3 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: from one piece, extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded aluminum body includes a recessed area for labels or membrane keypad. Diecast aluminum end panels are rugged - yet easy to machine. Front & rear gasket is a full perimeter conductive
- Depth: 2.68 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
- Ingress Protection(IP) Rating Against Moisture: Type 4
- Length / Height: 6.3 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: from one piece, extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded aluminum body includes a recessed area for labels or membrane keypad. Diecast aluminum end panels are rugged - yet easy to machine. Front & rear gasket is a full perimeter conductive
- Depth: 2.68 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
- Ingress Protection(IP) Rating Against Moisture: Type 4
- Length / Height: 11.02 inch
-
Supplier: Zippertubing Co. (The)
Description: Hot-Spotz II® Tape is a heat reflective thermal insulating tape which offers a convenient method of adding effective spot protection to hundreds of applications where excessive radiant heat is a problem. Hot-Spotz II® combines a durable woven fiberglass fabric coated with a polymeric
- Backing: Glass / Fiberglass
- Temperature Resistance: -40 to 177 C
- Thickness: 0.0280 inches
- Type: Electrical
-
Supplier: Visual Sound, Inc.
Description: Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications. The Imager offers a perfectly flat, permanent wall-mounted screen ideal for video projection. The fabric is attached to the frame with snaps and the black powder coated
-
Supplier: B.U.W.W. Coverings Inc.
Description: bars are riveted to either a PVC-coated high tensile polyester fabric, or a heat resistant aluminum asbestos fabric. Steel Ribbed advantages: Strong and rigid laminated construction. Heat resistance against hot chips, oil, grease, coolants, etc. Outstanding
-
Industrial Tapes - Cold Applied Self-Adhesive Synthetic / Bitumen Sealing Membrane -- KSK ALU StrongSupplier: KOSTER American Corporation
Description: laminated with a coarse grain embossed, UV resistant aluminum foil which is coated with a grey protective finish on the top side. For additional reinforcement a highly tear resistant fabric is embedded. Placement of a gravel layer on top of the membrane after installation is not
Find Suppliers by Category Top
Featured Products Top
-
COATED FABRICS & TEXTILES Manufactured in a variety of configurations to address your application requirements. Mid-Mountain Materials, Inc. has been the leading supplier of precision coated fabrics and coated (read more)
Browse Textile Manufacturing Services Datasheets for Mid-Mountain Materials, Inc. -
polyurethane (PU) are used in many different applications, but silicone-coated textiles have grown substantially in popularity over the years. Silicone coated fabric is used in a range of industries including aerospace, aluminum, automotive, oil and gas, and even food industry applications. The composition of (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
see them as flame-resistant, fire-resistant, or flame-resistant coated, you will find them used in the aerospace, oil and gas, and aluminum industries and other applications that require fire protection. These fabrics are made from advanced fibers, a range of coatings and specialized weaves (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
for consideration. Before you browse our insulation products, you need to know what thermal insulation materials would work best in your environment. To help you make a decision, here are five of the most utilized thermal insulation materials. 1. Coated Fabrics Coated (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
-resistant capabilities. They can eliminate smoke emission when furnaces are closed and provide long-lasting performance through multiple use cycles. Thicker silicone-coated ropes, such as square-braided components, are broadly used as sealants for electrolysis cells in primary aluminum (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
, ARMATEX® silicone-coated fabrics and ropes are frequently utilized in the aluminum industry. It is used to manufacture external cathode bar seal boots, anode bar seals, crucible lid seals and other components for every area of a primary aluminum smelter. Thermal (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
round edges make sure the Nose Clamp is not tearing the synthetic materials and ensure the safety of high-quality masks. Our in-house coating capabilities assure that our aluminum flat wire is coated on one side with a hot (read more)
Browse Metal Strip Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
an excellent seal for the full-service life of the pot, these boots have the added advantage of providing additional thermal insulation at each of the cathode bar penetrations. Based on Mid-Mountain’s unique silicone-coated fabrics, the boots are die-cut to the exact size required to (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc. -
addition to providing an excellent seal for the full-service life of the pot, these boots have the added advantage of providing additional thermal insulation at each of the cathode bar penetrations. Based on Mid-Mountain’s unique silicone-coated fabrics, the boots are die-cut to the (read more)
Browse Aramid Fibers and Fabrics Datasheets for Mid-Mountain Materials, Inc. -
13.0kV of electrical resistance. Fabric Insulation Woven fiberglass cloth has traditionally been an excellent insulation material for harnesses and coil winding in motor assemblies. Available in a standard 7.0-mil-thick package and heavy duty grade at 10.0 mils, adhesive (read more)
Browse Specialty Tapes Datasheets for Saint-Gobain Tape Solutions
Conduct Research Top
-
Silicone Coating with Catalyst vs Solvent: Which is More Environmentally Friendly?
Commodity fabric coatings like polyvinyl chloride (PVC) and polyurethane (PU) are used in many different applications, but silicone-coated textiles have grown substantially in popularity over the years. Silicone coated fabric is used in a range of industries including aerospace, aluminum
More Information Top
-
Heat transmission of proban®‐treated fabrics subjected to a radiant heat source
It was found that with an incident heat flux of 20 KJ m-2 sC1an aluminium coated fabric had to be used in combination with an air-space (fabrics 18 and 7, see Table 4) while at 10KJ m-’s-l .
-
ZCP2008ITSC0487
For this study the flame spray process was chosen for the production of such aluminium coated fabric composites.
-
Sustainable Development and Environment II
Specialist once tested windows insulation performance with curtain at night in a heating area, test windows are double insulating glass and pollution reduction coefficient were 0.825, the sealed curtain is made of aluminum coated fabric , day open and night off, calculation …
-
Sustainable Cities Development and Environment Protection
Specialist once tested windows insulation performance with curtain at night in a heating area, test windows are double insulating glass and pollution reduction coefficient were 0.825, the sealed curtain is made of aluminum coated fabric , day open and night off, calculation …
-
Fiberglass Products Directory - EC21.com
aluminum coated fabric .
-
Adhesive bonding
K293 Kleinert, H.; Gehrke, J.; Zschipke, H.: Aluminum sheet metals coated with dry lubricating substance successfully sticking.
-
Adhesive bonding
K293 Kleinert, H.; Gehrke, J.; Zschipke, H.: Aluminum sheet metals coated with dry lubricating substance successfully sticking.