-
Supplier: bisco industries
Description: SELF-CLINCHING THREADED STUDS - TYPE FH/FHS/FHA - METRIC
- Metallic: Aluminum
-
Supplier: bisco industries
Description: SELF-CLINCHING THREADED STUDS - TYPE FH/FHS/FHA - UNIFIED
- Inch: # 6
- Metallic: Aluminum
- Stud Attachment: Threaded
-
Supplier: PennEngineering®
Description: These studs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet
- Fastener Standards: ASME / ANSI
- Inch: # 0, # 10
- Length: 0.7500 inch
- Metallic: Aluminum
-
-
Supplier: PennEngineering®
Description: These studs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation
- Fastener Standards: ASME / ANSI
- Length: 0.6299 inch
- Metallic: Aluminum
- Metric: M3
-
Supplier: bisco industries
Description: SELF-CLINCHING THREADED STUDS - TYPE FH/FHS/FHA - METRIC
- Metallic: Aluminum
- Stud Attachment: Threaded
-
Supplier: PennEngineering®
Description: the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order. Flush
- Fastener Standards: ASME / ANSI
- Length: 0.9843 inch
- Metallic: Aluminum
- Metric: M3
-
Supplier: bisco industries
Description: CONCEALED-HEAD STUDS - TYPES CHA,CFHA,CHC,CFHC - METRIC
- Metallic: Aluminum
- Metric: M4
- Stud Attachment: Threaded
-
Supplier: PennEngineering®
Description: the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order. Flush
- Fastener Standards: ASME / ANSI
- Inch: # 0, # 10
- Length: 0.5000 inch
- Metallic: Aluminum
-
Description: Hi-Performance Fastening Systems (HPFS) was established in 1989 as a leading manufacturer of specialty and proprietary cold headed fasteners serving the Distribution, Heavy Truck, Tiered Automotive, Agriculture, Lawn & Garden, Appliance, Consumer Electronics, Construction, Renewable Energy and
- Fastener Standards: ISO
- Finish: Black Oxide, Chrome, Nickel Plated, Zinc Plated, Other
- Length: 2.5 to 6 inch
- Metallic: Aluminum, Brass, Steel, Stainless Steel, Other
-
Supplier: TFC Ltd.
Description: The SCH range of studs provide a flush head finish in materials as thin as 1.0mm whilst giving a high level of torque-out and push-out performance. Material: SCH - Carbon steel, heat treated SCHS - 300 Series Stainless steel SCHA - 2024 - T4 Aluminium
- Finish: Zinc Plated
- Metallic: Aluminum, Steel, Stainless Steel
- Stud Attachment: Threaded
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External
- Fastener Standards: Other
- Inch: # 2, # 3, # 4, # 5, # 6, # 7, # 8, # 9, # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", Other
- Length: 0.2500 to 3 inch
- Metallic: Aluminum
-
Supplier: PENCOM
Description: Custom sizes available
- Finish: Zinc Plated, Other
- Inch: # 6
- Length: 0.2500 to 1 inch
- Metallic: Aluminum, Steel, Stainless Steel
-
Supplier: PENCOM
Description: Custom sizes available
- Finish: Zinc Plated, Other
- Inch: # 10
- Length: 0.2500 to 1.5 inch
- Metallic: Aluminum, Stainless Steel
-
Supplier: PENCOM
Description: Custom sizes available
- Finish: Zinc Plated, Other
- Inch: 1/4"
- Length: 0.2500 to 1.5 inch
- Metallic: Aluminum, Steel, Stainless Steel
-
Supplier: PENCOM
Description: Custom sizes available
- Finish: Zinc Plated, Other
- Inch: # 4
- Length: 0.2500 to 1.5 inch
- Metallic: Aluminum, Steel, Stainless Steel
-
Supplier: Nelson Fastener Systems
Description: These unflanged studs are designed to be welded to thin sheet material by the initial “gap” or “contact” method of stud welding using tip ignition according to the capacitor discharge process. These applications generally provide a weld bond whose strength is sufficient
- Inch: # 4, # 6, # 8, # 10, 1/4", 5/16", 3/8"
- Length: 0.2500 to 0.3750 inch
- Metallic: Aluminum, Steel, Stainless Steel
- Stud Attachment: Welded
-
Supplier: Nelson Fastener Systems
Description: These studs are designed to be welded to thin gauge sheet material by the initial “gap” or “contact” method of stud welding using tip ignition according to the capacitor discharge (CD) process. These applications generally provide a weld bond whose strength is greater
- Inch: # 4, # 6, # 8, # 10, 1/4", 5/16", 3/8"
- Length: 0.2500 to 0.3750 inch
- Metallic: Aluminum, Steel, Stainless Steel
- Stud Attachment: Welded
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Double End Stud, Clamping Stud, Forged Stud, Special Stud, Fitted Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal
- Inch: Other
- Metallic: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
- Metric: Other
- Stud Attachment: Threaded
-
Supplier: Nelson Fastener Systems
Description: shielding, which is normally required when welding aluminum studs. The flat top caps for use with N3A studs are usually supplied in aluminum. They can also be supplied in plated mild steel or stainless steel, per the N3P Annular Ring stud. The standard N3A cap is
- Inch: Other
- Length: 1 inch
- Metallic: Aluminum, Steel, Stainless Steel
- Stud Attachment: Welded
-
Supplier: Nelson Fastener Systems
Description: the stress area on the sheet.Standard studs come in lengths up to 1.25”. Unthreaded Stored Arc? studs are commonly used as locator or stop points. They may also be tapped with internal threads, or have smaller diameter externally threadedextensions Mild steel studs are copper
- Finish: Other
- Inch: 1/4", 5/16", Other
- Length: 0.3500 to 0.3750 inch
- Metallic: Aluminum, Steel, Stainless Steel
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Continuous Thread Stud, Stud Bolt, Forged Stud, TFL Stud, Special Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal
- Inch: Other
- Metallic: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
- Metric: Other
- Stud Attachment: Threaded
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Double End, Single End, TFL, Shear Stud, Forged Stud, Driving Stud, Shoulder Stud, Tapered Stud Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal
- Inch: Other
- Metallic: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
- Metric: Other
- Stud Attachment: Pressed, Threaded
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Single End Stud, Forged Stud, Swage Stud, Stub Ends Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449
- Inch: Other
- Metallic: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
- Metric: Other
- Stud Attachment: Threaded
Find Suppliers by Category Top
More Information Top
-
UHF propagation in indoor hallways
The in- terior walls are mostly drywall with aluminum studs at 16” in- tervals, some walls are reinforced with concrete.
-
Ultra High Field Magnetic Resonance Imaging
… the iron magnet room is shown as: (1) inner aluminum stud, (2) acoustical insulating fiber, (3) flexible separating material, sec- ond layer of acoustical insulating fiber not seen, and (4) outer alu- minum stud with (5) outer dry- wall screwed to stud.
-
This is what my attic insulation looks like. - Self Help Forums
The drywall below the studs has aluminum foil on the top side.
-
States > Minnesota > State > Register > 2005 > [2005 MN Register 1121] 11/21/2005
The Work includes but is not limited to: demolition; site and finish landscaping work; concrete foundation and slab on grade; masonry cavity walls; structural steel framing; built up roofing; aluminum doors; curtain wall; interior metal stud and drywall partitions; suspended ceiling system …
-
States > Minnesota > State > Register > 2005 > [2005 MN Register 1128] 11/28/2005
The Work includes but is not limited to: demolition; site and finish landscaping work; concrete foundation and slab on grade; masonry cavity walls; structural steel framing; built up roofing; aluminum doors; curtain wall; interior metal stud and drywall partitions; suspended ceiling system …
-
States > Minnesota > State > Register > 2007 > [2007 MN Register 319] 03/19/2007
The Work includes but is not limited to: demolition; site and finish landscaping work; concrete foundation and slab on grade; masonry cavity walls; structural steel framing; built up roofing; aluminum doors; curtain wall; interior metal stud and drywall partitions; suspended ceiling system …
-
States > Minnesota > State > Register > 2007 > [2007 MN Register 326] 03/26/2007
The Work includes but is not limited to: demolition; site and finish landscaping work; concrete foundation and slab on grade; masonry cavity walls; structural steel framing; built up roofing; aluminum doors; curtain wall; interior metal stud and drywall partitions; suspended ceiling system …
-
Handbook Factory Planning and Design
Drywalls made from gypsum boards are fixed onto aluminum or wood stud frames, patched and painted or covered with wallpaper.
-
UHF propagation in indoor hallways
The interior walls are mostly drywall , 5/8 in thick on each side, with aluminum studs 2 4 in, at 16-in separations, some walls are reinforced with concrete.
-
CR4 - Thread: Stud Finder Question
The "metal detector" stud finder would only work if your studs were aluminum , or you're very lucky at finding the drywall screws.