Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: METAL MATRIX COMPOSITES (MMC): CONTINUOUS SILICON CARBIDE FIBER REINFORCED/6061 ALUMINUM
-
Supplier: Accuris
Description: METAL MATRIX COMPOSITES (MMC): ALUMINUM REINFORCED WITH SILICON CARBIDE PARTICLES OR WHISKERS
-
Description: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron
- Material Type: Aluminum Nitride, Boron Nitride
-
-
Supplier: Materion Corporation
Description: SupremEX™ S-225F is a non-beryllium metal matrix composite that consists of silicon carbide at 25% volume fraction in a 2124 aluminum matrix, and has a closely matched coefficient of thermal expansion (CTE) to that of AlBeMet® over the standard tactical temperature range
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave
- Matrix Metal / Alloy: Non-ferrous
-
Supplier: Materion Corporation
Description: Materion Brush Beryllium & Composites’ SupremEX™ S-640F is a non-beryllium metal matrix composite that consists of silicon carbide at 60% volume fraction in a 6061 aluminum matrix, and has a closely matched coefficient of thermal expansion to that of AlBeMet® 162
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave
- Matrix Metal / Alloy: Non-ferrous
-
Description: Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics
-
Supplier: Norton Abrasives
Description: For your hand sanding and uniform finishing of wood, metal, fiberglass, composites, plastics and solid surfaces, and primed, stained, sealed or painted surfaces. Features & Benefits Thin, coated on one side with aluminum oxide or silicon carbide abrasive Designed with
- Abrasive Grain Type: Aluminum Oxide, Silicon Carbide
- Applications: Dry, Cleaning / Surface Preparation, Stationary Machine Tool / Bench
- Grading / Grit System: ANSI - CAMI / Coated
- Products / Materials Abraded: Metalworking
-
Supplier: Norton Abrasives
Description: Bench & Pedestal Wheel 39C60-KVK
- Abrasive Grain / Material Type: Aluminum Oxide, Silicon Carbide
- Applications: Intermediate Cut & Finish (Medium Grits), Dry Grinding / Finishing, Bench / Pedestal, Toolroom / Sharpening
- Bond Type: Vitrified
- Grading / Grit System: ANSI
-
Supplier: Norton Abrasives
Description: Bench & Pedestal Wheel 37C24-RVK
- Abrasive Grain Type: Aluminum Oxide, Silicon Carbide
- Applications: Material Removal / Roughing (Coarse Grits), Bench / Pedestal, Dry Grinding, Toolroom / Sharpening
- Bond Type: Vitrified
- Bore ID / Shank Diameter: 1.5 inch
-
Supplier: Norton Abrasives
Description: Bench & Pedestal Wheel 39C60-IVK
- Abrasive Grain Type: Aluminum Oxide, Silicon Carbide
- Applications: Intermediate Cut & Finish (Medium Grits), Bench / Pedestal, Dry Grinding, Toolroom / Sharpening
- Bond Type: Vitrified
- Bore ID / Shank Diameter: 1.25 inch
-
Supplier: Top Seiko Co., Ltd.
Description: characteristics. Generally, they have high hardness, excellent heat resistance, good electrical insulation, and low thermal expansion. Some ceramics like Aluminum Nitride and Silicon Carbide have high thermal conductivity. Zirconia, on the other hand, has low thermal
- Composite: Yes
- Fabrication Process: Grinding, Machining
- Location: East Asia / Pacific Only
- Materials: Alumina (Al2O3), Glass Ceramic, Metal Carbide / Hard Metal (WC, TiC), Nitride (AlN, BN), Sapphire, SiAlON (Al2O3-Si3N4), Silicate / Fused Silica, Silicon Carbide (SiC), Silicon Nitride (Si3N4), Zirconia (ZrO2)
-
Supplier: Top Seiko Co., Ltd.
Description: extremely hard materials. Materials we machine include: Alumina, Sapphire, Aluminum Nitride, Silicon Nitride, Silicon Carbide, MMC(Metal Matrix Composites)*2, CMC(Ceramic Matrix Composites), Zirconia, Steatite, Silicon, Glasses (TEMPAX Float®, Corning
- Location: East Asia / Pacific Only
- Machining Capabilities: Drilling, Milling, Turning, Screw Machining, Broaching, Deep Hole Drilling, Surface Grinding, Wire EDM
- Materials: Ceramics, Composites, Glass, Glass Ceramics, Ultra-hard Materials, Quartz, Other
- Services: Just-in-Time Delivery, Prototype Services, Low Volume Production, High Volume Production, CAD / CAM Support
-
Description: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron
- Density: 1.5 to 1.6 g/cc
- Material Type: Aluminum Nitride, Boron Nitride
-
Supplier: Top Seiko Co., Ltd.
Description: cost small volume production machining service to encourage our customers to try out new materials for their existing parts and/or new parts. Materials we machine include: Alumina, Sapphire, Aluminum Nitride, Silicon Nitride, Silicon Carbide, MMC(Metal
- CNC Machining: Yes
- Capabilities: Drilling, Milling, Turning, Screw Machining, Deep Hole Drilling, Wire EDM
- Location: East Asia / Pacific Only
- Materials: Glass, Glass Ceramics, Hardened Metals, Ultra-hard Materials, Other
-
Supplier: Top Seiko Co., Ltd.
Description: . Materials we machine include: Alumina, Sapphire, Aluminum Nitride, Silicon Nitride, Silicon Carbide, MMC(Metal MatrixComposites)*1, CMC(Ceramic Matrix Composites)*2, Zirconia, Steatite, Silicon, Glasses (TEMPAX Float®, Corning Glass ULE®, Fused
- CNC Machining: Yes
- Capabilities: Drilling, Milling, Turning, ID / Internal Grinding, OD / External Grinding, Surface Grinding, Wire EDM
- Location: East Asia / Pacific Only
- Materials: Ceramics, Glass, Glass Ceramics, Quartz, Sapphire / Ruby, Other
-
Description: Aluminum Oxide, Aluminum Nitride, Silicon Carbide, Zirconium Oxide... According to different customers' applications, UNIPRETEC is good at producing solid Boron Nitride in different grades.
- Coeff. of Thermal Expansion (CTE): 1.5 to 3.5 µm/m-C
- Compressive / Crushing Strength: 7977 to 31908 psi
- Density: 1.95 to 3 g/cc
- Electrical Resistivity: 1.00E13 to 1.00E15 ohm-cm
-
Description: be composited with other materials, like Aluminum Oxide, Aluminum Nitride, Silicon Carbide, Zirconia... According to different customers' applications, UNIPRETEC is good at producing solid Boron Nitride in different grades.
- Coeff. of Thermal Expansion (CTE): 1.5 to 3.5 µm/m-C
- Compressive / Crushing Strength: 7977 to 31908 psi
- Density: 1.95 to 3 g/cc
- Electrical Resistivity: 1.00E13 to 1.00E15 ohm-cm
-
Description: O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics
- Material Type: Boron Nitride
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization), Powder / Aggregate (Grain / Grog)
Find Suppliers by Category Top
Featured Products Top
-
Silicon carbide grades can be distinguished by its porosity and composoition. Remarkably dense at less than 99 (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
800°C. These exceptional properties make SiC suitable in applications requiring great resistance to wear, thermal shock and corrosion. Top Seiko has extensive experience in precision machining of both Silicon Carbide and Silicon – Silicon Carbide metal matrix composites (Si-SiC MMCs (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
... Read More CVD Silicon Carbide Silicon Carbide is industrially produced by sintering, reaction bonding, crystal growth, and chemical (read more)
Browse Lapping Services Datasheets for Insaco, Inc. -
Diamond Composite Advantages Hyperion Materials & Technologies manufactures Versirion®, a revolutionary silicon carbide and polycrystalline diamond (PCD) composite with increased wear property (read more)
Browse Carbon, Graphite, and Diamond Materials Datasheets for Hyperion Materials & Technologies -
aluminum, as well as for sports equipment and insulated doors and windows. In the marine industry, General Plastics composite core foams provide a non-decaying alternative to wood that supports fiberglass laminating production processes. From the impact resistance required for a hockey stick (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
-LASTING ALTERNATIVE Our unique formulations offer a compelling alternative to traditional core materials, such as thermoplastic foam, honeycomb, wood and metal. LAST-A-FOAM® composite core materials have been used for years in the aerospace and automotive industries in place of aluminum, as well as for sports (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
COMPOSITE CORE: FACTORS TO CONSIDER WHEN CHOOSING CORE MATERIAL FOR YOUR APPLICATION Composite core materials are used to complete the function (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
Carbide, MMC(Metal MatrixComposites)*1, CMC(Ceramic Matrix Composites)*2, Zirconia, Steatite, Silicon, Glasses (TEMPAX Float®, Corning Glass ULE®, Fused Quartz / FusedSilica and others), Machinable Ceramics(Macor®, ShapalHi-M Soft™, Macerite®, (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
. Enhanced Hexoloy® SA Silicon Carbide - exhibits reduced microporosity resulting in a higher Weibull (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Medical in-body replacement parts is an evolving and dynamic industry. With the advent of hard materials including sapphire/ceramics, carbides, nitrides, silicon, zirconia and composites, the medical applications are vast. The ability to machine these hard materials to exacting specs and tight (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc.
Conduct Research Top
-
Application of WG-300
Greenleaf WG-300, developed by Greenleaf Corporation, is the first commercially available ceramic composite using the technology of whisker reinforcement. It can operate up to 10 times the speed used for uncoated carbide tools. The basic concept involves reinforcing a hard ceramic matrix
More Information Top
-
Production of Aluminum-Silicon Carbide Composites Using Powder Metallurgy at Sintering Temperatures Above the Aluminum Melting Point
KEYWORDS: aluminum silicon carbide composites ; powder metallurgy; mechanical properties; sintering temperature .
-
A Study on Mechanical Properties of Silicon Carbide, E-Glass
and Red Mud Reinforced Aluminium (LM25) Composite.
N studies on Mechanical characterization of Aluminium silicon carbide composite .
-
PROCESSING AND FABRICATION OF ADVANCED MATERIALS VIII
In the present work the chip formation of Aluminium silicon carbide composites has been studied.
-
Processing and Fabrication of Advanced Materials VI
T. G. Nieh, "Creep Rupture of a Silicon Carbide Aluminium Composite ", Metall.
-
Grinding of aluminium silicon carbide metal matrix composite materials by electrolytic in-process dressing grinding
Aluminium silicon carbide composite materials are nowadays used in many applications like automobile and aerospace industries.
-
Synthesis of Al- Sic Composite Prepared By Mechanical Alloying
Neelima Devi.C, Mahesh.V, Selvaraj.N (2011), “Mechanical characterization of Aluminium silicon carbide composite ”, International Journal of Applied Engineering Research, Dindigul, Volume 1, No 4, ISSN 0976-4259 .
-
The effect of process parameters on machining of magnesium nano alumina composites through EDM
MRR, EWR, and surface roughness (SR) are considered for evaluating machinability of aluminum silicon carbide composites .
-
The effects of cold rolling and heat treatment on Al 6063 reinforced with silicon carbide granules
…analyzed with the procedure of Ümit Cöcen, Kazim Önel, and Ismail Özdemir con- cluded that if the stirring prior to set- tling were intense, the clusters would be smaller than with weaker stirring.2 Aluminum silicon carbide composites (Al/SiC) are not accepted…
-
High-Temperature High-Power Packaging Techniques for HEV Traction Applications
aluminum silicon carbide composite base-plates AMB .
-
High-Temperature High-Power Packaging Techniques for HEV Traction Applications
active braze copper aluminum nitride Alumina (ceramic substrate) aluminum silicon carbide composite base-plates active metal braze ampere .