-
Supplier: Allied Electronics, Inc.
Description: Rotating Lights, 120 V Voltage Rating, 0.35 A Current Rating UL Listed. 1/2" pipe or direct mounted. 75 reflector rotations per minute. Halogen long life lamp. For indoor and outdoor use. Note: Lens must face up when mounted in outdoor applications. Other voltages available
- Color: Amber
- Features: Outdoor Rated / Weatherproof
- Mounting: Pole Mount
- Power Source: AC Voltage
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Round 120 mm Beacon, Surface Mount, Standard, 24V AC/DC Full Voltage, Rotating Halogen, Amber
- Color: Amber
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Round 120 mm Beacon, Surface Mount, Standard, 120V AC Full Voltage, Rotating Halogen, Amber
- Color: Amber
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Round 160 mm Beacon, Surface Mount, Standard, 120V AC Full Voltage, Rotating Halogen, Amber
- Color: Amber
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Round 90 mm Beacon, Surface Mount, Standard, 24V AC/DC Full Voltage, Rotating Halogen, Amber
- Color: Amber
-
Description: LED warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the light from the LEDs into a high intensity beam and rotates 360 degrees. The LEDs, reflector and motor module are sealed under a polycarbonate dome which completes a
- Color: Amber
- Flash Rate: 60 flashes per minute
- Lamp / Bulb Power: 15000 watts
- Mounting: Other
-
Supplier: Galco Industrial Electronics
Description: Rotating Beacon, 120VAC, Amber
-
Supplier: Waytek, Inc.
Description: Star Warning Systems 258HTDAL-AB Halo Amber & Blue LED Beacon Category: Beacon & Strobe Lights Manufacturer: Star Warning Systems Dual Color Gen IV LEDs (four of each color) 24 customer selectable flash patterns including rotating patterns
- Specialty Application: Vehicle Safety
- Visual Indicators: Other
-
Supplier: Patlite (USA) Corporation
Description: The KHE is an LED beacon featuring three selectable light patterns of Strobe, Flashing or Virtual-rotation for diversified uses. The clear lens makes it easier to see the light, even in bright ambient conditions.
- Approvals: UL Listing Mark, Other Approvals
- Available Colors: Amber (Orange), Blue, Clear, Green, Red
- DC Voltage Rating: 24 volts
- Lighting Option: Flashing
-
Supplier: NSI Industries LLC
Description: TURNTABLE ROTATING BEACON TYPE ACRYLIC DOME MATERIAL 6 INCH DIA X 7-1/2 INCH H SIZE 24 VDC OPERATING VOLTAGE VEHICULAR APPLICATION AMBER LENS COLOR 90 TO 100 FPM FLASH RATE TORK ALERT[T] BRAND LAMP WATTAGE 25 W TA53 MODEL
- Color: Amber
- Flash Rate: 90 to 100 flashes per minute
- Flash Type: Single Flash
- Specialty Application: Vehicle Safety
-
Supplier: NSI Industries LLC
Description: TURNTABLE ROTATING BEACON TYPE ACRYLIC DOME MATERIAL 5-5/8 INCH DIA X 6-1/2 INCH H SIZE UL APPROVAL 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING 0.21 AMPERE OPERATING CURRENT AMBER LENS COLOR 80 TO 90 FPM FLASH RATE TORK ALERT[TM] BRAND
- Color: Amber
- Flash Rate: 80 to 90 flashes per minute
- Flash Type: Single Flash
- Mounting: Other
-
Supplier: NSI Industries LLC
Description: ROTATING BEACON TYPE GLASS FILLED POLYPROPYLENE HOUSING, ACRYLIC DOME MATERIAL 8-1/2 INCH DIA X 9-1/2 INCH H SIZE 117 VAC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING 0.9 AMPERE OPERATING CURRENT AMBER LENS COLOR 90 FPM FLASH RATE TORK ALERT[TM] BRAND
- Color: Amber
- Flash Rate: 90 flashes per minute
- Flash Type: Single Flash
- Mounting: Other
-
Description: Features Model SLM100 offers a multifunctional LED beacon with high optical performance. Developed with a multiple input technology, Model SLM100 allows three separate light effects (steady, flashing and rotating) controllable via wiring selection. The steady light option
- Color: Amber
- Flash Rate: 85 to 120 flashes per minute
- Flash Type: Continuous Indication
- Mounting: Other
-
Supplier: NSI Industries LLC
Description: TEARDROP ROTATING BEACON TYPE 7-1/2 INCH DIA X 4-1/2 INCH H SIZE 12 VDC OPERATING VOLTAGE VEHICULAR APPLICATION MAGNETIC MOUNTING AMBER LENS COLOR 75 FPM FLASH RATE TORK ALERT[T] BRAND GLARE SHIELD STRETCHABLE COIL CORD TA54 MODEL
- Color: Amber
- Flash Rate: 75 flashes per minute
- Flash Type: Single Flash
- Mounting: Other
-
Supplier: RS Components, Ltd.
Description: IP66/67 rated for Offshore/Marine/Hars h environments. Array of 32 high output LEDs. 9 operation modes (4 rotating, 4 flashing, 1 steady). 3-stage beacon (remotely selectable 2nd and 3rd stages) Supply Voltage = 230 V ac Light Effect = Strobe Lens Colour = Amber Mounting
- Color: Amber, Other
- Mounting: Other
- Power Source: AC Voltage
- Visual Indicators: Strobe Light
-
Supplier: RS Components, Ltd.
Description: IP66/67 rated for Offshore/Marine/Hars h environments. Array of 32 high output LEDs. 9 operation modes (4 rotating, 4 flashing, 1 steady). 3-stage beacon (remotely selectable 2nd and 3rd stages) Supply Voltage = 10 - 50 V dc Light Effect = Strobe Lens Colour = Amber
- Color: Amber, Other
- Mounting: Other
- Power Source: DC / Battery
- Visual Indicators: Strobe Light
-
Supplier: RS Components, Ltd.
Description: Choice of four operating modes Flashing, Rotating single bar or Double bar and Steady on . Beacon incorporates 144 extra bright output LEDs. DIN base 3 point fix with M20 conduit option. Long life 100000 hours typical Supply Voltage = 24 V dc Light Effect = Flashing,
- Color: Amber, Other
- Mounting: Other
- Power Source: DC / Battery
- Visual Indicators: Revolving Light, Flashing Light
-
Supplier: RS Components, Ltd.
Description: Choice of four operating modes Flashing, Rotating single bar or Double bar and Steady on . Beacon incorporates 144 extra bright output LEDs. DIN base 3 point fix with M20 conduit option. Long life 100000 hours typical Supply Voltage = 115 V ac, 230 V ac Light Effect = Flashing,
- Color: Amber, Other
- Mounting: Other
- Power Source: AC Voltage
- Visual Indicators: Revolving Light, Flashing Light
-
Supplier: Patlite (USA) Corporation
Description: The RFV series is a combination LED rotating beacon with a 4 channel, MP3 programmable sound unit.
- Color: Red, Amber, Green, Blue
- Power Source: AC Voltage, DC / Battery
Find Suppliers by Category Top
More Information Top
-
Wisconsin Statutes - Vehicles - Chapters 340 to 351 - Chapter 347 - Equipment of Vehicles (Extracts).
… on a highway any self-propelled implement of husbandry manufactured before January 1, 2014, and having a total width in excess of 12ft, unless it is equipped with a 360° yellow or amber rotating strobe or beacon light , mounted at the highest …
-
States > Texas > State > Regulations > Title 43 - Transportation > Part 10 - Texas Department of Motor Vehicles > 219 - Oversize and Overweight Vehicles and Lo...
(B) An escort vehicle must be equipped with two flashing amber lights or one rotating amber beacon of not less than eight inches in diameter, affixed to the roof of the escort vehicle, which must be visible to the front, sides, and …
-
States > Texas > State > Register > 1998 > [TexReg 1998-1009is] 10/09/1998
(A) An escort vehicle must be equipped with two flashing amber lights or one rotating amber beacon of not less than eight inches in diameter, affixed to the roof of the escort vehicle, which must be visible to the front, sides, and …
-
States > Texas > State > Register > 1999 > [TexReg 1999-0219is] 02/19/1999
(A) An escort vehicle must be equipped with two flashing amber lights or one rotating amber beacon of not less than eight inches in diameter, affixed to the roof of the escort vehicle, which must be visible to the front, sides, and …
-
States > Texas > State > Register > 2005 > [TexReg 2005-1111is] 11/11/2005
(B) An escort vehicle must be equipped with two Àash- ing amber lights or one rotating amber beacon of not less than eight inches in diameter, af¿xed to the roof of the escort vehicle, which must be visible to the front, sides …
-
States > Texas > State > Register > 2015 > 03/06/2015
(B) An escort vehicle must be equipped with two flash- ing amber lights or one rotating amber beacon of not less than eight inches in diameter, affixed to the roof of the escort vehicle, which must be visible to the front, sides …
-
States > Texas > State > Proposed Regulations > 2015 Documents > March 6‚ 2015 > 43 TAC 219 - Oversize and Overweight Vehicles and Loads
(B) An escort vehicle must be equipped with two flashing amber lights or one rotating amber beacon of not less than eight inches in diameter, affixed to the roof of the escort vehicle, which must be visible to the front, sides, and …
-
States > Texas > State > Proposed Regulations > 2015 Documents > September 18‚ 2015 > 43 TAC 219 - Oversize and Overweight Vehicles and Loads
(B) An escort vehicle must be equipped with two flashing amber lights or one rotating amber beacon of not less than eight inches in diameter, affixed to the roof of the escort vehicle, which must be visible to the front, sides, and …