Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 403255 is a temperature probe from Extech. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: °C/°F Switchable Pocket
-
Hygrometers and Humidity Measurement Instruments - Humidity and Temperature Probe -- HMP113 HUMICAP®Supplier: Vaisala
Description: The Vaisala HUMICAP® HMP113 humidity probe with plastic enclosure has excellent reliability and high chemical tolerance and is suitable for non-condensing environments with fast temperature changes and a need for high accuracy measurements with traceability. Features
- Dew Point Accuracy: 1.8 +/-F
- Dew Point Range: -40 to 140 F
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current, Analog Voltage
-
Hygrometers and Humidity Measurement Instruments - Humidity and Temperature Probe -- HMP63 INTERCAP®Supplier: Vaisala
Description: A cost-effective humidity probe HMP63 with plastic enclosure for indoor environment. The probe fits into tight spaces.It is ideal for conditions with fast temperature changes and when standard measurement accuracy is sufficient. Features • Start-up time < 2 s
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current, Analog Voltage
- Form Factor: Sensor / Probe
- Operating Temperature: -40 to 140 F
-
-
Supplier: Vaisala
Description: With ±1.5%RH Accuracy for Demanding Volume Applications The miniature size HMP110 has a measurement range of 0 ... 100 %RH; -40 ... +80°C and the probe incorporates the latest generation HUMICAP® 180R sensor for best stability and high chemical tolerance. The HMP110 has an
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current, Analog Voltage
- Form Factor: Sensor / Probe
- Operating Temperature: -40 to 176 F
-
Supplier: Clark Solutions
Description: Series TSA06 temperature sensors indicate measured temperatures and provide control signals and analog output signals. Temperature switching points and reset values for the switching functions Ð which can be separately programmed Ð along with a wide measuring range yield
- Measurement/Display Range (°F): -328 to 1112 F
- Measurement/Display Range (°C): -200 to 600 C
- Sensor Type: Temperature Probe
-
Supplier: Vaisala
Description: For Volume Applications HMP60 is a simple, durable and cost-effective humidity probe suitable for volume applications, integration into other manufacturers' equipment, incubators, glove boxes, greenhouses, fermentation chambers and data loggers. Features • Measurement
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current, Analog Voltage
- Form Factor: Sensor / Probe
- Operating Temperature: -40 to 140 F
-
Supplier: E+E Elektronik
Description: The EE08 is optimized for accurate humidity and temperature measurement over a wide working range. The probe has both analogue and digital outputs and is available with either cable or M12 connector. It is possible to choose between active and passive temperature measurement.
- Compensation: Temperature Compensated
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Voltage
- Operating Temperature: -40 to 176 F
-
Supplier: TEGAM, Inc.
Description: RH Temperature Transmitter and Probe Stainless Steel Duct 0-10V TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long
- Application: Moisture in Gases / Air
- Compensation: Temperature Compensated
- Electrical Outputs: Analog Current, Analog Voltage
- Form Factor: Sensor / Probe, Transmitter
-
Supplier: PMC Engineering LLC
Description: The microprocessor control and multi-point calibration gives the PCMini52 RH transmitter excellent performance in terms of accuracy and linearity. The mini probe transmitter can provide two linear analog outputs for temperature and relative humidity, dew point or absolute
- Compensation: Temperature Compensated
- Dew Point Range: -40 to 140 F
- Electrical Outputs: Analog Voltage
- Form Factor: Sensor / Probe, Transmitter
-
Supplier: TEGAM, Inc.
Description: °F to 356 °F (-40 °C to 180 °C). Probes are constructed with stainless steel and Teflon cable. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -40 °C to 180 °C
- Electrical Outputs: Analog Current
- Operating Temperature: -40 to 356 F
- Relative Humidity Accuracy: 2 %
- Relative Humidity Range: 3 to 95 %
-
Supplier: Automation24, Inc.
Description: The TN2343 compact temperature sensor from ifm, with 4-digit alphanumeric colour changing (red/green) display and integrated temperature probe, features one programmable pnp and npn selectable switching output (NC/NO) each as well as one analog output (4-20 mA/0-10 V
- Measurement/Display Range (°F): -58 to 302 F
- Measurement/Display Range (°C): -50 to 150 C
- Sensor Type: Temperature Probe
-
Supplier: Automation24, Inc.
Description: The TN2511 compact temperature sensor from ifm, with 4-digit alphanumeric color changing (red/green) display and integrated temperature probe, features one programmable pnp and npn selectable switching output (NC/NO) each as well as one analog output (4-20 mA/0-10 V
- Measurement/Display Range (°F): -58 to 302 F
- Measurement/Display Range (°C): -50 to 150 C
- Sensor Type: Temperature Probe
-
Supplier: Automation24, Inc.
Description: The TN2333 compact temperature sensor from ifm, with 4-digit alphanumeric colour changing (red/green) display and integrated temperature probe, features one programmable pnp and npn selectable switching output (NC/NO) each as well as one analog output (4-20 mA/0-10 V
- Measurement/Display Range (°F): -58 to 302 F
- Measurement/Display Range (°C): -50 to 150 C
- Sensor Type: Temperature Probe
-
Supplier: Automation24, Inc.
Description: The TN2313 compact temperature sensor from ifm, with 4-digit alphanumeric colour changing (red/green) display and integrated temperature probe, features one programmable pnp and npn selectable switching output (NC/NO) each as well as one analog output (4-20 mA/0-10 V
- Measurement/Display Range (°F): -58 to 302 F
- Measurement/Display Range (°C): -50 to 150 C
- Sensor Type: Temperature Probe
-
Supplier: Airmar Technology Corporation
Description: The ST800 is an analog, retractable speed and temperature sensor. The sensor fits inside a low profile plastic or bronze thru hull housing that is nearly flush to the hull, with only 5 mm (3/16”) extending outside of the hull. The housing has a valve assembly that helps to minimize
- Measurement/Display Range (°F): 0.0 to 30 F
- Measurement/Display Range (°C): -17.78 to -1.11 C
- Sensor Type: Temperature Probe
-
Supplier: PMC Engineering LLC
Description: The PCMini70 is a relative humidity transmitter based on the interchangeable Hygrosmart module. Designed for OEM applications Based on the interchangeable Hygrosmart module Compact housing
- Electrical Outputs: Analog Voltage
- Form Factor: Sensor / Probe, Transmitter
- Operating Temperature: -22 to 185 F
- Relative Humidity Accuracy: 2 %
-
Supplier: E+E Elektronik
Description: The EE060 and EE061 are compact humidity and temperature probes with excellent price/performance ratio, optimized for OEM applications. EE060 features voltage outputs (0-1/5/10 V) for humidity and temperature, as well as optional passive T output. EE061 has 4-20 m
- Electrical Outputs: Analog Current, Analog Voltage
- Form Factor: Sensor / Probe
- Operating Temperature: -40 to 140 F
- Relative Humidity Accuracy: 2.5 %
-
Supplier: Process Sensing Technologies USA
Description: The HC2A-S3 is the most versatile Rotronic probe perfectly suitable for meteorological applications. It measures humidity and temperature and calculates the dew/frost point. Features: Range of application -50…100 °C / 0…100 %RH Accuracy: ±0.8 %RH, ±0.1 K, at 23 °C ±5 K Digital
- Variables Measured: Temperature
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1381940-DS1620+ Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Features: One-Shot, Output Switch Package: Tube Standard Package: 50 pcs Output Type: 3-Wire (CLK, DQ, RST) Test Condition: 0°C
- Measurement/Display Range (°F): -67 to 257 F
- Measurement/Display Range (°C): -55 to 125 C
- Sensor Type: Temperature Probe
-
Supplier: Qualitrol Company, LLC
Description: The AKM345 GEN3 OTIWTITM is the future of oil and winding temperature indication for transformers of all classes from the industry leader. The AKM345 GEN3 utilizes the same great bellows technology as previous generations with new features to support the digitization of transformers
- Sensor Type: Temperature Probe
-
Supplier: Fluid Components Intl. (FCI)
Description: separate analog, digital or switch outputs that are calibrated by FCI over customer specified ranges to indicate temperature changes in the customer's process fluid. The outputs are typically specified as 0 - 5 Vdc, 4 - 20 milliamps or a digital buss that interfaces with customer
- Measurement/Display Range (°F): -40 to 212 F
- Measurement/Display Range (°C): -40 to 100 C
- Sensor Type: Temperature Probe
-
Supplier: Electro-Sensors, Inc.
Description: Temperature Sensors with 4-20 mA Output and Liquid-Tight Conduit Fittings Features • 2-wire, loop-powered 4-20 mA analog output • Attachment probe, sensor, 2-wire 4-20 mA signal conditioner and conduit fitting in one • No user
- Measurement/Display Range (°F): -40 to 248 F
- Measurement/Display Range (°C): -40 to 120 C
- Sensor Type: Temperature Probe
-
Supplier: Electro-Sensors, Inc.
Description: Temperature Sensors with 4-20 mA Output Features • 2-wire, loop-powered 4-20 mA analog output • Attachment probe, sensor, and 2-wire 4-20 mA signal conditioner in one • No user calibration: works right out of the box • Compatible with
- Measurement/Display Range (°F): -40 to 248 F
- Measurement/Display Range (°C): -40 to 120 C
- Sensor Type: Temperature Probe
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Temperature Sensor, Standard, Display/ Push-button, -4 ... +176 F / -20 ... +80 C, G 1/2 BSPP Male, 250 mm, 1 PNP x 1 Analog(4-20 mA) - IO-Link, 4-Pin DC Micro(M12) Integral QD
- Sensor Type: Temperature Probe
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Temperature Sensor, Standard, Display/ Push-button, -4 ... +176 F / -20 ... +80 C, G 1/2 BSPP Male, 100 mm, 1 PNP x 1 Analog(4-20 mA) - IO-Link, 4-Pin DC Micro(M12) Integral QD
- Sensor Type: Temperature Probe
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Temperature Sensor, Standard, Non-Display, -58 ... +482F / -50 ... 250 C, 1/4 NPT - Male, 25 mm, 4-20 mA Analog Only, 4-Pin DC Micro(M12) Integral QD
- Sensor Type: Temperature Probe
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Temperature Sensor, Standard, Display/ Push-button, -4 ... +176 F / -20 ... +80 C, 1/4 NPT - Male, 25 mm, 1 PNP x 1 Analog(4-20 mA) - IO-Link, 4-Pin DC Micro(M12) Integral QD
- Sensor Type: Temperature Probe
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Temperature Sensors Analog Temperature Sensor
- Sensor Type: Temperature Probe
-
Supplier: Lake Shore Cryotronics, Inc.
Description: FP Series Hall probe features Wide field range—suited for everything from earth-field to the world’s strongest electromagnets 2Dex™ sensors with tiny active area of just 0.1 mm2 for more precise measurements Temperature and linearity
- Form Factor: Handheld
- Number of Axes: 1
- Operating Temperature: 18 to 28 C
- Outputs / Interfaces: Analog Voltage
-
Supplier: Terra Universal, Inc.
Description: Self-contained, easy-to-use recorders provide record of temperatures
- Additional Specifications: Battery Powered, Datalogger
- Celsius / Centigrade: Yes
- Celsius Display Range: -30 to 50 C
- Display Type: Digital Readouts, Analog Meter or Indicator
-
Supplier: Rotronic Instrument Corp.
Description: Applications Measures temperatures in production processes, storage, transport and drying processes. Features • Interchangeable Pt100 probes • Range of application electronics: -40…60 °C / 0…100 %rh; -10…60 °C with LCD • Temperature measurement with Pt100 probe, 4-pin
- Computer Interface: Other
- Local Interface: Analog Front Panel, Computer Interface
- Operating Temperature: -40 to 140 F
- Other Input: Analog Voltage
-
Temperature Probes - Temperature - Heavy Duty Temperature Assemblies (XP/Ex d) -- Omnigrad S TMT142CSupplier: Endress+Hauser, Inc.
Description: Compact Thermometer Temperature transmitter for thermocouples, adjustable via HART® protocol. Your benefits: HART® protocol for operating the device on site using handheld terminal (DXR375) or remotely via the PC Illuminated display, rotatable
- Basic Element Used: Thermocouple
- Diameter or Width Range: 0.2362 inch
- Probe Configuration: Straight Probe
- Sensed Temperature: -270 to 1372 F
-
Supplier: Rotronic Instrument Corp.
Description: The MP101A is a combined humidity and temperature probe designed primarily for meteorological and general outdoor applications. Operation from DC voltage and low power consumption make the MP101A particularly suitable for operation at remote locations. Energizing of the probe is
- Device Classification: Sensor Only
- Measures Relative Humidity: Yes
- Measures Temperature: Yes
- Operating Temperature: -40 to 185 F
-
Supplier: Endress+Hauser, Inc.
Description: /tapered tip form ATEX EEx ia IIC and EEx nA II Head transmitters All Endress+Hauser transmitters are available with enhanced accuracy, reliability and cost effectiveness compared to directly wired sensors. Easy customizing by choosing one of the following outputs and protocols: Analog output
- Measurement/Display Range (°F): -328 to 1112 F
- Measurement/Display Range (°C): -200 to 600 C
- Sensor Type: Temperature Probe
-
Supplier: ValueTronics International, Inc.
Description: pulse width: 1 ns Maximum input toggle rate: 500 MHz Digital channel-to-digital channel skew: 200 ps Probe length: 1.0 m (3.28 ft) Temperature Operating: 0 °C to +50 °C (+32 °F to +122 °F) Nonoperating: –55
- Probe Type: Voltage, Current, Logic
Find Suppliers by Category Top
Featured Products Top
-
. Sensor and Transmitter Platforms Temperature Sensors: Built to order RTD, thermistor, and thermocouple probe assemblies (read more)
Browse Temperature Probes Datasheets for Thermalogic Corporation -
Temperature Sensors: Built to order RTD, thermistor, and thermocouple probe assemblies. HumiSense®: Relative Humidity (read more)
Browse Thermocouple Temperature Probes Datasheets for Thermalogic Corporation -
relative humidity, dew/frost point, temperature and absolute or barometric pressure using a single intelligent sensor tip. The HP125’s Smart Sensor Tip carries all configuration information and calibration data, and automatically downloads to the HP probe once connected. The Smart Sensor Tip (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
Temperature Sensors: Built to order RTD, thermistor, and thermocouple probe assemblies. HumiSense®: Relative Humidity Transmitters (both analog and digital (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation -
The ADM series AirData Multimeters by Shortridge Instruments are used as hand-held portable meters for air velocity, pressure, and temperature measurement. These meters may also be used to obtain direct air flow readings with an Flow (read more)
Browse Datasheets for Shortridge Instruments, Inc. -
MT-440K AIRDATA MULTITEMP KIT OPTIONAL ACCESSORY KIT SERIAL OUTPUT TO PRINTER AND COMPUTER SPREADSHEET COMPATIBLE Eight Position Switch Box Two Surface Probes Six Insertion (read more)
Browse Temperature Indicators Datasheets for Shortridge Instruments, Inc. -
Temperature Sensors: Built to order RTD, thermistor, and thermocouple probe assemblies. HumiSense®: Relative Humidity Transmitters (both analog and (read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
Temperature Sensors: Built to order RTD, thermistor, and thermocouple probe assemblies. HumiSense®: Relative Humidity Transmitters (both analog and digital (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation -
DIFFERENTIAL and GAUGE PRESSURE - WATER OR AIR: Accuracy is ±2% of reading ± last digit from 0.1 to 250psi.td> TEMPERATURE: ±0.5? accuracy from 32? to 158?. Safe (read more)
Browse Pressure Instruments Datasheets for Shortridge Instruments, Inc. -
Robust, easily cleaned chilled mirror hygrometer for industrial applications Remotely or locally mounted sensor options Desk top, rack mount, or NEMA 4X enclosure options Pressure compensated dew/frost point measurement and temperature probe options Custom (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc.
Conduct Research Top
-
Agilent: Five Hints for Debugging Microcontroller-Based Designs
using a digital pentiometer Using SPI triggering and deep memory to measure the analog input and digital output for an SPI interface. Hint 3: Monitoring a digital motor speed controller Using an AC/DC current probe and a mixed signal oscilloscope to perform various analog and digital measurements
-
3D Scanners Take Volume Measurement to a New Level
applications available. Automatic compensation for temperature changes. Analog and digital communication options. Network PC software available for multiple vessel monitoring. Generates a 3D representation of material surface. Wireless interfaces available to reduce the need for cabling. Approved
More Information Top
-
Keratinocyte galvanotaxis in combined DC and AC electric fields supports an electromechanical transduction sensing mechanism
The temperature of the media in the chamber was maintained at 37 8C and was continuously moni- tored during the experiment using a YSI 400 analog temperature probe (Yellow Springs Instrument, Yellow Springs, OH) directly attached to the heated stage; the temperature …
-
Melanocytes do not migrate directionally in physiological DC electric fields
The temperature of the medium in the chambers was monit- ored at the beginning and end of the experiment using a YSI 400 analog temperature probe (Yellow Springs Instrument Co., Inc., Yellow Springs, OH) and did not vary by more than 0 …
-
Vagal Influences on the Phasic and Tonic Components of the Motility of the Ovine Stomach and Gastroduodenal Area
… weeks after the initial surgery, one of the two cervical vagus nerves was severed, and a cooling jacket, similar to the one developed and used in the dog by Gleysteen and associates (12) with a temperature probe ( Analog device AD 590 A …
-
Influence of V1 and V3 isomyosins on the mechanical behaviour of rat papillary muscle as studied by pseudo-random binary noise modulated length perturbations
A miniature temperature probe ( Analog Devices AD590MF) was located in the muscle bath to provide an independent, continuous read out of temperature.
-
Internal diagnostics for FT-IR spectrometry
internal Model AD-590 Analog Devices temperature probe to measure .
-
Towards an energy efficient SoC computing cluster
The temperature measurement is performed using analog LM35 temperature probe that outputs linear voltage proportional to temperature.
-
A Remote Monitoring Architecture Enabling Centralized Management of Decentralized Wastewater Systems
The pH, DO, and temperature probes are analog sensors while the relays, floats, and water meter are digital sensors.
-
Evaluation of the Energy Budget Method of determining evaporation at Williams Lake, Minnesota, using alternative instrumentation and study approaches
… in the daily average surface water temperature as an indicator of the lake heat storage term, (2) using shortwave radiation, air temperature, and atmospheric vapor pressure data from a site 110 km away, and (3) using an analog surface water temperature probe .
-
In-vivo-measurement of the temperature process during the Phakoemulsifikation
The analog signal of the temperature probe is reinforced to exploit the total 12-bit-data width of the measuring card.
-
Hyperspectral imaging techniques applied to the monitoring of wine waste anaerobic digestion process
As for the temperature probe , an analog signal (4 to 20 mA) was generated and then acquired by the same NI DAQ module.