-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Material standard: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L, F316/316L, F316H, F310, F321 A182 F11, F22, Standards: API, ANSI, BS, JIS, UNI, MSS and SP Pressure
- Connection: Threaded
- English Size: 0.5000 to 64 inch
- Metric Size: 15 to 1600 mm
- Size: English, Metric
-
Supplier: jbj Techniques Limited
Description: complete the range. Manufactured in ASTM 105 or AISI 316L. jbj Techniques now produces and markets an innovative range of pipe flanges for fluid systems. Designed for pressures up to 450 bar, flow rates up to 20,000 l.p.m. and pipe sizes between 20 and 220 mm outside diameter. They are
- English Size: 0.5000 to 2.5 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: jbj Techniques Limited
Description: complete the range. Manufactured in ASTM 105 or AISI 316L. jbj Techniques now produces and markets an innovative range of pipe flanges for fluid systems. Designed for pressures up to 450 bar, flow rates up to 20,000 l.p.m. and pipe sizes between 20 and 220 mm outside diameter. They are
- Size: Metric
-
-
Supplier: jbj Techniques Limited
Description: complete the range. Manufactured in ASTM 105 or AISI 316L. jbj Techniques now produces and markets an innovative range of pipe flanges for fluid systems. Designed for pressures up to 450 bar, flow rates up to 20,000 l.p.m. and pipe sizes between 20 and 220 mm outside diameter. They are
- English Size: 0.3750 to 4 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: jbj Techniques Limited
Description: complete the range. Manufactured in ASTM 105 or AISI 316L. jbj Techniques now produces and markets an innovative range of pipe flanges for fluid systems. Designed for pressures up to 450 bar, flow rates up to 20,000 l.p.m. and pipe sizes between 20 and 220 mm outside diameter. They are
- English Size: 0.5000 to 5 inch
- Material: Exotic Metals
- Size: English
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 8" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 16" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 24" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 18" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are
- Material: PVC/CPVC
-
Supplier: LASCO Fittings, Inc.
Description: industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the
-
Supplier: LASCO Fittings, Inc.
Description: industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the
-
Supplier: LASCO Fittings, Inc.
Description: industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the
-
Supplier: LASCO Fittings, Inc.
Description: industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Flanges, Available in Various Types A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). Model Number: LD 013-FL5 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A
- English Size: 0.5000 to 56 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Flanges in Various Types, Made of 304 SS, Measures 1/2 to 56 inches. Model Number: LD 013-FL1 Key Specifications/Speci al Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2 A516.60 A694 (F42, F46
- English Size: 0.5000 to 56 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: WN RTJ-1 ASTM Standard Welding Neck Flange, Made of Stainless Steel LD 013-FL9 Key Specifications/Speci al Features: Standard: American standard Flange type: WN (welding neck) flange Material: stainless steel A182, F316 Size: 12
- English Size: 12 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Kuriyama of America, Inc.
Description: Forged Steel Flange 16"
- English Size: 16 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Victaulic Co. of America
Description: , COLD POTABLE WATER APPLICATION ASTM A312 MATERIAL SPECIFICATION CLASS 150 PRESSURE RATING PRESS END CONNECTION 2 NOMINAL PIPE SIZE WARRANTY 1 YEAR LIMITED 565 MODEL
- English Size: 2 inch
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 40' Through 60' in 5' Increments Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational,
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Shape / Form: Profile / Structural Shape, Beam / I-Beam
- Standards / Specifications: ASTM / ASME
-
Supplier: Superlok - Mako Products
Description: materials of Stainless steel ASTMA182 F316/F316L, Carbon steel ASTM A350 LF2/A105, Duplex ASTMA182 F51. • Optional materials include Super Duplex, Monel, Hastelloy, Inconel. • Raised face and ring type joint flange styles. • One-piece forged construction flange as
- Actuation: Manual / Hand
- Connection: Bolt Flange
- Material of Construction: Stainless Steel
- Valve Size: 0.5000 to 3 inch
-
Supplier: Kuriyama of America, Inc.
Description: Forged Steel Flange 14"
- Category: Flange
- Connection: Flange
- English Size: 14 inch
- Material: Carbon & Alloy Steel
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Flanged
- Design Units: Inch
- Inside Diameter: 0.1250 to 3 inch
-
Supplier: American Cast Iron Pipe Company
Description: recommended due to the rigidity of the joint and as noted in appendices of appropriate ANSI/AWWA standards. Flanged pipe is rated for a maximum working pressure of at least 250 psi. If higher ratings are needed, consult AMERICAN and we will evaluate the application and use of Toruseal
- Features: Flanged
- Material: Iron (Ductile)
-
Supplier: Kuriyama of America, Inc.
Description: Forged Steel Flange 12"
- English Size: 12 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Accuris
Description: FORGED OR ROLLED 8 & 9% NICKEL ALLOY STEEL FLANGES
-
Supplier: ASTM International
Description: Standard Specifications For Gray Iron Castings For Valves, Flanges, And Pipe Fittings
-
Supplier: Spirax-Sarco
Description: The modern method of manifolding is to purchase the manifold as a standard piece of equipment just like buying a steam trap. For convenience select the manifold with optional insulation jacket and mounting kit specifically designed for tracing applications
- Application: Steam
- Body Material: Steel
- Integral Valve Type: Manual
- Manifold Circuit Style: Parallel
-
Supplier: Spirax-Sarco
Description: The TD62LM and TD62M are maintainable high pressure thermodynamic steam traps with integral strainer and a replaceable seat to ease maintenance. They have been specifically designed for mains drainage applications up to 62 bar g. The TD62LM is specifically designed for relatively small
- Connection Style: Flanged
- Kinetic Steam Traps: Disc Trap (Thermodynamic)
- Material: Steel - Forged
- Maximum Operating Pressure: 1494 psi
-
Supplier: CORE Manufacturing
Description: Diameter Stocking Grades: A574, F568M CL-12.9, 200KSI UTS, A193 GR-B16 CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Nickel Available Grades: ASTM, SAE, MIL-STD, FED-STD, Customer
- Drive Type: 12-Point
- Head Type: Washer Head, Other
- Material: Steel, Stainless Steel, Other
- Screw Type: Cap Screw, Other
-
Supplier: Anvil International
Description: construction make these SPF couplings and fittings ideal for almost any fire protection application in both wet and dry systems. The coupling’s housing is made from ductile iron conforming to ASTM-A536, Grade 65-45-12. They are UL/ULC Listed and FM Approved and range in size from 1 1/4" to
-
Supplier: Victaulic Co. of America
Description: PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION
- English Size: 1.5 inch
- Type: Pipe Fitting
-
Supplier: Victaulic Co. of America
Description: PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION
- Category: Pipe Fitting
-
Supplier: Lee Co. (The)
Description: Lee Brass HI-BAR Safety Screens are made entirely from brass, per ASTM B16/B16M. Individually drilled and deburred by proprietary manufacturing processes, these safety screens feature an extremely robust, one-piece design without joints or seams. These screens combine a high strength
- Application: Industrial Safety
-
Description: Wrought Copper Solder-Joint Pressure Fittings This Standard Practice covers nominal size 1/8 through 8 straight and reducing size wrought copper solder joint seamless fittings, designed for use with copper water tube, ASTM B 88, at pressures and temperatures shown in Table A 1. The
-
Supplier: FITOK GmbH
Description: 9001:2008 certified company and our products have been certified by different industry authorities and third-party inspection institutions in different countries to have obtained a variety of certificates, among which there are the TA-Luft, ABS, ASTM F1387, TPED, RTN, E-Mark and CRN
- Configuration: All Ports Same Type, Multiple Port Type / Adapter
- Fitting Connection / Port Type(s): Compression Fitting
- Flange OD: 0.0625 to 1.5 inch
- Materials of Construction: Steel - Stainless
Find Suppliers by Category Top
Featured Products Top
-
HEX FLANGE BOLTS Dimensions per IFI-111 Washer built into head design Other materials and finishes available. For further information, call or send an (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
“dead man” handles set to fail open or closed, as needed, in industrial, processing, water and other applications. Bonomi’s Valpres brand 766000SRL Series valves feature an investment cast body of ASTM A351-CF8M stainless steel. Valpres carbon steel (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. T-SLOT This type of bolt has a T-shaped head, but is not meant to facilitate tightening and loosening by hand. Instead, the T shape of this bolt fits into a slot in the attachment surface so that the bolt will not turn during tightening. FLANGE (read more)
Browse Locknuts Datasheets for National Bolt & Nut Corporation -
fits into a slot in the attachment surface so that the bolt will not turn during tightening. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
CUSTOM BOLTS AND FASTENERS Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress from a load over a broader area (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
is superior to other “high deflection” seals available. Due to its unique stress-distributing design, the Lever Seal can handle three times the flange movement of a single-ply standard (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Bayou City Bolt carries a large variety of hex head bolts ranging from finished hex to heavy hex structural fasteners, as well as flange bolts. Thread availability includes coarse, fine, unified, metric and left hand. With a variety of plating choices we are sure to meet the demands your (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
in a construction project requires ASTM A325 or ASTM A490 fasteners in heavily loaded structures, Continue Reading (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
greater bearing surface that distributes the clamping load over a greater area. The ASTM A307 specification covers carbon steel bolts and studs ranging from 1/4" through 4" diameter. This is your everyday, run of the mill bolt specification often manufactured using A36 round bar. There are (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc.
More Information Top
-
Structural Steel Designer's Handbook, Fifth Edition > CONNECTIONS
Pins may be made of any of the structural steels permitted by the AISC Specification, as well as ASTM A108 Grades 1016 through 1030, and A668 Classes C, D, F, and G. Design requirements for pins are given in Sec. D3 of … One plate on each side should be as wide as the outstanding flanges will permit.
-
ASTM Standard List: Forgings, Welding and Filler Materials and Powder Metallurgy
… more information on the ASTM designation system see our related article: Introduction to the ASTM Standard Designation. … /2/ A 182/A 182M 2009 Forged or Rolled Alloy and Stainless Steel Pipe Flanges , Forged Fittings, and … … A 730 1999 Forgings, Carbon and Alloy Steel, for Railway Use Replaced by A668 /668M /no materials/ …