Products/Services for Aurora Pump Performance Curve
-
Curve Tracers - (16 companies)Curve tracers vary a parameter and measure another to analyze the characteristic curves of discrete semiconductor devices such as diodes, transistors, and thyristors. Curve tracers are electronic test devices similar to oscilloscopes. They operate...
-
High Performance Liquid Chromatographs (HPLC) - (149 companies)High performance liquid chromatographs (HPLC) use a liquid mobile phase to separate the components of a mixture. The components are dissolved in a solvent and forced to flow through a chromatographic column under high pressure. High performance...
-
Centrifugal Pumps - (1169 companies)...liquid might flow through these different types of pumps: Performance Specifications. Centrifugal pump selection is defined by a few key specifications, including flow rate, head, power, and efficiency. Flow rate describes the rate at which the pump...
-
Performance Management Software - (50 companies)Performance Management Software is used for reporting and analysis of tracking your Key Performance Indicators (KPIs), incident data and other variables or a project, employee or enterprise. Performance management software provides the software...
-
Water Pumps - (855 companies)...and power source are key criteria to understand. In order to evaluate flow output, it is critical to consider the pressure or head that the pump is working against. Always consult the manufacturer's pump curve to determine the actual flow at any given...
-
Liquid Handling Pumps - (2237 companies)...horsepower, is always larger than the water horsepower. This specification is typically provided by the pump manufacturer as a rating or in the pump's performance curve and is used to select the proper motor or power source for the pump. Selection Tip...
-
Piston Pumps and Plunger Pumps - (600 companies)...effect on performance. Typically only handles lower flow rates. Capable of moving viscous fluids, slurries, and abrasives with proper valve design. Pulsating flow. Operation. Piston pumps and plunger pumps are positive displacement pumps, meaning...
-
Hydraulic Pumps - (677 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Condensate Pumps - (189 companies)...of horsepower (hp). Efficiency defines as a percentage the amount of supplied power that does useful work in a pump. For a more in depth understanding of pump specifications, performance curves, and operation, visit the Pump Flow information page...
-
Sewage Pumps - (391 companies)...stator / rotor assembly. Continuous duty pumps maintain performance specifications at 100% duty cycle. Run dry capable pumps can operate without pumped fluid or external lubrication for an extended period of time. Some sewage pumps include a backup...
Product News
-
Panametrics
Panametrics Aurora TDLS Moisture Analyzer Panametrics, a Baker Hughes business, offers Tunable Diode Laser Absorption Spectroscopy (TDLAS) to measure the moisture concentration in common gases. The Panametrics TDLAS portfolio, featuring the Aurora product line, consists of industrial analyzers with intuitive interfaces and patented technology for superior performance. These tunable diode laser analyzers are known for their fast and accurate response, able to analyze moisture from 2 to 5000 PPMv. Our patented calibration scheme allows... (read more)Browse Moisture Meters Datasheets for Panametrics -
Panametrics
Aurora Family We are excited to announce the latest addition to the Panametrics portfolio of market leading moisture analyzers, our new Aurora RM rack-mount analyzer is launching soon. The Aurora RM uses TDLAS to accurately measure moisture in a variety of background gases, visit our website to learn more. (read more)Browse Moisture Meters Datasheets for Panametrics -
KNF Neuberger, Inc.
Pump offers improved pneumatic performance This double head KNF pump features internal head connections integrated into the housing for high flow and exceptional gas tightness. The volume within the sealed compressor housing is not compressed, resulting in extremely low noise levels. The pump is available with DC, ironless-core, or brushless DC motor for longest life. KNF offers a wide range of diaphragm pumps for OEM applications, and are willing to modify our design to exactly fit your needs. (read more)Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
Technetics Group
Boost Performance - CRITICAL PUMP SOLUTIONS CRITICAL SOLUTIONS FOR PUMPS. When you need to reduce equipment downtime, improve safety and boost performance, you need the exceptional sealing solutions only Technetics Group provides. Our products include hydraulic pump mechanical seals, centrifugal pump mechanical seals, water seal mechanical pump seals and chemical pump mechanical seals. You 'll find them reliably performing in jet engines 30,000 feet in the sky, speeding along tracks in racecars and deep in the ocean or buried underground... (read more)Browse Mechanical Seals Datasheets for Technetics Group -
Agilent Technologies - Vacuum Products
Making vacuum pump performance management simple Agilent A-PLUS software (Agilent Pumps Linked User Software) is a powerful tool for controlling and monitoring Agilent's and turbomolecular pumps, as well as select rotary vane and scroll pumps. This video describes how to download, launch, connect and use A-PLUS software to communicate with a turbo pump controller. (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
KNF Neuberger, Inc.
Two New Compact, High-Performance Pumps KNF has recently developed two new quiet, compact, and high-performance compressor/vacuum diaphragm pumps. These additions further expand the firm 's ability to support the specific needs demanded by a variety of original equipment manufacturer (OEM) applications. KNF 's new micro gas pump NMP850 HP delivers outstanding high-flow, pressure, and suction performance, yet remains compact and lightweight. Based on the same footprint as the existing NMP850 series, the powerful new NMP850 HP (high... (read more)Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
Suzhou ITG Linear Motor Co., Ltd.
Rotary motion Iron less curved motor Middle toque ironless curve motor, continuous torque range from 11.9N.m to 59.3N.m Curve coil unit can be customized from 3 coils to 15 coils Small Current N winding type or high speed S winding type are optional Curve magnet yoke type can be assembled together freely Compact size, light weight and great torque density High acceleration, high speed, high precision and low power consumption No attraction force and cogging, high dynamic motion performances Excellent heat dissipation performance... (read more)Browse AC Motors Datasheets for Suzhou ITG Linear Motor Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
curved teeth gear couplings The curved teeth gear coupling, ideal shaft coupling improve production efficiency and save production cost. Nylon sleeve: Good self-lubrication performation. Easy maintenance: Simple structure, convenient maintenance, low transmission efficiency loss. Feature: Large axial raidal and angular displacements are allowed. Tranmission: Tranmission efficiency is up tp 99.7%, strong bearing capacity (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Vaughan Co., Inc.
Triton® Screw Centrifugal Pumps Versatile, Efficient, Reliable. Vaughan Company, with over 50 years of solids handling experience, introduces the Triton (R) screw centrifugal pumps, combining the benefits of Vaughan 's superior pump designs with the advantages of high efficient, non-clogging performance. The Triton screw centrifugal pump 's open channel impeller is ideal for handling thick sludges, large or stringy solids, shear sensitive fluids and delicate or highly abrasive materials. Features include: Steep performance... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Co., Inc. -
Vooner FloGard LLC
LIQUID RING VACUUM PUMPS . Vooner will bring our test equipment (orifice plates or test manifold) to your plant and perform an orifice test on each liquid ring vacuum pump (Vooner, Gardner Denver ...etc.). The data collected is utilized to compare the current dry air performance of your existing pumps to the original manufacturer 's marketing performance curve. Follow us on: Facebook. LinkedIn. VOONER - Member of the AERZEN GROUP. Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
-
Thursday posters
Dallas, TX; 2 Univ. of Colorado Denver, Aurora , CO ThP 328 Two-Dimensional SFC/SFC/MS for the Analysis … ThP 330 Determination of Zolendronic Acid in Human and Dog Saliva using High- Performance Liquid Chromatography and … Efficacy Measurements; David P. Budac; Mark J. Hayward; Lundbeck Research US, Paramus, NJ ThP 337 Evaluation of Precision, Accuracy and Dilution Reliability in Upper Portions of Quadratic Calibration Curves in LC-MS and … Direct Injection using Nano- Pump Switching with Nanospray Tandem…
-
Trenchless Technology: Pipeline and Utility Design, Construction, and Renewal > PIPELINE ASSET MANAGEMENT, INSPECTION, AND CLEANING
…and Ceramics Corporation (Interpace) and jointly owned and operated by the cities of Aurora and Colorado Springs. .... Company was contracted by the Homestake Project to construct improvements to the existing pump station, which would … & Veatch signed a contract with the Pressure Pipe Inspection Company (PPIC) to perform a condition assessment .... The calibration testing allowed PPIC to develop the calibration curves used to estimate the number of broken…
-
Subject Index
…balance system, 1080 chopper-type, using magnetic modulation of superconducting TI wire, 2675 performance calculations for, 3382 … of, 3384 mismatch of, 73 molecular, nonlinear effects in interaction of resonance fields in, 3743 noise figure of, 2017 parametric, (See also Amplifiers, microwave) circuit analogues of Suhl-type maser, 2680 Amplifiers, parametric, using low-frequency pump- ing , 2034 3030 using precessing … 30-Mcrs, using disk-seal triodes, for semicondtuctor noise measuremnents, 3025 Analysers, frequency, curve tracer, 1833 optical … 1316 pistorn-tvpe, with c.oaxial coupling, 3332 unidirectional, for 4 kMc/s, 1317 Aurora , absorption, of 18…
-
Aurora Multikilojoule KrF Laser System Prototype for Inertial Confinement Fusion
This performance was calculated by means of a model that includes bidirectional amplification, nonsaturable absorption, and ASE .... A family of curves for different values of g0L is shown in the figures. .... We have designed the Aurora e guns to provide reasonably uniform e-beam pumping of all the laser amplifiers.
-
Fiber optical parametric amplifiers in optical communication systems
Figure 9 BER curves (and eye diagrams) of a DPSK signal after transmission over 400 km and .... The regenerator was also tested in transmission using a section of the UK’s Aurora dark fiber link … to facilitate re-transmission of the data, the regenerator was set up to perform wavelength con- version … regener- ator to ensure that the polarization of the signal remained aligned to that of Pump 1.
-
Handbook of Civil Engineering Calculations, Second Edition > CENTRIFUGAL PUMPS AND HYDRO POWER
Regenerative pump performance when handling water and oil. .... ( Aurora Pump Division, The New York Air Brake Company.). .... characteristics, enter the various capacity and power points given, and draw a smooth curve through them, Fig…
-
Pharmacokinetics of tilmicosin in beef cattle following intravenous and subcutaneous administration
…6% Factor A), used as the internal standard, was obtained from MP Biomedicals, Inc. ( Aurora , OH, USA). .... The HPLC system consisted of a LC-10ATvp pump , a SCL- 10Avp controller, a FCV-10ALvp switching .... The chromatographic separation was performed using a Phenomenex (Torrance, CA, USA) Luna C8 (2) (30 · 2 … al. (2007) with changes made to increase sensitivity including a split standard recovery curve with ranges from…
-
Thermal solar energy
…24 structure, 26 viewing angles, 27 diffuse irradiation, 28 direct irradiation, 28 fusion reaction 24 illuminating density distribution, 27 radiation distribution 51, 120 sunrise time, sun elevation angles … weather 37, 69 radiation power 517 scattering process 65 … 258 Sunshape, 45 sublimation curve . .... Transition boiling, 347 overheating, 338 overheating limit, 345 transmission surface, dimensionless, 678 circulating pump 408, 430 UNITS .
-
Handbook of Energy Engineering Calculations > FLUID TRANSFER ENGINEERING
Regenerative pump performance when handling water and oil. .... ( Aurora Pump Division, The New York Air Brake Company.). .... characteristics, enter the various capacity and power points given, and draw a smooth curve through them, Fig…
-
Handbook of Chemical Engineering Calculations, Fourth Edition > FLOW OF FLUIDS AND SOLIDS
Regenerative pump performance when handling water and oil. .... ( Aurora Pump Division, The New York Air Brake Co.). .... characteristics, enter the various capacity and power points given and draw a smooth curve through them (Fig…