-
Supplier: National Bronze & Metals Inc.
Description: , Automatic Screw Machine Parts, Unions, Adapters, Screw Machine Products, Gauges, Valve Seats, Valve Trim, Valve Stems, Nozzles, Pinions, Gears PLUMBING: Plumbers' Brass Goods, Faucet Stems, Faucet Seats, Plumbing Fittings
- AISI / AA / CDA Grade: 360
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Wear Parts / Tooling
- Features: Corrosion Resistant, Leaded / Free Machining
- Finish: Cold Finished / Rolled / Drawn, Ground / Machined
-
Supplier: Micro-Epsilon Group
Description: Beam sensors, red and blue laser profile scanners to provide the optimal solution for the application. The systems operate with impressive precision even under the toughest hot rolling conditions. Integrated, fully automatic calibration compensates for the temperature-related,
- Form: Gaging System / Station
- Gaging Technology: Micrometer, Optical, Optical - Laser
- Material Thickness: Yes
- Mounting / Loading: Automatic / Inline, Benchtop / Floor, Machine Mounted
-
Supplier: Micro-Epsilon Group
Description: Beam sensors, red and blue laser profile scanners to provide the optimal solution for the application. The systems operate with impressive precision even under the toughest hot rolling conditions. Integrated, fully automatic calibration compensates for the temperature-related,
- Form: Gaging System / Station
- Gaging Technology: Optical, Optical - Laser
- Material Thickness: Yes
- Mounting / Loading: Automatic / Inline, Benchtop / Floor, Machine Mounted
-
-
Supplier: Inductotherm Group
Description: , only requiring the operator to enter material diameter, cut length and to start the auto-cycle. The process is automatically controlled allowing for ‘Operator Free’ cutting. Hot billet sawing and coolant options are offered along with several material handling choices like part
- Cutting Capacity: 12 to 18 inch
- Machine Type: Circular Saw
- Material Cut: Metal
- Operation: Semi-Automatic
-
Supplier: SMS Elotherm North America
Description: Inductive heating technologies for warm and hot forming processes have been among our most successful technology developments for over 50 years. The spectrum covered by SMS Elotherm ranges from compact, flexible billet heating machines to fully automatic system solutions for
-
Supplier: SMS Elotherm North America
Description: Inductive heating technologies for hot forming processes have been among our most successful technology developments for over 50 years now. The spectrum covered by SMS Elotherm ranges from compact, flexible billet heating machines to fully automatic system solutions for
Find Suppliers by Category Top
Featured Products Top
-
Efficient Automatic Glue Spraying Machine RTS-5531DR-A Cost Saving: Replaces human labor, reducing labor costs. Simple Operation: Equipped with a teaching pendant for easy and convenient operation, with high-speed and (read more)
Browse Robots Datasheets for Foshan RTSTEC Automation Co., Ltd -
valves fitted to washing machines and dishwashers, and safety devices fitted to hot water systems. Control valves may be operated manually, either by a hand wheel, lever or pedal. Valves may also be automatic, driven by changes in pressure, temperature, or flow. These changes (read more)
Browse Water Valves Datasheets for Flomatic Valves -
Automatic glue dispenser machine is to spray or dispense the glue automatically for bonding, filling, coating, sealing, filling, dripping, linear/arc/round coating, etc. in the product process.The Dispensing Systems has the capability to integrate the gluing system with XYZ movements for (read more)
Browse Robots Datasheets for Foshan RTSTEC Automation Co., Ltd -
then formed into oblong circular molds that are hollowed in a piercing mill. While hot, the molds are drawn through a mandrel rod and elongated. The mandrel milling process increases the molds length by twenty times to form a seamless tube shape. Tubing is further shaped through pilgering, a cold (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
then formed into oblong circular molds that are hollowed in a piercing mill. While hot, the molds are drawn through a mandrel rod and elongated. The mandrel milling process increases the molds length by twenty times to form a seamless tube shape. Tubing is further shaped through pilgering, a cold (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
seconds from zero RPM to maximum RPM to zero. The test chamber can be evacuated to 27 inHg vacuum and has dual redundant pumps to ensure testing reliability. Our accelerated fatigue stand is PLC controlled, runs automatically 24/7 with remote monitoring of dozens of parameters, and automatically (read more)
Browse Fans and Blowers (industrial) Datasheets for IB International -
, Advanced Assembly developed a proprietary software solution that automatically programs an assembly machine using customer-provided data. Now it is cost-effective to use machines to assemble any size order, even one board, and quality is improved by eliminating the potential for human error (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Advanced Assembly, LLC. -
Must Remain Flat During Fabrication During the PCB construction process, it is imperative that the PCB remain perfectly flat. Flush circuit boards are critical for the proper mounting of electrical components. If the PCB is warped (bent, bowed, or twisted), the automatic insert machine (read more)
Browse Electronic Manufacturing Services (EMS) Datasheets for Advanced Assembly, LLC. -
NIR Intensity Lens has the capability to measure radiant intensity, power, and radiant flux with a high degree of accuracy at each view angle. This ensures both accurate distribution and intensity of NIR emissions for object sensing, and safe levels of NIR output for use in human-machine interface (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
. To quickly assemble orders with extreme attention to accuracy, Advanced Assembly developed a proprietary software solution that automatically programs an assembly machine using customer-provided data. Now it is cost-effective to use machines to assemble any size order, even one board, and (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Advanced Assembly, LLC.
More Information Top
-
Subject index of articles published in metallovedenie i termicheskaya obrabotka metallov from 1963–1975
Die Steels for High-Speed Automatic Hot Die Forging Machines - E° Ya.
-
Main features of the economic information technology
Practical example By the Spanish subsidiary of the AVON Cosmetics GmbH, that also the applications of Germany and France extradite, flatly lying carton blanks are automatically formed in carton-mounting machines and glued to hot glue.
-
Integrated information processing 1
By the Spanish subsidiary of the AVON Cosmetics GmbH, that also the Auf‐ torpidly of Germany and France extradites, becomes the would automatically cut formed flatly lying Kartonzu‐ in Karton‐Aufstellmaschinen and glues to hot glue.
-
Integrated information processing 1
PRAKTISCHES BEISPIEL By the Spanish subsidiary of the AVON Cosmetics GmbH, that also the applications of Germany and France extradite, flatly lying carton blanks are automatically formed in carton-mounting machines and glued to hot glue.
-
CR4 - Blog Entry: Martensite: Five Facts
It could be many other things some of which you mentioned, but i am thinking that using billet cast steels, less hot work, perhaps not even forging , and automatic machine grind are all possible contributors to the differences you havevexperienced.
-
Specialized manufacturing techniques in valve equipment manufacture (contribution to the discussion)
Soviet industry has accumulated some useful experience in forging parts of this type on automatic cold heading and automatic hot heading machines .
-
Abstracts of metalworking literature
52 0881 Automatic Hot Forming: Shearing, Feeding, and Forging with Horizontal Closed-Die Machines .
-
Selected abstracts of metalworking literature September 1984–March 1985
An R&D project of an integrated flexible manufacturing system complex (FMSC) including a metalforming subsystem is underway, Four prototype forming machines ( automatic open die forging machine , multiram precision forging ma- chine, disk-ring roiling machine, hot isostatic pressing machine) were developed together…