Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Siemens Process Instrumentation
Description: The Siemens ProtoAir gateway provides BACnet and EtherNet/IP communications for Siemens electromagnetic, Coriolis, and clamp-on ultrasonic flow meters. It is a cost effective interface available either as a stand-alone component for installation in a control panel or installed within a
- Network Media: Wireless
- Number of Ports: 4 #
-
Supplier: Real Time Automation, Inc.
Description: from your device for presentation on EtherNet/IP, Modbus TCP, BACnet/IP and MQTT networks. Add Ethernet-based communications protocols with a single unit Extremely small footprint Includes BACnet (multi-protocol units are available) Easily interface with existing
- Equipment Type: Other
-
Supplier: Radwell International
Description: INERFACE MODULE, VLT BACNET MCA 109, UNCOATED, OPTION A. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Real Time Automation, Inc.
Description: The 460BMWI moves data between up to 32 BACnet MS/TP slave devices and a web server or a web client. Use that data to easily build an Excel log, a dashboard, archive data, or create a sophisticated alarm system. Best of all, the product is made in the USA and comes with a 5-year warranty.
-
Supplier: Real Time Automation, Inc.
Description: The 460BMWI moves data between up to 32 BACnet MS/TP slave devices and a web server or a web client. Use that data to easily build an Excel log, a dashboard, archive data, or create a sophisticated alarm system. Best of all, the product is made in the USA and comes with a 5-year warranty.
-
Supplier: Real Time Automation, Inc.
Description: The 460BMWI moves data between up to 32 BACnet MS/TP slave devices and a web server or a web client. Use that data to easily build an Excel log, a dashboard, archive data, or create a sophisticated alarm system. Best of all, the product is made in the USA and comes with a 5-year warranty.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, IMC BACNET MODULE, LONTALK. FREE 2 YEAR RADWELL WARRANTY
- Product Type: GPIB Controller / Interface Board
-
Supplier: Connect Tech Inc.
Description: Frees devices from a physical PC connection
- Agency Approvals: FCC, CE Conformity Marks, RoHS
- Connector: DB9, RJ-45
- Data Rate: 461 kbps
- Features: Indicators
-
Supplier: Connect Tech Inc.
Description: Frees devices from a physical PC connection
- Agency Approvals: FCC, CE Conformity Marks, RoHS
- Connector: DB9, RJ-45
- Data Rate: 461 kbps
- Features: Indicators
-
Supplier: Connect Tech Inc.
Description: Frees devices from a physical PC connection
- Agency Approvals: FCC, CE Conformity Marks, RoHS
- Connector: DB9, RJ-45
- Data Rate: 461 kbps
- Features: Indicators
-
Supplier: Connect Tech Inc.
Description: Frees devices from a physical PC connection
- Agency Approvals: FCC, CE Conformity Marks, RoHS
- Connector: DB9, RJ-45
- Data Rate: 461 kbps
- Features: Indicators
-
Supplier: Eagle Technology, Inc.
Description: Eagle Technology is committed to providing our customers with world class CMMS/EAM functionality and interoperability with Building Automation Systems (BAS) supporting the BACnet® environment. These include systems from Johnson Controls, Trane, Honeywell, Siemens, Delta, Trend and more. This
-
Supplier: MSA Safety
Description: The EZ Gateway M-Bus to Modbus and BACnet is an easy to use, high-performance building and industrial automation protocol gateway for integrators to interface M-Bus products to Modbus and BACnet management systems in commercial buildings, campuses and industrial facilities over
- Features: VPN, Internet of Things (IoT) Compatible
- Form Factor: Rack Mount
-
Supplier: MSA Safety
Description: The EZ Gateway Modbus to BACnet is an easy-to-use, high-performance building and industrial automation protocol gateway for integrators to interface Modbus devices, such as power meters, flow meters, and other Modbus-based controllers, to BACnet networks in commercial buildings,
- Features: VPN, Internet of Things (IoT) Compatible
- Form Factor: Rack Mount
-
Supplier: MSA Safety
Description: Connect to the cloud and interface KNX certified products to BACnet management systems. The EZ Gateway KNX to BACnet (FS-EZX-KNX-BAC) is an easy-to-use, high-performance building and industrial automation IIoT gateway for integrators to connect to the cloud and interface
- Features: VPN, Internet of Things (IoT) Compatible
- Form Factor: Rack Mount
-
Supplier: Radwell International
Description: PLUS INTERFACE, DKN, ENERGY-EFFICIENT CONTROL, 12-16 VDC, 9600 /19200 /38400 BPS, CLOUD API, MODBUS, BACNET MS/TP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: E+E Elektronik
Description: replaced within seconds without any tools. The measured data is available on two 4 - 20mA or 0 - 10V outputs, on the Modbus RTU or the BACnet interface, as well as on the optional display. Additionally, EE10 features a passive temperature output.
- Digital Outputs: Serial Interface
- Display: Digital Readouts
- Electrical Outputs: Analog Current, Analog Voltage
- Form Factor: Sensor / Probe
-
Supplier: Advantech
Description: WebAccess/HMI Designer is powerful yet intuitive software to create total solutions for Human Machine Interface products. WebAccess/HMI Designer is proven in many application fields and is an easy integrated development tool. The features include solution-oriented screen objects, high-end
-
Supplier: E+E Elektronik
Description: seconds without any tools. The measured data is available either on the analogue output or on the Modbus RTU or the BACnet interface, as well as on the optional display. An EE10-T version with passive temperature output is also available.
- Computer Interface: Serial Interface
- Digital or Analog Display: Yes
- Local Interface: Digital Front Panel, Computer Interface
- Mounting: Board / Cabinet Mounting
-
Supplier: Bacharach, Inc.
Description: effective refrigerant management, detecting leaks early to enable cost savings by reducing refrigerant recharge, enhancing energy efficiency and reducing risk of refrigeration failure and produce loss. A variety of communication interfaces are available including Modbus, BACnet and
- Computer Interface: Yes
- Computer Interface Options: Serial Interface
- Display Type: Digital Readouts
- Leak Test Method: Other
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The FR-F800-E is a pump and fan control VFD that combines performance, accuracy and reliability with embedded Ethernet based communications to enhance overall system flexibility. With 100Mbps Ethernet TCP/IP and BACnet/IP connectivity as the standard, the FR-F800-E provides an increased
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Application Categories: Variable Speed Drive
- Configuration: Panel Mount
-
Supplier: Vaisala
Description: , stability and reliable operation makes this product series an ideal choice for demanding applications. The HMD60 and HMD65 have been certified by the BACnet Testing Laboratories (BTL) with the BACnet Conformance Certificate. The models in this series are: HMD62 for
- Dew Point Range: -40 to 176 F
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current, Analog Voltage
- Operating Temperature: -40 to 176 F
-
Supplier: Honeywell International, Inc.
Description: STAND ALONE TYPE 8.27 INCH WIDTH X 2.26 INCH DEPTH X 6.27 INCH HEIGHT SIZE UL 916, UL (CANADA AND US), CSA, CE, FCC APPROVAL VARIABLE AIR VOLUME AND UNITARY HVAC CONTROL APPLICATION 32 TO 122 DEG F OPERATING TEMPERATURE WEBS-AX, WEBS-N4, BACNET
- Control Signal Output: Switch / Relay Output, Pulse / Frequency, Other
- Controller Inputs: Other
- Number of Control Outputs: 4 outputs
- Number of Inputs: 4 inputs
-
Supplier: Radwell International
Description: CONTROL UNIT, SINAMICS G120, CU230P-2 HVAC USS/MODBUS RTU/BACNET MS/TP, 6 DIGITAL INPUT, 3 DIGITAL OUTPUT, 4 ANALOGUE INPUT, 2 ANALOGUE OUTPUT, 1 MOTOR TEMPERATURE SENSOR INPUT, 2 PSU-OUT (10 VDC / 24 VDC), 1 PSU-IN (24 VDC), USB AND MMC INTERFACE, IP20. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MSA Safety
Description: The FieldServer ProtoAir™ wireless gateway provides a cost effective interface to Building Management Systems (BMS) and an immediate IoT cloud interface. Integrated MSA Grid cloud platform support further enhances the ProtoAir's value by enabling remote monitoring, control and data
- Features: VPN, Internet of Things (IoT) Compatible
- Form Factor: Rack Mount
- Network Media: Wireless
-
Supplier: Vaisala
Description: , voltage output (with display) HMW95(D) RH+T digital (BACnet, Modbus) transmitter (with display) TMW90 T transmitter, configurable analog output model HMW90 RH+T transmitter, configurable analog/digital model The HMW90 and TMW90 transmitters are available in
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
- Operating Temperature: 23 to 131 F
- Relative Humidity Accuracy: 1.7 %
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: operation of CITY MULTI indoor units, M-Series and P-Series indoor units (adapter required), and Lossnay ERV BTL Listed BACnet/IP Features a built-in power supply The Mitsubishi Electric HVAC LonWorks® interface, LMAP03U, supports up to 50 indoor units
- Number of Zones (if applicable): 50 zones
-
Supplier: Envirco
Description: sensors) by adding them to the network through Envirco’s Interface Modules. Our total control systems support digital, high-speed, and analog I/Os for Alarm output, remote standby or BMS override. Envirco LEDC and IQ units come standard with a universal control card that allows for network
-
Supplier: E+E Elektronik
Description: excellent accuracy and long-term stability down to 0.15 m/s (30 ft/min). The device is available with current and voltage output or with RS485 interface an Modbus RTU or BACnet MS/TP interface. EE660 is user configurable and adjustable with jumpers on the electronics board or
- Air Velocity: Yes
- Air Velocity Range: 0.0 to 394 SFPM
- Instrument Style: Insertion Probe Type
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell International, Inc.
Description: , BACNET MS/TP INTERFACE TYPE PULSE WIDTH MODULATION, FLOATING, STAGED ON/OFF OUTPUT TYPE 2-ANALOG OUTPUT, 4-DIGITAL OUTPUT OUTPUT(S) 5 VOLT AMP AT 24 VOLT AC 50/60 HERTZ ELECTRICAL RATING UNIVERSAL INPUT TYPE 4-UNIVERSAL INPUT, 0-DIGITAL INPUT INPUT(S) NIAGARA FRAMEWORK SOFTWARE TYPE
- Control Signal Output: Switch / Relay Output, Pulse / Frequency, Other
- Controller Inputs: Other
- Number of Control Outputs: 6 outputs
- Number of Inputs: 4 inputs
-
Supplier: Honeywell International, Inc.
Description: STAND ALONE TYPE 6.85 INCH WIDTH X 2.26 INCH DEPTH X 5.45 INCH HEIGHT SIZE UL 916, UL (CANADA AND US), CSA, CE, FCC APPROVAL VARIABLE AIR VOLUME AND UNITARY HVAC CONTROL APPLICATION -40 TO 150 DEG F OPERATING TEMPERATURE WEBS-AX, WEBS-N4, BACNET
- Control Signal Output: Switch / Relay Output, Pulse / Frequency, Other
- Controller Inputs: Other
- Number of Control Outputs: 11 outputs
- Number of Inputs: 10 inputs
-
Supplier: Honeywell International, Inc.
Description: STAND ALONE TYPE 6.85 INCH WIDTH X 2.26 INCH DEPTH X 5.45 INCH HEIGHT SIZE UL 916, UL (CANADA AND US), CSA, CE, FCC APPROVAL VARIABLE AIR VOLUME AND UNITARY HVAC CONTROL APPLICATION -40 TO 150 DEG F OPERATING TEMPERATURE WEBS-AX, WEBS-N4, BACNET
- Control Signal Output: Switch / Relay Output
- Controller Inputs: Other
- Number of Control Outputs: 11 outputs
- Number of Inputs: 10 inputs
-
Supplier: Setra Systems
Description: convenient backlit RGB LCD display with an intuitive graphic user interface for pressure, security, calibration, and alarm setup. Features: Touch Screen Display BACnet® Option Password Enabled Local Audible Alarm Visual Red and Green Room Status Displays SPST Alarm Relay Door Status
- Accuracy: 0.5000 ±% FS
- Device Category: Controller
- Display: Digital
- Pressure Reading: Gauge
-
Supplier: Armstrong International
Description: /low temperature alert function Programmable hot water system safety shutdown Self Diagnostic Display Messaging Integral Building Automation System (BAS) Modbus Interface Serial Connection Point for BAS Interface (BACnet, LonWorks, Web) Simplified system commissioning
- Applications: Process Waters
- Flange or Thread Diameter: 1.5 to 3 inch
- Maximum Operating (Sheath) Temperature: 180 F
- Mounting: NPT Pipe Threads
-
Supplier: E+E Elektronik
Description: insensitive to pollution, which leads to outstanding long-term performance. The measured data is available either on an analogue voltage or current output, user selectable, or on the RS485 interface with Modbus RTU or BACnet MS/TP protocol. The enclosure design and the
- Air Velocity: Yes
- Air Velocity Range: 0.0 to 3937 SFPM
- Instrument Style: Insertion Probe Type
- Mounting: Fixtured or Permanent
-
Supplier: Envirco
Description: that includes a convenient backlit RGB LCD display with an intuitive graphic user interface for pressure, security, calibration, and alarm setup. Features of Touchscreen Display BACnet® Option Password Enabled Local Audible Alarm Visual Red and Green
- Device Category: Instrument
- Pressure Reading: Differential
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: including LonWorks™, BACnet™, Modbus®, oBIX and Internet standards. The AX Framework includes integrated network management tools to support the design, configuration, installation and maintenance of interoperable networks. Diamond Controls offers a unique, licensed NiagaraAX Framework®
-
Supplier: Acme Engineering Products
Description: , expandability, and upgradeability. Industry-standard communication protocols like Ethernet and BACnet are available for remote supervision and reporting to building automation systems. A wide range of sensors is available for our SM (Sensor Module) detector network with plug-and-play
- Electrical Outputs: Switch
- General Gas Types: Toxic Gas, Combustible Gas
- Number of Gases Sensed: Multi Gas
- Operating Humidity: 0.0 to 95 %
-
Supplier: Advantech
Description: . 8ch analog input (current or voltage)/ 5ch digital input/ 4ch digital output An intelligent gateway uploading data from edge to cloud Data publishing service by OPC-UA, Modbus, DNP3, BACnet, MQTT & LwM2M Data backup by storing data to database and FTP
-
Supplier: Advantech
Description: . 12ch digital input (counter)/12ch digital output (pulse output) An intelligent gateway uploading data from edge to cloud Data publishing service by OPC-UA, Modbus, DNP3, BACnet, MQTT & LwM2M Data backup by storing data to database and FTP server
-
Supplier: Advantech
Description: . 8-channel SSR relay/ 8-channel digital input An intelligent gateway uploading data from edge to cloud Data publishing service by OPC-UA, Modbus, DNP3, BACnet, MQTT & LwM2M Data backup by storing data to database and FTP server Interfaces: RS-485
-
Supplier: Bacharach, Inc.
Description: variety of communication interfaces are available, including Modbus, BACnet and LonWorks, allowing easy integration into MBS/BAS systems and remote monitoring solutions.
- Display Type: Digital Readouts
- Leak Test Method: Other
- Local Interface: Digital Front Panel
- Operating Temperature: 32 to 122 F
-
Supplier: Acme Engineering Products
Description: output contacts and/or 4-20mA signal proportional to the demand from that group. ? The CEW-LS also has an optional BACnet IP interface. This option provides a read/write option that is unmatched. This option provides full visibility of all network points and allows users to wirelessly
- Electrical Outputs: Analog Current, Switch
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: Trace
- Number of Gases Sensed: Multi Gas
-
Supplier: Acme Engineering Products
Description: . ? The CEL-LS also has an optional BACnet IP interface. This option provides a read/write option that is unmatched. This option provides full visibility of all network points and allows users to operate peripheral devices, such as fans, by using the override commands from the
- Application: Confined Space Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms, Controller
Find Suppliers by Category Top
Featured Products Top
-
MSA Grid interface for remote access to local applications, configuration, and device management. BACnet Explorer, our unique discovery feature, allows integrators to discover all the BACnet devices connected to the router with one push of a button, minimizing the (read more)
Browse Network Routers Datasheets for MSA Safety -
Chillgard 5000 offers an intuitive user interface that is easy to navigate and sends real-time status indicators through BACnet, Modbus or 4-20 mA analog. A seven-inch color touchscreen provides a clear visual indication when an alarm, fault or event occurs. An event log and diagnostic log makes it easy to (read more)
Browse Gas Instruments Datasheets for MSA Safety -
The automotive industry is undergoing a seismic shift, and it's not just about electric drivetrains or autonomous features. The real revolution is happening under the hood—literally—with the adoption of zonal architectures and 48V systems. This is a necessary evolution—today’s EVs, hybrids, and advanced internal combustion vehicles draw more electrical power than...
(read more)
Browse IC Interfaces Datasheets for Allegro MicroSystems Inc. -
Wafer Bumping & WLP
Micross Advanced Interconnect Technology (Micross AIT) is home to one of the premier wafer bumping and wafer level packaging facilities in the U.S., with 20+ years of experience in developing and providing leading edge interconnect and integration technologies to customers around the world. We have the unique ability to support early stage developmen...
(read more)
Browse IC Interfaces Datasheets for Micross Components, Inc. -
Micross has been supplying hi-reliability components for over 40 years. As a QML supplier fully certified to AS9100 and ISO9001, Micross meets and exceeds the demands of the aerospace, defense, space, industrial-embedded and medical diagnostic markets.
Micross is certified to MIL-PRF-38535 Class Q & V and MIL-PRF-38534 Class H. Micross has over 1100 part numbers listed with DS...
(read more)
Browse IC Interfaces Datasheets for Micross Components, Inc. -
The Qorvo® QPF4507 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA efficiency for a supply voltage range that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest l...
(read more)
Browse IC Interfaces Datasheets for Qorvo -
The QPB9351 is a highly integrated Rx front-end module targeted for high performance macro base station receivers. The RX VGA SiP (receive variable gain amplifier system in package) integrates high performance first stage low noise amplifiers (LNA), digital step attenuators (DSA), second stage LNA in a dual channel configuration. Power down capability for the amplifiers can be controlled...
(read more)
Browse IC Interfaces Datasheets for Qorvo -
Safety at every speed. Allegro's A19360 wheel speed sensor delivers precise measurements for advanced braking and ADAS features in any environment.
(read more)
Browse IC Interfaces Datasheets for Allegro MicroSystems Inc. -
Harnessing Technology for a Sustainable Future
Sensor integrated circuits (ICs) are revolutionizing the world of clean energy. These powerful devices play a crucial role in every stage of the clean energy cycle, from creation to consumption. Explore the fascinating ways sensor ICs are shaping our clean energy landscape and paving the way for a more sustainable future.
Learn...
(read more)
Browse IC Interfaces Datasheets for Allegro MicroSystems Inc. -
RF front-end module (FEM) for Bluetooth® Low Energy, Bluetooth® mesh, Thread and Zigbee and 2.4 GHz proprietary range extension
(read more)
Browse IC Interfaces Datasheets for Nordic Semiconductor ASA
Conduct Research Top
-
Extending the Validated Workplace
program under way, but Collins says it is not affecting operations very significantly because of the high level of regulatory compliance that is already necessary. Whenever there are major interfacing issues, there's usually an attempt to create a standard communication protocol, and that is very
-
Candy Manufacturer Finds RTA Gateways a Real Threat
A recognized leader in systems integration, control systems, custom machines, control panels and engineered solutions was working with a client with a connectivity issue. The end client, an international candy manufacturer, had a Honeywell Web-8000 server running control programs for 21 BACnet
More Information Top
-
Hardware/Software Solution Unifying DALI, IBECS, and BACnet
• Develop a BACnet interface block for the gateway.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2662.pdf
The tool automatically creates a BACnet interface for the Lon application.
-
Open Automated Demand Response Communications Specification (Version 1.0)
9.3.3.2 EventState Schemas used for the BACnet Interface .
-
http://www.architects.uga.edu/sites/default/files/pdf/standards/Division%2023%20Heating%20Ventilating%20and%20Air%20Conditioning.pdf
The system shall be provided with a BACnet interface allowing for monitoring of all points through the BAS.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
PC - OPERATIONS/MANAGEMENT WORK STATION S - SYSTEM LEVEL CONTROLLER Z - ZONE CONTROLLER ZI - ZONE CONTROL INTERFACE T - INTELLIGENT TEMPERATURE SENSOR A - INTELLIGENT ACTUATOR BI - BACNET INTERFACE BC - BACNET CONTROLLER LI - LONMARK INTERFACE 3I - THIRD PARTY (SUCH AS SWITCH GEAR) INTERFACE 3P - THIRD PARTY …
-
http://search-ext.abb.com/library/Download.aspx?documentid=cd35&languagecode=en&documentpartid=1&action=launch
The BACnet interface also gives easy drive commissioning and/or tuning from a central location, cutting the required commissioning time.
-
Big Data Analytics
Integrate any Building Management System (BMS) using standard BACnet inter- face for advanced analytics 8.
Indicates content that may require registration and/or purchase.