-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP36 is a unique one component high performance toughened epoxy system for electrical potting, casting, encapsulation, baked coatings and adhesive applications. It features an outstanding combination of properties including high temperature stability up to 500°F,
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 55.56 µin/in-F
- Composition: Unfilled
- Compound Type: Electrically Conductive
-
Supplier: International Thermal Systems LLC.
Description: Radiator Core Bake Ovens bond copper brass radiators and heat exchangers. A function of a Radiator Core Bake Oven is to bond copper brass radiators and heat exchangers. The Core Bake Oven is available in either a Batch or Continuous Conveyor configuration.
- Application: Baking
- Atmosphere: Air / Oxidizing, Inert
- Controller Type: Programmable
- External Configuration: Continuous (Convey, Shuttle)
-
Supplier: Terra Universal, Inc.
Description: Economical oven delivers wide temperature and vacuum range at an affordable price Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers Double-door design enhances flexibility, allows pass-through operations All stainless steel
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- Atmosphere: Inert, Vacuum
- Capacity: 0.4800 cubic feet
- Controller Type: Programmable
-
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 650°F / 343°C TRENT COF Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
- Capacity: 12 cubic feet
- Controller Type: Single Set Point
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1400°F / 760°C This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing, Other
- Atmosphere: Air / Oxidizing
- Capacity: 18.75 cubic feet
- Controller Type: Single Set Point
-
Supplier: Despatch - ITW EAE
Description: TA and TF Walk-In Ovens and Truck-In Ovens The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress
- Application: Aging, Baking, Curing, Drying, Heat Treating, Other
- Atmosphere: Air / Oxidizing
- Capacity: 104 cubic feet
- Controller Type: Single Set Point, Programmable
-
Supplier: Despatch - ITW EAE
Description: TA and TF Walk-In Ovens and Truck-In Ovens The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress
- Application: Aging, Baking, Curing, Drying, Heat Treating, Other
- Atmosphere: Air / Oxidizing
- Capacity: 216 cubic feet
- Controller Type: Single Set Point, Programmable
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1200°F / 649°C TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
- Capacity: 14 cubic feet
- Controller Type: Single Set Point
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 850°F / 454°C TRENT COFM Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
- Capacity: 2.33 cubic feet
- Controller Type: Single Set Point
-
Supplier: Despatch - ITW EAE
Description: PW Truck-In Oven The PW Truck-In Oven Series is designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, finish baking, heat treating and burn-in. For operating temperatures of 343°C (650°F) or less, see the TA
- Application: Aging, Baking, Curing, Drying, Heat Treating, Other
- Atmosphere: Air / Oxidizing
- Capacity: 153 cubic feet
- Controller Type: Single Set Point, Programmable
-
Supplier: Despatch - ITW EAE
Description: air moves horizontally and vertically through the work chamber to be reheated and recirculated through the system. The result is proven reliability in demanding production applications, such as aging, bonding, curing, drying, finish baking and heat treating. Despatch TFD Class A ovens
- Application: Aging, Baking, Curing, Drying, Heat Treating, Other
- Atmosphere: Air / Oxidizing
- Capacity: 952 cubic feet
- Controller Type: Single Set Point, Programmable
-
Supplier: Wisconsin Oven Corporation
Description: LEADERSHIP & INNOVATION from WISCONSIN OVEN Pre-Heat or Post-Bake with the same Oven ...more popular than all other brands combined. Wisconsin Oven is the first, and largest manufacturer of conveyor type print plate equipment. That means we have far more experience, a
- Application: Baking, Curing, Preheating
- Atmosphere: Air / Oxidizing
- External Configuration: Continuous (Convey, Shuttle)
- Heat Source / Transfer: Electric / Resistance
-
Supplier: Terra Universal, Inc.
Description: Heavy-duty construction allows efficient, high-temperature operation for heavy throughput Double doors facilitate easy pass-through operations Pre-heated gas manifold guarantees temperature uniformity during gas flow Door flanges hold circulating water for quick cooling during cycling operations
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- Atmosphere: Inert, Vacuum
- Capacity: 0.8400 cubic feet
- Controller Type: Single Set Point, Programmable
-
Supplier: Wisconsin Oven Corporation
Description: Wisconsin Oven Corporation manufactures the highest quality conveyor ovens for processes such as tempering, annealing, curing, preheating, and drying, and many others in almost every industry. Belt Conveyor Applications Tempering Annealing Curing
- Application: Baking, Curing, Drying, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
- Controller Type: Single Set Point
- External Configuration: Continuous (Convey, Shuttle)
Find Suppliers by Category Top
Featured Products Top
-
Understanding warp and weft directions before cutting and laminating the PCB. Releasing stress from the PCB after it has been hot and cold-pressed, sheared, and milled. This is done by baking the PCB in a 302-degree Fahrenheit oven for approximately four hours. (read more)
Browse Electronic Manufacturing Services (EMS) Datasheets for Advanced Assembly, LLC.
More Information Top
-
A reliable and cost-effective assembly process for quick prototyping with GaN FETs and other flip-chip packages
2) To ensure remaining flux is cured, bake PCB in an oven at 150o C for 30 minutes or at 125o C for 60 .
-
CR4 - Thread: Restoring an Overheated PCB Board
I would also not recommend the use of a home oven to bake a PCB .
-
CR4 - Thread: Is PCB Baking Always Necessary?
Is it absolutely necessary to bake the PCB assemblies in ovens after water cleaning, which is done after the manufacturing processes like SMT Pick & Place, Reflow and/or thru hole component stuffing, Wave Soldering .
-
When Should You Bake PCBs?
All-Spec Industries carries a number of fiberglass trays and fiberglass totes, which can be used to hold PCBs in ovens while you bake them.
-
Development of charcoal sorbents for helium cryopumping
PCB 12x30 Charcoal on Epoxy - Oven Baked at 900°C 9-12 .
-
Impact of soldering terminal solderability of component and PCB on solder joint interface
bought into an oven for baking , Oxidizing component and PCB , baking temperature 120°C, baking time 16 days, at the same time put a glass of water into the oven for 3 days to simulate high temperature and high humidity environment.
-
Development of route oriented Petri net for cycle time evaluations in SMT assemblies industries
The placed SMC chips and the PCB are baked in a convection or infrared oven to vaporize the volatiles from the solder paste.
-
Notification of workers about an excess of malignant melanoma: A case study
The capacitors were man- ufactured by baking them in ovens to impregnate their cardboard components with PCBs .
-
Construction of 3D solder paste surfaces using multi-projection images
The PCB with placed SMC components is baked in a convection or infrared oven to solidify the solder pastes as the solder joints.
-
Experimental research on Sn99.0/Ag0.3/Cu0.7 lead-free soldering paste and its board-level packaging joint reliability
… samples are cut by cutting machine; and cleaned by ultrasonic about 5 minutes and than immersed in red ink; after that putting the sample into a vacuum oven , bake 2 hours with 100℃ … … down the BGA and PCB by mechanical power, used …