Products/Services for Boat Washdown Hose Storage
-
Hose Reels - (406 companies)...fluid flow during rewinding. There are several basic types of hose reels. Collapsible devices can be disassembled for compact storage or shipment. Portable hose reels are designed to be moved by hand, typically with a handle. Live connection reels...TypeMaterial Of ConstructionRewind
-
Boats, Ships, and Off Shore Vessels - (115 companies)...include propulsion method, materials of construction, and storage space. Although canoes and kayaks are designed to be paddled or self-propelled, most fishing boats and rowboats are equipped with an inboard or outboard motor. Motors for boats, ships...
-
Washdown Stations - (21 companies)...stations are equipped with a hose, spray nozzle, hose rack, and pressure gauge. Generally, the outer material is brass/bronze, chrome, or stainless steel to prevent the formation of rust. Washdown stations are usually wall mounted. Types. The valve...
-
Storage Tanks and Process Tanks - (1645 companies)Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement...
-
Industrial Hose - (1724 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose...
-
Air Hose and Air Duct Hose - (470 companies)...applications, to supply compressed air at high pressures, and to convey bulk materials such as grain from trucks or rail cars into storage silos. Dimensions. Sizing is the most basic and essential factor in air hose and air duct hose selection...
-
Hose Fittings - (1187 companies)Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically...
-
Hydraulic Hose - (592 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
-
Hose Clamps and Band Clamps - (357 companies)Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting...
-
Hose Crimpers - (54 companies)Hose crimpers are powered and un-powered tools for joining deformable metal fittings with sections of rigid and flexible hose and tubing. They range from simple, portable, handheld devices that are designed for piecework to sophisticated, sometimes...
Product News
-
ThermOmegaTech®
Innovative Washdown for Maximum Sanitation ThermOmegaTech (R) 's innovative washdown systems include a variety of high-temperature sanitation and maintenance equipment necessary for industrial facilities. This includes steam and water washdown stations, hot water mixing stations, washdown guns, washdown hoses, and to guarantee organization and security of equipment - washdown enclosures. The ThermOmegaTech (R) STVM (R) Washdown Station is used in food processing, dairy, breweries, wineries, chemical, petrochemical and pharmaceutical... (read more)Browse Washdown Stations Datasheets for ThermOmegaTech® -
ThermOmegaTech®
Steam & Water Washdown Station The STVM (R) Washdown Station has been designed to put the safety of your operators first, thanks to its innovative technology. The system utilizes a thermal element located in the downstream leg of the mixing valve. The thermal element is designed to throttle steam flow should the temperature set point be exceeded and will completely shut down at 15 F above set point or if cold water flow is interrupted. The thermal element will not re-open until cold water flow is restored. Washdown... (read more)Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech® -
Competition Chemicals, Inc.
Simichrome Shines Boats! residue transfers to cloth, and you 're finished. Competition Chemicals, Inc. The sole distributor of Simichrome Polish. Competition Chemicals is family owned business for over 40 years in Iowa Falls, Iowa. Simichrome has been used by professionals for years, Simichrome is available in antique shops, motorcycle dealers, automotive parts stores, jewelry stores, hardware stores, boat dealers, medical equipment suppliers, horse tack shops, lamp shops, hobby suppliers, and knife shops and better stores... (read more)Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
Jergens, Inc.
Jergens Machine Washdown Tool Washdown Tool_LineArt. Machine Washdown Tool. Jergens Machine Washdown Tool is a cleaning tool attachment for machine spindles and fits 16mm Weldon holders. The cleaning range of the Jergens Cleaner is 360 and can be shaped through the number of opened outlets. The user selects which outlets to open, which controls the pressure and direction of the jets. Moving and rotating the spindle under a constant flow of coolant achieves an excellent and systematic cleaning of the machine interior... (read more)Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
Hannay Reels
Hannay Reels AT1200 Portable Hose Reel The Hannay GHAT1200 reel is specifically engineered for portable use in grounds maintenance in a wide variety of industries. Hose pickup and storage are quick and neat with the GHAT1200, which provides continuous hose flow with a swivel joint inlet, fluid hub and outlet riser. Features: Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock drag brake. Removable steel handlebar. Greenhouse reel version available (specify model GHAT1200... (read more)Browse Hose Reels Datasheets for Hannay Reels -
ThermOmegaTech®
STVM - Safe, Silent, and Automatic Washdown The STVM (R) Washdown Station has been designed to put the safety of your operators first, thanks to its innovative technology. The system utilizes a thermal element located in the downstream leg of the mixing valve. The thermal element is designed to throttle steam flow should the temperature set point be exceeded and will completely shut down at 15 F above set point or if cold water flow is interrupted. The thermal element will not re-open until cold water flow is restored. Conventional... (read more)Browse Washdown Stations Datasheets for ThermOmegaTech® -
Locon Sensor Systems, Inc.
Washdown Sensors Ideal for Food Processing Sensing equipment in food processing plants must not only be precise and reliable, but also designed with the rigorous cleaning requirements associated with food safety guidelines in mind as well. For these applications, we recommend durable food-grade washdown inductive sensors. These sensors offer food processing operations a number of key benefits specific to their industry. As their name implies, washdown inductive sensors are capable of withstanding high-pressure water jets up to 80 bar... (read more)Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Tecmark Corporation
Test Electrical Leakage From Boats in Your Marina If you do have current leakage or are looking to prevent this danger in the future, make sure to contact us about North Shore Safety 's Linegard TM 30-Amp and 50-Amp Equipment Leakage Circuit Interrupter (ELCI) products that are made to prevent this hazardous electrical leakage. NSS ELCI products come with a NEMA 4X, 6P rating, so they can withstand the harshest environments while being retrofitted to the existing electrical pedestals on your dock. (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Hannay Reels
Hannay Reels C1500 Storage Reels Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series reels can handle single 1/4" through 1" O.D. Winding is initiated by a 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum. A direct crank rewind is permanently attached with a removable crank option available upon request. Features: Designed for storage of long lengths of hose, cable, rope, wire, or other materials. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in drum to initiate winding. Direct crank... (read more)Browse Reels Datasheets for Hannay Reels -
NewAge Industries
Hose Holders: Solution To Tubing Management . Disassemble for easy storage. Custom colors may be available. Certified free of animal-derived ingredients. Raw material is REACH, USP Class VI, and USP 661 compliant. TECHNICAL SPECIFICATIONS: Material: HDPE. Colors Available: Orange and Yellow. Packaging: Available in cases of 20 disassembled Hose Holders that are double bagged. Size: 12"L x 5"W x 5"H (305 mm x 127 mm x 127 mm) when assembled... (read more)Browse Industrial Hose Datasheets for NewAge Industries