Products/Services for Caulking Syringe
-
Syringes and Needles - (218 companies)Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. Many times needles are included with the syringe. Syringes utilize a cylinder and plunger...ConfigurationReusableInjection Method
-
Adhesive Dispensing Equipment - (322 companies)...forms. These include barrel and syringe, bottle, caulking tube, can, pail and drum, flexible tube, glue stick, gun handle, pen, and pinch tube pen.
-
Caulk, Grout, and Joint Compounds - (385 companies)Caulk, grout and joint compounds are used to fill joints, level surfaces and seal or repair cracks. Caulk, grout and joint compounds are used to fill joints, level surfaces, and seal or repair cracks. There are two basic types of products: leveling...
-
Syringe Pumps - (65 companies)Infusion or withdrawal syringe pumps provide high pressure and high accuracy for applications such as high performance liquid chromatography (HPLC). Used to deliver precise amounts of fluid at specific time intervals. Syringe pumps are used...
-
Fluid Dispensing Equipment - (932 companies)...fluid media. Some examples include adhesives out of syringes, caulk out of handheld guns, and detergents out of a sanitation station. It also includes equipment to precisely dispense media in an accurate repetitive manner controlled...
-
Pipettes and Tips - (320 companies)Pipettes and tips are used to deliver a known quantity of solution to a vessel. They are either of the classical style (glass) or digital.
-
Nozzles - (644 companies)Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
-
Cores and Tubes - (39 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
-
Gaskets and Gasketing - (1330 companies)Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
-
Plugs, Stoppers, and Inserts - (345 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Product News
-
Hamilton Company
Instrument Syringes All Hamilton instrument syringes are either 1700 or 1000 series Gastight (R) syringes with a polymer plunger tip that creates a leak-free seal. Traditionally the tip is made from PTFE or UHMWPE but other materials can be used for select applications. We offer a comprehensive selection of specialty syringes with various terminations and plunger material types providing long life for the most precise and reliable fluid handling. Our instrument syringes meet the needs for the most demanding... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Hamilton Company
Syringes: Microliter ™ Syringes 0.5 uL – 500 uL Microliter TM syringes (0.5 uL - 500 uL) from Hamilton Comapny. These micro-volume syringes have a tight tolerance between the plunger and the barrel. This type of syringe is for use with liquids and incorporates a stainless steel plunger that is individually fitted to its matching syringe barrel. To view additional information, ask a question or to request a quotation, please use the links to the right. For years, Hamilton has provided the scientific community with the highest quality syringe... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Hamilton Company
GC Autosampler Syringes Hamilton maintains a large catalog of replacement syringes for the most popular GC autosamplers. Our syringes are handmade with an unmatched attention to detail. The manufacturing process and quality assurance procedures ensure that every syringe we sell will provide superior accuracy and precision as well as cycle life. Choose the sub category that is associated with your autosampler manufacturer to find the syringes available for your instrument. CTC / LEAP Technologies GC Autosampler... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
MarShield
Tungsten Vial & Syringe Shields MarShield Tungsten Syringe Shields are all designed to reduce hand exposure in clinicians preparing and administering radiopharmaceuticals. Our tungsten shields are lightweight, sleek in design and easy to use. We offer over 20 different shield types and sizes including Tungsten Vial Transport Containers. Vial Syringe Shields. Vial Pigs. Vial Transport Containers. Sharps Container Shields. We also custom design and manufacture to your specific requirements. Just ask!. Learn About Tungsten... (read more)Browse Radiation Shielding Datasheets for MarShield -
Hamilton Company
Syringe for Neuroscience Research Specifically designed for the neurosciences, Neuros syringes are available with ultrafine 30-, 32- or 33-gauge needles that accurately dispense 50 nL to 100 uL, providing the smallest volume, thin-gauge solution on the market. Neuros syringes enable precision animal brain injections with minimal tissue damage and reduced variability. A unique, adjustable needle sleeve maintains rigidity and ensures a targeted injection path to an exact location. Two needle sleeve options are offered - one... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Hamilton Company
Precision Pipetting and Syringe Drives When inertness, accuracy, and high duty cycles matter, Hamilton is your clear choice. From precision syringe pumps to valves to pipetting modules, as a long-time supplier to top automation manufacturers, we 've built a reputation on exceeding customer expectations. Partner with us today and put our project experiences to work for you. (read more)Browse Pipettes and Tips Datasheets for Hamilton Company -
Hamilton Company
Why Choose a Standalone Syringe Pump? Take full command of your diluting and dispensing applications with the Microlab 600 standalone syringe pump. The standalone syringe pump allows you to custom program methods and deploy commands to any instrument on your network from anywhere in the world, giving you unparalleled control of your process. The Microlab 600 is available as a standalone pump with single and dual syringe configurations. The standalone pump offers two communication capabilities --Ethernet and RS-232. (read more)Browse Syringe Pumps Datasheets for Hamilton Company -
Hamilton Company
Highest HDHT Temperature Headspace Syringe Benefits of Hamilton HDHT headspace syringes: *The needle attachment is chemically inert, eliminating detached needles due to contact with organic and chlorinated solvents. *Needle attachment minimizes ghost peaks. *Temperature stability up to 200 C means a wider range of sample components can be analyzed. *Spring-in-plunger design creates a dynamic seal between the plunger tip and the inside of the glass barrel for leak-free operation. *Increased lifetime over traditional headspace syringes... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Hamilton Company
Modular Syringe Pump - Microlab 600 The Microlab 600 is a modular syringe pump built for liquid handling tasks when the job is too much for a syringe or pipette, but not enough to justify full liquid handling robots. The Microlab 600 offers accuracy and precision that outperforms class A glassware while utilizing a graphical user interface designed to quickly and easily dilute and dispense liquids. Every laboratory has tasks that are too small to automate and too large to reliably accomplish by hand. The Microlab 600... (read more)Browse Pipettes and Tips Datasheets for Hamilton Company -
Hamilton Company
Advanced Ophthalmic Solution: Intraocular Syringe Hamilton 's Intraocular Injector Syringe technology provides unprecedented functionality for controlled, intraocular injections in lab animals. Developed specifically for stabilizing surgical injection procedures, the lever-actuated plunger provides flow control for a variety of delicate, animal applications. Reduce injection site damage with complete control of microliter injections for small, discrete volume dispenses or long, slow dispensing over an extended time period to optimize research... (read more)Browse Syringes and Needles Datasheets for Hamilton Company
-
Comparative Evaluation of Dimensional Accuracy and Tensile Strength of a Type IV Gypsum Using Microwave and Air Drying Methods
… impressions of the master die were made with soft putty polyvinyl siloxane impres- sion material (AquasilTM soft putty, Dentsply, DeTrey) in the custom impression tray with light body polyvinyl siloxane impression material (AquasilTM UltraLV, Dents- ply, caulk ) syringed onto the master die.
-
Gas-chromatography with Glascapillaren by temperatures up to 320 ° C and its application for separation of Polychlorine biphenyls
The seal der Capillare becomes Siliconsept ~ erreich~ in the rule mi ~ aid yon according to the principle of the syringe seal through the Septa on the injecting block, or with POLYTETRAFLUOROETHYLENE shrink tubing.
-
To the physiology of the birth mechanism
Fails the same then, the Druckkra • to the Tell at the preceding head acts over, how the compressive force in eilier the dies of which not exactly on the wall of the syringe are sealed the die syringe.
-
The parasites of the human
Thereby, the blood cells become in a retained with 2-10 ml Diethyl aminoethyl cellulose of filled miniature column (e.g., plastic syringe sealed with gauze), while the Trypanosomen because of its different surface charge in a phosphate-glucose-buffer (pH 8 …
-
1.1 bases, methods, apparatuses, Reagentien, automation, data processing
The piston syringe serves for aspiration screw syringe sealed with Vaselin61 to the Ausdrticken of the Titrierl6mng that.
-
States > California > State > Air Districts > San Diego County > Regulation IV - Prohibitions > [sd AQMD 67-9] Rule 67-9 - Aerospace Coating Operations
"Sealant" means a viscous semisolid material that fills voids in order to seal out water, fuel, other liquids, solids, or in some cases air currents, and is applied with brushes, syringes , caulking guns, spray guns or spatulas or is applied by fill …