Products/Services for Ceiling Mounted Roller Track
-
Hoists - (882 companies)Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount. | Gorbel Inc...Power SourceLine TypeHoist Mounting
-
Ceiling Fans - (83 companies)Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic. Many ceiling fans are equipped so...
-
Lifts - (1622 companies)...to above ground locations is crucial. Types of Lifts. Lifts can be broken down into a number of specific types, based upon their platform or deck style, their mounting style, or the materials they are designed to lift. Common lift types include: Table...
-
Beams, Joists, and Wall Studs - (190 companies)Applications. Rafters, beams, and joists are used in several different applications. Joists are horizontal or near-horizontal structural members that support a floor or ceiling. The weight of the floor or ceiling covering, along with the size of the span...
-
Ceiling Tiles and Panels - (133 companies)...different types of ceiling coverings. Aluminum ceilings, aluminum tiles, and aluminum ceiling tiles may snap together or require a wooden substrate for nailing in-place. Tin ceilings, tin tiles, and tin ceiling tiles use similar mounting methods...
-
Roller Bearings - (571 companies)Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered. Roller bearings are used to replace sliding movement...
-
Solar Trackers - (20 companies)Solar trackers are devices that determine the position of the sun relative to its own position on Earth's surface, and it adjusts integrated equipment for optimal sunlight reception. It's most common usage is in conjunction with PV collection panels...
-
Solar Mounts - (109 companies)Solar mounts are used to mount photovoltaic (PV), solar water heaters, or other solar collection devices. They hold solar panels in position and are either fixed or tracking. Fixed mounts are stationary solar arrays that may permit some seasonable...
-
Doors - (1347 companies)...large bays. A garage door may be manually operated or automatically operated with an electronic garage door opening system. Garage doors are constructed of individual linked sections or slats with rollers that move along a track to open and close...
-
Roller Dollies - (177 companies)...with precision. Roller dollies may be used on hard floors or may also be used while mounted on tracks. High capacity roller dollies usually come equipped with steel chain rollers or may be fitted with nylon chain rollers to protect more delicate flooring...
Product News
-
Air Innovations, Inc.
Ceiling Mounted Wine Cellar Cooling Units Wine Guardian's ceiling mounted wine cooling units are quiet, split wine conditioning systems that are ideal for small- to mid-size wine rooms with no room to install a traditional unit. These units were designed specifically for recessed ceiling mounting and fit comfortably between standard joist construction. Therefore, making them ideal for applications such as a wine storage display with living space around it or an all-glass wine room. Ceiling mount systems are available in two... (read more)Browse Environmental Control Systems Datasheets for Air Innovations, Inc. -
Accurate Bushing Company, Inc.
Extend the life of the rail & track rollers Toss out the angle iron & upgrade to our SMITH-TRAX Guide Rails!. Extend the life of the rail & track rollers. Hardened to 58-65Rc and Precision Ground Smith Guide Rails are available in multiple lengths and configurations to meet you & your customers needs! (read more)Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
Fairlane Products, Inc.
Rollers with Bearings and Mounting Hardware Stud mount rollers are permanently bonded to a steel insert with the bearings held in place with snap rings. They are available in neoprene, nitrile and urethane materials and come assembled with a socket head cap screw, spacer and locknut for fast easy mounting. Hardness ranges from 20 to 95 durometer. These rollers are supplied with standard bearings, precision, or precision-sealed bearings. Solid, finned and Durasoft styles are all available. These rollers are also available without the stud... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Changzhou Mouette Machinery Co., Ltd.
Precision Yoke-Type Track Roller Bearings Key Features: Ready-to-fit needle or cylindrical roller bearings. Single or double-row design. Thick-walled outer rings with crowned outside surface. High radial load capacity. Tolerant to axial loads from misalignment or skewed running. Available in steel or stainless steel. Options with or without inner rings. Open or sealed on both sides. Suitable for cam drives, conveyor systems, and more. Applications: MOUETTE's yoke-type track rollers, designed for optimal performance in industrial... (read more)Browse Cam Followers Datasheets for Changzhou Mouette Machinery Co., Ltd. -
Accurate Bushing Company, Inc.
SMITH-TRAX® special duty track roller bearings SMITH-TRAX (R) Bearings. The SMITH-TRAX (R) special duty track roller bearings are machined from high-alloy steel and are case-hardened for maximum longevity. These bearings are fitted with deep-groove ball bearings or tapered roller bearings to handle both high radial and thrust load applications. Click here to download our complete catalog in Adobe Acrobat PDF format. Follow us on: Facebook. LinkedIn. twitter. Never settle for less than greatness! That is why Smith Bearing (R) is the brand... (read more)Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Modern Linear Incorporated
Track Clamp: Versatility for Linear Track The Track Clamp is available for use with track sizes 1, 2, and 3. The profile is the same as the Vector Quad extrusion base. This design allows for 2 single edge tracks to be mounted with the assurance of parallelism. This saves time at installation. Additionally, this design allows for the use of un-drilled tracks. Track Clamp can be positioned for use in the horizontal and horizontal-on-edge configurations to best suit machine design. Track Clamps create gaps between the guide and mounting... (read more) -
Modern Linear Incorporated
Track Clamp & Spacer Ensures Track Parallelism The Track Clamp is available for use with track sizes 1, 2, and 3. The profile is the same as the Vector Quad extrusion base. This design allows for 2 single edge tracks to be mounted with the assurance of parallelism. This saves time at installation. Additionally, this design allows for the use of un-drilled tracks. The track sections are held in position with setscrews. They can be positioned anywhere along the length of travel based on the position of mounting surfaces. The system allows... (read more)Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Modern Linear Incorporated
Single Edge Track by Modern Linear Modern Linear Track is used in conjunction with guide rollers and bushings to create a linear guide within your preexisting machine frame. Single edge track incorporates a 90 v-edge that mates with the guide roller groove. The track profile includes a mounting shoulder, which creates a square edge that facilitates accurate mounting to a base or frame. Standard track is made from AISI 1045 steel and is also available in 420 stainless steel (SS). Typically, two single edge tracks are used... (read more)Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Econo Lift Limited
Ceiling height low & dump heights at a maximum? Watch Econo Lifts EHLD high-level dumpers at work. Guided by high-capacity roller bearings, raised with a hydraulic cylinder. Capacities up to 6000 pounds and customized hopper sizes. (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Econo Lift Limited -
Modern Linear Incorporated
Hybrid Roller Assembly Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an assembly that is best suited to the demands, conditions or environment of the application. The outer tire can be made from 300 or 400 series stainless steel, as well as standard carbon steel. The size and shape can... (read more)Browse Linear Bearings Datasheets for Modern Linear Incorporated
-
Influence of pheromone concentration and ambient temperature on flight of the gypsy moth, Lymantria dispar (L), in a sustained‐flight wind tunnel
The camera was attached to a platform which was moved by rollers along a track mounted on the ceiling .
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Accordion folding doors are usually suspended from ceiling - mounted tracks and operate on nylon rollers or glides.
-
Injection Casting Aluminum-10 Wt% Plutonium Fuel Elements
The manifold was fastened to an air cylinder and the whole assembly mounted by attaching the air cylinder piston to a roller track fastened in the ceiling of the glovebox.
-
Automated Guided Vehicle Systems
Fixed conveyor belt This applies to various technical designs, such as work piece carriers that move through the assembly are at a constant rate or at intervals: with chain drives, roller rails or an overhead track based on the inclined roller principle. .... Monorail conveyors Individual electrically driven cars move along a track which is either suspended from the ceiling of the hall or mounted on steel supports.
-
Video stroke assessment (VSA) project: design and production of a prototype system for the remote diagnosis of stroke
The telescoping arm is attached to a wheeled trolley that fits inside the ceiling - mounted track . .... Motorized drive rollers (wheels) in contact with the track but attached to the motor chassis provide remote…
-
RSMeans Illustrated Construction Dictionary, Student Edition
located on a strip on the ceiling or mounted flush. .... track roller In a crawler machine, the small wheels that are under the track frame and .
-
A vision-based material tracking system for heavy plate rolling mills
Having mounted the HMD approx. 0.5m below the roller table’s transportation plane, the measurement ray pointed directly to the buildings ceiling . .... Additionally to the HMD also our tracking system sent its measurement data to the mill.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38562/153313947-MIT.pdf?sequence=2
The inking roller , which collects ink on its surface over a pad soaked with alkanthiol (the ink) before applying the ink on the PDMS stamp, rolls on a flat urethane timing belt fixed to parallel tracks . .... This lead screw is rigidly mounted parallel to the u-channel. .... Together with the U-channel, the lead screw is fixed onto the supporting frame ceiling .
-
Union Industries
They are track mounted to retract to the hangar walls and are deployed to divide and sub-divide large spaces into multifunctional working areas. .... extraction outlets and integral doorways comprising PVC strip curtains or high-speed industrial roller doors, are also .... Uniclad system Uniclad provides a fire-retardant fabric double skin to ceilings and walls.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
Metal channels used in suspended ceilings . .... TRACK CABLE Main cable of a cableway on which the cableway carriage travels. .... TRACK CHAIN Sprocket-driven chain that passes across the track rollers of a crawler-equipped machine and .... TRACK FRAME Side frame in a crawler mounting to which the track roller and idler are attached.