Products/Services for Chaff Cutter Blades
-
Blades (wind turbine) - (19 companies)Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design (which provides lift in a fixed wing aircraft) is used to allow the blades to exert lift perpendicular to wind...
-
Saw Blades - (698 companies)Saw blades are cutting implements used in conjunction with saws and other cutters. Saw blades are cutting implements used in conjunction with saws and other cutting devices. There are many different types of products. Types of Saw Blades. Examples...
-
Pipe and Tube Cutters - (161 companies)Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts. Pipe and tube cutters can be manually, electrically...
-
Knife Blades - (225 companies)Knife blades are sharp-edged industrial tools for shearing or cutting materials. A blade uses an edge to fracture and slice threw a material. A knife blade can be "toothed" but it still uses pressure against its edge as the primary means of cutting...
-
Angle Cutters - (42 companies)...have special blades that have a 1\8 inch thick angle. Angle cutters are designed and manufactured to meet most industry specifications. Angle cutters are used in many applications. Examples include their use in drilling aluminum and its alloys. Angle...
-
Fly Cutters - (27 companies)Fly cutters are rotary tools that use one or more single-point tools for plane surfacing. The fly cutter is a single-point cutting tool similar to a lathe tool mounted in a special holder. Types of Fly Cutters. There are many types of fly cutters...
-
Gasket Cutters - (23 companies)Gasket cutters are manually operated tools used for cutting gaskets. There are several types of gasket cutters and they can be used in a wide variety of applications. Gasket cutters are manually operated tools used for cutting gaskets. Types...
-
Flatbed Cutters - (25 companies)Flatbed cutters use a large, flat work surface and an X-Y cutting head to cut materials such as paper, vinyl, cardboard, textiles, glass, and other materials. Flatbed cutters use a large, flat work surface and an X-Y cutting head to cut, crease...
-
Blade Servers - (74 companies)Blade servers are self-contained servers embedded in computer boards. Blade servers are self-contained servers embedded in dense, ultra-thin printed circuit boards (PCBs) called blades. A chassis called a razor houses the blades, which are usually...
-
Dovetail Cutters - (54 companies)Dovetail cutters are specialized tools for cutting a dovetail angled grooves into a workpiece and are used for fitting or joining parts. Dovetail cutters are specialized tools for cutting dovetail angled grooves into a workpiece and are used...
Product News
-
Xiamen Innovacera Advanced Materials Co., Ltd.
Zirconia ceramic cutter blade INNOVACERA ceramic blades are made of zirconia. Zirconia has many advantages over steel, especially for industrial applications. It has the following characteristics: 1. The blade is extremely sharp, no need to re-sharp, extremely durable. 2. Anti-corrosion, no iron smell, never rust, easy to clean. Will not bring odour to food. 3. Non-toxic, hygienic and environmentally friendly. The surface density is large, it is not easy to be contaminated with food juice, and it reduces the chance... (read more)Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
General Pipe Cleaners
AutoCutPL® Plastic Tubing Cutter The compact, convenient AutoCutPL (R) plastic tubing cutter is an easier way to cut plastic tubing. It makes clean, uncrushed, square cuts quickly - and with less effort!. It fits in the palm of your hand. Great for easy use in tight spaces, AutoCutPL (R) lets you cut both PEX and CPVC-CTS plastic tubing with less than one inch of clearance!. Just remove the blade guard and close the gate over the tube. Then turn AutoCutPL (R) in the direction of the arrows as you evenly squeeze the gate closed... (read more)Browse Pipe and Tube Cutters Datasheets for General Pipe Cleaners -
General Pipe Cleaners
AutoCut Copper Tubing Cutter The AutoCut copper tubing cutter is a great tool to have when you don't have enough swing room to use a full size tubing cutter. You can cut copper tubing with less than one inch of clearance. Or you can easily handle close stub-out work. And it's quicker than conventional cutters. Just snap it on the tube, close the gate and turn. The cutter wheel automatically tightens as you turn the AutoCut - no knobs to twist. The cutter wheel is spring loaded to provide a constant cutting pressure, so... (read more)Browse Pipe and Tube Cutters Datasheets for General Pipe Cleaners -
Trotec Laser, Inc.
Laser Engraver and Cutter Speedy Series . Increase your productivity with the Speedy laser engraver. Time is money - the time per laser job is crucial for the success of your business. The engraving speed of 4.3 m/s and 5 g, the OptiMotionTM motion control and a laser power of up to 120 watts make the Speedy not only the fastest but also the most productive laser engraver and cutter on the market. Be more flexible with the Speedy laser engraver. Discover endless application options thanks to CO2 and fiber lasers in one machine... (read more)Browse Laser Cutting and Welding Machines Datasheets for Trotec Laser, Inc. -
Norton Abrasives
New Masonry and Tile Diamond Blades Norton Clipper has two new diamond blades designed for fast, smooth cutting of hard materials: Norton Clipper Slicer Turbo Mesh and the improved Norton Clipper Aero-Jet. Built with a unique mesh segment design and reinforced inner core to minimize chipping, Slicer Turbo Mesh cuts extra hard ceramics and porcelain fast. Featuring large arch shaped drop-down segments and a ventilated steel center, Aero-Jet is made for cool, precision cuts on ceramic and stone tiles, granite, marble, and very hard... (read more)Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
Ametek Solartron Metrology
Jet Engine Turbine Blade Gauging Specialists in the investment casting and machining of alloy metals, such as aluminium and titanium, which are primarily used for jet aircraft engines and airframes, have to measure the dimensions of the blades after surface grinding. After casting, the turbine blades undergo surface grinding to complete the collaboration of surfaces. The dimensions of the blade post-grind then need to be accurately measured as the initial proportions from the casting will have changed slightly. A precision... (read more)Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Tinius Olsen, Inc.
Testing wind turbine blade adhesive joints The majority of composite wind turbine blades contain adhesive joints. If a composite joint is properly designed, the adhesive can play a very beneficial role as its compliance allows for dimensional mismatch, such as from thermal expansion, and reduces stress concentrations at locations where elastic modulus mismatch is present. For all blades, defects or cracking between composite plies/delaminations, or in the vicinity of geometry changes, can occur. Learn More (read more)Browse Mechanical Testing Equipment Datasheets for Tinius Olsen, Inc. -
Keystone Electronics Corp.
Color Coded Auto Blade Fuse Holders Identifying Automotive Blade Fuses on PCBs is now "quick and simple " with the colored insulator bodies now available as the latest addition to Keystone Electronics highly-regarded series of low insertion force, compact Auto Blade Fuse Holders. Rated for 20 AMPs, 500VAC continuous usage, these new automotive blade holders are available in Surface Mount (SMT) and Thru-Hole (THM) types. The unique color-coded bodies match those in use for actual automotive fuses: Red for 10Amps, Blue for 15Amps... (read more)Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
BCE: Blade Metal C-Ring External Pressure Because it uses two tiny ridges or blades on the face of the seal, the Blade Metal C-Ring is distinctive. By focusing the compression pressure on the blade, it significantly reduces the load needed to distort the jacket material plastically. The Blade Metal C-Ring seal is a great option for applications requiring extremely low helium leak rates due to the significant contact stress that results in the seal track. Application: * Electronic Enclosures * Satellite Systems * Mass Flow Controllers... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Blade Metal C-Ring External Pressure Because it uses two tiny ridges or blades on the face of the seal, the Blade Metal C-Ring is distinctive. By focusing the compression pressure on the blade, it significantly reduces the load needed to distort the jacket material plastically. The Blade Metal C-Ring seal is a great option for applications requiring extremely low helium leak rates due to the significant contact stress that results in the seal track. Application: * Electronic Enclosures * Satellite Systems * Mass Flow Controllers... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
-
http://www.iosrjournals.org/iosr-javs/papers/vol3-issue2/G0323539.pdf
… Bearing for flywheel shaft 12-Flywheel 13-Bearing for flywheel 14-Two jaw clutch 15,15-Bearing of intermediate shaft 17-Pinion II 18-Gear II 19,20-Bearing for process unit shaft21-Coupling 22- Chaff Cutter blade 23-Tachogenerator for chaff …
-
A REVIEW OF NUTRIENT LOSSES AND EFFICIENCY OF CONSERVING HERBAGE AS SILAGE, BARN‐DRIED HAY AND FIELD‐CURED HAY
The chopping of grass into short lengths is effected by conveying the cut sward into a chamber containing a chaff - cutter -type blade .
-
http://iari.res.in/files/iari-annual-report-2011.pdf
Safety interventions for chaff cutter to prevent injuries were developed which included a blade guard, a flywheel lock and a warning roller.
-
The Abbeydale Industrial Hamlet: History and Restoration
These included blades for all sorts of agrIcultur machines: ploughshares, reaping machines, chaff cutters , drilling machines etc. 21.
-
http://iari.res.in/index.php?view=article&catid=73:agricultural-engineering&id=614:accomplishments&format=pdf&option=com_content&Itemid=1576
It can be opened for sharpening of blade .FlywheelLock: - It is spring loaded mechanical lock that prevents … Warning Roller: - It consists of a serrated wooden roller that gives a warning when thehand is in danger zone while feeding the chaff cutter .
-
Agricultural Injuries in Central India: Nature, Magnitude, and Economic Impact
… operated sugarcane crushers, olpad threshers (rotary treading-type threshers consisting of notched circular blades mounted on shafts … Manually or power-operated sprayers, dusters, threshers, winnowers, chaff cutters , grain mills, pumps, sugarcane crushers, rice hullers, and maize shellers.
-
AN/ALE-43(V) CounterMeasures Dispensing System (CMDS)
In the external pod installation, a chaff cutter assembly is mounted on a structural bulkhead at the rear of the pod centre section and consists of a drive motor, clutch/brake unit, cutting mechanism and supporting framework. … rubber platen roller and three cutter rollers, with the latter being equipped with blades that yield three …
-
AN/ALE-43(V)
In ALE-43(V)1 guise, a chaff cutter assembly is mounted on a structural bulkhead at the rear of the pod centre section and consists of a drive motor, clutch/brake unit, cutting mechanism and supporting framework. … rubber platen roller and three cutter rollers, with the latter being equipped with blades that yield three …
-
noun.dat (finlayson-gwc2014.zip)
… n 0000 ~ 03032056 n 0000 | a stout sword with a curved blade and thick back … … | a bit with a sharp center point for guidance and two side cutters 02271982 06 n … … where solid matter or sewage is disintegrated by bacteria 02273929 06 n 01 chaff 0 001 @ …
-
Accomplishments
It can be opened for sharpening of blade . Warning Roller: - It consists of a serrated wooden roller that gives a warning when the hand is in danger zone while feeding the chaff cutter .