-
Supplier: DigiKey
Description: TCS3200 - Light, Color Sensor Sensor Evaluation Board
- Signal Type: Analog
- Supported System: Microcontroller
-
Supplier: DigiKey
Description: NCP5623B - Color (RGB) Sensor Evaluation Board
- Manufacturer: Other
- Supported System: Microcontroller
-
Supplier: DigiKey
Description: OPB780Z, Z8F041APH020 - Light, Color Sensor Sensor Evaluation Board
- Manufacturer: Other
- Supported System: Microcontroller
-
-
Supplier: DigiKey
Description: STV0676, VV6411, VV6501 - CMOS Imaging, Color (RGB) Sensor Evaluation Board
- Manufacturer: Other
- Supported System: Microcontroller
-
Supplier: ams Sensors Germany GmbH
Description: SDK MTCS-INT-EBx sensor board with True Color sensor and current/charge converter, SPI interface to base board and USB connection to PC, with testing software. The MAZeT MTCS True Color Sensors are three-range sensors with a sensitivity set according to the
- Bus Width: 32-Bit
- Category: Development Suite / Kit
- Features: Analog-to-Digital Converter, Software Included
- Function: Break Out Board
-
Supplier: ams Sensors Germany GmbH
Description: SDK MTCS-INT-EBx sensor board with True Color sensor and current/charge converter, SPI interface to base board and USB connection to PC, with testing software. MAZeT MMCS Multiple Color Sensors have six bandpasses in the visible wavelength range. In addition to
- Bus Width: 16-Bit
- Category: Development Suite / Kit
- Features: Analog-to-Digital Converter, Software Included
- Function: Break Out Board
-
Electronic Development Boards - JENCOLOR Multiple Color Integrating Sensor Board -- SDK MMCS-INT-EB1Supplier: ams Sensors Germany GmbH
Description: SDK MTCS-INT-EBx sensor board with True Color sensor and current/charge converter, SPI interface to base board and USB connection to PC, with testing software. MAZeT MMCS Multiple Color Sensors have six bandpasses in the visible wavelength range. In addition to
- Bus Width: 32-Bit
- Category: Development Suite / Kit
- Features: Analog-to-Digital Converter, Software Included
- Function: Break Out Board
-
Supplier: Broadcom Inc.
Description: The Avago APDS-9250 is a low-voltage digital RGB, IR and ambient light sensor device that converts light intensity to digital output signal. The device supports I2C-bus interface and has a programmable interrupt controller that takes minimal micro-controller (MCU) resources. The
- Input (Supply) Voltage: 3.8 volts
- Operating Temperature: -40 to 85 C
- Package Type / Mounting: Surface Mount (SMD)
- RoHS Compliant: Yes
-
Supplier: ams Sensors Germany GmbH
Description: The Brilliant Mix LED color mixing concept from Osram Opto Semiconductors is now even easier to control thanks to the new Brilliant Mix Universal controller from Elec-Con technology. The controller is available in a standard version - with or without a sensor - and in a customized
- Category: Development Board
- Function: Other
- Manufacturer: Other
- Signal Type: Analog
-
Supplier: 4D Systems Pty. Ltd.
Description: includes some additional features. The module uses a CMOS VGA color sensor along with a JPEG compression chip that provides a low cost and low powered camera system. The module has an on-board serial interface (TTL) that is suitable for a direct connection to any host
- Camera Function: Video
- Monochrome / Color: Color
-
Supplier: e-con Systems™ Inc
Description: Key Features Full HD RAW RGB camera based on Sony® Starvis™ IMX462 CMOS image sensor Ultra low light sensitivity Superior near-infrared performance 1/2.8" Optical Form-factor MIPI CSI-2 video output On-board microcontroller to
- Camera Function: Video
- Format / Output: Other
- Horizontal Resolution: 1937 lines
- Maximum Frame Rate: 60 to 120 fps
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1402-Q064X0064 AASupplier: Infineon Technologies AG
Description: connect hall sensors and incremental encoder. 12-bit ADC with on-chip adjustable gain of x1, x3, x6 or x12 Smart Lighting: XMC™ microcontrollers help bring this new dimension into traditional LED lighting systems. With their Brightness and Color Control Unit
- DMA Channels: Yes
- Data Bus: 16 Bit, 32 Bit
- Internal RAM Size: 16 KB
- Internal ROM Type: Flash
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1404-F064X0128 AASupplier: Infineon Technologies AG
Description: -processor for CORDIC & HW Divide 16 x 16-bit special purpose timers, dead time generation 2 x Hall Sensor & Encoder I/F LED brightness & color control module (BCCU) 12 channel 12-bit ADC, 2 x parallel sampling MultiCAN: 2 CAN nodes, 32 Message
- DMA Channels: Yes
- Data Bus: 16 Bit, 32 Bit
- Internal RAM Size: 16 KB
- Internal ROM Type: Flash
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1402-T038X0064 AASupplier: Infineon Technologies AG
Description: -processor for CORDIC & HW Divide 8x 96MHz 16-bit special purpose timers, dead time generation Hall Sensor & Encoder I/F LED brightness & color control module (BCCU) 12 channel 12-bit ADC, 2 x parallel sampling 2 channel USIC (configurable to SPI
- DMA Channels: Yes
- Data Bus: 16 Bit, 32 Bit
- Internal RAM Size: 16 KB
- Internal ROM Type: Flash
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1404-F064X0200 AASupplier: Infineon Technologies AG
Description: MATH co-processor for CORDIC & HW Divide 16 x 16-bit special purpose timers, dead time generation 2 x Hall Sensor & Encoder I/F LED brightness & color control module (BCCU) 12 channel 12-bit ADC, 2 x parallel sampling MultiCAN: 2 CAN nodes
- DMA Channels: Yes
- Data Bus: 16 Bit, 32 Bit
- Internal RAM Size: 16 KB
- Internal ROM Type: Flash
-
Supplier: Microchip Technology, Inc.
Description: Temperature Range - 40°C to 85°C, - 40°C to 105°C (planned) Microcontroller Features Operating voltage range of 2.3V to 3.6V 2MB Flash memory (plus an additional 160 KB of Boot Flash) 256KB SRAM memory microMIPS mode for up to 35% smaller code size DSP
- A/D Converter: Other
- Clock Speed: 200 MHz
- IC Package Type: Other
- Internal RAM Size: 256 KB
-
Supplier: Microchip Technology, Inc.
Description: - 40°C to 85°C, - 40°C to 105°C (planned) Microcontroller Features Operating voltage range of 2.3V to 3.6V 2MB Flash memory (plus an additional 160 KB of Boot Flash) 256KB SRAM memory microMIPS mode for up to 35% smaller code size
- A/D Converter: Other
- Clock Speed: 200 MHz
- IC Package Type: Other
- Internal RAM Size: 256 KB
-
Supplier: Microchip Technology, Inc.
Description: - 40°C to 85°C, - 40°C to 105°C (planned) Microcontroller Features Operating voltage range of 2.3V to 3.6V 2MB Flash memory (plus an additional 160 KB of Boot Flash) 256KB SRAM memory microMIPS mode for up to 35% smaller code size
- A/D Converter: Other
- Clock Speed: 200 MHz
- IC Package Type: Other
- Internal RAM Size: 256 KB
-
Supplier: Microchip Technology, Inc.
Description: /100 Mbps Ethernet MAC with MII and RMII interface Advanced Memory Protection Peripheral and memory region access control Temperature Range - 40°C to 85°C, - 40°C to 105°C (planned) Microcontroller Features Operating voltage
- A/D Converter: Other
- Clock Speed: 200 MHz
- IC Package Type: Other
- Internal RAM Size: 256 KB
-
Supplier: QUALCOMM, Incorporated
Description: Low Power Geofencing and Tracking Sensor-assisted Navigation Pedestrian Navigation NFC Near Field Communications Supported RF RFFE Qualcomm® RF360™ front-end solution USB USB
- Clock Speed: 2450 MHz
- Data Bus: 64 Bit
- Serial Interfaces: USB
-
Supplier: RS Components, Ltd.
Description: Firmware Upgrade (DFU bootloader). JTAG interface. On-board joystick, Bi-Color LEDs, temperature sensor, serial dataflash memories, microcontroller I/O ports access, RESET and HWB buttons Classification = Development Kit Technology = 32 bit
- Bus Width: 32-Bit
- Category: Development Suite / Kit
- Supported System: Other
-
Supplier: Qorvo
Description: in one product. The powerful QPG6095 Development Kit enables complete product emulation; it has successfully passed Zigbee® 3.0 Color Dimmable Light and Door/Window sensor Combined Interface product certifications. OpenThread running on the QPG6095 has passed Thread specification
- Features: RoHS Compliant
- IC Package Type: Other
- Technology: Bluetooth, ZigBee®
Find Suppliers by Category Top
Featured Products Top
-
What can the microcontroller do? You can read signals on buttons and sensors Use (read more)
Browse Microcontrollers (MCU) Datasheets for ODG (Origin Data Global) -
Notice your LED light shifts color or dims when things heat up? You planned for bright, consistent light, but heat can throw everything off. That inconsistency causes problems you don (read more)
Browse LED Drivers Datasheets for ODG (Origin Data Global)
More Information Top
-
A competition-based approach for undergraduate mechatronics education using the arduino platform
sensor, photoresistor, line follower sensor, H- bridge, color sensor , microcontroller , battery pack .
-
Contents
Study Of Inter - Integrated Circuit Color Sensor With Microcontroller .
-
Sensors and Feedback Control of Multi-Color LED Systems
Feedback control LED systems mentioned in this paper consist of a power supply, LED driver, microcontroller and color sensor .
-
Industrial Instrumentation and Control Systems
This paper introduces an automatic Lovibond colorimeter, which is a system of color measuring, the TCS2300D color sensor and STC12C5A60S2 microcontroller are the cores of the system.
-
Digital Design and Implementation of Measuring Oil Color
This paper introduces an automatic Lovibond colorimeter, which is a system of color measuring, the TCS2300D color sensor and STC12C5A60S2 microcontroller are the cores of the system.
-
Design of a color sensing system to aid the color blind
A device is implemented using two different color sensors , a microcontroller , and a display.
-
Design of color temperature measurement device based on TCS230
Keys of the system include color data acquisition, processing and transmission, which formed by high-precision digital color sensor TCS230, MSP430 series microcontroller , RS232 level converter MAX232 and power components.
-
The 3ATI instrument: the first of a new breed of common display systems
The systems Microcontroller accepts data from the colour sensor and outputs control adjustments to the individual RGB constant current drive mechanisms to deliver a constant white-point.
-
Low-cost, portable open-source gas monitoring device based on chemosensory technology
Color measurement is taken by two TCS230 color sensor ICs, reported to the microcontroller , and the results are displayed on an LCD display and pushed through a USB serial port.
-
Easy to Use Development Kits Allow Customers to Evaluate RGB Color Sensors
HDJD-JD05 - embedded with the ADJD-S313-QR999 digital color sensor that can interface with a microcontroller without the need for any additional components.
Indicates content that may require registration and/or purchase.