Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Exail
Description: CTANS is a solid-state strapdown gyrocompass and motion sensor, based on fiber-optic gyroscope (FOG) technology. It is a 6-axis motion sensor that outputs highly accurate true heading, attitude, and motion data. IMO-certified, OCTANS is ideal for all surface vessel applications.
-
Supplier: Exail
Description: OCTANS 3000 is a subsea survey-grade gyrocompass and complete motion sensor for water depths up to 3,000 m. Based on iXBlue’s fiber-optic gyroscope (FOG) technology it outputs heading, roll, pitch, heave, rate of turn and acceleration. OCTANS 3000 can be easily upgraded to full INS mode (i.e.
-
Supplier: Exail
Description: OCTANS NANO is the smallest and most adept state-of-the-art 4 000 m depth rated attitude and heading reference system (AHRS). It is built on iXBlue’s renowned fiber-optic gyroscope (FOG) technology and offshore instrumentation expertise. OCTANS NANO offers an outstanding price/performance solution,
-
-
Description: SENSOR ELECTRONIC COMPASS
- Sensor Type: Magnetic Sensor
-
Supplier: Jewell Instruments, LLC
Description: The ECS series, standard electronic compass, represents the state-of-the-art in magnetic compassing. It combines a precision 3-axis solid-state magnetometer and a rugged 2-axis electrolytic tilt sensor to provide accurate heading and tilt measurements over a wide range of
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: , make the compass eliminate the magnetic influence through calibration algorithm in the magnetic interference environment ,DCM301B integrated three-axis fluxgate sensor, in real time solver heading through the central processor, and using 3-axis accelerometer to proceed heading
-
Supplier: Jewell Instruments, LLC
Description: The ECL eCompass series is a strap-down electronic compass designed specifically for commercial, industrial, and military users. The ECL will be of particular interest to ROV and AUV manufacturers who are concerned with power usage and accurate heading in all types of challenging
-
Supplier: Jewell Instruments, LLC
Description: The ECV eCompass Series provides stable azimuth, pitch, and roll measurements in dynamic conditions. An enhanced version of our ECG Series, the ECV includes a full suite of precision, 3-axis, MEMS sensors and an optional dual-axis electrolytic tilt sensor, for the ultimate in
-
Supplier: Jewell Instruments, LLC
Description: If your compass application involves vibration, acceleration, uneven terrain, or rough seas, the ECG Series is an uncompromising solution that will outperform rival units that cost more. The ECG provides remarkably accurate heading, pitch, and roll in dynamic conditions. It all starts with a
-
Description: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
- Operating Temperature: -30 to 85 C
- Package Type / Mounting: Other
- Sensor Type: Magnetic Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs) Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Mounting Type: Requires Holder Termination: Solder Features: N-Channel 30 V 15A (Tc) 1.4W (Ta) Surface Mount 8-TSSOP
- Sensor Type: Magnetic Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Packaging: Bulk Part Status: Obsolete Technology: Wirewound Configuration: 5 x 7 Frequency: 5kHz Gain: 2dBi Voltage - Test: 50V Current Rating (Amps): 690mA
- Sensor Type: Magnetic Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs) Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Surface Mount
- Sensor Type: Magnetic Sensor
-
Supplier: DigiKey
Description: Magnetoresistive Sensor Single Axis
-
Supplier: DigiKey
Description: Magnetoresistive Sensor Single Axis
-
-
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: NVE Corp/Sensor Products Category: Sensors, Transducers Magnetic Sensors Linear, Compass (ICs) Series: AA Package: Tube Product Status: Active Technology: Magnetoresistive Axis: Single Output Type: Wheatstone Bridge
- Sensor Type: Magnetic Sensor
-
Supplier: ODG (Origin Data Global)
Description: 3-AXIS DIGITAL COMPASS SOLUTION
- Operating Temperature: -40 to 85 C
- Package Type / Mounting: Other
- Sensor Type: Magnetic Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR LINEAR HALL EFFECT
- Sensor Type: Magnetic Sensor
-
Supplier: Advanced Orientation Systems, Inc.
Description: , research, training, construction, entertainment and other precision orientation, navigation and leveling applications. The COMPASS is able to output multi-sensor information in NMEA-0183 mode and responds to numerous generally used commands. Easy link through the Hyper Terminal
- Form Factor: Module / Standalone
- Number of Axes: 2
- Operating Temperature: -22 to 185 F
- Output: Digital
-
Magnetic Sensor Chips - Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) -- MMC3283MASupplier: Acme Chip Technology Co., Limited
Description: MAGNETIC SENSOR 3-AXIS
- Input (Supply) Voltage: 1.62 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Package Type / Mounting: Other
- Packing Method: Tape Reel, Other
-
Supplier: ODG (Origin Data Global)
Description: SPEED & CURRENT SENSORS
- Input Voltage: 4 to 16 volts
- Measuring Range: 0.0134 amps
- Mounting / Configuration: Through Hole, Other
- Operating Temperature: -40 to 347 F
-
Description: IEC 62047-19:2013 defines terms, definitions, essential ratings and characteristics, and measuring methods of electronic compasses. This standard applies to electronic compasses composed of magnetic sensors and acceleration sensors, or magnetic sensors alone. This
-
Supplier: CSA Group
Description: IEC 62047-19:2013 defines terms, definitions, essential ratings and characteristics, and measuring methods of electronic compasses. This standard applies to electronic compasses composed of magnetic sensors and acceleration sensors, or magnetic sensors alone. This
-
Description: KIT REFERENCE DESIGN DGTL COMPSS
- Category: Development Board
-
Supplier: Acme Chip Technology Co., Limited
Description: ALTIMU-10 GYRO ACCEL COMPASS ALT
- Category: Development Board
-
Supplier: VAST STOCK CO., LIMITED
Description: Magnetic Sensor Development Tools OSEPP Compass Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Position Sensor Development Tools Compass click
-
Supplier: Airmar Technology Corporation
Description: Whether you are offshore fishing or just enjoying time on the water, feel confident and comfortable that the patented H2183 is your reliable source for heading information. The three-axis, solid-state compass combined with Airmar’s advanced sensors and software provide unparalleled
- Operating Temperature: -13 to 131 F
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Lake Shore Cryotronics, Inc.
Description: . Lake Shore offers a range of Hall sensors aimed at various applications. In all cases, these sensors go beyond the application of simple magnetic presence detection such as those used in encoders, contactless switches, and electronic compasses. Lake Shore sensors are
- Form Factor: Handheld
- Number of Axes: 1
- Operating Temperature: -40 to 100 C
- Technology: Hall Effect
-
Supplier: Airmar Technology Corporation
Description: Whether you are offshore fishing or just enjoying time on the water, feel confident and comfortable that the patented H2183 is your reliable source for heading information. The three-axis, solid-state compass combined with Airmar’s advanced sensors and software provide unparalleled
-
Supplier: RS Components, Ltd.
Description: Digital Compasses integrate a 3-axis digital Magnetic Sensor with a 3-axis digital Accelerometer in a single LGA package. Designed to accurately detect the direction and magnitude of magnetic fields, digital compasses use accelerometer measurements to ensure very accurate
- Package Type / Mounting: Other
- Sensor Type: Acceleration Sensor
-
Supplier: RS Components, Ltd.
Description: Three pocket-sized, rugged anemometers which range from measuring basic wind speed right up to temperature, wind chill, barometric pressure and altitude with compass functions. Measurement Parameters = Absolute Pressure, Air Velocity, Altitude, Compass, Relative Pressure, Temperature
- Accuracy: 3 ±% Full Scale
- Air Velocity Range: 8201 SFPM
- Technology Type: Vane Anemometer (Velometer)
-
Supplier: RS Components, Ltd.
Description: -axis digital compass. Ideal applications include quadcopters, wearables and consumer electronics. Features,. MPU-6050. AK8975. 3.3 V power supply Name = click mikroBUSâ?¢ Technology = 9-Axis Motion Tracking Device Revision = 1.0
- Category: Development Suite / Kit
- Supported System: Sensors, Other
Find Suppliers by Category Top
Featured Products Top
-
While compass was the first navigation instrument used by sailors to keep their course, today’s vessels, subsea vehicles and AUV (Autonomous Underwater Vehicles) are equipped with IMU (Inertial Measurement Units) or MRU (Motion Reference Unit) for high (read more)
Browse Datasheets for Tronics Microsystems -
) control. Since providing the safest solutions to our customers is a priority, OLV hoists also come standard with paddle limit switches, six-position electronic operation limits, and an overspeed/direction sensor to ensure the load is always in control. Benefits of Open Loop Vector (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
U.S.-manufactured product line sets the standard for superior performance, versatility, and quality Rochester, NY: Arnold Magnetic Technologies Corporation (Arnold), a subsidiary of Compass (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
subsidiary of Compass Diversified (NYSE: CODI) and leading global manufacturer of high-performance magnets and precision components, highlights a series of recent significant equipment overhauls and environmental upgrades at its new Precision Thin Metals (PTM) facility. These investments are designed to (read more)
Browse Metal Foils and Foil Stock Datasheets for Arnold Magnetic Technologies
Conduct Research Top
- Electronic Gimbaling: Electrolytic Tilt Sensors Improve the Performance of Digital Compasses - Sensor Technology and Design Magazine, September 2005
-
What is the Electric Compass
Electronic compass, also called digital compass, is the use of magnetic field to set the arctic a method. Ancient called compass, the modern use of advanced processing technology production of magnetic resistance sensor for the digital compass provides powerful help. Now generally useful magnetic
-
Designing a Digital Compass Using the PIC18F2520
Digital compasses have become popular in the past few years due to the advancement of magnetic sensors and feature-rich microcontrollers. Compass applications have increased from simple, hand-held navigation devices to automobile navigation systems with voice recognition and up-to-date global maps
-
SMI800 Angle Display Sensor Equip Tilt Sensor for Agriculture Machinery
SMI800, developed independently by sz RION, is a wired transmitting handheld monitor. It could receive data and display value of all RION's sensor, including inclinometer, accelerometer, electronic compass, gyro sensor, AHRS etc.
-
agriculture angle monitor equip tilt sensor-SMI600 wired handle display-controller
SMI800, developed independently by sz RION, is a wired transmitting handheld monitor. It could receive data and display value of all RION's sensor, including inclinometer, accelerometer, electronic compass, gyro sensor, AHRS etc. It adopts industrial wide temperature digital screen with PVC film
More Information Top
-
Sensors for the process and factory automation
To it, belongs also the self-focalization with aid of the Odometrie and compass sensors .
-
Magnetic Sensors H1 2012 Market Tracker
Moreover, some games contained in mobile phones can also potentially beneit from compasses, and in China “toy” electronic compasses sensors are also common (a market for NXP AMR sensors until it recently refocused on automotive).
-
Sensor circuits
5 circuits with magnetic field sensors ........................................................................
-
Sensors in the motor vehicle
The temperature and magnetic field sensors allowed to find first still as schaltungsähnliche structures and to manufacture in the batch, so, this trend intensified as it succeeded, the technologies of electronic semiconductor circuits were Based silicon in diverse manner to structure dimensions …
-
Sensor technique
Typically is its ability to convert the energy, e.g., mechanical energy in electrical energy in the case of mechanical sensors or, e.g., magnetic energy for sensor materials in electrical in the event of magnetic field sensors .
-
Sensors for the process and factory automation
To the magnetic field sensors , belongs a whole group of transducers that all are characterized by it that they the regularities and effects of an electromagnetic or exploit the dauermagnetischen field.
-
Giant Magnetoresistance (GMR) Sensors
Accepted to IEEE Transaction Nuclear Science, doi:10.1109/TNS.2012.2198241 [15] Magnetic Compass Sensor HM55B Datasheet 19-SM-001-2 p.
-
Programming with LEGO of Mindstorms NXT
The, the larger twisting angle to the component ϕ is, the, the resistance becomes larger and the all the lower measured voltage U. This measuring principle uses the compass sensor of HiTechnic of (b), to determine its alignment .
-
Stossspannungs- and shock current measuring technique
Principle of the capacitive field sensor .......................................166 5.3.2 field sensor for linearity detection Pockels-Effekt..............................................................................170 5.4.2 Kerr-Effekt...................................................................................174 literature to chapter 5.................................................................................175 of voltage dividers ..........168 5.3.3 Three-Dimensional Feldsensor......................................................169 5.4 …
-
Capacitive sensors for measurement of transient electric fields and voltages
~ bersicht: Capacitive field sensors (/) - the D sensors) rest expansion r~umlichen because of its low ffir of the measurement transient electric fields and voltages until into the Subnanosecond region.
Indicates content that may require registration and/or purchase.