Products/Services for Cotton Ball Water Filters
-
Water Filters - (314 companies)How to Select Water Filters Image Credits: CCI Themal Technologies, Inc., Granger Industrial Supply, and DK-LOK Water filters accept liquids of poor or unknown purity and discharge a clear, clean output. How Water Filters Work Water filters...TriggerAssembly / Element TypeFilter Medium Material
-
Ball Valves - (2082 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves...
-
Electric and Magnetic Water Filters - (33 companies)Electric and magnetic water filters use electrical charging and magnetic energy to treat water and wastewater. Electric and magnetic water filters use electrical and magnetic fields and energy to treat water and wastewater. The electric treatment...
-
Ball Bearings - (717 companies)Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction...
-
Water Pumps - (855 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
-
Paper and Paperboard Materials - (563 companies)Calendering - Presses paper and paper products between two rolls under high pressure. As paper density and surface smoothness increase, porosity and thickness decrease. Glazing - Produces similar results, but uses a moving ball to apply high...
-
Tank Cleaning Machines - (28 companies)...can consist of rotary spray heads, jet heads, static spray balls, extension lances and pumping systems. Some systems can have automated retraction or extension mechanisms to automate movement the spray head and lance into the tank. Pressurized water...
-
Water Coolers - (68 companies)Water coolers provide a chilled, conditioned and/or filtered water source. Water coolers are apparatus used to cool and dispense water. Water coolers provide a chilled, conditioned, and/or filtered water source. Types. Water coolers are either...
-
Water Quality Testing Instruments - (330 companies)...the device. Filters can be added for special signal processing or filtering. Event-triggered water quality testing instruments can capture or log data only when a specific event occurs. Extreme environment water quality testing instruments are designed...
-
Ball Slides - (101 companies)Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism. Ball slides are sometimes referred to as ball and rod bearing assemblies, or ball bearing slides. Ball...
Product News
-
Hartford Technologies, Inc.
Cleanliness in Medical Ball Bearings the cleanliness process is proven. Unforeseen events and human error may introduce contaminants to the parts at any stage. This is why regular testing is important to ensure 100% quality. There are many ways to verify cleanliness, but one of the more common is particulate testing via a washing process. The "cleaned " parts are ultrasonically re-cleaned and the water used in the wash is put through a specialized filter. This filter is then examined for any particulates, which are classified by type... (read more)Browse Roller Bearings Datasheets for Hartford Technologies, Inc. -
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Bandpass Filters Features: Various filter kinds: Narrow Bandpass Filters, Narrowband Filters for Biochemistry Analyzers, Narrowband Filters for Enzyme Labelling Instrument, Narrowband Filters for Polarimeter, Fluorescence filters, Ultra-Violet (UV) Narrowband Filters and High Transmission Narrow Bandpass Filters. Both industrial-standard-dimensions for convenient installation and custom dimensions are available. Each consists of multiple layers of dielectric coatings on a substrate. High-precision polishing... (read more)Browse Optical Filters Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
KNF Neuberger, Inc.
Process Pump with Water-Cooled Head Option compressor housing imparts optimized rigidity and stability and use of a heavy-duty motor with sealed ball bearings contributes to smooth-running and quiet operation. Accessories include noise and dust filters, hose connectors, and shock mounts. (read more)Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
ThermOmegaTech®
Steam & Water Washdown Station and interlocked ball valves, allowing for cold water only operation, but not steam only. Check valves, stainless steel thermometer, globe valves and stainless steel hose rack standard with all units. Download product brochure to learn more. (read more)Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech® -
Bonomi North America, Inc.
The 250 N brass ball valve stem packing. * P.T.F.E seats with O-ring backing for low operating torque. * 100% electronically tested in the open and closed position at 80 psi. * Not to be used for drinking water. * Valve to be used in fully open or fully closed position. 250N: with brass ball and stem -- size 1/4 inch to 4 inches. 253N: with stainless steel ball and stem -- size 1/4 inch to 2 inches. (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America, Inc.
API 608 Flanged Ball Valves Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Hilliard Corporation (The)
HILCO® Filter Housings HILCO has a consistent reputation for constructing rugged, durable filter housings. A wide variety of models are available, most of carbon steel construction, with some available in 316 stainless steel. Whatever a customer's needs, Hilliard can fit the bill with a stock filter housing, or custom design. Applications: Removing pipe scale, dirt, and other contaminants from water, chemical, and petroleum products. Click here for additional product information. (read more)Browse Hydraulic Filters Datasheets for Hilliard Corporation (The) -
Hilliard Corporation (The)
Filter Cartridge Testing The HILCO lab performs a vast array of tests that include analyzing industrial fluids, filter cartridge and filtration equipment component's, filter cartridge and filtration equipment performance. The testing performed is used in product development, evaluating potential customer problems/needs and competitor performance. Applications. Chemical & Petrochemical Processing - Material Handling - Mid Stream Gas - Oil & Gas - Power Generation - Waste Water - (read more)Browse Filtration Equipment Datasheets for Hilliard Corporation (The) -
Hilliard Corporation (The)
Ceramic Membrane Filter System The Ceramic Membrane Filtration System utilizes high-velocity fluid "crossflow" across the face of the membrane. The oil-free water passes through the ceramic membrane while the oily waste is concentrated in a process reservoir. Well-suited for multiple microfiltration and ultrafiltration applications. Processes fluid streams such as industrial laundry, aqueous wash solutions, catalyst stream recovery, and solvent reclamation. (read more)Browse Filtration Equipment Datasheets for Hilliard Corporation (The) -
Andover Corporation
IR Gas Analysis Filters Andover Corporation offers a standard selection of gas analysis filters at popular wavelengths. Constructed of hard, durable first-surface dielectric coatings on optical-quality IR-transmitting substrates, these filters will withstand normal cleaning and handling associated with any high-quality optical component. Wavelengths include: 2.70 um - Water Vapor. 2.95 um - Water Vapor. 3.46 um - Methane and Ethanol. 3.60 um - Formaldehyde. 4.00 um - SWIR. 4.26 um - CO2. 4.67 um - CO. 5.30 um... (read more)Browse Optical Bandpass Filters Datasheets for Andover Corporation
-
Oxidants and Antioxidants
To prepare Bradford reagent, dissolve the Coomassie Blue dye in the ethanol and then add the phosphoric acid and the water sequentially; filter using cotton balls in a funnel (try Whatman #1 using a Buchner funnel).
-
Receptor Signal Transduction Protocols
sealed inside a Petri dish containing water -saturated filter paper or cotton balls , to maintain humidity.
-
JAMA Network | JAMA | Wound Botulism Associated With Black Tar Heroin Among Injecting Drug Users
… frequency and method of cleaning needles and syringes; frequency of needle sharing; source of water or other solvent used for dissolving heroin; type of apparatus used for heating the heroin- water mixture; whether cotton balls or cigarette filters (eg, "cottons"), through which …
-
Effects of a juvenile hormone analog, pyriproxyfen, on the apterous form of Lipaphis erysimi
… in a petri dish (5.5 cm in di- ameter, 1.5 cm deep) with a piece of filter paper at the bottom; and a few drops of water were added to the cotton ball and the filter paper daily to maintain …
-
Germline Stem Cells
It is important that the bugs always have access to water (i.e., wet cotton -wool balls or wet fil- ter paper).
-
Wound botulism from heroin skin popping
When used by the addict, the substance is added to a solvent—usually water or lemon juice—heated, and filtered through a cotton ball or cigarette filter before being drawn into a syringe for injection.
-
Effects of Sucrose Oleate and Sucrose Laureate on in Vivo Human Stratum Corneum Permeability
At the end of the application period (1 h), the filter paper was removed and the skin surface was wiped clean with a water -soaked cotton ball and dried gently with a gauze pad.
-
Behavioral responses for evaluating the attractiveness of specific tea shoot volatiles to the tea green leafhopper, Empoaca vitis
The in- let air was filtered by activated charcoal, controlled by flow-meters and humidified with a water -absorbed cot- ton ball .
-
Pheromone Signaling
A compressor produces an airstream, which, after being decompressed, passes through cotton , activated char- coal, and water in sequence for the filtration of contaminants, and flows into the ball holder through a needle valve.
-
How to clean surfaces
… of the supplies needed for cleaning optics are readily available — clean beakers or other clean dishes to hold solutions, clean plastic squirt bottles, medicine droppers, cotton balls or abrasive free unwoven … … a source of clean, filtered water , talcum powder-free plastic …