-
Supplier: Gorbel Inc.
Description: Wall Bracket Work Station Jib Cranes (WSJ200) are an economical, heavy duty solution. They use tapered roller bearings at the pivot points for unsurpassed ease of rotation. The cantilevered design allows for maximum headroom. Here are some key features of our Wall Bracket Work Station
- Crane Type: Jib Crane - Wall Mount
- Horizontal Available Span: 0.0 to 16 ft
- Load Capacity: 0.0 to 0.5000 tons
-
Supplier: Gorbel Inc.
Description: Tool Solutions Jib Cranes were designed to be a durable, lightweight option for applications with suspended tooling or light duty lifting. The small footprint of these cranes makes them ideal to install in small areas, such as between machines. The free standing models slim 4”
- Crane Type: Jib Crane - Floor Mount
- Horizontal Available Span: 4 to 16 ft
- Load Capacity: 0.0 to 0.0250 tons
-
Supplier: David Round
Description: FREESTANDING JIB CRANES David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is fabricated out of a steel “S” or “W” shaped I beam and has
- Crane Type: Jib Crane - Floor Mount
- Horizontal Available Span: 20 ft
- Load Capacity: 5 tons
- Motorized Motion: Yes
-
-
Supplier: David Round
Description: Free Standing Jib Cranes David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is fabricated out of a steel “S” or “W” shaped I beam and has
- Crane Type: Jib Crane - Floor Mount
- Horizontal Available Span: 8 ft
- Load Capacity: 3 tons
- Motorized Motion: Yes
-
Supplier: David Round
Description: Free Standing Jib Cranes David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is fabricated out of a steel “S” or “W” shaped I beam and has
- Crane Type: Jib Crane - Floor Mount
- Horizontal Available Span: 16 ft
- Load Capacity: 2 tons
- Motorized Motion: Yes
-
Supplier: David Round
Description: Free Standing Jib Cranes David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is fabricated out of a steel “S” or “W” shaped I beam and has
- Crane Type: Jib Crane - Floor Mount
- Horizontal Available Span: 10 ft
- Load Capacity: 5 tons
- Motorized Motion: Yes
-
Supplier: Demag Cranes & Components
Description: heaters and cables KBK extending cranes Depending on the design, girders can be extended to one or both sides beyond the width of the crane runway They can also be used for precisely lifting and positioning loads in almost inaccessible areas (e.g. between pillars and
- Crane Type: Bridge / Overhead Crane
- Motorized Motion: Yes
-
Supplier: C & C Lift Truck, Inc.
Description: Low cost crane rotates 360°. Self-supporting crane is made of rolled steel I-beam to fit most standard hoist and trolleys. Designed for light assembly, welding or handling over a 360° circle. Mast is heavy pipe column with top bushing and
- Load Capacity: 0.5000 tons
-
Supplier: Dearborn Overhead Crane
Description: Seismic Zone IV Free Standing Systems provide ergonomic solutions in areas where cranes can not be supported by the overhead building structure. The support structures are designed to be completely free standing. Bolted connections provide the strength and safety required in SZIV
- Crane Type: Bridge / Overhead Crane
- Load Capacity: 0.0750 to 2 tons
-
Supplier: Dearborn Overhead Crane
Description: The ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When column or wall mounted, they can handle up to a 200 degree rotation. Capacities are
- Crane Type: Jib Crane - Wall Mount
- Horizontal Available Span: 16 ft
- Load Capacity: 0.2500 tons
-
Supplier: Dearborn Overhead Crane
Description: Light-weight, high strength extruded aluminum enclosed track. This revolutionary track reduces the rotational dead weight of the boom by 56% to 68%, making the jib up to 40% easier to rotate than comparable I-Beam Jib Cranes. The tie rod design minimizes deflection and is more precise
- Crane Type: Jib Crane - Floor Mount
- Horizontal Available Span: 16 ft
- Load Capacity: 0.0750 to 1 tons
- Rotating: Yes
-
Supplier: C & C Lift Truck, Inc.
Description: includes a bridge, end trucks, hoist-trolley, festoon system for bridge and trolley, runway columns, girders, headers, splices, clamps, hangers, end stops, safety yellow paint and floor anchors. Pre-engineered design makes ordering easy, deliveries fast and installation quick and
- Load Capacity: 1 tons
-
Supplier: Kundel Industries, Inc.
Description: Do you have low overhead structure problems and need to fit your system in a compact work area? Don’t worry, we have you covered. Our 180° Low Headroom Wall Mount Jib Crane is designed to overcome problem areas, without sacrificing quality or movement. As with all of our systems
- Automated Operation: Yes
- Crane Type: Jib Crane - Wall Mount
- Horizontal Available Span: 6 to 20 ft
- Load Capacity: 0.2500 to 5 tons
-
Supplier: Kundel Industries, Inc.
Description: Do you have low overhead structure problems and need to fit your system in a compact work area? Don’t worry, we have you covered. Our 180° Low Headroom Wall Mount Jib Crane is designed to overcome problem areas, without sacrificing quality or movement. As with all of our systems
- Automated Operation: Yes
- Crane Type: Jib Crane - Wall Mount
- Horizontal Available Span: 6 to 20 ft
- Load Capacity: 0.2500 to 5 tons
-
Supplier: Positech Corporation
Description: The Conco® Articulated Jib Standard, an articulating jib, is a horizontal positioning device. This articulating jib is ideal for reaching into inaccessible areas where work cell obstructions — such as columns, conduit, or equipment — prevent the use of a conventional jib boom or
- Crane Type: Jib Crane - Floor Mount
- Horizontal Available Span: 16 ft
- Load Capacity: 0.5000 tons
- Motorized Motion: Yes
-
Supplier: Positech Corporation
Description: The Conco® Articulated Jib Heavy, an articulating jib, is a horizontal positioning device. This articulating jib is ideal for reaching into inaccessible areas where work cell obstructions — such as columns, conduit, or equipment — prevent the use of a conventional jib boom or
- Crane Type: Jib Crane - Floor Mount
- Horizontal Available Span: 9 ft
- Load Capacity: 0.5550 tons
- Motorized Motion: Yes
-
Supplier: Positech Corporation
Description: The Conco® Articulated Jib Light, an articulating jib, is a horizontal positioning device. This articulating jib is ideal for reaching into inaccessible areas where work cell obstructions — such as columns, conduit, or equipment — prevent the use of a conventional jib boom or
- Crane Type: Jib Crane - Floor Mount
- Horizontal Available Span: 9 ft
- Load Capacity: 0.1400 tons
- Motorized Motion: Yes
-
Supplier: Southland Equipment Service
Description: . Slim…for smaller columns such as mezzanine post or jib crane uprights. Now Available in Recycled Green! Made from 100% Recycled Plastic.
-
Supplier: Rotary Systems, Inc.
Description: transfer of power. Originally built for use as a crane collector column the SR004 type slip ring has found wide spread use in the water treatment industry as well as in the cable real and wind turbine sector where it is used to transfer electrical power.
- Maximum Current: 30 amps
- Maximum Voltage: 1000 volts
- Number of Circuits: 4
- Slip Ring Configuration: Drum Type
-
Supplier: Rotary Systems, Inc.
Description: transfer of power. Originally built for use as a crane collector column the SR004 type slip ring has found wide spread use in the water treatment industry as well as in the cable real and wind turbine sector where it is used to transfer electrical power.
- Maximum Current: 30 amps
- Maximum Voltage: 600 to 1000 volts
- Number of Circuits: 36
- Slip Ring Configuration: Drum Type
-
Supplier: Multiax
Description: Heavy duty low rail gantries, ideal for hybrid configurations. One of the most important aspects of an open structure/low rail structure is that it enables maximum accessibility (loading/unloading) either from the front or from the sides. The travelling column design provides an easily
- Features: Machine Enclosure / Guarding, Multiple Spindles, Tool Changer, Vacuum Table
- Frame Construction: Gantry
- Maximum Speed: 1000 to 24000 in/min
- Number of Axes: 3-axis, 4-axis, 5-axis, 6-axis
Find Suppliers by Category Top
Featured Products Top
-
provides customers with cost-effective options to meet their fundamental needs. Features & Benefits Robust, cost-effective solution for use in many applications. Developed with safety in mind - Minimum column strength of the screw is 2x (read more)
Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
-load (side-load applications). Find proper duty class along top row and SAE housing & flywheel size along left-hand column of the rating table on (read more)
Browse Power Take-offs (PTO) Datasheets for jbj Techniques Limited
More Information Top
-
Guide to Stability Design Criteria for Metal Structures 6th Edition Complete Document
A demonstration of the LRFD approach to the design of stepped crane columns has been presented by MacCrimmon and Kennedy (1997).
-
Automated Warehouses and Parkings for Cars with Stacker Cranes
The purpose of the present study is to present a family of storage (parking) systems for cars with double- and four- column stacker cranes , designed for operating longsize materials (cars, containers or metals), including the most common designers description of the models.
-
Metal Building Systems: Design and Specifications, Third Edition > SPECIFYING CRANE BUILDINGS
Instead, he recommends that the girder's bottom flange be bolted to a cap plate of the crane column with the bolts designed to transfer the longitudinal forces from the runway to the cross bracing below.
-
http://www.mechanika.ktu.lt/index.php/Mech/article/download/1569/1407
According detail project (layouts) under crane rails VHP (very high pressure) columns were designed for the support crane rails, which should be create in filled sand.
-
CR4 - Thread: Wall Mounted Rotating Jib Crane
I am designing jib crane that is mounted on column and supported by two hinge bracket.
-
http://www.iosrjournals.org/iosr-jece/papers/ICRTEM/Volume-3/ECE-11.pdf
Design and Analysis of Overhead Crane Structural Columns .
-
Material Science and Engineering Technology
The model calculation results are in very good agreement with actual conditions which provide a theory basis for optimal design of integrated structure of column jib crane and modeling for products with similar structure.