-
Supplier: Ace Crane
Description: Freestanding Crane Structures for Cranes up to 50 Ton Popular Optional Features Include: - Radio Control Operation - Flux Vector Drive Controls for close spotting - Maintenance Walkways - Crane Mounted Lights - Hoist Overload Devices - Rotating Warning
- Crane Type: Bridge / Overhead Crane
-
Supplier: Ace Crane
Description: Optional Features Include: - Radio Control Operation - Flux Vector Drive Controls for close spotting - Maintenance Walkways - Crane Mounted Lights - Hoist Overload Devices - Rotating Warning Lights & Horns - Anti-Collision Equipment
- Crane Type: Bridge / Overhead Crane
-
Supplier: Ace Crane
Description: Optional Features Include: -Radio Control Operation -Flux Vector Drive Controls for close spotting -Maintenance Walkways -Crane Mounted Lights -Hoist Overload Devices -Rotating Warning Lights & Horns -Anti-Collision Equipment
- Crane Type: Bridge / Overhead Crane
-
-
Supplier: Ace Crane
Description: Popular Optional Features Include: - Radio Control Operation - Flux Vector Drive Controls for close spotting - Maintenance Walkways - Crane Mounted Lights - Hoist Overload Devices - Rotating Warning Lights & Horns - Anti-Collision Equipment
- Crane Type: Bridge / Overhead Crane
-
Supplier: Industrial Magnetics, Inc.
Description: Designed to weigh, plus warn The WeighPlus™ crane scale is a programmable, computerized, self-contained, and battery-operated crane scale with overload warning. The scale housing is made of durable stainless steel. All electronics are shock mounted and the recessed display and
- Capacity: 5000 to 15000 lbs
- Display: Digital Display
- Features: Battery Powered
- Length: 6.5 inch
-
Description: enclosure (dome up orientation) UL and cUL Listed Features Federal Signal’s Starfire® strobe warning lights are available in single-flash (131ST) and double-flash (131DST) models. The base of the light is made of corrosion resistant anodized aluminum
- Color: Green
- Features: Outdoor Rated / Weatherproof
- Flash Type: Single Flash
- Lamp / Bulb Power: 2.00E6 watts
-
Description: " NSF certified Features Model 121ALED is a compact rotating warning light available in 24VDC, five colors and features a parabolic reflector that rotates around a 360-degree LED, providing 60 revolutions per minute in all directions. The zinc die-cast alloy base comes
- Color: Amber
- Features: Outdoor Rated / Weatherproof
- Lamp / Bulb Power: 765 watts
- Visual Indicators: Revolving Light
-
Description: a compact rotating warning light available in 120VAC, five colors and features a parabolic reflector that rotates round a 360-degree LED, providing 60 revolutions per minute in all directions. The zinc die-cast alloy base comes ready to surface or ½-inch NPT pipe mount. Optional
- Color: Amber
- Features: Outdoor Rated / Weatherproof
- Lamp / Bulb Power: 1655 watts
- Mounting: Other
-
Supplier: RS Components, Ltd.
Description: The Harmony XVR rotating mirror beacons are pre-wired with super bright LEDs for long-distance visual signalling. These beacons can be used on fork lifts, cranes, hoists and most other industrial applications. Designed for long distance signalling applications. Motor life>2000 hours
- Color: Other
- Mounting: Other
- Power Source: AC Voltage
- Visual Indicators: Revolving Light
-
Supplier: RS Components, Ltd.
Description: The Harmony XVR rotating mirror beacons are pre-wired with super bright LEDs for long-distance visual signalling. These beacons can be used on fork lifts, cranes, hoists and most other industrial applications. Designed for long distance signalling applications. Motor life>2000 hours
- Color: Green, Other
- Mounting: Other
- Power Source: AC Voltage, DC / Battery
- Visual Indicators: Revolving Light
-
Supplier: RS Components, Ltd.
Description: protection, extra brightness and excellent reliability enable them to adapt to any type of environment. Industry applications include machine manufacturers (assembly line, etc.), mobile loads (travelling cranes, trolleys, etc.). Para-industrial and service sector include motorway tolls, cash
- Color: Clear, Other
- Mounting: Flush Mount, Other
- Power Source: AC Voltage, DC / Battery
- Visual Indicators: Flashing Light
-
Supplier: RS Components, Ltd.
Description: protection, extra brightness and excellent reliability enable them to adapt to any type of environment. Industry applications include machine manufacturers (assembly line, etc.), mobile loads (travelling cranes, trolleys, etc.). Para-industrial and service sector include motorway tolls, cash
- Color: Yellow, Other
- Mounting: Flush Mount, Other
- Power Source: AC Voltage, DC / Battery
- Visual Indicators: Flashing Light
-
Supplier: R. STAHL, Inc.
Description: lamp life using compact fluorescent tube Versatility offering variable mounting positions, optional internal lamp reflector. Wide range of coloured globes available. Short ignition at low temperatures Resistant to vibrationsApplicatio ns Obstruction warning light Zone 2 and safe area
- Application: Outdoor
- Bulb Included: Yes
- Explosion-proof: Yes
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: R. STAHL, Inc.
Description: TEF 2440 LED Red Obstruction Light. Low Intensity Obstruction Light, Type B Features Rugged construction Complies with : ICAO Annex 14 Vol. 1 Ch. 6 Low Intensity Type B Low maintenance Low power consumption Resistant to vibrations Long lifetime expectancy Integrated breather / drain
- Application: Outdoor
- Bulb Included: Yes
- Explosion-proof: Yes
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: Dillon Force Measurement
Description: Easy to install - Clamps directly on hoist or crane wire rope. No need to cut rope or interrupt service. Versatile - Each Cranegard can include from one to four switches, each with a preset load limit. Affordable, effective warning system - Cranegard's preset switches activate a
-
Supplier: Demag Cranes & Components
Description: Stop function corresponds to Cat. 3 @ PL ‘d’ to EN 13849-1 Load always in sight: limited transmitter range of 40 m in ambient light < 1000 lx IP 55 enclosure Individual solutions Complete set with accessories (IR 10) for existing crane
- Applications: Crane / Materials Handling
- Features: Battery Powered
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Industrial Magnetics, Inc.
Description: visible power gauge that shows when the magnet needs charging. This simple lift magnet does not have fancy lights, bells or whistles that can malfunction and cause a dangerous lifting situation. WARNING: BLM's are NOT intended to be used as scrap handling magnets. Picking up several
- Magnet Type: Magnetic Lift
Find Suppliers by Category Top
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
…can be determined by noting below the accessory items that are also controlled by radio in addition to movement of the bridge, trolley(s) and hoist(s): Grabbers Hook rotators Magnets Sheet lifters Audible warning devices Crane lights Limit and bypass switches…
-
Economic impact study of the Uranium Mill Tailings Remedial Action Project in Colorado: Colorado state fiscal year 1994
Wagner Equipment Warning Lights Webb Crane Wee-Pak West Col Paging Western Colorado Testing Western Implement Western Neon Sign Western Slope Auto Western Slope iron Western Slope Chry Ply Dodge Western Slope Radiator Western Slope Scale Whitewater Building Widdico Inc.
-
Economic impact study of the Uranium Mill Tailings Remedial Action Project in Colorado: Colorado State fiscal year 1994. Revision 1
Wagner Equipment Warning Lights Webb Crane Wee-Pak West Col Paging Western Colorado Testing Western Implement Western Neon Sign Western Slope Auto Western Slope Iron Western Slope Chry Ply Dodge Western Slope Radiator Western Slope Scale Whitewater Building Widdico Inc.
-
Federal Register > Wednesday, September 24, 2014 > [79 FR 57008] Oil and Gas and Sulphur Operations in the Outer Continental Shelf (OCS); Helideck and Aviation...
…feasible) or pointed away from the helideck when helicopters are approaching or taking off, and that if a crane remains in use, the helicopter pilot and crane operator be in direct communication and that red warning lights on the crane be activated.
-
Discussion on ¿Electrical aspects of overhead travelling cranes¿ before the North Midland Utilization Group, at Leeds, 14th December, 1948
In the interests of safety, a main isolator should be fitted adjacent to the crane access ladder, together with warning lights on the crane and the down-shop leads.